-
Supplier: B.U.W.W. Coverings Inc.
Description: BUWW offers bellows for machine locations that will not have heavy chip exposure, but still need to protect the sensitive components of the machine. Bellows offer protection from contaminates while applying little resistance to the machine's movement. Metal plates can be attached to
-
Supplier: Dynatect Manufacturing, Inc.
Description: Folded bellows are often used in applications requiring the cover to be air and light tight, such as laser bellows. These covers can also be used in applications requiring bellows to be able to handle internal or external pressure and motion. Folded covers are constructed out of
- Application: Camera Bellows, Way Cover
- Mounting / End Configuration: Inside Flange
- Shape: Square / Rectangular (Closed)
- Tapered: Yes
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE bellows are used as balancing elements between engineering parts, which is widely used in chemical, food and medical appliances. The different geometres of the folds highly flexible or pressure-resistant versions can be designed and manufactured to reach higher flexibility or compressive
- Shape: Round
-
-
Supplier: Joyce/Dayton Corp.
Description: Round bellows are available in sizes as small as ¾" ID x 2 ¼" OD up to 26" OD, and in lengths up to 20 feet or more. Materials are available to suit many environments. These bellows may be mounted to machinery using collar or flange end conditions sewn to customer's requirements.
- Application: Cylinder Protection, Rod / Screw Cover
- Features: Grommets, Stiffeners, Zipper
- Mounting / End Configuration: Collar, Flanged Collar, Standard Flange
- Shape: Round
-
Supplier: Dynatect Manufacturing, Inc.
Description: Robust, high-temperature bellows are characterized by a long service life and high tensile strength. Manufactured in Bielefeld, Germany, this style of bellows is especially designed for high temperatures and very aggressive operating conditions. They perform reliably in harsh
- Application: Cylinder Protection, Rod / Screw Cover
- Mounting / End Configuration: Collar
- Shape: Round
-
Supplier: Joyce/Dayton Corp.
Description: Curtain bellows are available in almost any size or material to meet a variety of applications or environments. Flat bellows may incorporate stiffeners to help hold their original shape and allow them to be mounted vertically or horizontally. Other options include Flanges with mounting
- Features: Velcro®
- Mounting / End Configuration: Flanged Collar
- Shape: Specialty / Other
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect (formerly A&A Manufacturing) has manufactured Gortite sewn bellows for over 65 years using the same proven methods. Paying special attention to details allows us to optimize each cover for the best performance. Accordian-style sewn bellows are constructed with a wide variety
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Mounting / End Configuration: Collar, Inside Flange
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect Thermiseal sealed bellows are made from polyurethane film bonded together by a thermic weld process. When additional strength is required, coated nylon-reinforced material can be used. Thermiseal covers are lightweight and completely sealed. Thermiseal covers are available as boots
- Application: Cylinder Protection, Rod / Screw Cover, Way Cover
- Mounting / End Configuration: Inside Flange
- Shape: Round, Square / Rectangular (Closed)
-
Supplier: Freudenberg Sealing Technologies
Description: The bellows of Freudenberg Sealing Technologies have a variety of applications, mainly in the automotive sector and general industry. With excellent quality, bellows protect moving parts against external influences like dirt and prevent the loss of lubricants. Available in all kinds of
- Application: Cylinder Protection
- Mounting / End Configuration: Collar
- Shape: Round
-
Supplier: Joyce/Dayton Corp.
Description: Square and rectangular bellows are available in almost any size beginning with a 2" x 2" inside dimension. Material choices are available to meet a variety of applications and environments. Bellows can be mounted to machinery using collars or flanges that are sewn to customer
- Application: Expansion Joint, Specialty / Other
- Features: Stiffeners, Velcro®, Zipper
- Mounting / End Configuration: Collar, Flanged Collar, Standard Flange
- Shape: Square / Rectangular (Closed)
-
Supplier: Joyce/Dayton Corp.
Description: Platform skirts are large rectangular or square bellows that are mounted vertically around lift tables and other machinery to protect the area beneath from exposure to foreign objects. An added benefit of their use is the reduction of accumulated debris beneath the protected structure.
- Application: Scissors / Lift / AGV, Specialty / Other
- Mounting / End Configuration: Flanged Collar
- Shape: Square / Rectangular (Closed)
-
Supplier: Fluorocarbon Limited
Description: components such as: Pipe clamps Valve seats Seals Grommets Bellows Diaphragms Bump-stops Other custom molded products Polyurethane is available in a range of hardness and from either cast or injection molded
-
Supplier: Precision Polymer Engineering Ltd.
Description: Rubber bellows (also known as expansion joints) are used to protect moving mechanical parts from dust and humidity. The concertinaed sides allow the rubber bellow to expand and contract whilst maintaining a permanent seal. Precision Polymer Engineering manufactures rubber bellows in
- Application: Expansion Joint
- Shape: Round
- Tapered: Yes
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your
- Application: Die Set Post, Rod / Screw Cover, Specialty / Other
- Mounting / End Configuration: Collar, Flanged Collar, Standard Flange, Other
- Shape: Round
- Tapered: Yes
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: machinery, the materials, and the expertise to manufacture the parts you need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Mounting / End Configuration: Collar, Inside Flange, Flanged Collar, Standard Flange
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open)
- Tapered: Yes
-
Supplier: ContiTech AG
Description: ContiTech develops and supplies shock-absorber components that protect and mask damper systems. Shock-absorber boots made of thermoplastic elastomers protect the shock-absorber system from external influences and damage. The material is selected and developed with a view to guaranteeing extended
- Application: Cylinder Protection
- Shape: Round
- Tapered: Yes
-
Supplier: ContiTech AG
Description: Our drive shaft sealing components provide covering for propeller shaft joints. They provide optimum protection under high dynamic stress. ContiTech axle boots made of thermoplastic elastomers protect for drive shaft’s joints. Axle boots can also be supplied as a premounted system with clips for
- Application: Specialty / Other
- Mounting / End Configuration: Collar
- Shape: Round
- Tapered: Yes
-
Supplier: Festo Corporation
Description: bellows kit EADB-V2-50-S301-400 Outside diameter=93 mm, Size=50, Stroke range=301 - 400 mm, Piston rod extension=107 mm, Design=Round
- Application: Cylinder Protection
- Extended Length: 15.75 inch
- Retracted Length: 11.85 inch
- Shape: Round
-
Supplier: Festo Corporation
Description: bellows kit EADB-V2-50-S101-200 Outside diameter=93 mm, Size=50, Stroke range=101 - 200 mm, Piston rod extension=70 mm, Design=Round
- Application: Cylinder Protection
- Extended Length: 7.87 inch
- Retracted Length: 3.98 inch
- Shape: Round
-
Supplier: Festo Corporation
Description: bellows kit EADB-V2-40-S201-300 Outside diameter=57 mm, Size=40, Stroke range=201 - 300 mm, Piston rod extension=90 mm, Design=Round
- Application: Cylinder Protection
- Extended Length: 11.81 inch
- Retracted Length: 7.91 inch
- Shape: Round
-
Supplier: Festo Corporation
Description: bellows kit EADB-V2-40-S401-500 Outside diameter=57 mm, Size=40, Stroke range=401 - 500 mm, Piston rod extension=137 mm, Design=Round
- Application: Cylinder Protection
- Extended Length: 19.69 inch
- Retracted Length: 15.79 inch
- Shape: Round
-
Supplier: Reid Supply
Description: Protect your actuators and couplings from contaminants with our offering of boots and bellows. Available in round and rectangular shapes. . UJ-235 Manufacturer Part Number: 68514449970
- Extended Length: 3.5 inch
- Inside Diameter / Width: 1 inch
-
Supplier: Fluid Control Services, Inc.
Description: The Seal Saver cylinder cover protects your hydraulic equipment from damage caused by silt-sized particles entering the hydraulic system. This easy to install protective boot opens and closes like an accordion as the cylinders work, keeping the hydraulic system clean from debris and extending
- Application: Cylinder Protection
- Extended Length: 1800 inch
- Features: Velcro®
- Mounting / End Configuration: Collar
-
Supplier: Norgren - Material Handling
Description: In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting
- Connection: Threaded
- Diameter / Maximum Dimension: 36.1 mm
- Material: Polyurethane, Silicone, Vinyl
- Vacuum Pad Type: Standard, Bellows
-
Supplier: Chief Enterprises LLC
Description: Boot, 5-Way, Exit Straight
-
Supplier: Waytek, Inc.
Description: 23502 Straight-In Battery Boot Category: Battery Boots Manufacturer: Waytek Protect battery cables from corrosion and shorting Improve the appearance of your battery connections Post Height in. (mm): .74 (18.8) Cable Entry in. (mm): .5 (12.7) More alternator type, straight-in and marine type battery
-
Supplier: Mid-Mountain Materials, Inc.
Description: Robotics are widely used in industrial environments with harsh operating conditions, such as steel mills, aluminum smelters, foundries, refineries, and petrochemical plants. However, without proper protection from the hazards of these conditions, tens of thousands of dollars that have been invested
- Application: Specialty / Other
- Mounting / End Configuration: Collar
- Shape: Round
-
Supplier: Custom-Pak, Inc.
Description: Panels, Boots & Covers Safety is paramount in transportation. Blow molded panels provide impact protection for passengers and goods throughout the vehicle. Boots and other flexible parts allow movement of the mechanical systems without danger to passengers. Blow molding provides protection like
- Application: Specialty / Other
- Mounting / End Configuration: Collar
- Shape: Specialty / Other
-
Supplier: Novaflex Group
Description: Suction Box Hose meets needs on pulp and paper processing machinery where lateral movement may be desired. Features accordion style for maximum flexibility. Flanged end or soft cuff to meet individual requirements. Available with custom ends according to requirements
- Type: Rubber / Elastomer Bellows
Find Suppliers by Category Top
Featured Products Top
-
tight seal in virtually any drain opening to prevent splash back. Roll up the end of the VersaFlange to make a flat bottom to clear sinks and other drain openings. Super compressible accordion-style bellows makes it easier to apply extra force to clear (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
PTFE bellows are used as balancing elements between engineering parts, which is widely used in chemical, food and medical appliances. The different geometres of the folds highly flexible or pressure-resistant versions can be designed and manufactured to reach higher flexibility or compressive (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Primary Aluminum smelters have long faced the problem of how to economically provide a hermetic seal for the life of the reduction cell. Mid-Mountain’s patented THERMOPAK® External Cathode Bar Seals penetrate the sidewall of the reduction cell, providing additional thermal insulation at each of the cathode bar penetrations, as well as an excellent seal for the...
(read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
toe guards which are standard on all of our pit mounted dock lifts. Where additional personnel protection is desired, we recommend use of our electric toe guards. Fabric roller shades and accordion bellows skirting are not durable and because they do not provide a rigid physical barrier, their (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Accordions - Accordions Manufacturers, Suppliers
Flexible Accordion Bellow Cover .
-
Semiconductor Wires and Ribbons for High‐ Performance Flexible Electronics
lengths of the wavy structures.[57–61] Although detailed analysis is required to capture accurately the mechanics of such wavy structures, their qualitative behavior is entirely consistent with the physics of an accordion bellows , in which the wavelength (l) and amplitude (A) vary …
-
Stretchable Thin‐Film Electrodes for Flexible Electronics with High Deformability and Stretchability
represent the variation of the wavelength and the amplitude expected based on the mechanics similar to that of an accordion bellow , respectively; 1/ 1 1/3 .
-
Nolph and Gokal's Textbook of Peritoneal Dialysis
During drainage the clot became stretched and narrowed (like an accordion bellow in extension) and fluid was able to flow through some of the side-holes.
-
THIRD MEETING OF THE INTERNATIONAL SOCIETY FOR ARTIFICIAL ORGANS July 8–10, 1981
… o r example, diaphragm of buthyl rubber molded, s i l i c o n rubber sheet, s i l i c o n rubber molded i n pusher p l a t e type, and accordion bellows of stain- l e …
-
Stretchable Electronics: Materials Strategies and Devices
extension to stretchable is remarkably straightforward: ultra- thin material structures formed into ‘wavy’ or buckled geometries offer stretchability with a physics similar to an accordion bellows , without inducing significant strains in the .
-
Morphology, Thermal Stability, and Mechanical Behavior of [Poly(propylene)‐grafted Maleic Anhydride]‐Layered Expanded Graphite Oxide Composites
EGO is a worm-like or accordion bellow , structured material with larger inter- planar spacing varying in size from nanoscale to micro- scale, such that monomers or polymers can be intercalated into the graphite layers.
-
Eye stalks or no eye stalks: A structural comparison of pupal development in the stalk‐eyed fly cyrtodiopsis and in drosophila
Similarly, the cuticle of the surrounding region becomes constricted, slightly elongated, and gradually appears more and more densely corrugated, like an accordion bellows .
-
Complications of Dialysis
During drainage the clot became stretched and narrowed (like an accordion bellow in extension) and fluid was able to flow through some of the side holes.
-
Analysis of Accordion DNA Stretching Revealed by The Gold Cluster Ruler
behaves as accordion bellows , with distant fragments stretching and shrinking concertedly.