-
Supplier: Qioptiq
Description: 90° beam deflection For mirror with Ø 22.4 x 31.5 mm Can be adjusted by spring joint Can be used in cube C Connecting Ø 30 mm (compatible with suitable Microbench adapter plates)
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 22.4 mm
- Mounted Object Shape: Circular
-
Supplier: Qioptiq
Description: Independently adjustable axes Ø 14 mm (clear aperture) through bore in mirror mounting surface Ø 8 mm (clear aperture) through bore the base
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 22.4 mm
- Maximum Thickness: 14 mm
- Mounted Object Shape: Rectangular
- Rectangular Width or Elliptical Minor Axis: 800 mm
-
Supplier: Qioptiq
Description: For high-precision mirror alignment High precision fine adjustment (screws with 0.25 mm pitch) Accommodates 2 to 4 mm thickness in Ø 1/2“, or 2.5 to 6.5 mm thickness in Ø 1“ mirrors Rotation axis aligned along mirror surface for 2.5 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.7 to 25.4 mm
- Maximum Thickness: 6.5 mm
- Mounted Object Shape: Circular
-
-
Supplier: Excelitas Technologies Corp.
Description: Mirror mounts are an essential element in optical assemblies. The variety of mounts available from Excelitas includes Lees, LINOS Standard and LINOS Adjust.X Mirror Mounts to meet a range of requirements across science and industry.
- Mount Type: Mirror Mount
-
Supplier: Artifex Engineering
Description: Our Rod-Mountable Mirror Mount 04RMM-4S(M) provides flexible vertical positioning for mirrors of 4-in(101.6mm) diameter. This mirror mount is compatible to both English and Metric large stand rod 07LSR-1(M). This mirror mount uses two M6x0.25mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 mm
- Mounted Object Shape: Circular
-
Supplier: Artifex Engineering
Description: This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with special materials are selected to surpass criteria for repeatability and durability. Sapphire seats are used to resist any abrasion from the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 48 mm
- Mounted Object Shape: Circular
-
Supplier: Artifex Engineering
Description: This model is a new design for special dual mirror applications. The corner aperture can hold 1” diameter optic and the center one for 20mm diameter optic. Or, use the either one depends on the application. This is a multi-purpose mirror mount. * Clear Quadrant Design * For
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 mm
- Mounted Object Shape: Circular
-
Supplier: Artifex Engineering
Description: This mirror mount is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Use two stainless steel pins, as the guide for
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 mm
- Mounted Object Shape: Circular
-
Supplier: Qioptiq
Description: For mirrors and beamsplitter plates 7 x 12 mm 5 mm clear aperture Fine adjustment Fine adjustment screws with 0.25 mm screw pitch ± 4° alignment range Adjustment screws with hex socket head screws
- Clear Aperture: 5 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 7 mm
- Mounted Object Shape: Rectangular
- Rectangular Width or Elliptical Minor Axis: 12 mm
-
Supplier: Piezosystem Jena, Inc.
Description: compact design orthogonal tilting axes available for 1/2" and 1" mirrors high resonant frequency due to high stiffness adaptable to vacuum conditions piezo driven fine adjusting range of 1 mrad large manual offsetting angle of
- Adjustment Type: Kinematic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.4 mm
- Mounted Object Shape: Circular
-
Supplier: Edmund Optics Inc.
Description: Ideal for use in restricted spaces. This miniature straight mirror mount offers a 1.0" mounting surface. Includes fine resolution (64-pitch) angular adjustment screws. Available with or without a 22mm x 22mm, 1/4 wave first surface mirror.
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: Mount offers 1.00" square mounting surface with fine resolution (64-pitch) angular adjustment screws. Available with or without a 22mm x 22mm, 1/4 wave first surface mirror. Ideal for restricted spaces.
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: Mount offers a 1.50" square mounting surface. Two stainless steel fine resolution (64-pitch) adjustment screws allow precise tilting of the mounting surface in two directions. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: Interchangeable to Quickly Swap Optics Plate and Cube Beamsplitter Mount Options Anodized Aluminum Construction Adjustable Optical Mounts Also Available Designed to fit within the inner diameter of 25mm and 30mm standard cage system plates, TECHSPEC
- Clear Aperture: 12 mm
- Mount Type: Mirror Mount
-
Supplier: Mad City Labs, Inc.
Description: spectral lines to your experiment. Typical biomolecular systems studied using micro-mirror TIRF incorporate 3 or more laser lines which can be difficult to accommodate in conventional dichroic TIRF instruments. Each micro-mirror is mounted to a multi-axis precision mount
- Application: Biological / Life Science
- Computer Interface: Yes
- Eyepiece Style: Monocular
- Grade: Research
-
Supplier: J&S Machine, Inc.
Description: Orbital polishing machine type LPC 500 mirror has been designed, like the other two smaller versions, for straight and bent tube mirror polishing up to maximum diameter 203 mm.; this unit is equipped with liquid polishing paste dispenser and with inverter device for polishing belts
- Applications / Materials Abraded: Ceramics / Glass
- Driver Technology: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Special Features: Coated Abrasives (Belts / Discs)
-
Supplier: HardwareSource, Inc.
Description: Narrow mounting leaves measure 1/2" wide x 1-1/4" long. Tight-lock friction discs enable firm adjustments. Solid brass base material. Uses #4 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Finishes: Dull Brass
-
Supplier: Aerotech, Inc.
Description: backlash and reduce stiction. The mirror cell and azimuth bearing systems utilize high-quality preloaded angular contact bearings that permit fully-loaded operation in any orientation, including upside-down. Excellent Positioning Capability The AOM130M mounts possess desirable
-
Supplier: Edgetech Instruments Inc.
Description: certification and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package. Simply attach the sample line, adjust the flow with the integral flow meter and turn on the power. Within minutes you
- Dew Point Accuracy: 0.4500 +/-F
- Dew Point Range: -103 to 122 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
-
Supplier: Nortek, Inc.
Description: 430 STAINLESS STEEL CONSTRUCTION, STAINLESS STEEL SHELVE, CHROME FRAMED EXTERIOR MIRROR, STAINLESS STEEL MIRROR FRAME MATERIAL 16 INCH W X 5 INCH D X 5 INCH H SIZE SATIN FINISH (3) ADJUSTABLE STAINLESS STEEL SHELVE, PIANO HINGE, EXTERIOR MIRROR, REVERSIBLE FOR
- Material: Stainless Steel
- Specialized Application: Bathroom, Medical / Healthcare
- Type: Overhead Cabinet
- Use: Residential
-
Supplier: Sentech America
Description: 0.45 (Adjustable via the communication) White Balance Auto White Balance (2,800 ~ 7,000K), (adjustable via the communication) Mirror Normal / Mirror (via DSP)
- Imaging Technology / Camera Type: CCD
- Monochrome / Color: Color
- Physical Features: Board Mount
-
Supplier: RS Components, Ltd.
Description: separately. Mirror assembly slots onto the column and can be adjusted to the required height . Mounting stand enables the mirror unit to be rotated through 360° whilst allowing full adjustment in the vertical axis. Mirrors cause a reduction in optical
-
Supplier: Takex America, Inc.
Description: High quality Quad element Passive Infrared Sensor. Features Quad Element pyro + fuzzy logic for high accuracy Precise mirror optics assure high sensitivity and reliability View finder for precise and quick adjustment Trouble alarm Fine motion detection - selectable twin/quad sensing
- Detection Range: Up to 40 ft
- Mounting: Wall Mount
- Type: Passive Infrared, PIRs
-
Supplier: OMEGA Engineering, Inc.
Description: Analog Pyrometer OMEGA 7000 Series have thermocouple ranges calibrated for 10 ohms external resistance and are supplied with an adjustable 10 ohm resistor for use with thermocouples of lower resistance. Thermocouple Specifications Thermistor type copper error compensation. Current
- Digital or Analog Display: Yes
- Mounting: Board / Cabinet Mounting
- Sensed Temperature: -202 to 3002 F
- Thermocouple: J, K, T, R
-
Supplier: Takex America, Inc.
Description: Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability output. This is useful for globally used PNP type. Robust protection
- Body: Rectangular
- Mode: Light/Dark Programmable
- Operating Distance: 1.18 to 59.06 inch
- Output: Voltage, Current
-
Supplier: NOSHOK, Inc.
Description: Meet the specification of ASME Standard B40.1 Grade 3A Ranges available vacuum through 20,000 psi +/-0.25% accuracy to 100% of dial range on rising or falling pressure 6 inch size - bottom connected Adjustable knife-edge pointer and mirrored dial
- Accuracy: 0.2500 ±% FS
- Media: Liquid, Gas
- Scale Type: Single Scale
- Scale Units: psi, inches of Hg
-
Supplier: Aitken Products, Inc.
Description: with 100% safety shut-off Vented and unvented operation Mirror Brite highly polished reflector for maximum reflectivity Multi-poise mounting: Horizontal to 45° Adjustable BTUH inputs for design flexibility after installation Corrosion resistant: All aluminized steel Full one
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 5.86 to 8.79 kW
-
Supplier: Infineon Technologies AG
Description: diagnosis Fast diagnosis with the global error flag Overtemperature pre-warning and protection Over- and Undervoltage lockout Cross-current protection Potential Applications HVAC Flap DC motors Monostable and bistable Relays Side mirror x-y adjustment and mirror fold
- Configuration: IC / PCB-Mounted
- Motor(s) Controlled: DC Brushed Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 20 volts
-
Supplier: Newport Corporation
Description: , demagnifying it. Adjust the collimator until the reflected beam observed at A is a minimum diameter. Easy Alignment A flat mirror reflects the expanded beam back through the optical system, demagnifying it. Adjust the collimator until the reflected beam observed at A is a
- Aperture: 1.9 mm
- Features: High Power / Laser
- Magnification: 10 X
- Type: Collimator
-
Supplier: Piezosystem Jena, Inc.
Description: nanopositioning optical adjustment laser fine tuning mirror adjustment mirror positioning vibration generation and cancellation injection valve control The stack type actuators of the PA/T series are based on the standard PA series
- Actuator Configuration: Stack
- Blocked Force: 850 N
- Capacitance: 3600 to 9000 nF
- Diameter or Height: 14 mm
-
Supplier: Banner Engineering Corp.
Description: potentiometer, compact housing Quick and easy adjustment of sensitivity with single-turn potentiometer Compact housing fits in tight locations and 20mm mounting hole spacing enables quick mechanical installation
- Body: Rectangular
- Mode: Light/Dark Programmable
- Operating Distance: 0.1969 to 31.5 inch
- Operating Temperature: 14 to 131 F
-
Supplier: Sentech America
Description: 720 (V), 60 Hz / 50 Hz(YPbPr LVDS signal output from the LVDS KEL connector) ALC Can be configured via UART communication with auto electronic shutter and AGC Shutter Speed Adjustable shutter speed via
- Application / Industry: Other
- Camera Function: Still
- Monochrome / Color: Color
- Performance: Board Mount
-
Supplier: Visual Sound, Inc.
Description: adjustment functions Accepts Video and Stereo Audio Operates on 10 to 16 Volt DC Includes ¼-20 Mount Plate Includes Remote Control Includes Mounting Bracket
- LCD Matrix Type: AMLCD
- LCD Technology: TFT
- Type: LCD Display
-
Supplier: Transcat, Inc.
Description: parts of phosphor bronze and stainless steel to minimize friction and wear Dial White coated aluminum, black markings and mirrored edge Pointer Knife-edged, black, adjustable Case SOLFRUNT, Cast aluminum, black finish with aluminum pressure relieving back; 1403: Front
- Type: Gauge
- Working Pressure Range: 1000 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: feature: 1. high quality mirror stainless steel, high quality steel spray tank semi-circular corners, easy to clean, inside adjustable baffle spacing. 2. LCD screen, a screen display multiple sets of data, easy to understand, easy to observe and operate. Simple operation and high
- Configuration: Floor Mount
- Features: Humidity Control
- Humidity Range: 50 to 95 % RH
- Temperature Control Accuracy: 1 ± °C
Find Suppliers by Category Top
Featured Products Top
-
The lightweight, compact reel carries 100 ft. of micro push-rod with a color camera, giving you the ability to inspect 1-1/2” to 3” drain lines and many toilet traps. The adjustable mount on the reel let’s you (read more)
Browse Videoscopes Datasheets for General Pipe Cleaners -
1500 is a drift-free, low maintenance hygrometer featuring high durability, NIST traceable certification and ease of use. Its primary method chilled mirror sensor provides precision dew/frost point temperature measurement in a robust, transportable package. Simply attach the sample line, adjust (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
The Edgetech Instruments PDM75-X3 chilled mirror hygrometer features drift-free accuracy, NIST traceability, low maintenance, high durability and ease of use in a highly portable package, resulting in a system (read more)
Browse Moisture Meters Datasheets for Edgetech Instruments Inc. -
and environments. Once installed and adjusted, the easy access “fix and loosen mechanism” allows the operator to mount and demount the scanners without further mechanical adjustment. This – of course – is a huge benefit in the field, as typically, the environmental (read more)
Browse Thermal Imagers Datasheets for AMETEK Land -
Zaber’s RSM product line provide unlimited rotation about a central axis, which is ideal for gimbal systems requiring large angular adjustments. These rotary stages are designed with modularity in mind; a standard mounting pattern enables direct mounting to other (read more)
Browse Gimbals Datasheets for Zaber Technologies, Inc. -
beam incident on a half waveplate emerges as a linearly polarized beam but rotates such that its angle to the optical axis is twice that of the incident beam. Therefore, half waveplates can be used as continuously adjustable polarization rotators. Half waveplates are used in rotating the plane of (read more)
Browse Waveplates and Retardation Plates Datasheets for CRYSTECH, Inc.
More Information Top
-
Automatic Beam Alignment System for Thomson Scattering Diagnostic on Experimental Advanced Superconducting Tokamak
Deviations in pixels are accepted as the inputs while the outputs are the data needed to adjust mirror mounts automatically.
-
Solid-State Laser Engineering
Mirrors attached to adjustable mirror mounts have proven not to be stable enough from a mechanical and thermal point of view for military applications.
-
Spherical Near-field Antenna Measurements
It can be obtained by measuring the distance with a ruler between a reference point on the edge of the adjustable mirror mount (T4) and the probe frame front plate, adding the thickness of the mirror mount and subtracting the length d2 …
-
Accurate Laboratory Boresight Alignment Of Transmitter/Receiver Optical Axes
The principle elements of the BAA il- lustrated in the figure include: the HeNe laser source for the LACI and adjustable mirror mounts (A) and optics (B &C) to focus the source at the pinhole (D), the adjustable XY trans- latable stages …
-
Design of a convex and camera mirror support system for Altair, the Gemini-North adaptive optics system
The assembly consists of an Invar CCS structure, two Zerodur mirrors, two stainless steel adjustable mirror mounts with Invar sliding plate and radial flexures.
-
Design And Implementation Of A Fiber-Optic Gamma-Measurement System
Adjustable mirror mount Line of sight (looking down) Solvated electron cell - Turning mirrors .
-
Development Of A Flyable CO2 Laser Beacon
The RF pumped waveguide laser is contained within d stainless steel tube (see Figure 1), that includes the hermetically sealed adjustable mirror mounts , the hermetically sealed RF feedthrough, the vacuum pinch - off tube, and the internal waveguide structure.
-
Laser-based spectrometry at NPL
For diffuse reflectance measurements the sample is mounted, via either a thin magnet or double-sided tape, to a small adjustable mirror mount which sits within a rotation stage with a horizontal axis of .
-
Optical design of SHASM: segmented hexagon array solar mirror
Carefully engineered adjustable mirror mounts facilitated the process.
-
Towards a two-dimensional concentration and temperature laser absorption tomography sensor system
The laser beam after passing through the probed area was reflected by an Al coated scan mirror 2, inserted into a small adjustable mirror mount fixed to the servomotor 3 (HS-322HD, HITEC).