-
Supplier: SAE International
Description: This specification establishes the common requirements for variable delivery, hydraulic pumps, suitable for use in aircraft; and the methods to be used for demonstrating compliance with these requirements.
-
Supplier: SAE International
Description: This specification established (1) the common requirements for hydraulic units capable of functioning as starters and as pumps suitable for use in aircraft and missiles and (2) the methods to be used for demonstrating compliance with these requirements.
-
Supplier: SAE International
Description: This specification establishes the common requirements and provides a guide for special requirements for variable delivery hydraulic pumps, suitable for use in civil aircraft. It also specifies the methods to be used for demonstrating compliance with these requirements.
-
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) has been compiled to provide information on hydraulic systems fitted to commercial aircraft. Data has been provided for the following aircraft types: a Wide body jet airliners; b Narrow body jet airliners; c Turboprop/commuter
-
Supplier: Accuris
Description: AIRCRAFT HYDRAULIC STARTER/PUMPS (STABLIZED TYPE)
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof
- Discharge Size: 1 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 500 psi
- Maximum Discharge Flow: 16.67 GPM
-
Description: Featuring superior design and simplified maintenance, the Premier Series delivers high-pressure variable piston pumps that improve performance. Low inlet velocity capability allows the pump to run faster than competitive models without the added expense of boosting the inlet, while
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6000 psi
- Maximum Discharge Flow: 145 GPM
- Media Temperature: -40 to 180 F
-
Supplier: Parent Petroleum Co.
Description: -temperature properties for use over a wide temperature range. They have excellent shear stability and antiwear properties to protect hydraulic pumps and motors, and also protect against rust and corrosion. Metal deactivators and foam inhibitors provide enhanced performance in
- Kinematic Viscosity: 5.1 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 365
-
Supplier: Parent Petroleum Co.
Description: -temperature properties for use over a wide temperature range. They have excellent shear stability and antiwear properties to protect hydraulic pumps and motors, and also protect against rust and corrosion. Metal deactivators and foam inhibitors provide enhanced performance in
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 365
-
Supplier: SC Hydraulic Engineering Corporation
Description: diameter hydraulic plunger to provide a pressure ratio. The pressure ratio determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this
- Discharge Size: 0.2500 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 2250 psi
- Maximum Discharge Flow: 0.9740 GPM
-
Supplier: SC Hydraulic Engineering Corporation
Description: diameter hydraulic plunger to provide a pressure ratio. The pressure ratio determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this
- Discharge Size: 0.5625 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 19500 to 24375 psi
- Power Source: Air / Pneumatic, Manual
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 35" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically
- Body Material: Stainless Steel, Other
- Bore Size: 2.5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O
- Body Material: Stainless Steel, Other
- Bore Size: 0.3750 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically
- Body Material: Stainless Steel, Other
- Bore Size: 1.38 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard
- Body Material: Stainless Steel, Other
- Bore Size: 2 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: CSA Group
Description: ISO 8278:2016 establishes the general requirements for pressure compensated, variable delivery hydraulic pumps, suitable for use in aircraft hydraulic systems at pressures up to 35 000 kPa (5 000 psi). It is to be used in conjunction with detail specifications that is
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Actuation: Electric
- Number of Ports/Ways: 4
- Pressure Rating: 6000 psi
- Primary Material of Construction: Aluminum
-
Description: household and similar purposes intended for use in heating systems or in service water systems, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. The hydraulic and electrical parts of the pump can be in the same enclosure, so that
-
Supplier: FTL Technology
Description: ) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatic s Fuel injection systems Machine tools Paint spraying equipment Aircraft landing gear Mixers Dosing systems
- Maximum Operating Pressure: 2901 psi
- Maximum Operating Speed: 2953 ft/min
- Operating Temperature: -103 to 572 F
- Seal is Spring-energized: Yes
-
Supplier: National Bronze & Metals Inc.
Description: INDUSTRIAL: Hydraulic Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems,
- AISI / AA / CDA Grade: 630
- Alloy: Yes
- Applications: Bearings (BQ), Marine, Wear Parts / Tooling
- Features: Corrosion Resistant, Wear Resistant / High Speed
-
Supplier: Messier-Bugatti-Dowty
Description: existing Airbus aircraft (especially the A340-600). The forward retracting nose landing gear design introduces new technologies, such as a 350-bar hydraulic system (never before used on large commercial aircraft) and the use of an HVOF (High Velocity Oxygen Fuel) surface
-
Supplier: Sunnen Products Company
Description: ideal for diesel cylinder liners, automotive and light truck engine block cylinder bores, small engine cylinder bores, aircraft cylinder bores, gears, pump bodies and liners, hydraulic cylinders and other mid- to high-production applications. If your application requires
- Applications: Internal / Bores, Toolroom / Sharpening
- Products / Materials Abraded: Metalworking
-
Supplier: CEF Industries LLC
Description: Systems Manual Pilot Controls- Landing Gear, Nose Wheel Steering, Canopy Aircraft Scavenger Pumps Variable Bleed Valves Capabilities/Benefit s/Advantages High Degree of Design freedom: Flexible shafts allow for limitless possibilities in the
- Rotation: Bidirectional
-
Supplier: ASTM International
Description: ), motors and generators (SIC 3621), aircraft engines and parts (SIC 3724); 1.4.4.2 In mechanical applications, advanced ceramic products appear in cutting tools (SIC 3545), ball and roller bearings (SIC 3562), pumps and pumping equipment (SIC 3561), and fabricated metal
Find Suppliers by Category Top
Featured Products Top
-
spline and flange ends consistent with AND 10262 and AND 20002 specifications. These models are well suited for a variety of test applications of aircraft hydraulic pumps and motors as well as fuel pumps. Established in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
precision and complex machined parts for customers using input material such as bar stock, plates, ingots, billets, and forgings. Whether machining aircraft braking system components, aircraft engine components, or hydraulic parts, which are made of super alloys, stainless steel, aluminum materials; we can (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts Wing Flap Actuators Hydraulic Fuel Pumps Flight Control Systems Electric Actuators (read more)
Browse Aerospace Bearings Datasheets for GGB -
operated as a motor • suitable for use as pumps with boosted system • eminently suitable for control systems • control of feed and discharge possible • may be operated in parallel (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts Wing Flap Actuators Hydraulic Fuel Pumps Flight Control Systems Electric Actuators (read more)
Browse Aerospace Bearings Datasheets for GGB -
Heavy Equipment Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Management, Manufacturing and Materials Engineering
Aiming at the high fault rate and the problem of high fault harmfulness of civil aircraft hydraulic pumping source system, the fuzzy synthetic evaluation algorithm is researched.
-
Accelerated Cavitation Erosion and Sand Erosion
… are evaluated; the effect of water or fuel oil contaminating diesel lubricating oil is indicated; welded overlays are suggested for repairing cast steel water turbines; and hardened tool steels are suggested as effective for sharp-edged sealing ports in aircraft hydraulic pumps .
-
Research on Health Assessment of Hydraulic Pumping Source System for Civil Aircraft
Aiming at the high fault rate and the problem of high fault harmfulness of civil aircraft hydraulic pumping source system, the fuzzy synthetic evaluation algorithm is researched.
-
5000-psi hydraulic pump targets Airbus A380 | News | The Engineer
Eaton Corporation and Airbus have unveiled what they claim is the world's first 5000-psi commercial aircraft hydraulic pump specifically designed for the Airbus A380.
-
Design optimization of induction motors for aerospace applications
The goal of this work is to develop a methodology using range/filter and NLP optimization techniques to design an optimal aircraft hydraulic pump induction motor for given design specifications.
-
Advanced Materials Design and Mechanics
[3] J. Fanf, X. Wei and L.X. Fan, Reliability analysis of aircraft hydraulic pump based on perfomance degradation data, Mechanical Research & Application.
-
Advanced Composite Materials
For the realization of aircraft hydraulic pump truck state monitoring provides a theoretical basis for intelligent and implementation plan.