Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 195 is a 16 MHz arbitrary waveform generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 16 MHz
- Minimum Frequency Range: 16 MHz
-
Supplier: ValueTronics International, Inc.
Description: BNC Cable Applications: Analog Sensor Practical Environment Signals Circuit Function Test IC Chip Test The Rigol DG1022 is an arbitrary waveform generator.
- Device Type: Generator
- Maximum Frequency Range: 20 MHz
- Minimum Frequency Range: 20 MHz
-
Supplier: ValueTronics International, Inc.
Description: The AFG5101 is a Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 12 MHz
- Minimum Frequency Range: 12 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: The AFG-125 is a 25 MHz Arbitrary Waveform Generator from Instek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 25 MHz
- Minimum Frequency Range: 25 MHz
-
Supplier: RIGOL Technologies, Inc.
Description: The DG4000 Series waveform generators are utilized in a wide range of applications because of the many functions combined into one instrument. With capabilities including Function Generation, Arbitrary Waveform Generation, Pulse Generation, Harmonic Generation,
- Device Type: Generator
- Generator Type: Function, Pulse, Sweep
- Maximum Frequency Range: 160 MHz
- Maximum Input Channels: 2
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
- Frequency Resolution: 16 bits
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD5932 is a waveform generator offering a programmable frequency scan. Utilizing embedded digital processing that allows enhanced frequency control, the device generates synthesized analog or digital frequency-stepped waveforms. Because frequency
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 125 C
- Package / Form Factor: TSSOP
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9832 is a numerically controlled oscillator employing a phase accumulator, a sine look-up table, and a 10-bit digital-to-analog converter (DAC) integrated on a single CMOS chip. Modulation capabilities are provided for phase modulation and frequency modulation
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Package / Form Factor: TSSOP
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD9102 TxDAC® and Waveform Generator is a high performance DAC integrating on-chip pattern memory for complex waveform generation with a Direct Digital Synthesizer (DDS). The DDS is a 14-bit output, up to 180Mhz master clock sinewave generator with a
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 85 C
- Package / Form Factor: Other
-
Supplier: Transcat, Inc.
Description: Thoroughly verify receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 d
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 1000 MHz
- Minimum Frequency Range: 0.0090 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG5000X RF Signal Generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation generator
- Amplitude: 0.0100 dBm
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
-
Supplier: Analog Devices, Inc.
Description: Product Details The ADF4169 is a 13.5 GHz, fractional-N frequency synthesizer with modulation and both fast and slow waveform generation capability. The part uses a 25-bit fixed modulus, allowing subhertz frequency resolution. The ADF4169 consists of a low noise digital phase
- Features / Standards: RoHS Compliant
- Operating Temperature: -40 to 125 C
- Output Frequency: 500 to 13500 MHz
- Package / Form Factor: Other
-
Supplier: ACCES I/O Products, Inc.
Description: PC/104 Analog Output Board with Arbitrary Waveform Generation Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features
- Number of ports: 32
- Product Type: Other
- Technology: PC/104
-
Supplier: NTi Audio AG
Description: The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal flash memory
- Data Storage: 512 MB
- Device Type: Generator
- Display Options: Video Display
- Form Factor: Portable / Benchtop
-
Supplier: Rochester Electronics
Description: UPC1555 - Analog Waveform Generation Function, BIPolar, PDS
- Features / Standards: RoHS Compliant
-
Supplier: Teledyne e2v Semiconductors
Description: , IMD) over full 1st Nyquist zone at 3 GSPS (NRZ feature), makes this product well suited for high-end applications such as arbitrary waveform generators and broadband DDS systems.
-
Supplier: RS Components, Ltd.
Description: Tektronix MDO4000C arbitrary function generator option MDO4AFG can be used to simulate sensor signals within a design or add noise to signals to perform margin testing. It generates output of predefined waveforms up to 50 MHz for sine, square, pulse, ramp/triangle, DC, noise, sin
- Generator Type: Function
- Operating Temperature: 32 to 122 F
-
Supplier: Richardson RFPD
Description: The AD9102 TxDAC® and waveform generator is a high perfor-mance digital-to-analog converter (DAC) integrating on-chip pattern memory for complex waveform generation with a direct digital synthesizer (DDS).
- IC Package Type: Other
- Resolution: 14 bits
-
Supplier: Transcat, Inc.
Description: sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. The major change to the SDS1000 + (Plus) series is it adds the MSO hardware port on the front panel, with the ability to run the MSO option. It also adds a Waveform Generator hardware port, plus a LAN
- Bandwidth: 200 MHz
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) The CineMonitorHD15 Studio Evolution provides an outstanding HD picture with deep black, high contrast and wide gamuts. It comes loaded with all tools except the optional virtual Horizon. This 15" screen comes with a battery
- Input Types: Component, HDMI, RGB
- Performance: Uses DC Voltage
- Resolution: 480i, 720 x 480 (480p), 576i, 768 x 576 (576p), 1280 x 720 (720p), 1080i, 1920 x 1080 (1080p)
- Screen Width: 13.5 inch
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD15 SB Evolution (SDI+ ANALOG) The CineMonitorHD15 SBL Evolution features a wide viewing angle display equipped with SuperBright technology. Its LED backlight outputs over 1000 Nits for full sun operation with a low power consumption. Fully loaded with tools
- Input Types: Component, HDMI, RGB
- Performance: Uses DC Voltage
- Resolution: 480i, 720 x 480 (480p), 576i, 768 x 576 (576p), 1280 x 720 (720p), 1080i, 1920 x 1080 (1080p)
- Screen Width: 13.5 inch
-
Supplier: Dataforth Corporation
Description: weight A burst mode of operation allows up to 100kS/s sampling rate on analog input channels and also provides a waveform generator function using the analog output channels Burst sampling mode can be set up with a single shot or repetitive 48 entry scan list to specify
- Accuracy: 0.0700 % FS
- Analog Input Channels: 12 #
- Computer Bus: USB, Other
- Current Output: Yes
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG5000X series of signal generators can generate analog and vector signals, and have a frequency range of 9 kHz to 4 GHz/6 GHz. They feature the industry-leading performance in phase noise, spectral purity, bandwidth, EVM, output power. The internal IQ modulation
- Analyzer Type: Instrument
- Display Options: Video Display
- Frequency Range: 9 to 4.00E6 kHz
- Mounting Type: Portable/Benchtop
-
Supplier: Transcat, Inc.
Description: Product Highlights The GW Instek MDO-2102EX is a multi-functional mixed domain oscilloscope with a built-in spectrum analyzer and a dual channel 25 MHz arbitrary waveform generator. The MDO2102EX is equipped with an 8-inch display and features a bandwidth of 100 MHz. The
- Frequency Range: 100000 kHz
-
Supplier: AMETEK Programmable Power
Description: inverters. The DC models support operation in Constant Current, Constant Voltage, Constant Resistance or Constant Power mode as well as a short simulation. Engineers have ultimate control of current waveforms by using either the analog input or CC dynamic mode. An analog input
- Configuration: Permanent Mounting
- Frequency: 50 Hz, 60 Hz, 50/60 Hz, Other
- Load Bank Type: DC
- Operating AC Voltage: 300 volts
-
Supplier: Siglent Technologies NA, Inc.
Description: Mpts/ch, and display 4 analog channels + 16 digital channels mixed-signal analysis ability. The SDS2000X HD series employs Siglent's SPO technology with a maximum waveform capture rate of up to 100,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity
- Bandwidth: 100 MHz
- Host Interface: USB, Ethernet
- Number of Input Channels: 4 (# channels)
-
Supplier: AMETEK Programmable Power
Description: highest density arbitrary waveform generator available on the VXIbus platform, offering up to 48 channels in a single-wide, C-size VXIbus module, and is ideal for automotive and medical applications where multiple low frequency signals need to be generated. This module is part of the
- Form Factor: 6U x 340 mm (Size C)
- Product Type: Bus Interfaces / Adapters
- Technology: VXITM Compliant
-
Supplier: D-TACQ Solutions
Description: The ACQ32CPCI is a 6U CompactPCI™ intelligent data acquisition board providing 32 channels of simultaneous Analog Input at 250 kHz and 2 Channels of 1 MHz simultaneous waveform capable Analog Outputs, both offering 16 bit resolution. The board also includes 8 general purpose
- Analog Input Channels: 32 #
- Computer Bus: CompactPCI
- Differential Channels: Yes
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: D-TACQ Solutions
Description: The ACQ32PCI is full length PCI intelligent data acquisition board providing 32 channels of simultaneous Analog Inputs at 250 kHz, 16bit and a 2 Channel 1 MHz 16bit simultaneous arbitrary waveform generator. The board also includes 8 general purpose Digital I/Os and an
- Analog Input Channels: 32 #
- Application: General Lab and Industrial
- DC Voltage Input: Yes
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Data Device Corporation (DDC)
Description: The DSC-11524 is a versatile multiplying Digital-to-Synchro/R esolver converter. The digital input represents an angle, and the output is pin programmable for either Resolver, SIN/COS, or three-line synchro type output. The reference input will accept any waveform, even a sawtooth for CRT
- Operating Temperature: -48.33 to 51.67 C
- Output Type: Voltage, Current, Other
-
Supplier: RS Components, Ltd.
Description: An evaluation board from Analog Devices demonstrating the performance of the AD9833 DDS Programmable Waveform Generator IC. This low-power device (13mW at 3V) is capable of producing high quality sine- and triangle-wave outputs. The evaluation board includes a comparator that
- Category: Development Suite / Kit
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional
- AC Voltage Range: 0.0 to 721 volts
- Data Interfaces: RS232 / RS485, Ethernet
- Data Storage: 2 MB
- Electrical Parameters: AC Voltage, AC Current
-
Supplier: AMETEK Programmable Power
Description: power source & cost to application requirements Arbitrary Waveform Generator : Test products using real world current profiles including harmonic currents Built-In Power Analyzer : Performs voltage & current harmonic analysis & waveform acquisition Standard IEEE
- AC Input Current: 50 amps
- AC Input Voltage: Up to 400 volts
- Form Factor: Rack Mount
- Input Frequency: 45 to 819 Hz
-
Supplier: Audio Precision
Description: . The 2722’s true dual domain architecture enables uncompromised measurement of both analog and digital signals: the analog generator and analyzer performance surpasses that of any digital converter-based design, while digital analysis techniques offer a wide array of precise,
-
Supplier: Allied Electronics, Inc.
Description: -in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent's patented MegaZoom IV technology that is always enabled and always responsive providing the industry's fastest update rate at up to 50,000 waveforms per second, with no
- Bandwidth: 70 MHz
- Features: Integral Display
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & Easy (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
When advanced DAQ card features such as analog trigger and a waveform generator is needed, Advantech’s PCIe-1800 series with A/D resolution from 12-bit to 26-bit and a sampling rate from 500KS/s to 500MS/s as well as simultaneous or multiplexed sampling can fulfill a variety of solution (read more)
Browse Data Acquisition Datasheets for Advantech -
Advantech’s IIoT Automation Group is pleased to introduce the new MIC-1800 series. When there is a need for a compact platform that can acquire analog signals and also provide advanced functions such as analog trigger and a waveform generator, the new MIC-1800 series with multi (read more)
Browse Data Acquisition Datasheets for Advantech -
display 2/4 analog channels + 16 digital channels mixed signal analysis ability. The SDS1000X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
, and display 2/4 analog channels + 16 digital channels mixed signal analysis ability. The SDS800X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
isolate the timing of digital and analog events on the same timebase. These new scopes have more than 30 automatic preset measurement functions. The SDS6000A Series employs Siglent’s SP technology with a maximum waveform capture rate of up to 750,000 wfm/s in sequence mode, 256-level (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS3000X HD . The large 10.1’’ display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly UI design, can greatly improve the operational efficiency. It also supports mouse control, and remote web control over LAN. (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS7000A . The large 15.6’’ HD display capacitive touch screen supports multi (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
, logic analyzer, spectrum analyzer, digital pattern generator, voltmeter, and more. It's small enough to fit in a pocket, but powerful enough to replace a stack of lab equipment. The Discovery uses Digilent's free PC?based Waveforms software which configures the Discovery to operate as (read more)
Browse Oscilloscopes Datasheets for Mouser Electronics
Conduct Research Top
-
Frequency Up-Conversion for Arbitrary Waveform Generators
here. This technical note gives a detailed description and list of components required for up-converting the In-phase (I) and Quadrature (Q) signals provided by a Zurich Instruments HDAWG, a multi-channel Arbitrary Waveform Generator with up to 750 MHz bandwidth and eight analog output channels, to 8
-
Design and Development of Medical Electronic Instrumentation
, arbitrary signal. generation, and volume conductor experiments. Projects include a general-purpose signal. generator, direct-digital-synthesis sine generator, two-channel digital arbitrary waveform. generator, multichannel analog arbitrary signal source, cardiac simulator for pacemaker. testing, and how
More Information Top
-
An analog modulator/demodulator using a programmable arbitrary waveform generator
In section II, we discuss the programmable analog waveform generator .
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
So don’t feel that your reliable analog waveform genera- tor no longer deserves its space on the workbench, but keep the arb in mind when your application demands ultimate flexibility without a compromise on performance.
-
An area efficient mixed-signal test architecture for systems-on-a-chip
This eliminates an on-chip analog waveform generator solely for analog test, and the need to shift in control signals to configure the 1149.4 analog pin DFT hardware to re- ceive an analog test waveform from an automatic test equipment (ATE…
-
Principles of Waveform Diversity and Design
FIGURE 8 Basic block diagram of a digital-to- analog waveform generator SEC.
-
Voltammetry in static and flowing solutions with a large‐amplitude sine wave potential
In most experiments the potential waveform was a continuous (analog) waveform generated by an analog waveform generator ; in some cases the potential wave- form was a digital or stepped waveform generated by the computer.
-
An analysis of fabrication methods for embedding particles sensors into a composite structure
Two LabVIEW cards were used in this experiment: NI PXI-4461 data acquisition card and NI PXI-5421 analog waveform generator .
-
System Level Methodology for Low Cost Performance
Characterization of Analog and Mixed-Signal Circuits
Their design requires only a system clock and a voltage reference as inputs to a ramp generator; therefore, a complex analog waveform generator is not required.
-
Built-in Self-Test and Calibration of Mixed-signal Devices
A self-diagnosis includes that self-test of analog waveform generator , waveform capture unit, and interconnections between these .
-
16-Channel CMOS Impedance Spectroscopy DNA Analyzer With Dual-Slope Multiplying ADCs
The microsystem is comprised of a programable analog wave- form generator , a programmable digital pattern generator and an array of impedance extraction units.
-
Symbol shaping for Barker spread Wi-Fi communications
Recently a topic of promising research has been the integration of such analog waveform generators with digital communication systems [10].