Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SEEPEX Inc.
Description: Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts
- Maximum Discharge Flow: 484 GPM
- Type of Pump: Dewatering Pumps, Positive Displacement Pumps
-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-pumps of the series PRM according to API 685 are heavy duty sealless pumps. The containment shell forms a closed system to separate the pumped liquid from the atmosphere by confined gaskets. The equipment (including auxiliaries) is designed
- Maximum Discharge Pressure: 508 psi
- Maximum Discharge Flow: 3963 GPM
- Media Temperature: 482 to 752 F
- Pump Type: Magnetic Drive Pumps
-
Supplier: Sulzer Ltd.
Description: Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping
- Discharge Size: 1 to 16 inch
- Maximum Discharge Pressure: 3460 psi
- Maximum Discharge Flow: 4 to 22000 GPM
- Power Source: AC Powered
-
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to
- Horsepower: 300 HP
- Housing Material: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel
- Maximum Discharge Pressure: 6500 psi
- Maximum Discharge Flow: 650 GPM
-
Supplier: Accuris
Description: Information on API STD 11-a: Oil Well Pumps
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: cargo pumps The cargo pump is a vertical submerged motor centrifugal pump, with very low NPSH capability, designed in compliance with IGC and IEC norms, as well as with API 610. Features HHI -JC CARTER-SNECMA LNG Cargo pump offers the following advantages
- Type Of Pump: Centrifugal Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Heavy duty horizontal process pump to API 610, API 682
- Maximum Discharge Pressure: 508 psi
- Maximum Discharge Flow: 1541 GPM
- Media Temperature: 662 F
- Power Source: DC Powered
-
Supplier: Sulzer Ltd.
Description: Two-stage centrifugal pumps are used in applications where higher head is required. They ensure more reliable, high efficiency process and lower operating costs instead of serial pumping system. Benefits Centerline support for reduced thermally induced misalignment
- Discharge Size: 6 to 10 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 5767 psi
- Maximum Discharge Flow: 10000 GPM
-
Description: used to allow fluid to flow in one direction while preventing backflow, and safeguarding pumps, compressors, and other equipment from potential damage. API check valves are designed specifically for applications in the oil and gas sector and are subjected to rigorous testing and
-
Supplier: Dickow Pump Company, Inc.
Description: GENERAL The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for
- Maximum Discharge Pressure: 348 psi
- Maximum Discharge Flow: 3082 GPM
- Media Temperature: 626 F
-
Supplier: Johnson Pump, An SPX Brand
Description: A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 6604 GPM
- Type of Pump: Centrifugal Pumps, Sump Pumps
- Water Temperature: 320 F
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump in back pull-out design to API 610, 10th edition, or ISO 13709 (heavy duty), with radial impeller, single-stage, single-entry, centreline pump feet; with inducer, if required. Design to ATEX. Applications
- Horsepower: 4.29 HP
- Maximum Discharge Pressure: 1595 psi
- Maximum Discharge Flow: 4.4 to 21.13 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: Accuris
Description: MISCELLANEOUS A.P.I PUMPING EQUIPMENT STANDARDS (Tentative)
-
Description: filtering area while maintaining a compact size. Application of API Y Type Filter Valve Oil and gas production: Filtering contaminants from crude oil or natural gas to protect pumps, valves, compressors, turbines, and other downstream equipment from damage. Refining
- Valve Size: 4 to 20 inch
- Valve Type: Directional Valves, Other
-
Supplier: Milton Roy
Description: models to handle a wide range of pressure and flow rate combinations, the Poweroyal pump is ready to take on the toughest conditions. Powered to constantly move liquid within a fixed volume, this API674-compliant pump can handle acids, bases, corrosives, viscous liquids and
- Maximum Discharge Pressure: 10152 psi
- Maximum Discharge Flow: 546 GPM
- Pump Type: Reciprocating Pumps
-
Supplier: Milton Roy
Description: innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact
- Maximum Discharge Pressure: 20000 psi
- Maximum Discharge Flow: 8.33E-4 to 68.93 GPM
- Pump Type: Metering Pumps, Positive Displacement Pumps, Water Treatment Pumps
-
Supplier: Milton Roy
Description: innovation to the series is the Primeroyal X metering pump. It has been designed to provide accuracy in the even most challenging environments up to 20,000 psi (1,372 bar). Built to API 675 standards, these pumps provide maximum performance in a minimal footprint. Compact
- Maximum Discharge Pressure: 20000 psi
- Maximum Discharge Flow: 8.33E-4 to 68.93 GPM
- Pump Type: Metering Pumps, Positive Displacement Pumps, Water Treatment Pumps
-
Supplier: Milton Roy
Description: Application flexibility. Available in simplex and duplex configurations with a wide range of options and accessories, you can customize mROY metering pumps for your most complex process needs. Specifications and regulations. Our metering pumps meet all applicable regulations anywhere
- Maximum Discharge Pressure: 100 to 3000 psi
- Maximum Discharge Flow: 0.0033 to 1.45 GPM
- Pump Type: Positive Displacement Pumps, Wastewater Treatment Pumps
-
Supplier: National Oilwell Varco
Description: artificial lift alternatives are engineered to maximize the profitability of each well for years to come. NOV Mono offers a full line of API 11AX standard downhole rod pumps including: RHAC/RHAM RHBC/RHBM RSTC/RSTM RWAC/RWAM RWBC/RWBM RWTC/RWTM RXBC/RXBM THC/THM
-
Supplier: John Crane, Inc.
Description: choice for API applications where high torques are required. It is an eight-link, all-metal membrane coupling with imperial fasteners. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Centrifugal Compressors Other Compressors Driven Machinery Other Rotating Equipment
- Bore Diameter: Up to 19.5 inch
- Coupling Type: Wafer / Flexible Disc
- Rated Speed: 15300 rpm
- Rated Torque: 4.14E6 In-lbs
-
Supplier: John Crane, Inc.
Description: for transmitting high torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: Up to 13 inch
- Coupling Type: Metal Contoured Diaphragm
- Rated Speed: 6100 rpm
- Rated Torque: 2.79E6 In-lbs
-
Supplier: John Crane, Inc.
Description: for transmitting medium torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: Up to 5 inch
- Rated Speed: 21500 rpm
- Rated Torque: 118142 In-lbs
-
Supplier: John Crane, Inc.
Description: coupling provides a good level of angular, lateral and axial misalignment, while maintaining a high level of balance integrity. Standard options for spark resistance available. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Centrifugal Compressors Other Compressors Driven
- Bore Diameter: Up to 7 inch
- Coupling Type: Wafer / Flexible Disc
- Rated Speed: 25500 rpm
- Rated Torque: 118142 In-lbs
-
Supplier: Bibby Transmissions Group
Description: Torsiflex couplings are specifically designed for the process pump and general industrial markets. Torsiflex is an all-metal disc coupling requiring no lubrication which incorporates a plug-in feature to allow installation and removal without disturbing the pump alignment. Standard
-
Supplier: Flex-A-Seal, Inc.
Description: Single Heavy Duty API Stationary Multi-Spring Cartridge Seal Stationary design for maximum face alignment Robust and reliable seal face drive Hydraulically balanced Dynamic O-Ring moves to a clean surface Springs located out of product to prevent
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Face or Primary Ring Materials: Mechanical Carbon: Other Carbon
- Features: Balanced, Encased Spring Element
- Mechanical Seal Type: Single Mechanical Seal
-
Supplier: KTR Corporation
Description: reason of the all-steel design the RADEX®-N can be used in drives with temperatures of up to 280° C. Product features Design for pump drives Design available acc. to API 610 Spacers adjusted to standard pump dismounting dimensions (DBSE) Radial assembly, no displacement of the
- Angular Misalignment: 0.5000 to 1 degrees
- Bore Diameter: 1.65 to 12.99 inch
- Coupling Diameter: 4.09 to 25.98 inch
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: American Welding Society (AWS)
Description: This standard covers the gas and arc welding of butt, fillet, and socket welds in carbon and low-alloy steel piping used in the compression, pumping, and transmission of crude petroleum, petroleum products, fuel gases, carbon dioxide, nitrogen and, where applicable, covers welding on
-
Supplier: AMPP Resources
Description: This standard specifies metallic material requirements for the construction of sucker-rod pumps for service in corrosive oilfield environments. American Petroleum Institute (API) Spec 11AX provides dimension requirements that ensure the interchangeability of component parts. However,
-
Description: This standard specifies metallic material requirements for the construction of sucker-rod pumps for service in corrosive oilfield environments. American Petroleum Institute (API) Spec 11AX provides dimension requirements that ensure the interchangeability of component parts. However,
-
Description: Lays down the specification covering the design and rating. Specifies the requirements for the dimensional characteristics, chemical and mechanical properties and gauging practice. Requirements are specified in the sixteenth edition of API Specification 11E (Spec 11E), October 1989, which is
-
Supplier: NACE International
Description: Supplement API Standard 11AX (6th ed., 1971) specifying the material requirements of metallic materials for the construction of sucker-rod pumps for service in hydrogen sulfide environments. Only pumps with one-piece barrels and metal plungers have been considered in this
-
Supplier: ITT Corporation
Description: , obsolete, outdated or inefficient pump into like new condition, rebuilt to current specifications. Engineered drop-in replacements Hydraulic re-rates to operate pumps at the customer's required setting Upgrade pumps to the latest API standard editions Equipment
- Location: North America, United States Only, Northeast US Only, Southern US Only, Southwest US Only, Northwest US Only, Midwest US Only, Canada Only, South / Central America Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only, Oceania Only, Africa Only, Other
- Pump Type: Circulation Pumps, Vacuum Pumps, Water Pumps
- Services: Bench (Off-site), Field / On-site, Installation / Start-up, Pick-up and Delivery, Rapid Turnaround, Component Remanufacturing / Rebuild, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade Service
-
Supplier: Hydraulic Institute (HI)
Description: included in this guideline: Slurry, end suction Solids-handling, end suction pumps Submersible sewage, end suction Stock, end suction Horizontal multistage, axial split, segmented ring diffuser barrel ASME B73, API end suction, end suction
-
Supplier: CSA Group
Description: Lays down the specification covering the design and rating. Specifies the requirements for the dimensional characteristics, chemical and mechanical properties and gauging practice. Requirements are specified in the sixteenth edition of API Specification 11E (Spec 11E), October 1989, which is
-
Supplier: Hydraulic Institute (HI)
Description: This standard applies to all industrial/commercia l centrifugal and vertical pumps. It covers the vibration measurement and allowable vibration limits. The tutorial information on vibration dynamic analysis, which was included in the 2000 version of this standard has been removed from this
-
Description: Supplement API Standard 11AX (6th ed., 1971) specifying the material requirements of metallic materials for the construction of sucker-rod pumps for service in hydrogen sulfide environments. Only pumps with one-piece barrels and metal plungers have been considered in this
-
Supplier: Daemar Inc.
Description: Braided from a combination of expanded flexible graphite and inconel wire. 1100 I retains dimensional stability in high temerature, high pressure environments, and can meet most VOC emission control regulations. 1100 I was independantly fire tested to API 589 at API 607 temeratures and
- Cross Sectional Size: 0.2500 inch
- Specialty Application: Pump / Rotating Equipment Packing
-
Supplier: Schutte & Koerting
Description: packing, hardened leak-off bushings, and various materials for critical applications. Check Valves are in use at industrial power plants at boiler feed pumps, compressors, and in process lines. Extraction Check Valves are also used at chemical and petrochemical plants in reactor emergency
- Agency / Standard: ANSI, API, ASME
- Material of Construction: Steel
- Media Description: Steam
- Media Temperature: 150 to 900 F
-
Supplier: R+W Coupling Technology
Description: Disc pack couplings with keyway mounting For API 610 pump systems 350 - 20,000 Nm Customizable for individual project requirements Intermediate tube removal without disturbing adjacent equipment Integral safety catch in case of disc pack rupture
- Angular Misalignment: 1 degrees
- Axial Misalignment: 1 to 2 inch
- Bore Diameter: 0.7087 to 5.51 inch
- Coupling Diameter: 4.09 to 12.28 inch
-
Supplier: Flex-A-Seal, Inc.
Description: Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier
- Alternate Shaft or Rubbing Speed: Up to 4500 ft/min
- Elastomers: Ethylene Propylene (EPDM), Fluoroelastomer (Viton®, Fluorel®, etc.)
- Face or Primary Ring Materials: Metal Carbide & Metal Oxide (Ceramic): Metal Carbide, Other Metal Carbide / Oxide
- Features: Balanced, Encased Spring Element
-
Supplier: KTR Corporation
Description: absolutely backlash-free fit by means of positive-locking set screws. Product features Coupling type main for pump and fan drives as well as for compressors Spacer unit is factory-mounted Coupling in accordance with API 610, API 671 optionally
- Bore Diameter: 1.97 to 15.75 inch
- Coupling Diameter: 2.76 to 20.87 inch
- Coupling Type: Torsionally Flexible Coupling
- Rated Speed: 2500 to 23000 rpm
-
Supplier: ECE Global
Description: businesses in validating or achieving quality and conformity compliance with the applicable codes, standards (e.g. ASME, AWS, API, ISO, EN, ... ), and project or product specifications. Our Staff includes: Mechanical and Welding Engineers, CWI, Certified NDE Technicians
- Capabilities: Certification, Evaluation, Field Evaluation / On-site Inspection
- Industry: Components / Parts, Products, Facilities / Capital Equipment, Services
- Industry Applications: Appliances, Building and Construction, Food and Beverage, Hydraulics / Pneumatics, Industrial / Machinery, Materials, Piping / Pressure Vessels, Valves / Pumps, Welding and Fabrication
- Services Offered: Corrosion, Flow / Pressure Testing, NDT / Nondestructive Testing, Visual / Video Inspection
-
Supplier: Siemens Energy Sector
Description: The SST-050 is a single-stage, backpressure steam turbine in which the flow passes axially through the blading. It is mainly used as a power source for pumps or fans and especially as a stand-by unit with quick-start capability. Low-maintenance because of the simple design
-
Supplier: ECE Global
Description: ECE Global is your Global Partner in Engineering, Quality and Safety Compliance. We are a provider of technical engineering verification, inspection, testing and conformity services for industrial markets (e.g. CE Marking, ATEX, NDE Testing, ASME, API, AWS, Welding Technology, EN 15085,..).
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Field Evaluation / On-site Inspection, In-process / In-line Testing, Qualification / Commissioning, Pre-assessment / Gap Analysis, Program Development (QA Manual / Procedures), Registration, Testing, Witness / Review
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Quality / Management Systems, Samples / Materials, Services
- Certify / Evaluate To: ASTM, CE Mark (Europe), Gost R (Russia), ISO 9001
- Industry Applications: Building Products, Combustion Equipment, Food / Drugs, Food & Beverage, Hazardous Location Equipment, HVAC, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Materials, Piping / Pressure Vessels, Valves / Pumps, Welding & Fabrication
-
Supplier: KTR Corporation
Description: . For critical media like aggressive acids etc. it serves as a reliable seal and prevents serious leakages occurring. Product features Contactless torque transmission with permanent magnets Hermetic separation of the driving and driven side Resistant to aggressive media Torque from 0.15 to 1,000 Nm
- Bore Diameter: 0.4724 to 3.94 inch
- Coupling Diameter: 4.49 to 11.81 inch
- Rated Torque: 4867 to 8850 In-lbs
-
Supplier: GE Power Conversion
Description: Meeting and exceeding standards in challenging applications. MV & HV TEFC motors are commonly used in the petrochemical, power generation, mining and general purpose process industries for various applications including pumps, blowers, compressors, crushers, and conveyors
- AC Motor Construction: Induction
-
Supplier: SYSTEK Technologies, Inc.
Description: LIQTHERM simulates the steady state hydraulics of a heated liquid pipeline with several pump and heater stations, considering heat transfer with the surrounding medium. If desired, isothermal hydraulics may also be modeled. The pipeline may be buried or portions may be above-ground. Various
- Source Code: Proprietary
- Use: Professional
-
Supplier: Renold Canada
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd
- ANSI Pitch: 80 (1"), 100 (1 1/4"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3")
- Chain Material: Steel / Hardened Steel
- Chain Class / Application: Oil Field Chain
- Links / Sidebars: Straight Link / Sidebar
-
Supplier: Renold Jeffrey
Description: , lubrication and packaging. Product features include: API approved Wide waist link plates for maximum strength Solid bushings for improved durability High hardness pins and bushings maximize wear Ball drifting increases fatigue strength
- Chain Class / Application: Oil Field Chain
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a
- Chain Class / Application: Oil Field Chain
- Non-standard Chain Pitch: 1 to 3 inch
- Rollers: Rollers
- Strand Configuration: Single, Quintuple and higher
-
Supplier: Wolong Electric Industrial Motors
Description: levels meet stringent API standards, which translates to high motor uptime and an improved overall reliability. Efficiency and load are tested via the IEEE-112 method. Applications Pumps Blowers Compressors Conveyors
- AC Motor Construction: Induction
- AC Voltage & Frequency: Other
- Design Units: English
- Motor Shape: Cylindrical Body
-
Supplier: Hydro Quip, Incorporated
Description: oil builds on the surface of the water in the separation compartment of the barge, it can be pumped into a separate boat for further processing. Once cleanup is complete, the barge can return to its intended purpose. An API Separator is nothing more than a settling tank that retains
- Primary Function: Oil Filtering / Removal, Oil Recovery
- Technology: Gravity
-
Supplier: ITT Corporation
Description: , obsolete, outdated or inefficient pump into like new condition, rebuilt to current specifications. Engineered drop-in replacements Hydraulic re-rates to operate pumps at the customer's required setting Upgrade pumps to the latest API standard editions Equipment
- Compressor Design: Axial, Centrifugal, Rotary
- Compressor Type: Air Compressor, Gas Compressor, Refrigerant Compressor
- Location: North America, United States Only, Northeast US Only, Southern US Only, Southwest US Only, Northwest US Only, Midwest US Only, Canada Only, South / Central America Only, Europe Only, South Asia Only, Near East Only, East Asia / Pacific Only, Oceania Only, Africa Only, Other
- Services: Bench (Off-site), Field / On-site, Installation / Start-up, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Component Remanufacturing / Rebuild, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade Service
-
Supplier: SAE International
Description: cycles. After-treatment details and confirmation to meet tailpipe emissions for BS-VI standards. Details of API's multi-cylinder test engine's indicated thermal efficiency, friction and pumping losses. Comparison with 4-stroke diesel engine.
-
Supplier: Brainboxes Limited
Description: '. The device installs as a COM Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Form Factor: Panel / Chassis Mount
- Operating Temperature: -40 to 176 F
-
Supplier: Brainboxes Limited
Description: the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids
- Analog Input Channels: 0.0 #
- Connection to Host: Ethernet
- Form Factor: Panel / Chassis Mount
- Operating Temperature: 14 to 140 F
-
Supplier: ZCL Composites, Inc.
Description: used for storing produced water and hydrocarbon slop in gas pipelines. Structurally strong yet lightweight, ZCL | Xerxes double-wall tanks are easy to ship and install. API-12P certified Common capacities from 10,000 to 40,000 US gallons (37,800 to 151,400 liters
- Features: Double Wall, Outdoor Use, Underground Use
- Material: Composite/Fiberglass
- Type: Other Tank
- Volume Capacity: 10000 to 40000 gallons
Find Suppliers by Category Top
Featured Products Top
-
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. SEALESS PUMPS Process, ANSI and API-685 Magnetic Coupled Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
certified, and is a supplier-partner of major chemical companies worldwide. Dickow Pump specializes in supplying sealless metallic centrifugal, multi-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
-stage centrifugal, and side channel pumps with a magnetic coupling. These are available in ANSI, DIN, and fully conform to API 685 standards for sealless centrifugal pumps for petroleum, heavy-duty chemical, and gas industry applications. Conventionally sealed centrifugal, multi-stage centrifugal (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
is then returned (reflux) to the stripping column where it is cleaned again. Using the elevated temperature of a steam stripper provides high performance removal of BETX type compounds among others. Designs are available for refinery level equipment (API pumps, TEMA heat exchangers, ASME (read more)
Browse Air Strippers Datasheets for Branch Environmental Solutions
Conduct Research Top
-
API 676 Compliance of Progressive Cavity Pumps
Owing to their operating principle and their roots in wastewater treatment, PCPs come with typical deviations against petrochemical standard API 676.
-
Using Polymeric Rotary Shaft Seals? How to Plan for a Successful Project
the shelf" items for purchase due to the progression of historic ANSI & API manufacturing standards for sizing and operational settings encompassing a wide range of pressures, speeds and liquids. Typically, pump seals are available within a 1-4 week timeframe.
-
Measuring Oxygen on Oil Field Steam Flood Steam Generators
Oil field steam flood steam generators have been in use to aid in the recovery of heavy oil (ex. 13 API gravity) for more than thirty years. These steam generators burn fossil fuels such as natural gas and in some cases some of the oil being produced to turn water into steam. The steam, which
More Information Top
-
Federal Register > Wednesday, September 13, 2000 > [65 FR 55271] United States of America v. Ingersoll-Dresser Pump Co., Et Al.; Proposed Final Judgment and Co...
… case is meant to ensure defendants' prompt divestitures Assets for the purpose of establishing one or more viable competitors in the production and sale of certain types of centrifugal pumps used in oil refineries (hereinafter " API pumps ") and certain power …
-
Pump Handbook, Fourth Edition > PETROLEUM INDUSTRY
Waterflood, or reinjection, pumps are among the most technically interesting API pumps built in significant quantities today.
-
CR4 - Thread: Any difference with API pump vs ANSI pump?
Any difference with API pump vs ANSI pump?
-
CR4 - Thread: API Pumps vs. Non API Pumps
API Pumps vs. Non API Pumps .
-
New Concepts in Sucker-Rod Pump Design
The salient features of these new pumps are described below and compared with API pumps in Figs. 3 through 6.
-
In Search of Middle Ground
Intermediate heavy-duty process pumps bridge the gap between expensive API pumps and less-sophisticated ANSI pumps in many flammable and hazardous applications .
-
Producing The Well In Artificial Lift By a Subsurface Compensated Pump: A New Production Method
The compensated API tubing pump consist of: An API pump barrel of about three times the maximum expected stoke length which will be used.
-
Producing The Well In Artificial Lift By a Subsurface Compensated Pump: A New Production Method
The compensated API tubing pump consist of: An API pump barrel of about three times the maximum expected stoke length which will be used.
-
Producing The Well in Artificial Lift by a Subsurface Compensated Pump: A New Production Method
The compensated API tubing pump consist of: An API pump barrel of about three times the maximum expected stoke length which will be used.
Indicates content that may require registration and/or purchase.