-
Supplier: David Round
Description: : Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs. capacites Trouble-free set up and breakdown Easy Transport between service sites Highest Quality Stainless Steel construction Versatile Lifting Winch All Ruger Davit Cranes meet or exceed ASME PASE standards, which require
- Crane Type: Davit Crane
- Load Capacity: 0.2500 to 3 tons
-
Supplier: Gorbel Inc.
Description: The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it
- Crane Type: Jib Crane - Wall Mount
- Horizontal Available Span: 0.0 to 20 ft
- Load Capacity: 0.0 to 5 tons
- Motorized Motion: Yes
-
Supplier: Gorbel Inc.
Description: applications such as loading docks, or in machining and assembly operations where they can be overlapped with other jib cranes to provide staged operation. Here are some key features of our Free Standing Work Station Jib Crane: Most can be bolted directly to existing floor
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 0.0 to 16 ft
- Load Capacity: 0.0 to 0.5000 tons
-
-
Supplier: Gorbel Inc.
Description: Tool Solutions Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The small footprint of these cranes makes them ideal to install in small areas, such as between machines. The free standing models
- Crane Type: Jib Crane - Floor Mount
- Horizontal Available Span: 4 to 16 ft
- Load Capacity: 0.0 to 0.0250 tons
-
Supplier: OZ Lifting Products LLC
Description: metal davit cranes are advertised as being portable even though they weigh around 150lbs (1,000lbs capacity models). By utilizing advanced fiber reinforced composite materials this new COMPOZITE davit crane weighs about half that of an all metal davit crane. The
- Crane Type: Davit Crane
- Load Capacity: 0.6000 tons
- Rotating: Yes
- Vertical Available Lifting Height: 8.5 ft
-
Supplier: ASME Standards and Certification
Description: -running trolley hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials. The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry
-
Supplier: ASME
Description: -running trolley hoists used for vertical lifting and lowering of freely suspended, unguided loads consisting of equipment and materials. The requirements included in this Volume also apply to cranes having the same fundamental characteristics such as cantilever gantry
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster Two types are available, ridged system that gives precise compact smooth movement, and our standard articulated bridge movement giving effortless quick response to a user. Three types of lifting crane
-
Supplier: Industrial Magnetics, Inc.
Description: stop sign and powder coated red as a visual sign of danger. Features Versatile lock-out mechanism allows for use of multiple locking devices Designed for use on many lifting devices
-
Supplier: Industrial Magnetics, Inc.
Description: stop sign and powder coated red as a visual sign of danger. Features Versatile lock-out mechanism allows for use of multiple locking devices Designed for use on many lifting devices
-
Supplier: Eriez
Description: Moving a large number of parts from a burn table can be a very time consuming process. Eriez’ new air-operated Burn Table Full Coverage Lift Magnet System utilizes a large, full-contact magnetic surface area to move multiple cut parts from the burn table in a single lift. The
- Magnet Type: Magnetic Lift
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster This is a great choice for full range movement to assemble and or fabricate products giving the craftsman the ability to move parts or sub-assembles into position effortlessly, The Free-Standing Post resolves
-
Supplier: Kundel Industries, Inc.
Description: Designed to lift and move material, helping you to work safer and faster This is a great choice for full range movement to assemble and or fabricate products giving the craftsman the ability to move parts or sub-assembles into position effortlessly, without sacrificing any floor space
-
Supplier: Magnetic Lifting Technologies US
Description: the windings and will do an ample job in Mill duty applications. It is a versatile magnet than can be used from moving scrap to moving billets and slabs. This style of magnet is used as a single magnet for an application with chains to applications where a multiple of magnets are used
- Magnet Type: Magnetic Lift
- Permanent Magnet Materials: Other
-
Supplier: David Round
Description: FEATURES Additional lift heights and pendant cord lengths Multiple-speed variations Manual and motorized trolleys Hoist, crane and monorail packages SET DIES AND MOLDS PRECISELY WITH ULTRA LOW SPEED HOIST POSITIONING. Specifically
- Hoist Mounting: Suspension Hook, Trolley Mount
- Line Type: Chain
- Load Capacity: 2000 lbs
- Load Hook: Single
-
Supplier: Dillon Force Measurement
Description: - a modular dynamometer so flexible it could serve as a simple hanging scale or could form the hub of a complex weighing system. With multiple dynamometers monitoring many critical lifting points in the same airspace - all from a single wireless remote, we are pleased to
-
Description: Frequently used with heavy-duty cranes in marine and industrial applications, ramshorn, or double/sister hooks, are ideal for applications that require equal load distribution when using multiple slings. The double hook design prevents damage to the sling and choking at the
-
Description: . Each Starfire model comes with a standard 1/2- inch NPT pipe mount. An optional surface mount kit can be ordered. Because of its convenient size and intense light output, the Starfire strobes can be used for multiple applications. Excellent for in-plant use, Models 131ST and 131DST
- Color: Green
- Features: Outdoor Rated / Weatherproof
- Flash Type: Single Flash
- Lamp / Bulb Power: 2.00E6 watts
-
Supplier: Filter 1 Clean Air Consultants
Description: can gain the advantages of the Benchtron features and performance at a price that is competitive with a multiple of cheaper, lightweight downdraft tables. Custom Design: Filter 1 customizes the Benchtron for special needs, including features such as a slotted crane roof,
- Airflow: 6000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Filter Cleaning: Automatic Shaking (Vibrating)
- Collector Type: Downdraft Table
-
Supplier: Kinematics Manufacturing, Inc.
Description: and radar dishes, truck cranes, man lifts, utility equipment, hydraulic equipment attachments, oil tool equipment, tire handlers, digger derricks, and automotive lifts. There are many other applications as the slewing drive is perfect for situations requiring both
- Gear Ratio: 30 to 156600 (X : 1)
- Holding Torque: 4425 to 162242 Ft-lbs
-
Supplier: Baltimore Aircoil Company
Description: . Support — All models mount directly on two parallel I-beams and ship complete with motors and drives factory-installed and aligned. Modular Design — Large models ship in multiple sections to minimize the size and weight of the heaviest lift, allowing for the use of smaller, less
- Cooling Capacity: 4 to 108 tons
- Design: Closed Loop
- Motor Power: 1.5 to 40 HP
- Operating Weight: 1875 to 18940 lbs
-
Description: Frequently used with heavy-duty cranes in marine and industrial applications, ramshorn, or double/sister hooks, are ideal for applications that require equal load distribution when using multiple slings. The double hook design prevents damage to the sling and choking at the
-
Supplier: CSA Group
Description: lifting device; and (c) suspended at a single point, two points or multiple points of suspension. 1.3 This Standard does not address the requirements for safety rules for suspended platform work as set out in CAN / CSA-Z91. 1.4 This standard does not apply to the
-
Description: 4.7 Removal of Traffic Control Devices When Work is Inactive 17 4.8 Speed Reductions/Managemen t 17 4.9 Other Traffic Control Measures 18 4.10 Construction Vehicles 19 4.11 Cranes and Aerial Lifts 19 5. Flagger Safety 19
-
Supplier: Charles Industries, LLC
Description: shelter and hut deployments Installation Mounting Includes bolt-mounted lifting ears for placement by crane or other lifting equipment Optional composite mounting platforms reduce cost and deployment time compared to traditional concrete pad
- Depth: 32 inch
- Features: Knockouts, Locking
- Length / Height: 46 to 74 inch
- Material: Aluminum
-
Supplier: Baltimore Aircoil Company
Description: the heaviest lift, allowing for the use of smaller, less costly cranes. Internal Access - The interior of the unit is easily accessible for adjusting the float valve, cleaning the strainer or flushing the basin. V-Belt Drive - The fans, motor, and drive system are
- Cooling Capacity: 16 to 272 tons
- Design: Cross Flow, Counter Flow
- Motor Power: 1.5 to 40 HP
- Operating Weight: 1620 to 9490 lbs
-
Supplier: DeZURIK, Inc.
Description: . Application Custom HPU systems are designed for a wide range of applications across multiple industries. Applications requiring consistent hydraulic power delivered at specific pressures and flows are strong targets for custom HPU units. Examples include marine deck equipment such as
- Power Source: Electric Motor
Find Suppliers by Category Top
Featured Products Top
-
Understanding and Preventing Overhead Crane Hazards Overhead cranes are widely used by companies in the manufacturing and construction industries to lift and transport (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Lead crane/hoist test weights are used in the periodic re-certification of lifting equipment. The Mars Metal Company, Specialty Casting Division will work with you to design test weights that exactly meet your requirements. Individual weights can be designed to achieve the (read more)
Browse Weights Datasheets for MarsMetal -
With capacity up to 2,200 lbs the adjustable enclosed track aluminum gantry crane is a perfect solution anywhere lifting equipment is required on an infrequent basis. Large locking casters allow the gantry to be moved (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
processes. Deciding where to integrate automation, determining the return on investment (ROI), and being prepared to support and maintain automated systems once they are in place can seem daunting. Challenge #1: Deciding Which Processes to Automate There can be multiple (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
where new churches are regularly built. The primary reason for using aerial lifting is often a financial one - a helicopter can typically lift up to 1.9 tonnes and can work out at a fraction of the cost of hiring a crane. A ground-based craning operation will require a team of people (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd. -
intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide. (read more)
Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
global leader in intelligent motion solutions. Our high-quality brands, such as CM, STAHL CraneSystems, Yale, Magnetek, Coffing, and Duff-Norton, work together to move the world forward and improve lives. Whether it’s increasing safety or improving productivity, our intelligent motion technology is hard at work worldwide. (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
-loaded brake Stationary version or double rail crab for systems and crane building, optionally available as underslung trolley or articulated trolley Compact construction and low approach dimensions Higher load capacity, hoisting speed and lifting height as twin hoist (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
-loaded brake. Stationary version or double rail crab for systems and crane building Compact construction and low approach dimensions Higher load capacity, hoisting speed and lifting height as twin hoist (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
. Work on the various HVAC components, blowers, ducts, chimneys and filters could take multiple employees multiple trips up these stairs with heavy or bulky items in their hands. By utilizing the VRC, 1 or 2 employees can send up to 2,000lbs to the roof in a single trip avoiding many trips up the stairs (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.