-
Supplier: Port Plastics, Inc.
Description: PEEK material that has excellent dimensional stability. It is flame retardant and self-extinguishing with a very low smoke density.
- Chemical / Polymer System Type: PEEK
- Features: Flame Retardant (e.g. UL 94 Rated)
- Material Type / Grade: Thermoplastic
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Haida International Equipment Co., Ltd.
Description: , compress, bend, shear, tearing and peel test. With the personal computer and interface plate, it could collect, save, process and print test result. Further it can calculate multiple parameters, i.e. maximum force, yield strength, average peel force, maximum deformation, yielding point and
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 1102 to 4410 lbs
- Mechanical Test: Tensile, Universal
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 200 mm dia., 50 mm height, frame and mesh wire made of stainless steel This sieve can also be delivered in further sizes, for example: 200 mm dia., 25 mm height, 8" dia. 2" height, 100 mm dia., 40 mm height.
- Standard Diameters: 8", 200 mm
- Standard Heights: Full Height, Half Height, Other
- Top Covers and/or Bottom Pans: Yes
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Test sieve 400 mm dia., 65 mm height, frame and mesh wire made of stainless steel with compliance certificate
- Standard Diameters: 400 mm
- Standard Heights: Full Height, Half Height, Other
- Top Covers and/or Bottom Pans: Yes
-
Supplier: Adhesives.org
Description: This test method covers the determination of the comparative tensile properties of the adhesive bonds of metal to metal when tested on standard shape specimens and under defined conditions of pretreatment, temperature, and testing machine speed.
-
Description: reference standard dosimetry system or in a routine dosimetry system. ISO/ASTM 51607:2013 is one of a set of standards that provides recommendations for properly implementing dosimetry in radiation processing, and describes a means of achieving compliance with the requirements of ASTM
-
Description: achieving compliance with the requirements of ASTM E2628 for a radiochromic film dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Description: classified as a type II dosimeter on the basis of the complex effect of influence quantities on its response. ISO/ASTM 51650:2013 is one of a set of standards that provides recommendations for properly implementing dosimetry in radiation processing, and describes a means of achieving
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales are
- Specific Gravity (Relative Density): 0.7500 to 0.8000 #
-
Supplier: Cole-Parmer
Description: • NIST Traceable • Temperature of Standardization 60°F/60°F • Conform to ASTM Specifications • Metal Ballast • Individually Serialized These hydrometers conform to the accuracy requirements for ASTM hydrometers. Scales are
- Specific Gravity (Relative Density): 1.1 to 1.15 #
-
Supplier: Allied Electronics, Inc.
Description: . Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. The outer diameter of the material is 0.25 in..
- Material: Aluminum
-
Description: ISO 51538:2009 covers the procedure for preparation, handling, testing, and use of the ethanol-chlorobenzen e (ECB) dosimetry system to determine absorbed dose (in terms of absorbed dose to water) in materials irradiated by photons (gamma radiation or X-radiation/bremsstr ahlung) or
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for the determination of the extension-recovery and adhesion of latex sealants
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire/Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
- Approvals: Other
-
Description: factors, together with general guidance on proper style and usage. http://standards.iee e.org/reading/ieee/u pdates/errata/SI10-2 002.pdf
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for quantitatively measuring the tensile strength, stiffness, and adhesion properties of insulating glass edge seals that are used in structural sealant glazing applications. Edge seals for these applications use a structural sealant to bond both glass
-
Supplier: Accuris
Description: REDESIGNATED ASTM E 56
-
Description: IEC/ASTM 62885-7:2020 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance characteristics of dry- cleaning robots that are of interest to users and to describe methods
-
Description: IEC/ASTM 62885-7:2020+AMD1:20 22 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance characteristics of dry- cleaning robots that are of interest to users and to
-
Description: IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with combined functionality, this document only addresses the wet cleaning functionality. The
-
Supplier: ASTM International
Description: This method is for determining the acidity of acetone as acetic acid from 500 mass-ppm down to a lower detection limit of 10. The acidity can also be expressed as mg of KOH/g.
-
Supplier: ASTM International
Description: This method is for determining the alkalinity of acetone, which is calculated as ammonia (NH3), from 500 mass-ppm down to a lower detection limit of 3.
-
Supplier: ASTM International
Description: This method is for determining the average molecular weight of petroleum fractions having a minimum initial boiling point of 230 C as determined by ASTM Method D 86 or D 1160.
-
Supplier: Accuris
Description: REDESIGNATED AS ASTM E 152
-
Supplier: Accuris
Description: REDESIGNATED AS ASTM E 119
-
Supplier: ASTM International
Description: Methods for Fire Tests of Window Assemblies (Withdrawn 1995)
-
Supplier: Accuris
Description: CNCL S/S BY ASTM E 53
-
Supplier: Kessler Instruments Inc.
Description: Kinematic viscosity applications, ASTM specified
- Celsius Scale: -27.4 to -24.6 C
- Celsius Scale Divisions: 0.0500 +/-C
- General Features: Etched on Display, Loop for String or Hook, NIST Traceable or ASTM Certified
- Immersion: Full Immersion
-
Supplier: Atkore International
Description: STRAIGHT TUBING, TUBULAR BACK TYPE ASTM A575/A576/A635/A36/A 570 GRADE 33 STEEL MATERIAL PERMA-GREEN[R] III FINISH 84 INCH 1 5/8 INCH CHANNEL WIDTH HOT ROLLED PICKLED OILED PROCESS 465 LB PER 100 PIECES WEIGHT 2 HOLE(S) 17/32 INCH DIA HOLE SIZE UNISTRUT[T] BRAND
-
Supplier: Murphy Industrial Products Inc.
Description: 6 x 19 CLASS BRIGHT WIRE ROPE POLY CORE (EIPS) According to Federal Specification RR-W-410E. Meets the performance requirements of API-9A, and A.S.T.M. A1023/1023M Wire Rope for general purposes, as applicable. Preformed, right regular lay.
- Application: Commercial
- Breaking Strength: 6020 to 488000 lbs
- Diameter: 0.2500 to 2.5 inch
- Features & Approvals: ASTM
-
Supplier: General Cable
Description: RED, GREEN, YELLOW, BLACK COLOR ASTM B-3 SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL TELEPHONE STATION APPLICATION -20 TO 60 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 22 AWG
-
Supplier: PennEngineering®
Description: Specifications - Thread Size - - .112-40 (#4-40) Type - - PFK Thread Code - - 440 Screw Length Code - - 84 A (Shank) Max. - - .060 in Min. Sheet Thickness - - .060 in Hole Size in Sheet + 0.003 - 0.000 - - .265 in C ± .003 - - .283 in E
- Fastener Standards: ASME / ANSI
- Finish: Other
- Hole Size (Diameter): 0.2650 inch
- Panel Thickness: 0.0600 inch
-
Supplier: Cole-Parmer
Description: Precision sieves feature electroformed nickel mesh. Sieves meet ASTM E161 and ISO specifications. Sieves measure 3" ID x 1-1/4" H.
- Other Nominal Sieve Opening (Mesh Size): 1.97E-4 inch
-
Supplier: Atkore International
Description: TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 8 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 129 LB PER 100 PIECES
- Maximum Load: 1000 lbs
- Pipe Size: 8.5 inch
- Supports & Clamps: Pipe Clamp
Find Suppliers by Category Top
Featured Products Top
-
ASTM has a training program or course that meets your needs! Whether it's our award-winning continuing education courses or our industry-leading online training programs, you'll find the focused practical training that most impact your industry. Courses ASTM Training and E (read more)
Browse Instructional Seminars and Training Services Datasheets for ASTM International -
A new ASTM standard will help manufacturers incorporate more sustainable practices into production. The new standard, developed by ASTM International Committee E60 on Sustainability, will ultimately help companies reduce costs, improve (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
E-Seal with the same sealing capability without modifying the original cavity. The Lever Seal is a good choice where thermal relaxation is a factor. This seal can be used in any application where enhanced spring back and excessive (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
E-Seals are designed for low to moderate force conditions and high spring back. JETSEAL manufactures two standard types of metal E-Seals, the JE series and JH series. We offer E-Seals capable of sealing both liquids and gases in almost any diameter and in single or (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
standard coated textiles can be manufactured in accordance with a variety of specifications including ASTM E84, ASTM E162, FAR 25.855, and MIL-PRF-20696F. Please visit “View By Specification” in our Technical Data Center for (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
(2-8°C) or warmer conditions. Weiss Technik supports cold chain testing standards including: • ISTA 7D: Temperature test for transport packaging • ISTA 7E: Thermal transport packaging used in parcel delivery system shipment • ASTM D3103: Thermal insulation (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
strength at elevated temperatures. As a toughened system, it is ideal for bonding dissimilar substrates. Supreme 17HT’s unique combination of properties makes it suitable for applications involving repeated exposure to thermal cycling. It also meets NASA low outgassing specifications per ASTM E595 testing. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Flame spread properties of forest products. Comparison and validation of prescribed Australian and North American flame spread test methods
Abstract Nineteen forest products in sawn board and panel form (including three fire retardant treated) have been tested to AS1530.3—Test For Early Fire Hazard Properties of Materials and ASTM E84 —Standard Test Method for Surface Burning Characteristics of Building Materials.
-
Foam Pipe Insulation - Grainger Industrial Supply
Range -40° to 350°F, Material Melamine Foam and Standards ASTM C1410 Cellular Melamine, ASTM E84 25/50 Rating; Varies by Insulation Type, Insulation Nominal I.D., For Tube I.D., For Tube O.D., For Iron Pipe Size and Color .