-
Supplier: Despatch - ITW EAE
Description: The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to
- Application: Aging, Curing, Drying
- Atmosphere: Air / Oxidizing
- Capacity: 12 cubic feet
- External Configuration: Bench / Cabinet
-
Supplier: Wisconsin Oven Corporation
Description: The SBH or Heavy Duty Small Batch or Bench oven is designed for heavy-duty applications and is offered in twenty-seven (27) standard sizes. Each of these units are available in two (2) standard continuous maximum temperature ratings, 650° F and 1,000° F. Custom sized ovens are
- Application: Aging, Annealing, Heat Treating, Preheating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 8 to 100 cubic feet
- Controller Type: Programmable
-
Supplier: Excelitas Noblelight America LLC
Description: The MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process. From simulation to solution The oven
- Application: Other
- External Configuration: Bench / Cabinet, Continuous (Convey, Shuttle)
- Features: Cooling System
- Heat Source / Transfer: Infrared / Radiant
-
-
Supplier: Cincinnati Sub-Zero Products
Description: Our industrial heating and drying ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of
- Application: Curing
- Atmosphere: Air / Oxidizing
- Capacity: 8 to 285 cubic feet
- Controller Type: Programmable
-
Supplier: Cincinnati Sub-Zero Products
Description: Our small explosion resistant drying ovens are ideal for use in manufacturing and laboratories. The VFT drying ovens provide safety concept of primary and secondary explosion protection measures for safe heat treatment processes in areas of the chemical, pharmaceutical, paint and basic
- Application: Drying, Heat Treating
- Atmosphere: Air / Oxidizing
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: occupies minimal space but offers roomy internal chamber Internal HEPA-filtered air shower recirculates particle-free air throughout the processing chamber This oven provides a stable elevated temperature (60°C, ± 2°C) for a very large stainless steel chamber: 36"W x
- Application: Drying
- Atmosphere: Air / Oxidizing
- Capacity: 67.5 cubic feet
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 400°F / 204°C TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven.
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing, Other
- Atmosphere: Air / Oxidizing
- Capacity: 27 cubic feet
- Controller Type: Single Set Point
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective
- Application: Sterilizing
- Atmosphere: Vacuum
- Capacity: 3.92 cubic feet
- Controller Type: Programmable
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective
- Application: Sterilizing
- Atmosphere: Vacuum
- Capacity: 1.94 cubic feet
- Controller Type: Programmable
-
Supplier: BMT USA, LLC
Description: The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective
- Application: Sterilizing
- Atmosphere: Vacuum
- Capacity: 0.7700 cubic feet
- Controller Type: Programmable
-
Supplier: Despatch - ITW EAE
Description: Meets your testing requirements The Qmax High Performance Benchtop oven is specifically designed to meet the frequent air changes and tight temperature uniformity required of the ASTM 5423 Type I & Type II oven specification. A high-volume fan circulates air through perforated
- Application: Aging, Curing, Drying, Other
- Atmosphere: Air / Oxidizing
- Capacity: 4.2 cubic feet
- External Configuration: Bench / Cabinet
-
Supplier: MEDITE Group
Description: Digital temperature control, timer, and touch display Hot air ventilation system that provides controlled heat inside the drying chamber Primarily designed for histology, but flexible and therefor also applicable to other laboratories Extremely short drying time of 5 to 10 minutes, warms up in about
- External Configuration: Bench / Cabinet
- Heat Source / Transfer: Steam
-
Supplier: Associated Environmental Systems
Description: Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft. Heating systems are located in a plenum so that test items are not subject to direct radiation. Open
- Application: Aging, Baking, Burn-off, Curing, Drying, Heat Treating, Preheating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 27 cubic feet
- Controller Type: Programmable
-
Supplier: Carbolite Gero Limited
Description: . Oven is provided with non-tilt nickel plated shelves with multi-position settings for convenient loading and unloading. Powerful fan and air guide system provides temperature uniformity of better than ± 5 °C throughout the work chamber. Superior oven insulation
- Application: Heat Treating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 6.36 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Cole-Parmer
Description: to the unit and a red pilot light indicates that the heater is on. High-density rock wool insulation effectively retains heat for improved temperature uniformity. Bench Ovens feature double doors for greater access to chamber
ideal when loading larger items. - Capacity: 7 cubic feet
- Temperature Range: 50 to 349 F
-
Supplier: Cole-Parmer
Description: to the unit and a red pilot light indicates that the heater is on. High-density rock wool insulation effectively retains heat for improved temperature uniformity. Bench Ovens feature double doors for greater access to chamber
ideal when loading larger items. - Capacity: 7 cubic feet
- Temperature Range: 50 to 349 F
-
Supplier: Gilson Company, Inc.
Description: thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction
-
Supplier: Gilson Company, Inc.
Description: thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction
-
Supplier: Gilson Company, Inc.
Description: thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.
- Application: Drying
- Atmosphere: Air / Oxidizing
- External Configuration: Bench / Cabinet
- Temperature Range: 572 F
-
Supplier: Weiss Technik North America, Inc.
Description: Our industrial heating and curing ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of
- Application: Curing
- Atmosphere: Air / Oxidizing
- Capacity: 8 to 285 cubic feet
- Controller Type: Programmable
-
Supplier: BMT USA, LLC
Description: The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features
- Application: Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 7.84 cubic feet
- Controller Type: Programmable
-
Supplier: Terra Universal, Inc.
Description: Available with dial thermometer or LED readout “Squaroid” Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Vacuum
- Capacity: 0.7000 cubic feet
- Controller Type: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. Oven through the power to make electric heating tube, to produce heat, when it is heated objects can be directly absorbed into
- Application: Drying
- External Configuration: Bench / Cabinet
- Temperature Range: 572 F
-
Supplier: Carbolite Gero Limited
Description: Carbolite clean room ovens are designed for use in a Class 100 environment. They are not fitted with internal filters to provide a Class 100 environment inside the oven when not used in a clean room area. 600°C (1112°F) maximum operating temperature. Designed for
- Atmosphere: Air / Oxidizing
- Capacity: 0.9888 to 35.31 cubic feet
- Cleanroom: Yes
- External Configuration: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high
- Application: Aging, Curing, Drying, Sterilizing, Other
- Atmosphere: Air / Oxidizing
- Capacity: 6.6 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: Aging Oven are used to dry for shoes, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution. 1.Multiple centrifugal fan with air circulation system for uniform temperature distribution. 2.Intelligent
- Application: Aging
- Atmosphere: Air / Oxidizing
- External Configuration: Bench / Cabinet
- Features: Alarms
-
Supplier: Despatch - ITW EAE
Description: fast and easy service. Virtually all service work can be performed from the front of the oven. Superior Quality The Despatch RA/RF cabinet oven features a sturdy, welded, double- wall construction, six inches of glass fiber insulation (four inches on the bench-top model), and
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 35 cubic feet
- Controller Type: Programmable
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Cabinet Ovens offer a range of sizes and heating arrangements to meet a variety of heating applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your specifications. Heating
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
- Features: Timers, Logging / Recorder Options
- Heat Source / Transfer: Combustion, Electric / Resistance, Natural Gas, Propane, Oil, Steam, Other
-
Supplier: Benko Products, Inc.
Description: Benko Products, Inc is a recognized leader in industrial heating technology, with over 30 years of oven manufacturing experience and thousands of ovens operating successfully in the field. Benko Products combines industry expertise with high quality products and excellent customer
- Application: Preheating
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
- Features: Timers, Logging / Recorder Options
-
Supplier: Cole-Parmer
Description: to the unit and a red pilot light indicates that the heater is on. High-density rock wool insulation effectively retains heat for improved temperature uniformity. Bench Ovens feature double doors for greater access to chamber
ideal when loading larger items. - Capacity: 4.3 cubic feet
- Temperature Range: 50 to 1000 F
-
Supplier: Cole-Parmer
Description: to the unit and a red pilot light indicates that the heater is on. High-density rock wool insulation effectively retains heat for improved temperature uniformity. Bench Ovens feature double doors for greater access to chamber
ideal when loading larger items. - Capacity: 4.3 cubic feet
- Temperature Range: 50 to 1000 F
-
Supplier: Carbolite Gero Limited
Description: -life mineral insulated metal sheathed heating elements. Each oven is provided with two perforated stainless steel shelves with multi-position settings for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Side
- Application: Annealing, Preheating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 4.24 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Carbolite Gero Limited
Description: -life mineral insulated metal sheathed heating elements. Each oven is provided with two perforated stainless steel shelves with multi-position settings for convenient loading and unloading. An adjustable 1.5 inch diameter chamber exhaust vent is located on top of oven. Side
- Application: Annealing, Preheating, Other
- Atmosphere: Air / Oxidizing
- Capacity: 2.12 cubic feet
- Controller Type: Single Set Point, Programmable
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Drying Ovens offer a wide range of sizes and heating arrangements to meet a variety of industrial drying applications. Benko Products is not restricted to industrial oven standard model sizes and, instead, will custom build an industrial oven to your
- Application: Drying
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
- Features: Timers, Logging / Recorder Options
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Curing Ovens offer a range of sizes and heating arrangements to meet a variety of industrial curing applications. Benko Products' industrial ovens are never restricted to standard sizes or models. We prefer to custom build industrial ovens that meet the exact
- Application: Curing
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
- Features: Timers, Logging / Recorder Options
-
Supplier: Gilson Company, Inc.
Description: thermometer mounted in the door. All Lab Ovens include a lighted on/off rocker switch. Bench Ovens offer quality standard features and a wide range of options at low cost. All models are forced convection with incolloy sheathed heating elements, double-wall steel construction
-
Supplier: Terra Universal, Inc.
Description: Hydraulic thermostat controls temperatures up to 280°C Radiant warm-wall heating enhances temperature uniformity Externally isolated heaters maximize safety, chamber space Comes with 24-month warranty The Hi-Temp “Squaroid” Duo-Vac® Ovens feature the efficiency and convenience you expect in a
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- Atmosphere: Vacuum
- Capacity: 1.1 cubic feet
- Controller Type: Programmable
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1400°F / 760°C This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing, Other
- Atmosphere: Air / Oxidizing
- Capacity: 18.75 cubic feet
- Controller Type: Single Set Point
-
Supplier: Haida International Equipment Co., Ltd.
Description: Drying Oven are used to dry, bake and preheat various materials or specimen. By means of hot air circulation method to uniform the temperature distribution.
- Application: Drying
- Atmosphere: Air / Oxidizing
- External Configuration: Bench / Cabinet
- Temperature Range: 572 F
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 850°F / 454°C TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850°F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with single
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
- Capacity: 25 cubic feet
- Controller Type: Single Set Point
Find Suppliers by Category Top
Featured Products Top
-
Wenzel Associates’ offers plate assemblies which are comprised of one or more industry leading Ultra Low Noise Ovenized Crystal oscillators, Blue Tops RF Modules and other hardware mounted on an aluminum plate, to (read more)
Browse Oscillators Datasheets for Quantic Wenzel -
dry scrubbers Mineral smelting – off-gas treatment plants Coke Ovens – off-gas treatment facilities Spray drying – plants in chemical and minerals industries (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Komline -
dry scrubbers Mineral smelting – off-gas treatment plants Coke Ovens – off-gas treatment facilities Spray drying – plants in chemical and minerals industries (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Komline -
dry scrubbers Mineral smelting – off-gas treatment plants Coke Ovens – off-gas treatment facilities Spray drying – plants in chemical and minerals industries (read more)
Browse Process Dryers Datasheets for Komline
More Information Top
-
Mechanical Convection Bench Oven 7 cu ft 176c 230vac from Cole-Parmer
Mechanical Convection Bench Oven 7 cu ft 176c 230vac (Representative photo only .
-
High Temperature Industrial Mechanical Convection Oven 4 3 cu ft 538C 115V from Cole-Parmer
Bench Ovens feature double doors for greater access to chamber—ideal when loading larger items.
-
A Program to Analyse the Origin of Noise in Ultra-Stable Quartz Crystal Resonators
In practice, the implementation of those resonators into the high stability bench ovens is not so easy because of their packaging variety, as shown in figure 4.