Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Digital drive for brushless motors.
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: CANbus, RS422, RS485
- Commutation (if Brushless): Sinusoidal
-
Description: Digital drive for brushless motors.
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: CANbus, DeviceNet, PROFIBUS®, RS422, RS485, Other
- Commutation (if Brushless): Sinusoidal
-
Supplier: Kollmorgen Corporation
Description: S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: DeviceNet, PROFIBUS®, RS232, RS485, SERCOS, Other
- Commutation (if Brushless): Sinusoidal
-
-
Supplier: Classic Automation LLC
Description: No Description Provided
-
Supplier: Classic Automation LLC
Description: No Description Provided
-
Supplier: Classic Automation LLC
Description: No Description Provided
-
Supplier: Classic Automation LLC
Description: No Description Provided
-
Supplier: Galil
Description: The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors.
- Communication Standards: Ethernet, RS232
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Drive Specifications: Linear Motor
-
Supplier: Gefran
Description: The line of SIEIDrive AXV300 modular drives is the result of the experience gained by Gefran in over 30 years of working in close partnership with the leading industrial automation manufacturers. Powering each “multi-axis” system by means of “common DC bus” ensures
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: CANopen, Ethernet
- Commutation (if Brushless): Sinusoidal
-
Supplier: Galil
Description: The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors. A two-axis version, the AMP-43020 is also available.
- Communication Standards: Ethernet, RS232
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Drive Specifications: Linear Motor
-
Supplier: TRM International Ltd.
Description: Permanent Magnet Brushless Servo Motors at affordable prices. From 200W to up 15 kW. Used in CNC machines, pick and place machines, palletizing and in many other industries.
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are available
- Commutation (if Brushless): Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 82 amps
- Drive Specifications: AC Servo / Brushless Motor
-
Supplier: Galil
Description: Galil's AMP-19540 is a 4-axis amplifier for driving brush or brushless motors up to 500 Watts. By interfacing directly to Galil's DMC-18x2, DMC-18x0, or DMC-18x6 controllers, it provides a cost-effective controller/drive solution for multi-axis applications. The AMP-19540 contains four
- Communication Standards: RS232, RS422, RS485, TTL, USB
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
-
Supplier: Galil
Description: for direct connection to 90-250 V AC. The DMC-22x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed including linear and circular interpolation, contouring, electronic gearing and
- Communication Standards: RS232, RS422, RS485, TTL, USB
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Stand Alone, Panel Mount, DIN Rail
- Continuous Output Current: 1 to 7 amps
-
Description: Drive for Brushless Motors TWIN: Two SPD drives in one case with the same dimensions Resolver, incremental encoder and SinCos+EnDat absolute encoder (optional) feedback Positioner with speed trapezoidal profile Digital lack with variable ratio and
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANbus, CANopen, DeviceNet, PROFIBUS®
- Commutation (if Brushless): Trapezoidal
- Configuration: Stand Alone
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANbus, CANopen, DeviceNet, PROFIBUS®
- Commutation (if Brushless): Trapezoidal
- Configuration: Stand Alone
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: to develop the SHD24 servo motor drive. By applying Space Vector Modulation, Flux Vector Current Control, and PCI’s proprietary switching and noise control techniques originally developed for our MRI products, the SHD24 is able to minimize heating in the motor and maximize its torque
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Drive Specifications: DC Brushless Motor, DC Servomotor
- Maximum Output Voltage: 30 volts
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo motor
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 15 amps
- Drive Specifications: DC Servomotor
-
Supplier: H2W Technologies
Description: The compact PWM brush/brushless servo amplifier is designed to drive brushless and brushed DC motors at a high switching frequency. The B10A04DC is fully protected against over-voltage, under-voltage, over- current, over-heating, and short-circuits. A single digital
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Maximum Output Voltage: -10 to 10 volts
-
Supplier: Nidec Control Techniques
Description: Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, Other
- Configuration: Panel Mount
-
Supplier: Nidec Control Techniques
Description: Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, Other
- Configuration: Panel Mount
-
Supplier: Nidec Control Techniques
Description: Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, Other
- Configuration: Panel Mount
-
Supplier: Nidec Control Techniques
Description: Unidrive M motor controls have superior open and closed loop control of AC induction, permanent magnet and servo motors, and deliver maximum machine throughput. Available onboard real-time Ethernet (IEEE 5188) models provide highly accurate drive-to-drive synchronization solutions
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, Other
- Configuration: Panel Mount
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results
- Continuous Current: 0.7800 to 3.96 amps
- Continuous Torque: 1.19 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 24 Volt, 48 Volt, 72 Volt, 90 Volt
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC electricity via an inverter or switching power supply which
- Configuration: PC Board
- Continuous Output Current: 5 amps
- Motor Feedback: Hall Effect
- Operating Temperature: 0.0 to 45 C
-
Supplier: ElectroCraft
Description: This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by
- Configuration: Panel Mount, DIN Rail
- Continuous Output Current: 30 amps
- Drive Specifications: DC Brushless Motor
- Features: Other
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10°C to 175°C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo motor in torque or
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 1.1 amps
- Drive Specifications: DC Servomotor
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Control Driver for Brushless Motors
- Drive Specifications: DC Brushless Motor
- Motor Feedback: Hall Effect
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (DC): 24 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase ±10 volt outputs to drive any amplifier FireWire enabled
- Communication Standards: Ethernet, IEEE 1394 (FireWire®)
- Number of Axes / Motors: 2 to 4
-
Supplier: ElectroCraft
Description: . The CPP-A12V80A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements. Driven by design to be one of the most space efficient, low voltage, digital servo drives available. Utilizes the latest
- Communication Standards: USB
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Panel Mount
- Continuous Output Current: 12 amps
-
Supplier: ElectroCraft
Description: . The CPP-A24V80A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements. Driven by design to be one of the most space efficient, low voltage, digital servo drives available. Utilizing the latest
- Communication Standards: USB
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Panel Mount
- Continuous Output Current: 24 amps
-
Supplier: ElectroCraft
Description: . The CPP-A06V48A-SA-USB is one of four standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements. Driven by design to be one of the most space efficient, low voltage, digital servo drives available. Utilizes the latest
- Communication Standards: USB
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: OEM Module, Panel Mount
- Continuous Output Current: 6 amps
-
Supplier: Delta Electronics (Americas)
Description: series servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, RS232, RS422, RS485, USB
- Commutation (if Brushless): Sinusoidal
-
Supplier: Aerotech, Inc.
Description: Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp peak output current PWM or linear amplifiers
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: Ethernet, IEEE 1394 (FireWire®)
- Configuration: Stand Alone, Rack Mount
-
Supplier: Aerotech, Inc.
Description: Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A peak output current PWM or linear amplifier Integral power
- Communication Standards: Ethernet, IEEE 1394 (FireWire®)
- Configuration: Stand Alone, Rack Mount
- Continuous Output Current: 5 to 15 amps
- Drive Specifications: DC Brushed Motor, DC Brushless Motor, DC Servomotor, AC Servo / Brushless Motor, Linear Motor
-
Supplier: Delta Electronics (Americas)
Description: To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: RS232, RS422, RS485
- Commutation (if Brushless): Sinusoidal
-
Supplier: Aerotech, Inc.
Description: controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power and versatility make the Ensemble QDe ideal for single or multi-axis applications ranging from fundamental scientific research to
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone
-
Supplier: Delta Electronics (Americas)
Description: Delta’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: RS232, RS422, RS485, USB
- Commutation (if Brushless): Sinusoidal
-
Supplier: GEEPLUS Inc.
Description: application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot more. Our brushless motors are currently available in eight standard
- Design Units: Metric
- Features: Torque Motor
- Motor Shape: Square Body
- Motor Type: DC Servomotor, DC Motor
-
Supplier: Kollmorgen Corporation
Description: . Features 8 frame sizes, 28 frame/stack combinations Speeds up to 8,000 RPM 75 VDC; 120, 240, 480 VAC windings A wide variety of feedback devices, mountings and seals Direct mate to most Kollmorgen servo drives Windings are rated at
- AC Motor Construction: Synchronous
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Other
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1593 In-lbs
-
Supplier: Kollmorgen Corporation
Description: With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
About MICROMO MICROMO (FAULHABER Group) specializes in high?precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
. About MICROMO MICROMO (FAULHABER Group) specializes in high?precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc. -
A rugged, compact powerhouse: The ESCON Module 50/8 HE servo controller from maxon motor controls DC motors up to 750 W, even in the harshest ambient conditions. The Swiss drive specialist maxon motor is expanding its range of servo (read more)
Browse Motion Controllers Datasheets for maxon -
sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives and a whole lot (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
maxon presents new High Torque DC brushless motors For applications demanding very high torque, drive specialist maxon motor is now launching its EC-i 40 DC brushless motor in a High Torque version. The iron-core internal rotor drive is available with a diameter of 40 mm and (read more)
Browse Brushless Motors Datasheets for maxon -
motors, brushless DC motors, stepper motors, servo motors, gearboxes, gearmotors, linear actuators, drives, servo drives and integrated motor drives. ElectroCraft products have been successfully integrated into several different applications in medical equipment, laboratory, (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
to existing drives. The compact design is especially suitable for hand-held devices and for robotic applications All versions of the new EC-i 30 motors may be combined with encoders, gearheads, and servo or positioning controllers from maxon motor – quickly and easily in the maxon online shop: shop.maxonmotor.com (read more)
Browse Brushless Motors Datasheets for maxon
Conduct Research Top
-
Application Guide for High Performance Brushless Servo Systems
The trapezoidal or square wave current brushless servo is characterized the same as a brush-type servo drive and is generally well understood. The principles of sizing the sinusoidal brushless servo drive are similar, but there are some differences which merit review. Therefore, this section
-
Handbook for High Performance Brushless Servo Systems
The traditional permanent magnet DC servomotor has been the industry workhorse for many decades in high performance servo drive applications. The primary reason< for this is that the DC servomotor is very easy to control using adjustable DC voltage. A brief review of the operating principle
-
New Control Technique Combines Servo Performance with Step Motor Cost
When it comes to step motors, a new drive technique called stepper servo is making everything old new again and winning back machine designers who may have relegated step motors to the category of low cost but low performance. What makes this technique powerful is that it can use a generic
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
-
18,000 RPM Air Bearing Spindles for Image Scanning in Harsh Conditions
incorporated individual direct drive brushless DC servo motors and encoders on each of the ultra-precision air bearing spindles. To simulate the most extreme conditions, each spindle was tested, including vibration testing to 10 G's, after being stored in a freezer overnight and. then run at 180°F
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
More Information Top
-
Handbook for high performance Brushless Servo Systems
For this reason and because of the evolution of brushless servo technology (which we will descibe in following sections) this type of brushless servo drive is rarely used today .
-
Autotuning gain parameter implementation with fuzzy learning control scheme for DC brushless servo system
Abstract: The paper deals with an advanced control method of system gain parameter autotuning implementation for DC brushless servo drive system, which is based on a fuzzy reasoning logic with an automatically processed learning control strategy.
-
2006 Index
Wei Hua, + , IAS-06 2006 8 pp. vol.5 fuzzy PID controls for high perform. brushless servo drives , dSPACE DSP-based rapid prototyping.
-
Application characteristics of permanent magnet synchronous and brushless DC motors for servo drives
D. Pauly, G. Pfaff, and A. Weschta, “ Brushless servo drives with permanent magnet motors or squirrel cage induction motors-A com- parison,” in Proc. IEEE IAS Ann.
-
110-281 | Modicon* | Drive - Servo Drive REPAIR
110-281, Modicon, Brushless Servo Drive Repair .
-
DSP based real-time implementation of an adaptive fuzzy controller for the tracking control of servo-motor drives
Abstract – An embedded hybrid adaptive fuzzy control structure is implemented for trajectory tracking control of a brushless servo drive system (BSDS).
-
DSP-Based Real-Time Implementation of a Hybrid H ∞ Adaptive Fuzzy Tracking Controller for Servo-Motor Drives
Abstract—An embedded hybrid H∞ adaptive fuzzy control structure is implemented for trajectory tracking control of a brushless servo drive system.
-
Control Techniques, Drives and Controls Handbook
Brushless servo drive permanent-magnet motor .
-
Application Guide for High Performance Brushless Servo Systems
The principles of sizing the sinusoidal brushless servo drive are similar, but there are some differences which merit review .
-
Electrical machines and drives: present and future
Thus there is only a little practical difference between the power circuit of an inverter for an induction motor drive and that of a brushless dc servo drive The trend in brushless servo drives is therefore for off-line operation taking advantage…