-
Supplier: Air Impurities Removal Systems, Inc.
Description: 6? Refillable Adsorption Module containing 17 lbs. CCS Activated Carbon + ZK6 Adsorption Media blend & MERV 10 Pleated Filter for use with Extract-All® S-984-1 Clean Air Station
- Construction: Filter Mat, Other
- Height: 24 inch
- Length: 12 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 4? Refillable Adsorption Module containing 15 lbs. of CCS Activated Carbon + ZK6 Adsorption Media blend & MERV 10 Pleated Filter for use with Extract-All® S-987 Air Cleaning Systems
- Construction: Filter Mat, Other
- Height: 12 inch
- Length: 12 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 4? Refillable Adsorption Module containing 15 lbs. of CCS Activated Carbon + ZK6 Adsorption Media blend for use with Extract-All® S-987 Air Cleaning Systems
- Construction: Filter Mat, Other
- Height: 12 inch
- Length: 12 inch
- Media Type: Activated Carbon / Charcoal
-
-
Description: Carbon Panel Filter, 23.38-inch length x 23.38-inch width x 11.50-inches deep, for Modular MediaFilter HA, HS and other brands of collectors.
- Construction: Panel Filter
- Length: 23.38 inch
- Media Type: Other
- Operating Temperature: 149 F
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 2? Refillable Adsorption Module containing 18.75 lbs. of CCS Activated Carbon + ZK6 Adsorption Media blend for use with Extract-All® SP-400 and SP-800 Air Cleaning Systems
- Construction: Filter Mat, Other
- Height: 20 inch
- Length: 20 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any
- Height: 15 inch
- Width / Ring Size: 10 inch
-
Supplier: Ecologix Environmental Systems
Description: -polar which results in an affinity for non-polar adsorbates such as organics. Activated carbon is very effective in applications requiring air or water purification as well as precious metal recovery or removal.
- Filter Media Material: Activated Carbon
-
Supplier: Airflow Systems, Inc.
Description: reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to
- Air Flow Volume: 1275 to 1700 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 115 volts
-
Supplier: Airflow Systems, Inc.
Description: reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to
- Air Flow Volume: 1275 to 1700 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 115 volts
-
Supplier: Airflow Systems, Inc.
Description: reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: provides maximum collection and filtration effectiveness. ODOR/EX Cartridge Filter: Replaceable unit adjustable to
- Air Flow Volume: 1275 to 1700 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 115 volts
-
Supplier: Airflow Systems, Inc.
Description: reliability, low maintenance. Ultra-Seal® Filter Mounting: Eliminates contaminant bypass of filters. High Efficiency Filter Media: Provides maximum effectiveness; low air-to-cloth ratio extends cycles between filter changes. Prewired to
- Air Flow Volume: 10198 m³/hr
- Application: Industrial
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Voltage: 208 to 460 volts
-
Supplier: F.B. Leopold, a Xylem brand
Description: sand—at a high rate. Monomedia sand, anthracite, and granular activated carbon can also be used. Normal Filter Cycle Suspended particulates are removed from water by flowing the water via gravity through granular filter media at a high rate. The solids are removed
- Application / Industry Use: Waste / Sludge, Other
- Centrifugal Separators: Other
- Clarifiers: All Clarifiers
- Sedimentation Equipment: All Sedimentation Equipment
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any
- Height: 6.5 inch
- Width / Ring Size: 10.5 inch
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any
- Height: 12.75 inch
- Width / Ring Size: 12 inch
-
Supplier: Fab-Tex Filtration Inc.
Description: atmospheric dust from the air intake of compressors, blowers and engines. Our elements are carefully engineered to provide maximum air flow while offering high efficiency retention from. 3 to 200 microns. Thanks to our wide range of filter media, available for any
- Height: 10.75 inch
- Width / Ring Size: 9 inch
-
Supplier: HDT Global
Description: HDT's M12A2 is one of the smallest and lowest flow combination filters used for CBRN collective protection. It is used in series in the M2A2 air purifier as a part of the M8A3 individual distribution collective protection filter unit. 12-cfm rated airflow ASZM-TEDA carbon
- Construction: Box / Rigid Cell Filter
- Frame / Assembly: Yes
- Media Type: Activated Carbon / Charcoal
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: agreement with NARA Machinery Company, Ltd., Japan — a world-class leader in fluidized bed technology. The Media Slurry Dryer system consists of: Air filter Heater Fluidizing Tower Cyclone to collect dried product continuously Bag Filter Blower Pump to Supply Slurry Tank
- Applications / Materials Processed: Abrasives / Ceramics, Mining / Ores / Minerals
- Material Form: Slurries
-
Supplier: Camfil APC
Description: Built for: Gold Series Dust Collectors Key Features: Expanded capacity due to the patented inner cone of filtration media. The inner cone provides uniform dispersion of back-pulsed air and opens up more usable space for airflow in the dust extractor
- Applications: Fine Powders, Toxic Media
- Filter Only: Yes
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical
- Construction: Cartridge Filter
- Efficiency: 99.97 %
- Length: 14.5 inch
- Media Type: Other
-
Supplier: Terra Universal, Inc.
Description: Closed-loop system continuously filters process gas to meet cleaner-than-Class 10 requirements Open-loop system draws chemical powders or other exhaust particles through a filter for safe, noncontaminating indoor release Complete line of filters includes 99.99% efficient
- Construction: Box / Rigid Cell Filter
- Efficiency: 99.99 to 100 %
- Features: Replaceable Filter Media
- HEPA / ULPA Filter: Yes
-
Supplier: Sentry Air Systems, Inc.
Description: This Model 550 Industrial Chemical Fume Extractor removes chemical fumes from the air with four 42 lb Activated Carbon Filters for industrial applications. The Model 550 Industrial Chemical Fume Extractor provides up to 1,400 CFM of air volume suited for heavy-duty fume
- Airflow: 785 SCFM
- Features: HEPA / ULPA Filters
- Minimum Particle Size Filtered: 0.3000 µm
-
Supplier: Sentry Air Systems, Inc.
Description: .97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Air
- Air Flow Volume: 595 m³/hr
- Application: Industrial
- Technology: HEPA Filter
-
Supplier: Scientific Dust Collectors
Description: performance of this unique cleaning system is the scientific design of the cleaning nozzle. This patented technology provides even more induced cleaning air into the filter media than any other system now available. Special nozzle designs also allow for SDC’s collectors to
- Process: Dry
-
Supplier: Sentry Air Systems, Inc.
Description: activated carbon filter or specialty-blended filter media. Product Features: Quad filtration chamber: pre-filter, two main filters, and post-filter Air Volume: up to 770 CFM Easy access to filters Adjustable grill Reliable, low
- Air Flow Volume: 1190 m³/hr
- Application: Industrial
- Technology: HEPA Filter
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 200 Portable Room Air Cleaner is a highly efficient and compact ambient room air cleaner that features quiet operation, low power consumption, and variable speed control. Filter combinations can be changed to be best suited for the application, as well as multiple
- Air Flow Volume: 170 m³/hr
- Application: Industrial
- Technology: HEPA Filter
-
Supplier: Camfil APC
Description: HemiPleat vs. Competitor HemiPleat conductive filters provide high filtration efficiency, long service life, and energy-efficient performance with anti-static properties. We use a special carbon-impregnated media designed for use where conveyed dusts generate static charges that
- Filter Only: Yes
- Process: Dry
- Separation / Filtration System: Cartridge-type Units
-
Supplier: RS Components, Ltd.
Description: /m2 media and 150g/m2 carbon. Dimensions: 1m x 1.2m x 6mm. Colour: black Filter Type = Pad Nominal Dimensions = 39 x 47 x 0.23in Actual Dimensions = 1000 x 1200 x 6mm Colour = Black Nominal Height = 39in Actual Depth = 6mm Nominal Width = 47in Nominal Dimensions Height x Width =
- Construction: Filter Mat, Other
-
Supplier: AirClean Systems
Description: AirClean® Systems polypropylene laboratory hoods allow for a wide range of applications. Each polypropylene hood is designed to accommodate up to 7 inches of filtration. By stacking a HEPA filter, followed by a bonded carbon filter, the operator can effectively remove
- Applications: Toxic Media
- Collector Type: Source Collector / Portable
- Features: HEPA / ULPA Filters
-
Supplier: Filter 1 Clean Air Consultants
Description: . All Kinds of Cleaning Needs: Choose multi-stage/multi-ef ficiency filters as required for the application. Primary filters include industry standard 24" x 24" x 4" pleated media filters. Secondary filters may range from activated carbon to HEPA quality,
- Door Width: 160 inch
- Height: 104 inch
- Length: 48 inch
- Material of Construction: Steel
-
Supplier: Serfilco, Ltd.
Description: carbon Specifications These sturdy and quality built twopiece filter housings are designed to meet the need for reliable, long lasting and convenient use. They provide extended service life and dependable performance. Pipeline mounted cap, and body-nested Buna N O-Ring provide
-
Supplier: Filter 1 Clean Air Consultants
Description: consumption and a longer filter life. The Filter 1 Downtron table is built of heavy gauge carbon steel to withstand hard use. It is sized to fit the application and provides the flexibility needed for "cell manufacturing." Features Nanofiber Cartridge Media Three
- Airflow: 2500 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Filter Cleaning: Automatic Shaking (Vibrating)
- Collector Type: Downdraft Table
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling water resulting in
- Primary Function: Oil Filtering / Removal
-
Supplier: Filter 1 Clean Air Consultants
Description: size 24x24x4 inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood.
- Airflow: 5000 SCFM
- Applications: General Cleaning, Metalworking debris
- Features: HEPA / ULPA Filters
- Unit Type: Dust Collection System
-
Supplier: RS Components, Ltd.
Description: The PFMB series from SMC is a dual flow switch designed to detect microchip component adsorption in vacuum, congestion in filter and nozzle. Compact and light weight design, suitable for use with carbon dioxide, air, nitrogen or argon. Media Monitored = Air, Gas
- Gas Volumetric Flow Rate: 0.0706 to 7.42 SCFM
- Electrical Output: Switch
- Media Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: State Safety & Compliance
Description: workers breathe easier and stay cooler longer. Exclusive Dura-Mesh« shell protects the filter media so it stays cleaner-looking longer. Shell resists collapsing, even in heat and humidity so the respirator holds its shape longer. The 2840R95 Series has an added carbon layer to
Find Suppliers by Category Top
Featured Products Top
-
Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
Engineered Materials, a subsidiary of PPG's aerospace division
Dexmet MicroGrid for primary filter media support.
materials are used primarily as membrane support materials on the upstream and downstream of the membrane. Expanded polymers can be used as a primary filter but typically for lower pressure air or gas applications. Dexmet produces PFOA (read more)
Browse Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
coolant is a great alternative. The Co2 is contained in a gas/liquid tank at 750-800 PSI and is assisted with filtered, dried shop air at 120 PSI. The combination produces a cool high-pressure directional coolant that produces improved lubrication and chip extraction at the cutting edge. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
applications in electronics, telecommunications, industrial automation, and more. The guard and retainer are manufactured with UL rated material. The filter media is constructed of polyurethane foam and allows free passage of air with minimal air resistance and (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
Qualtek's Plastic Fan Filter Assemblies consist of a guard, foam filter media and the media retainer. The guard and retainer are manufactured with UL Rated material. The filter media is constructed of polyurethane foam and allows free passage of air with (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
feet of media, offering the industry's highest air-to-cloth ratio. The innovative design provides a low pressure drop, which means fewer filters are required for a given application. GCX filters were designed specifically for the Gold Series X-Flo dust collector. Used together, you get the most (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
filters capture particles on the surface, rather than using depth-loading as particulate passes through the filter media. Carbon filters. Sometimes used in conjunction with HEPA filters. Pollutant molecules adhere to the surface of the carbon layer through a (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Industrial Air Filtration, Inc. -
airstream, increasing filter efficiency, lowering pressure drop and facilitating a better release of dust during pulse cleaning. HemiPleat oval filters are available with efficiency up to MERV 16. They come in a variety of filter media including nanofiber, flame retardant, synthetic, carbon (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC
More Information Top
-
anthracite filter media carbon 90,China anthracite filter media carbon 90 Manufacturers, Suppliers - ECOL
carbon air filter media .
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 21)
Activated Carbon Filter Cloth, Carbon Filter Material, Carbon Air Filter Media in Roll .
-
Electronic Manufacture - Electronic Manufacture Manufacturers, Suppliers (Page 20)
Activated Carbon Filter Cloth, Carbon Filter Material, Carbon Air Filter Media in Roll .
-
GRAINGER APPROVED Multi Filter,4 in 1 filter - Air Purifiers - 2EWZ3|2EWZ3 - Grainger Industrial Supply
• Carbon Media Air Filters (165 .
-
AIR HANDLER Activated Carbon Air Filter,12x24x1 - Carbon Filters - 6W735|6W735 - Grainger Industrial Supply
• Carbon Media Air Filters (165 .
-
DAYTON Commercial Air Cleaner,Hepa,66/76/107cfm - Air Cleaners - 2HNP4|2HNP4 - Grainger Industrial Supply
• Carbon Media Air Filters (165 .
-
Benchtop Chemical Storage Shelf 115 V for Amines F filter from Cole-Parmer
Shelves continuously filter air through carbon media to eliminate low levels of fumes and particulates.
-
Limits and Measurement Methods for Emissions from Light-duty Vehicles (Stage V).
– the methods for storing fuel vapour are the same, e.g. shape and volume of activated carbon canister, storage media (activated carbon ), air filter (if used for the emission control of evaporative pollutants ), etc.
-
Electronic Manufacturer - Electronic Manufacturer Manufacturers, Suppliers (Page 20)
[ Related Keywords : Activated carbon filter, Carbon Activated cloth, Activated Carbon Filter Media , roll air filter media ] .