-
Supplier: Aruba Wireless Networks
Description: Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver wireless data rates up to 300
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Badger Meter
Description: ORION® Cellular endpoints are an evolution in AMI technology, strengthened by the Network as a Service (NaaS) approach. The innovative endpoints utilize existing IoT (Internet of Things) cellular infrastructure to efficiently and securely accomplish two-way communication of meter
-
Supplier: Cisco
Description: 802.11n Wireless Performance and Reliability Extend predictable 802.11n wireless coverage to the home teleworking environment with Cisco Aironet 600 Series OfficeExtend Access Points. Increase productivity, lower cost, and gain business continuity with seamless , reliable, and
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
-
Supplier: Cisco
Description: malicious devices. Consistent performance Optimized roaming and cellular handoff, along with Cisco High Density Experience (HDX), helps you maintain network performance as Wi-Fi clients, access points, and high-bandwidth applications join and drop off the network.
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: The entry-level Aruba 300 Series Wave 2 access points deliver high performance and superb user experience for medium density environments. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware ClientMatch to boost network efficiency and support the growing
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: The Aruba 310 Series access points provide the fastest gigabit data speeds and superb user experience for mobile devices, Internet of Things (IoT) devices, and applications in dense office environments. These Wave 2 access points deliver multi-user MIMO (MU-MIMO) aware
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: The affordable, mid-range Aruba 207 Series access point delivers high performance 802.11ac for medium density enterprise environments, such as schools, retail branches, warehouses, hotels and enterprise offices, where the environment is cost sensitive. The compact Aruba 207 Series AP
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Hewlett Packard Enterprise
Description: Multifunctional and affordable Aruba 103 series wireless access points (APs) maximize mobile device performance in medium-density Wi-Fi environments while minimizing interference from cellular networks. These compact and cost-effective APs deliver wireless data rates up to 300
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Desktop / Standalone
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access
- Form Factor: Desktop / Standalone
- Maximum Output Power: 1000 to 2000 milliwatts
-
Supplier: Legrand
Description: and install for each distribution run. Triple service preset. Brings up to three services to the workstation at one location which eliminates the need for multiple access points. Datacom connectivity options. Accepts industry standard and proprietary devices from a
- Style: Lay-in Wireway
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: WLINK WL-R520 series Router is the internet of thing mobile broadband router and a machine to machine(M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with VPN supported. It is
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN), Wireless Local Area Network (WLAN)
- Data Rate: 0.1500 Gbps
- Features: VPN
- Number of Ports: 6 #
-
Supplier: Tele-Communication, Inc.
Description: delivers an easy-to-navigate menu and a combination of 17 dedicated hard keys and four content sensitive soft keys on a backlit, multi-level grayscale 256 x 116 pixel LCD display. Hosting a built-in XML Microbrowser, the SoundPoint IP 450 offers an easy- to-access graphical interface
- Phone Type: Network Phone / IP Phone
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Built-in watch dog, Multi-link detection Four Gigabit Ethernet ports for networking flexibility High speed 802.11 ac/b/g/n Wi-Fi support as access point or client with 2x2 MIMO antenna technology and integrated hotspot functionality USB for additional interfaces or extra
- Area Network Type: Wireless Local Area Network (WLAN)
- Data Rate: 0.3000 to 0.8660 Gbps
- Features: VPN
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The R100 is
- Area Network Type: Local Area Network (LAN), Wireless Local Area Network (WLAN)
- Features: VPN
-
Supplier: TelephoneStuff.com
Description: SoundPoint IP 301 MGCP 2-Line IP Desktop Phone. SoundPoint Phone Features: - Two-line entry-level phone - Intuitive user interface with single-button access to telephony features offers an easy transition from legacy PBX and Key Systems to Voice over IP - Interoperability with
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: Polycom Polycom SoundPoint IP 301 MGCP SIP 2-Line IP Desktop Phone - 110V Power Supply Hearing Aid & ADA Compliant Hold with indicator Mute Key Two Line Telephone Power over Ethernet Capable Integrated Ethernet Switch Headset compatible Half Duplex Speakerphone SIP Voip Protocol - Decreases
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: and Downloads SoundPoint IP 601 User Guide The SoundPoint IP 601 provides a powerful, yet flexible IP communications solution, delivering excellent voice quality. Its intuitive user interface offers dedicated, single-button access to common telephony features. The
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: delivers an easy-to-navigate menu and a combination of 17 dedicated hard keys and four content sensitive soft keys on a backlit, multi-level grayscale 256 x 116 pixel LCD display. Hosting a built-in XML Microbrowser, the SoundPoint IP 450 offers an easy- to-access graphical interface
- Phone Type: Network Phone / IP Phone
-
Supplier: CAS DataLoggers
Description: Description The Novus LogBox 3G Cellular 2 Channel Data Logger The LogBox 3G provides 2 universal analog inputs, 1 digital input and 1 digital output with an internal 3G wireless cellular modem and compatibility with the NOVUS Cloud web portal. The universal inputs accept
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Auxiliary Outputs: Other
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: WLINK R210 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on the 4G or 3G cellular network to provide reliable, secure and high speed wireless connectivity with I/O and VPN supported. It
- Area Network Type: Wireless Local Area Network (WLAN)
- Data Rate: 0.1500 Gbps
- Features: VPN
-
Supplier: TRENDnet Inc.
Description: Centralized AP management Includes two wireless N300 access points with PoE injectors Wireless controller with five gigabit ports Manages up to 128 wireless access points Compatible with TEW-755AP, TEW-821DAP, and TEW-825DAP* Supports IEEE 802
-
Description: Description / Abstract This standard is one of a series of interface compatibility specifications prepared by the Services, Architecture, and Signaling Interfaces Subcommittee of Committee Tl. The series provides technical requirements for the interfacing of cellular mobile carriers (CMCs
-
Supplier: TelephoneStuff.com
Description: DECT 6.0 Cordless Telephone delivers next generation DECT functionality for the Strata series of cordless digital telephones. Features: - DECT Technology: Minimizes any interference between base stations in proximity or any surrounding WLAN access points - Do Not Disturb: Blocks all
- Phone Type: Telephone
-
Supplier: RS Components, Ltd.
Description: This antenna is optimised for use in 3G cellular, 4G LTE and LTE plus systems. The antenna can be used for access point or customer premise equipment (CPE). With the omnidirectional coverage, it is easier to install and align with other antennas in the wireless network.
- Applications: Cellular / PCS Base Station
- Primary Frequency Range: 694 to 2700 MHz
-
Supplier: L-com, Inc.
Description: -NF is a MIMO antenna. Two separate antenna leads are provided, each having the ability to receive both vertical and horizontal signals equally. This antenna is ideal for use with 1x2 and 2x2 MIMO access points and routers. Low PIM Rated The key to providing the best performance in a
- Applications: Cellular / PCS Base Station
- Primary Frequency Range: 698 to 2700 MHz
-
Supplier: RS Components, Ltd.
Description: Groundplane Independent Design. Covers 900/1800/1900 MHz bands. Ideal for hand-held devices and access points. Dimensions 81 x 21 x 0.8 mm. RG178 cable with MMCX or U.FL connector Internal/External = Internal Supported Frequency Bands = 1800 MHz, 1900 MHz, 900 MHz Connector Type = U.FL
- Applications: Cellular / PCS Base Station
- Primary Frequency Range: 900 to 1900 MHz
-
Supplier: RS Components, Ltd.
Description: Groundplane Independent Design. Covers 900/1800/1900 MHz bands. Ideal for hand-held devices and access points. Dimensions 81 x 21 x 0.8 mm. RG178 cable with MMCX or U.FL connector Internal/External = Internal Supported Frequency Bands = 1800 MHz, 1900 MHz, 900 MHz Connector Type = MMCX
- Applications: Cellular / PCS Base Station
- Primary Frequency Range: 900 to 1900 MHz
-
Supplier: Tripp Lite by Eaton
Description: quick resolution of network issues is imperative.Cellular Modem for Out-of-Band AccessA multi-carrier 4G LTE cellular modem allows alternate remote access to the serial console switch in case the primary network goes down. The modem defaults to the Verizon network, but
- Form Factor: Rack Mounted
- I/O Ports: Serial
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
-
Supplier: Tripp Lite by Eaton
Description: quick resolution of network issues is imperative.Cellular Modem for Out-of-Band AccessA multi-carrier 4G LTE cellular modem allows alternate remote access to the rack console in case the primary network goes down. The modem defaults to the Verizon network, but you can
- Form Factor: Rack Mounted
- I/O Ports: Serial
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Gateways Element Access Point Cellular
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: Fiberglass/stainless steel construction, pole-mounting hardware included. Designed for point-to-multipoint base station use (the access point) 5 dBi gain perpendicular to antenna 24” tall, pole mount bracket, 4’ RF cable
- Applications: Cellular / PCS Terminal
- Form Factor: External, Portable / Mobile
- Gain: 5 dB
- Operating Temperature: -49 to 158 F
-
Supplier: Ericsson, Inc.
Description: The base station Antenna System is one of the most crucial links in a Radio Access Network. The quality of the components in the antenna system ultimately determines the effectiveness of the RBS at the radio site. A poor antenna system can severely reduce the radio network performance
- Applications: Cellular / PCS Base Station
- Form Factor: Stationary / Fixed
- Technology Type: Panel / Sector
-
Supplier: Digi International, Inc.
Description: The Digi TransPort WR41 cellular router offers a robust communications solution with true enterprise class routing, security and firewall. This multifunction cellular router features a flexible design with integrated Wi-Fi access point (with multi SSID) / Client, USB,
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 0.0058 to 0.1000 Gbps
- Number of Ports: 3 #
-
Supplier: Digi International, Inc.
Description: The Digi TransPort WR44 cellular router is an all-in-one branch networking solution with true enterprise-class routing, security and firewall. This multifunction cellular router features a flexible design with integrated Wi-Fi access point, USB, serial, 4-port Ethernet
- Area Network Type: Wide Area Network (WAN)
- Data Rate: 0.0500 to 0.1000 Gbps
- Number of Ports: 6 #
-
Supplier: Richardson RFPD
Description: The Taoglas TG.55 is a 5G/4G monopole antenna, designed primarily for use with 5G/4G modules and devices that require high efficiency and peak gain to deliver best in class throughput on all major cellular bands worldwide for access points, terminals, and routers. The TG.55
- Gain: 3.05 dB
- Polarization Type: Linear
- Primary Frequency Range: 617 to 5925 MHz
- Technology Type: Other Antennas & Arrays
-
Description: the all-purpose TCP/IP protocols, with a wireless notebook computer user, traversing all the way through a base station in a cellular wireless network (e.g., GSM, CDMA), a public switched network (PSTN), the Internet, an intranet, a local area network (LAN), and a wireless LAN access
-
Supplier: Richardson RFPD
Description: antenna on the market today. The Apex III has been primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to deliver best in class throughput on all major worldwide cellular bands (4G/3G/2G) for access points,
- Gain: 3.26 dB
- Polarization Type: Linear
- Primary Frequency Range: 450 to 5850 MHz
- Technology Type: Other Antennas & Arrays
-
Description: Scheduling in Wireless Networks reviews the problem of scheduled channel access in wireless networks with emphasis on ad hoc and sensor networks as opposed to WiFi, cellular, and infrastructure-based networks. After a brief introduction and problem definition, it examines in detail
-
Supplier: RS Components, Ltd.
Description: The Sencity Omni-S (1399.17.0224) is a broad band omnidirectional antenna suitable for mobile (cellular) and WiFi bands. The antenna is a short stubby antenna and can be used with both access-points and clients. Its robust design enables outdoor use with a minimum rating of IP66.
- Applications: Broadband Network / WLAN
- Form Factor: External
- Primary Frequency Range: 1710 to 5150 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Richardson RFPD
Description: The Apex Black Straight TG.30 Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to deliver best in class throughput on all major cellular (2g/3g/4g) bands worldwide for access points,
- Gain: 6.5 dB
- Pattern Type: Omnidirectional
- Polarization Type: Linear
- Primary Frequency Range: 698 to 2700 MHz
-
Supplier: Richardson RFPD
Description: The hinged Apex TG.30 Ultra-Wideband Dipole LTE Antenna – is primarily designed for use with 4G LTE modules and devices that require the highest possible efficiency and peak gain to deliver best in class throughput on all major cellular (2g/3g/4g) bands worldwide for access
- Gain: 3.1 dB
- Pattern Type: Omnidirectional
- Polarization Type: Linear
- Primary Frequency Range: 700 to 2800 MHz
-
Supplier: Infineon Technologies AG
Description: networks, 200 countries) Connectivity management via online portal Adjustable data plan Single access point for remote data and connectivity management via partner portal Benefits Pre-integrated set of best-of-breed technologies
- IC Package Type: Other
- Interface: Other
- Microprocessor Architecture: 32-Bit
-
Supplier: Analog Devices, Inc.
Description: Product Details The HMC536LP2(E) is a DC to 6 GHz GaAs MMIC T/R switch in leadless 2x2 mm DFN LP2 surface mount packages with an exposed ground paddle. The switch is ideal for cellular, WiMAX, & WiBro access point and subscriber applications featuring low 0.6 dB insertion loss
- Actuator Type: SPDT
- Frequency Range: 0.0 to 6000 MHz
- Insertion Loss: 0.7000 dB
- Isolation (Port to Port): 27 dB
-
Supplier: Analog Devices, Inc.
Description: and +50 dBm input IP3. Power handling is excellent up through the 3.8 GHz WiMAX band with the switch offering a P1dB compression of +30 dBm. On-chip circuitry allows positive voltage control of 0/+5 Volts at very low DC currents. Applications Basestation & Repeaters Cellular/3G & WiMAX/4G
- Actuator Type: SPDT
- Frequency Range: 0.0 to 4000 MHz
- Insertion Loss: 0.8000 dB
- Isolation (Port to Port): 52 dB
-
Supplier: L-com, Inc.
Description: Included Multi-Strike Capability Protector will pass DC Bi-Directional Protection Reliable Performance from DC ~ 3 GHz Application IEEE 802.11b and 802.11g Wireless LAN applications ISM MMDS Can be used with Symbol Technologies® Access Points and Intel® PRO/Wireless AP WEAP2011BK
- Device Type: Lightning Arrestor
-
Supplier: Infineon Technologies AG
Description: qualification effort Potential Applications 3G/4G/5G cellular devices such as: Smartphones Tablets Wearables Laptops Access Points Consumer IoT Devices
- IC Package Type: Other
- Interface: Other
- Microprocessor Architecture: 32-Bit
-
Network Gateways - FlexEdge® DA50A NETWORKING GATEWAY WITH MODULAR COMMUNICATION -- DA50A0BNN0000010Supplier: Red Lion Controls, Inc.
Description: Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate generation Intuitive diagnostic light ring for at-a-glance system status indication Future-proof modular design accommodates field-installable sleds 802.11 b/g/n Wi-Fi Client or Access Point
-
Supplier: Red Lion Controls, Inc.
Description: -installable sleds 802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled ) Dual SIM 4G LTE Communications with Active GPS (with Cellular Communications Sled ) Click here to design your ideal FlexEdge Intelligent Edge Automation solution!
-
Supplier: Analog Devices, Inc.
Description: TTL/ CMOS control inputs are used to select each attenuation state. A single Vdd bias of +5V is required. Applications 3G Infrastructure & access points Cellular/3G, LTE & UMB WiMAX, WiBN & Fixed Wireless Test Equipment and Sensors GSM, WCDMA & TD-SCDMA
- Attenuation: 31.5 dB
- Digital Attenuator: Yes
- Frequency Range: 0.0 to 3.8 GHz
- Insertion Loss: 1.7 dB
-
Supplier: Red Lion Controls, Inc.
Description: accommodates field-installable sleds 802.11 b/g/n Wi-Fi Client or Access Point (with Wi-Fi Communications Sled ) Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled ) Dual RS-232 Serial Ports (with RS-232 Communication Sled) Dual RS-485 Serial Ports (with
-
Description: anywhere in a defined space (local/campus, wide area/regional, global) at a point in time that is, or is close to, real time. Position is derived by measurements of the physical properties of the radio link. Conceptually there are four classifications of RTLS: Locating an asset via
-
Description: anywhere in a defined space (local/campus, wide area/regional, global) at a point in time that is, or is close to, real time. Position is derived by measurements of the physical properties of the radio link. Conceptually there are four classifications of RTLS: Locating an asset via
-
Supplier: Microchip Technology, Inc.
Description: cameras, physical access control with door locks, televisions and interactive displays, point of sale (POS) systems and information kiosks, thin clients and other high power Ethernet end terminals with 95W of power, and is also backward compatible and safe to use with any IEEE 802.3af
- IC Package Type: Other
-
Supplier: Red Lion Controls, Inc.
Description: -Fi Client or Access Point (with Wi-Fi Communications Sled ) Dual SIM 4G LTE Router with Active GPS (with Cellular Communications Sled ) Dual RS-232 Serial Ports (with RS-232 Communication Sled) Dual RS-485 Serial Ports (with RS-485 Communication Sled) Mixed RS-232/RS-485 Serial
-
Supplier: Analog Devices, Inc.
Description: output(s) of the AD9736 family are easily configured for single-ended or differential circuit topologies. Applications Broadband communications systems Cellular infrastructure (digital predistortion) Point-to-point wireless CMTS/VOD Instrumentation, automatic test equipment Radar,
- IC Package Type: Other
- Interface Type: Other
- Pin Count: 160
- Power Dissipation: 380 milliwatts
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air
- Depth: 39.38 inch
- Length / Height: 86.6 inch
- Type: Rack Enclosures
- Width/Diameter: 23.62 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air
- Depth: 31.5 inch
- Length / Height: 86.6 inch
- Type: Rack Enclosures
- Width/Diameter: 23.62 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: The HDME is ideal for housing network access equipment in harsh environments such as a factory floor. The HDME features a sealed cabinet with included gland plates for the installation of filter fans. The UL and CSA tested NEMA ratings provide outstanding protection against dust and air
- Depth: 31.5 inch
- Length / Height: 78.73 inch
- Type: Rack Enclosures
- Width/Diameter: 23.62 inch
-
Supplier: Tripp Lite by Eaton
Description: industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. 16 Gb of internal NAND flash memory can be used for log storage and file storage.Built-In V.92 Modem for Out-of-Band AccessA serial data/fax modem enables 3G cellular out-of-band (alternate
- Form Factor: Rack Mounted
- I/O Ports: Serial, USB
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
-
Supplier: Tripp Lite by Eaton
Description: offices, kiosks, point-of-sale and other remote sites where a quick identification and resolution of network issues is imperative. You’ll be able to manage a critical equipment outage quickly and remotely without making a costly and time-consuming physical visit to the site.Cellular
- Form Factor: Rack Mounted, Tower
- I/O Ports: Serial, USB
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
TARGET MARKETS IOT Indoor 5G IoT Outdoor 5G IoT Fixed Wireless Access TARGET APPLICATIONS Private Cellular Networks Cellular Access Points Factory/Industrial Garden Center Light Outdoor Applications (read more)
Browse Antennas Datasheets for TE Connectivity -
routers, gateways, wireless access points/clients, and media converters built for demanding operating conditions. Click to See Our Product Portfolio (read more)
Browse Network Servers Datasheets for Advantech -
enterprise Wi-Fi 6 applications. The 5 GHz FEM offers best-in-class power and linearity for devices such as access points, routers and gateways. The module’s logarithmic power detector allows for wide dynamic power range and its harmonics are FCC compliant, reducing filtering (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
u-blox's LARA-R6 series cellular modules feature uncompromised global connectivity in a very small package. The series offers exceptional flexibility with global, regional, and multi-regional variants. The LARA-R6 modules are secure by design and have a comprehensive (read more)
Browse Memory Modules Datasheets for DigiKey -
points and hot spots, while the MGA-43040 is designed for final stage amplification of low power and medium power cellular base stations. With its broad product line and unsurpassed customer service, Mouser caters to design engineers and buyers by delivering What's Next in advanced technologies (read more)
Browse RF Amplifiers Datasheets for Mouser Electronics -
precision switch capability in an ultra-compact form factor. End applications include Wi-Fi routers, residential gateways, enterprise access points and client devices. Skyworks' new 802.11ax solutions: • SKY85331-11 High-power 2 GHz Front-end Module • SKY85337-11 Mid-power 2 (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
67 design. Industries that will realize this new benefit quickly are ones in which temperature monitoring is needed, such as refrigerator monitoring for temperature-controlled inventory. The new price point of the commercial application model also allows for quick and easy ROI (read more)
Browse Internet of Things (IoT) Software Datasheets for Advantech -
seamlessly from the sensors without extensive wiring for on-site and remote monitoring of silo inventory. Gateways combine the functions of a wireless access point, modem, and router in one convenient device. They utilize ethernet, Wi-Fi or cellular connectivity to get data to a PLC, software, or web (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Carrier WiFi Equipment Market Tracker - Regional - H1 2016
…reach $1.5B, a cumulative size of over $6.8B for CY16-CY20, based on 2 strong segments: standalone WiFi access points (predominantly deployed by fixed-line operators and wireless ISPs) and dual mode WiFi/ cellular access points (deployed by mobile operators).
-
A distributed power control and mode selection algorithm for D2D communications
…pair, this sum power minimizing scheme may be combined with MS that determines whether a particular UE pair— the D2D candidate: Tx UE–Rx UE of Figure 1—should use the direct D2D link or they should communicate via the cellular access point [29].
-
Qualcomm and GlobalWireless Sign 3G Femtocell License Agreement
SAN DIEGO -- September 11 2009 --Qualcomm Incorporated (Nasdaq: QCOM), a leading developer and innovator of advanced wireless technologies, products and services, and Global Wireless Technologies LLC (GWT), a designer and developer of wireless solutions for the cellular access point market, today announced that…
-
Information collection services for QoS-Aware mobile applications
Client aggregation status can be obtained from cellular access points (i.e., base stations) that manage the communication of the mobile hosts residing within that cell.
-
Passive and Active Measurement
Having more subflows than the number of network interfaces is a sign of mobility over different WiFi and/or cellular access points since IPv6 was not used.
-
Cognitive Radio Policy and Regulation
Femtocells are smart cellular access point base stations that use the Internet as backhaul.
-
Smart Device to Smart Device Communication
In contrast, when the D2D layer operates as an underlay, a cellular base station (BS), such as an LTE eNB or a cellular access point (AP), controls the operation of D2D users by maintaining a control plane association with D2D users [6…
-
Dynamic Code Assignment Medium Access (DCAMA) Protocol for Wireless Integrated Services Networks
Transport network with cellular access points .
-
Modeling and Evaluating Energy
Performance of Smartphones
In infrastructure wireless networks, clients forward all data packets from different applications to the WLAN or cel- lular access point .
-
A Distributed Power Control Scheme for Cellular Network Assisted D2D Communications
…particular UE pair, this sum power minimizing scheme may be combined with mode selection that determines whether the UE pair (Tx UE - Rx UE of Figure 1) should use the direct D2D link or they should communicate via the cellular access point .