Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: HEATERS & HEATING COMPONENTS CoorsTek assembles a variety of semiconductor-grade, ceramic heaters and components including: Tecorundum SiC components Aluminum nitride (AlN) heaters Quartz & Quartz-carbon heaters Silicon nitride
-
Supplier: CoorsTek
Description: CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow
- Applications: Armor / Ballistic Protection
- Density: 3.8 g/cc
- MOR / Flexural Strength: 54389 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: CILAS
Description: CILAS develops transparent ceramics that are usable as optical components. These top-quality materials, which have an excellent level of resistance and transparency, are fabricated using new synthesis techniques. CILAS optical ceramics are the fruit of
- Applications: Optics / Optical Grade, Other
- Shape / Form: Bar Stock
-
-
Supplier: Accuris
Description: ACID-GRADE AND CERAMIC-GRADE FLUORSPAR - DETERMINATION OF FLOTATION AGENTS
-
Supplier: CILAS
Description: CILAS develops transparent ceramics that are usable as optical components. These top-quality materials, which have an excellent level of resistance and transparency, are fabricated using new synthesis techniques.
- Applications: Optics / Optical Grade, Other
- Density: 4.56 g/cc
- Shape / Form: Block
- Thermal Conductivity: 0.1000 W/m-K
-
Supplier: Electro Optical Components, Inc.
Description: GOS doped with rare earth ion has relatively high light output and extremely low afterglow, the emission peaks range from 470-900 nm with spectral sensitivity of silicon photodiodes, and it has been widely used for CT scanners, security instruments and non destructive testing.
- Applications: Optics / Optical Grade, Other
-
Supplier: Hi-Tech Seals, Inc.
Description: The Quantum® group of HERNON® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming.
- Applied Thickness / Gap Fill: 0.0020 inch
- Coeff. of Thermal Expansion (CTE): 4.44E-4 µin/in-F
- Cure Type / Technology: Room Temperature Curing, Single Component System
- Industry: OEM / Industrial
-
Supplier: Electro Optical Components, Inc.
Description: GGAG:Ce ceramic scintillator has excellent properties including high sensitivity, good uniformity, high light yield, low afterglow, high mechanical strength and chemical stability, it can be widely used for medical X-CT, security CT, container inspection etc.
- Applications: Optics / Optical Grade, Other
-
Supplier: Accuris
Description: ACID-GRADE AND CERAMIC-GRADE FLUORSPAR - DETERMINATION OF SULFIDE CONTENT - IODOMETRIC METHOD
-
Supplier: Accuris
Description: French Language - ACID-GRADE AND CERAMIC-GRADE FLUORSPAR - DETERMINATION OF FLOTATION AGENTS
-
Supplier: Accuris
Description: ACID-GRADE AND CERAMIC-GRADE FLUORSPAR - DETERMINATION OF SILICA CONTENT - REDUCED-MOLYBDOSILIC ATE SPECTROMETRIC METHOD
-
Supplier: CoorsTek
Description: CoorsTek has deep expertise in developing and producing high-volume translucent ceramics. Our polycrystalline alumina products combine high translucency with the thermal stability needed for the brightest and most demanding lighting.
- Applications: Optics / Optical Grade
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond® products cure upon exposure to UV
- Applied Thickness / Gap Fill: 0.0400 inch
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Industry: OEM / Industrial
- Substrate / Material Compatibility: Ceramic / Glass, Metal
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator
- Applications: Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electrical / HV Parts, Electronics / RF-Microwave, Structural, Thermal Insulation / Fire Proofing, Wear Parts / Tooling, Other, Optics / Optical Grade, Refractory / High Temperature Materials
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
- Compressive / Crushing Strength: 50000 psi
- Density: 2.52 g/cc
-
Supplier: Hi-Tech Seals, Inc.
Description: Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance.
- Applied Thickness / Gap Fill: 0.0080 inch
- Chemical / Polymer System Type: Cyanoacrylate
- Coeff. of Thermal Expansion (CTE): 5.56E-4 µin/in-F
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Single Component System
-
Supplier: CoorsTek
Description: Using specially formulated ceramics matched with advanced forming and finishing, CoorsTek produces durable components for ultra-high intensity lighting — like those used for the 9/11 memorial in New York City. High Temperature Ceramic Components for HID Lighting Coors
- Applications: Optics / Optical Grade
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Boca Bearings Company
Description: Balls
- Ceramic Type: Zirconia, Specialty / Other
- Diameter / OD: 0.6875 inch
-
Supplier: Boca Bearings Company
Description: Balls
- Ceramic Type: Alumina, Specialty / Other
- Diameter / OD: 0.0469 inch
-
Supplier: Boca Bearings Company
Description: Balls
- Ceramic Type: Specialty / Other
-
Supplier: Boca Bearings Company
Description: Balls
- Ceramic Type: Zirconia, Specialty / Other
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive” cure systems. The adhesive base
- Applied Thickness / Gap Fill: 0.0300 inch
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Coeff. of Thermal Expansion (CTE): 4.44E-5 µin/in-F
- Cure Type / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Morgan Advanced Materials
Description: A Magnesia partially-stabilised Zirconia with exceptional transformation toughening properties. Contains 96.5% ZrO2 and HfO2 in combination with 3.5% MgO. Designed for applications requiring maximum strength.
- Compressive / Crushing Strength: 288623 psi
- Density: 5.74E-9 g/cc
- Modulus of Elasticity: 2.97E7 psi
- Specialty Ceramic Type: Magnesia / Magnesite, Zirconia
-
Supplier: Morgan Advanced Materials
Description: A Magnesia partially-stabilised Zirconia with exceptional transformation toughening properties. Contains 96.5% ZrO2 and HfO2 in combination with 3.5% MgO. Designed for applications requiring high thermal shock resistance.
- Compressive / Crushing Strength: 253814 to 261066 psi
- Density: 5.74E-9 g/cc
- Modulus of Elasticity: 2.97E7 psi
- Specialty Ceramic Type: Magnesia / Magnesite, Zirconia
-
Supplier: San Jose Delta Associates, Inc.
Description: Boron nitride is offered in several grades each with unique materal properties. All however, are readily machinable; much like green (not sintered), alumina BN allows drilling, tapping, treads etc. without the need for diamond tools. Hot-Pressed Boron Nitride Shapes Hot-pressed BN
- Applications: Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Coeff. of Thermal Expansion (CTE): -0.7000 to 7.2 µm/m-C
- Compressive / Crushing Strength: 3626 to 45968 psi
- Density: 1.9 to 2.9 g/cc
-
Description: Durafrax 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax 2000 is our most economical
- Applications: Other
- Material Type: Alumina / Aluminum Oxide
-
Supplier: San Jose Delta Associates, Inc.
Description: PSG Silicon Nitride is a fully dense, pressureless sintered ceramic specifically compounded to yield an amorphous intergranular phase. Pressureless sintering allows for net shape forming of complex components in a cost effective manner. This grade is isotropic with respect to
- Applications: Electrical / HV Parts, Wear Parts / Tooling
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- Density: 3.25 g/cc
- MOR / Flexural Strength: 99930 psi
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator
- Applications: Abrasive / Erosive Wear Protection, Dielectric / Electrical Insulation, Electrical / HV Parts, Electronics / RF-Microwave, Structural, Thermal Insulation / Fire Proofing, Wear Parts / Tooling, Other, Optics / Optical Grade, Refractory / High Temperature Materials
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
- Compressive / Crushing Strength: 50000 psi
- Density: 2.52 g/cc
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures High Voltage Bare Rectangular Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • ROHS Option • Mil Screened IAW Mil-prf-49467 Option
- Electrostatic Capacitors: Ceramic
- Features: Military Standards
-
Supplier: Kurz Instruments, Inc.
Description: General Overview The Model 2441 is especially convenient for Industrial Hygiene and HVAC measurements. It is a very sophisticated micro-processor version of the widely used and appreciated Series 440 Portable Air Velocity Meter. The 2441 uses the well-known "CD" dual-sting ceramic
-
Supplier: General Carbide Corporation
Description: Cobalt. Nickel. Tantalum. We offer them all. In fact, we produce more than 50 carbide grades in a wide range of binder concentrations and particle sizes. We also lead the industry with the tightest overall material specifications. Our tungsten carbide grades use cobalt binders ranging
- Applications: Abrasive / Erosive Wear Protection, Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling, Other
- Carbides / Carbide Ceramic Type: Tungsten Carbide (WC)
- Density: 14.28 to 14.4 g/cc
- MOR / Flexural Strength: 425000 psi
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • Radial and Axial Leaded • ROHS Option • Mil Screened
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic
- Features: Military Standards
-
Supplier: RCD Components, Inc.
Description: welded construction and windings of premium grade resistance wire on thermally conductive ceramic cores. Hi-temp sili - cone coating provides excellent protection & solvent resistance. Tin (or SnPb) coated copper/copperweld leads ensure proper solderabilty and extended shelf life.
- Category / Application: General Use, Power Resistor
- Current Rating: 30 amps
- Dielectric Strength: 0.5000 kilovolts
- Features: Air Cooled, Non-Flame Coating, Military Standards
-
Supplier: Hitachi High Technologies America, Inc.
Description: High Precise & Fine Patterning Technology for Al2O3 and AlN Substrate High Grade Al2O3 Substrate
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
- Shape / Form: Wafer / Substrate
-
Description: UV-curable adhesive is a one component, high viscosity, UV-curable adhesive. The product is mainly used for sound, speakers and other voice coil sound film bonding, in sufficient intensity of UV light can be quickly solidified to form a soft adhesive layer. The product shows good bonding properties
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures High Voltage Bare Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom
- Electrostatic Capacitors: Ceramic
- Features: Military Standards
- Technology: Monolithic / Single Layer
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic
- Features: Military Standards
- Lead / Termination Type: Radial Leads
Find Suppliers by Category Top
Featured Products Top
-
The MD Series is a range of medical-grade capacitors for implantable designs. The MD Series encompasses C0G, X7R and X5R MLCC components that are up-screened using two long-standing military-grade reliability specifications (MIL-SPECS), MIL-PRF-55681 (Group A) and MIL-PRF-123 (Group A).
(read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Silicon carbide grades can be distinguished by its porosity and composoition. Remarkably dense at less than 99 (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
also supply high-grade refractories for coil lining (coil grout), topping and the spout area. Saint-Gobain's complete product range for coreless induction furnaces demonstrate an improvement in the energy balance required for production and consequently a reduction overall cost. Visit (read more)
Browse Thermal and Refractory Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Gobain’s high performance wear resistant linings are engineered for efficiently reducing wear in severely demanding applications. Our versatile range of ceramics allows us to supply (read more)
Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Silicon Carbide – Reaction Bonded Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also (read more)
Browse Datasheets for Insaco, Inc. -
-wall reactor, however, may be indirectly heated by heat radiating from the hot pedestal/susceptor, but will remain cooler than the pedestal/susceptor and the substrate the pedestal/susceptor supports. So Boron Nitride is a good choice because the power density, operating temperature, insulation grade (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Zirconia Toughened Alumina (ZTA) Alumina (Al2O3) is one of the most widely specified, general-purpose technical ceramics. All aluminas are very hard and wear resistant, with high compressive strength even against (read more)
Browse Datasheets for Insaco, Inc. -
112 inductance values from 0.8 to 120 nH Available in 0.1 nH incremental steps between 2.8 nH and 10 nH For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors AEC-Q200 Grade 1 (−40°C to (read more)
Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
ECS Inc.'s ECX-1247Q AEC-Q200 qualified sub-miniature SMD crystal in a 1.6 x 1.2 mm 4-pad ceramic package is for automotive, industrial, and IoT applications. The DP version has a frequency stability of ±100 ppm -40°C to +105°C. Click (read more)
Browse Crystals Datasheets for ECS Inc. International
Conduct Research Top
-
Ceramic Grade Descriptions
Greenleaf is the industry leader in the development and manufacture of ceramic and coated ceramic inserts in ANSI standard and special geometries. Some of the most prominent include: WG-300 (R) Patented, whisker-reinforced ceramic with excellent wear and shock resistance at high surface speeds
-
How to Make Pyrolytic Boron Nitride Ceramic Part?
Innovacera PBN ceramic part includes the PBN Disc, PBN Sheet, PBN Filament Ring, PBN VGF Crucibles, PBN LEC Crucibles, PBN MBE Crucibles, PBN Conical Crucible, and Other PBN Machined Custom Parts. PBN is a grade of hexagonal boron nitride. It made by a chemical vapour deposition process to create
-
Placing Additional Capacitors at Input and Output?
It is recommended to use high grade Electrolytic capacitor with low E.S.R or Tantalum capacitors together with a small capacitance Multi-layer Ceramic Capacitor paralleled - which ca provide good filtering for ripple and noise.
-
Frequently Asked Questions About Bonded Magnet Materials
NeoForm (R) material produces almost twice as much flux density as anisotropic ceramic magnets (grades 5 - 8), so substituting NeoForm (R) material is a fairly safe way to extract greater performance from a device. Resistance to demagnetization for NeoForm (R) material is also twice that of ceramic
-
Talk About Rust
Rust on bearings is usually the result of chemical reaction of the bearing steel and moisture. To prevent this from happening, you must either: 1. have no moisture present; 2. use bearing materials not ordinarily capable of rusting (300 grade stainless steel, plastic, or ceramic); or 3.somehow
-
Five Factors to Consider when Molding PEEK
. PEEK can be molded on standard injection molding machines supplied by most of the well-known machine suppliers. Depending on the grade of PEEK that you'll be molding, processing temperatures on your injection molding barrel will be somewhere in the range of 350-400°C. These temperatures can
More Information Top
-
Fundamentals of Functionally Graded Materials
ceramic or ceramic/carbon coatings, metal/ ceramic graded structures have also been produced via this route.
-
Continuous Fiber Ceramic Composites
1 ceramic grade .
-
Passive electronic components
0,001 to 0,02 capacitor ceramics of ( class 1-ceramics .
-
The Worldwide Availability of Fluorspar
In recent years world trade has started to shift away from the acid, metallurgical and ceramic grades of fluorspar, as ore‐producing countries look towards higher‐value downstream products.
-
Ceramic Composites with Multilayer Interface Coatings
Ceramic grade .
-
Functionally graded metals and metal-ceramic composites: Part 2 Thermomechanical behaviour
The authors acknowledge many helpful discussions and technical collaborations on the topic of metal- ceramic graded materials with J. D. Embury, M. Finot, A. E. Giannakopoulos, O. Kesler, A. S. Kim, S. Sampath, and C. F. Shih, and on the topic of …
-
Functionally graded metals and metal-ceramic composites: Part 1 Processing
coatings, several metal- ceramic graded structures have also been produced via this route.
-
PROGRESS RELATING TO CIVILIAN APPLICATIONS DURING DECEMBER 1959
Only in isolated cases w a s increased In these instances MCW ceramic grade UO2 and MCW dense ceramic .
-
Advanced Structural Ceramics
Ceramic grade Tio3 .
-
Materials Handbook
ceramic grade , 7.25 wt.% Li2O) US$330–360/tonne Lithium carbonate .