Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same
-
Description: Description: These ceramic heating elements are designed for use in various applications where consistent and stable heating is required. They are long-term suppliers of semiconductor equipment parts for foreign markets, ensuring stable and consistent quality control.
- Features: Other
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristics of positive temperature coefficient, so it is also called Metallization Ceramic Heater(MCH). Characteristic ● Ceramic heating element is the best substitute for metal heating plate. ● It is another new generation after alloy heating wire and
- Material Type: Alumina / Aluminum Oxide
-
-
Supplier: RS Components, Ltd.
Description: RS PRO FS1092 Ceramic Heating Element
- Fuel / Energy Source: Electric
-
Supplier: Kanthal Bethel
Description: Silicon carbide (SiC) electric heating elements for element temperatures up to 1625°C (2927°F), available in a wide variety of standard sizes and geometries, or in customized designs to meet the specific needs of various processes and equipment.
- Maximum Element Temperature: 1,625 C
- Element Materials: SiC (ceramic)
-
Supplier: Heatron, Inc.
Description: Integrated heat sink for fast heat dispersion and longer life. Quickly diffuse heat while maintaining a lower sheath temperature in closed environments by maximizing the heater's surface area in contact with the air. Heatron's hybrid heater is ideal for fast heat dispersion using forced convection.
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Air Heater, Cartridge Heater
- Features: Ceramic Insulation, Mica Insulation, Other
-
Description: Nitride ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: Heatron, Inc.
Description: Water, water-soluble and low viscosity fluid heater. Compact immersion cartridge heaters are designed for minimal assembly and ease of service in the field. With smaller fittings than tubular versions, tight spaces won't pose a problem for these high performance immersion cartridge heaters. Contact
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Immersion (Heated) Length: 36 to 72 inch
- Heater Type: Cartridge Heater, Immersion Heater
-
Supplier: Pelonis Technologies, Inc.
Description: Ceramic “Fin” PTC Heating elements create a good heat transfer in a small space and are safe, powerful, and energy efficient.
- Heating Capacity: 1.08 kW
- AC Voltage Required: 220 volts
- Heater Type: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Heatron, Inc.
Description: Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to be heated. The compact design provides higher watt density and dielectric strength compared with tubular
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Cartridge Heater
- Features: Ceramic Insulation, Mica Insulation, Other
-
Supplier: Heatron, Inc.
Description: Heatron high density cartridge heating elements excel in performance and durability. Using value-added controls, specialized coatings and finishes, and optimized design, Heatron creates the right balance of performance and features to meet your specification and budget requirements.
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Cartridge Heater
- Features: Ceramic Insulation, Mica Insulation, Other
-
Supplier: WATTCO
Description: Open coil elements are the most efficient type of electric heating element while also the most economically feasible for most heating applications. Used predominantly in the duct heating industry, open coil elements have open circuits that heat air directly
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 20 kW
- Watt Density: 3 to 12 W/in²
- Heating Capacity: 4 to 20 kW
-
Supplier: Process Heating Company, Inc.
Description: Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are
- AC Voltage Required: 200 to 600 volts
- Features: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Mild Corrosive Solutions, Other, Process Waters, Severe Corrosive Solutions
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC).
- Flask Size: 2,000.0000000000002 ml
- Power: 500.00000000000006 watts
- Operating Temperature: 842 F
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC).
- Flask Size: 5,000 ml
- Power: 800.000000000003 watts
- Operating Temperature: 842 F
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC).
- Flask Size: 1,000.0000000000001 ml
- Power: 380.00000000000034 watts
- Operating Temperature: 842 F
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC).
- Flask Size: 3,000 ml
- Power: 800.000000000003 watts
- Operating Temperature: 842 F
-
Supplier: Carbolite Gero Limited
Description: 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace performance. Hard ceramic hearth provides
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 325.00000000000006 mm
- Length (Chamber / Tube): 210 mm
- Height: 195 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HEATING ELEMENT, CARTRIDGE HEATER, IMMERSION HEATING ELEMENT, CERAMIC CAP, TWO WIRE, 1-1/2 INCH ELEMENT, 240 VOLTS, 400 WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CERAMIC HEATING ELEMENT, 220 / 230 V, 650 W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: HEATING ELEMENT CERAMIC INFRARED 800W 230V K T/C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Paragon Industries, L.P.
Description: Features of the Sentry Xpress 3-key Controller on Non-Ceramic Paragon Kilns Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at a single speed in the simplified Single Speed mode. Ramp-Hold mode can store 4 programs. Skip a segment in Ramp-Hold
- Temperature Range: 1,700 F
- Capacity: 2.4 cubic feet
- Application: Industrial
-
Supplier: Watlow®
Description: Ceramic fiber heaters integrate a high temperature iron-chrome-aluminum (ICA) heating element wire with ceramic fiber insulation. Numerous stock, standard and/or custom shapes can be provided, achieving the "heated insulation" concept for your high temperature,
-
Description: conducts oxygen ions, a characteristic that allows oxygen ions to flow from the high O2 concentration of air to the low O2 concentration on the exhaust side of the ceramic. Innovacera produces ceramic heating rods and planar ceramic sensor elements, the rod shape
- Features: Specialty Ceramic
-
Supplier: OMEGA Engineering, Inc.
Description: • Excellent for Use in Air Heating, Air Ovens, and Load Banks • Seamless Stainless Steel Sheath • Post Terminals • Ceramic Element Support • Magnesium Oxide Packing
- Maximum Operating (Sheath) Temperature: 800 F
- AC Voltage Required: 120 to 240 volts
- Strip Length: 8 to 36 inch
- Strip Width: 1.5 inch
-
Supplier: CoorsTek
Description: Magnesia (magnesium oxide, MgO) is a specialty ceramic with outstanding high-temperature performance, used primarily in thermal engineering, heating elements, crucibles, and refractory. Example Applications High-temperature crucibles
- Coeff. of Thermal Expansion (CTE): 12 to 14 µm/m-C
- MOR / Flexural Strength: 11,893.0208272902 to 14,938.7944537913 psi
- Features: Other
-
Supplier: DBK USA, Inc.
Description: Self-regulating heating element of rectangular shape with aluminium casing. Features: Compact heating element Simple mounting High thermal efficiency Various performance ranges available
- Maximum Operating (Sheath) Temperature: 464 F
- AC Voltage Required: 110 to 240 volts
- kWatts: 0.2 kW
- Heated Length: 3.14 inch
-
Description: pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic ceramic material. Silicon nitride is very
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Description: Electric Noise Ceramic heaters produce no electric noise. Heater Design Structure The heating element of the ceramic heater is built into a substrate of alumina or silicon nitride material, then laminated and sintered into one piece — providing insulation and protection
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
-
Supplier: DBK USA, Inc.
Description: The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets the less he-ating power is produced by the heater. This selfregulation
- Maximum Operating (Sheath) Temperature: -76 to 158 F
- AC Voltage Required: 12 to 48 volts
- kWatts: 0.0005 to 0.6 kW
- Length: 2.755907 to 5.511814 inch
-
Supplier: Trent, Inc.
Description: TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee urns, among others. The heat source for
- Maximum Operating (Sheath) Temperature: 1,800 F
- AC Voltage Required: 230 volts
- kWatts: 0.275 kW
- Width of Heated Area: 4 inch
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Ceramic Plate Heater is made of the highest quality refractory ceramic with heating coils of nickel chrome resistance wire. These heaters are supplied with leads. Available in various wattages and voltages. Heaters may be supplied with exposed resistance
- Heating Capacity: 100 to 300 kW
- Fuel / Energy Source: Electric
- Features: Other
-
Description: Introduction The Aluminum nitride ceramic pulse heater is a heating element made of aluminum nitride (AIN) ceramic material, designed specifically for pulse heating applications. Pulse heating achieves rapid heating through short time, high energy
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Why MCH Ceramic Heaters for Hair Straighteners? Hair straighteners place high demands on heating elements in terms of heat-up speed, temperature distribution, installation space, electrical insulation, and stability during repeated heating and cooling cycles. The main advantages of (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
A thermocouple consists of a welded 'hot' junction between two dissimilar metals - usually wires - and a reference junction at the opposite ends of the parent materials. Heating the 'hot' junction in the working environment produces a temperature gradient which generates an Electromotive Force (read more)
Browse Thermocouple Elements Datasheets for Pyromation -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
& Concepts Activated Carbon What it is: Carbon (often from coconut shell, coal, or wood) that has been processed to have an incredibly large surface area per gram. This "activation" involves heating it to very high temperatures in the presence of gases, creating (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Backer Marathon is the premier manufacturer of electric heating elements and temperature sensors. We stock thousands of heaters and sensors for same day shipment and specialize in custom designed and manufactured products with no minimum order. Whatever your heating requirement, Backer (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
oxidation and corrosion • Ignite wood pellet, wood chips, split logs, straw and other biomass • Comply with RoHS, REACH, CE regulation on Hazardous Subsctances Not without reason, the high temperature heating elements pellet igniter is the reliable standard ignition system for pellet (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
electric heating element Silicon Nitride Heater INNOVACERA’s silicon nitride heating elements are normally rectangular in shape (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Ceramic Heating Element Introduction
Ceramic heating element is a resistive piece of ceramic, often treated with a metallic coating. The ceramic heating element creates heat based on resistance to electrical flow through the ceramic element. This is done to provide heat to a room or other area via convection or forced air. Ceramic
-
What Makes the Ceramic Heating Element the Core Part of a Vaporizer?
The ceramic heating element is a safety and healthiest option for dry herb vaporizers, so every vaper is preferred to choose those vaporizers that carry ceramic heating element. Let's more specific, when a vaper burns tobacco, marijuana, or hemp during traditional smoking to release the active
-
Ceramic Heating Element for 3D Printer Extruder Hot Ends
In September 201, the 3D manufacturing accessories manufacturer E3D Online and the new Phaee successively released the 3D hot end in the current season, and the application of the Tusi semiconductor printing tube has been completed instead of the traditional single-head heat pipe. The hot new
-
Why Should Ceramic Heating Elements be used for E-cigs Instead of Metal Coils?
MCH (Metal Ceramic Heater), is an advanced ceramic heating element of high-efficiency, environmentally friendly, and energy-saving. Nowadays, the ceramic heating element has been used in more and more applications to improve performance, such as household electric heating appliances, automobile gas
-
HTCC Ceramic Rod Heater
, and other harmful substances, and meet the requirements of RoHS, REACH, and other environmental protection requirements. Meanwhile, HTCC ceramic heating element is an environment-friendly and energy-saving heating element. Compared with PTC ceramic heating element, it has the advantage of saving 20 ~ 30%
-
What Do You Know About MCH Heater?
It refers to a ceramic heating element in which a meta tungsten or molybdenum manganese paste is printed on a ceramic casting body and laminated by hot pressing and then co-fired at 1600 A C, in a hydrogen atmosphere to co-sinter ceramic and metal. MCH ceramic heating element is high-efficiency
-
High-Temperature Co-Fired Ceramics(HTCC)
HTCC ceramic heating element is the abbreviation of High-temperature co-fired ceramics. It is made of tungsten, molybdenum, molybdenum, manganese and other high melting point metal heating resistor paste printed on 92%~96% alumina cast ceramic green body according to the requirements of heating
-
What's the Ceramic Heater for Soldering Iron
Innovacera heating element is the PROCESS of MCH (Metal Ceramics Heater). It is the material of tungsten, molybdenum, molybdenum, manganese, and other high melting points Metal heating resistance paste is printed on 92 ~ 96% alumina flow ceramic green billet according to the requirements of heating
More Information Top
-
Advanced Ceramic Technologies & Products
After sintering, a cylindrical ceramic heating element is shaped by polishing.
-
ZCP2011ITSC0890
Development of ceramic heating elements produced by thermal spray technology F.-L. Toma, S. Scheitz, R. Puschmann, L.-M. Berger, V. Sauchuk and M. Kusnezoff, Dresden/D In this work, completely ceramic heating elements have been developed by the combination of conductive and …
-
Infrared heater arrays for warming ecosystem field plots
Herein, we describe the development of arrays of more powerful and efficient infrared heaters with ceramic heating elements .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Moisture-Analyzer/Manuals/MAN-MA50_100-e.pdf
§ Place the disassembled heating unit on an even surface and use a commercially available cleaning agent for glassware to clean the ceramic heating element or the protective glass of the halogen lamp .
-
ceramic heater,China ceramic heater Manufacturers, Suppliers - ECOL
... tower ceramic heater 8052 1.PTC ceramic heating 2.temperature-controlled 3.oscillation,air purifying Sheer Aire Tower Ceramic Heater 8052,heater,PTC ceramic heating ... design, make you more convenientPTC ceramic heating: PTC is a abbreviation of one kind ceramic heating element .
-
high quality heating element,China high quality heating element Manufacturers, Suppliers - ECOL
*strong Packing *High quality Ceramic Heating Element ... strong Packing More heating element for Canon: ModelItemvoltagPart NumberL360/380 Heating Element220VN/AL360/380 Heating Element110VN/ALBP2900/810 ...
-
ZASMHBA0003054
Silicon carbide (SIC) and molybdenum disilicide (MoSi2) are classified as nonoxide ceramic heating elements .
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
Four l/k-cylinder ceramic heating elements (for description see .
Indicates content that may require registration and/or purchase.