-
Supplier: Newport MKS
Description: Shaping Diffusers also precisely shape, control, and distribute light into a specific cone angle. This cone angle can be either symmetrical (circular) or asymmetrical (elliptical). Standard circular angles range from 0.5° to 80° FWHM, while standard elliptical angles range from 0.2° x
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Diffuser Shape: Circular, Square
- Diffuser Type: Opal Diffusers
- Rectangular Width: 50.8 mm
-
Supplier: ORAFOL Fresnel Optics GmbH
Description: Surface relief diffusive microstructures (SRDM) are used for specifically distributing light in a defined angle range. They homogenize irregular light distributions as well as local intensity peaks. It is also possible to apply those diffusive microstructures directly into the plano
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Maximizer diffuser provides an aesthetically pleasing contrast to conventional lay in troffer lenses. Unique pyramidal design provides depth and texture to ceiling sight lines. Ideally suited for retrofit applications where the light
- Diameter, Square Side, or Rectangular Length: 603 mm
- Rectangular Width: 603 mm
-
-
Supplier: ifm electronic gmbh
Description: For installation to a ring light illumination unit Quick and easy mounting and fixing Robust design for use in harsh industrial environments For increasing the sensitivity of object recognition sensors
- Diffuser Shape: Rectangular
- Diffuser Type: Opal Diffusers
-
Supplier: Fläkt Woods Group SA
Description: spread of air flow at relatively short distance from diffuser allows using this type of diffusers in premises from 2.2 to 4.5 m high. Swirl diffuser NWCA has an air flow range between 11 and 267 l/s (40 - 960 m3/h) and it is also possible to use NWCA as an exhaust device.
- Throw Pattern: 360 Degree
-
Supplier: Fläkt Woods Group SA
Description: installations. Full spread of air flow at relatively short distance from diffuser allows using this type of diffusers in premises from 2,2 to 4,6 m high. Swirl diffuser NWPA has an air flow range between 11 and 560 l/s (40 - 2000 m3/h) and it is also possible to use NWPA
- Throw Pattern: 360 Degree
-
Supplier: A-J Manufacturing Co., Inc.
Description: the plenum with two stainless steel hinges; the opposite side is secured with 1/4-turn fasteners. The diffuser face simply hinges down for easy access to the interior for cleaning and sanitation. The HRDP-2 model introduces air in a semi-cylindrical 180º radial flow pattern, flushing a
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
- Material: Aluminum
- Throw Pattern: One Way, Two Way
-
Supplier: A-J Manufacturing Co., Inc.
Description: The Spiral Duct Diffuser is used in large areas — factories, warehouses, workshops and gymnasiums — where grilles can be attached directly to the spiral duct which eliminates boots or special adapters for the installation of the grilles. Available with our 150 Single
- Material: Stainless Steel
- Throw Pattern: Two Way
-
Supplier: Newport MKS
Description: clear glass substrate. It is close to ideal in performance, which creates much loss for collimated beams as they are now scattered into 4p steradians. Our diffusers' spectral transmittance range is 400 to 2,000 nm, but since short wavelengths scatter more, these are better
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Diffuser Shape: Circular
- Diffuser Type: Opal Diffusers
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SS Hemispherical Diffusers feature an adjustable pattern control technology for delivering high volumes of low velocity air in a radial pattern. Each model is constructed using adjustable blades which allow adjustment of the discharge air pattern. Two versions of this model are available:
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
- Material: Stainless Steel
-
Supplier: Fläkt Woods Group SA
Description: and coolling effects of over 100 W/m2 are now possible. Even better, the same unit can be easily reconfigured as a combined VAV/Diffuser by the installer.
- Diameter / Width: 23.43 inch
- Height: 23.43 inch
- Material: Steel
- Throw Pattern: Four Way
-
Supplier: Fläkt Woods Group SA
Description: and coolling effects of over 100 W/m2 are now possible. Even better, the same unit can be easily reconfigured as a combined VAV/Diffuser by the installer.
- Diameter / Width: 23.43 inch
- Height: 23.43 inch
- Material: Steel
- Throw Pattern: Four Way
-
Supplier: A-J Manufacturing Co., Inc.
Description: The SSMLCD Series Surface Modular Louvered Ceiling Diffuser is offered for surface mount or lay-in T-bar panels. Available in 1, 2, 3, and 4-way fixed throw patterns, with optional Stainless Steel S-44 Opposed Blade Damper and optional square to round transition. Specify: without
- Diameter / Width: 24 inch
- Height: 48 inch
- Material: Stainless Steel
- Throw Pattern: One Way, Two Way, Three Way, Four Way
-
Supplier: Acoustical Solutions, Inc.
Description: Barrel™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The Barrel™ Diffusers are constructed of a rigid E-glass and are molded into a one-piece shape. They are
- Cross Section: Square / Rectangular
- Silencer / Muffler Design: Reactive / Diffuser
- Type / Application: Other
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in light boxes and
- Thickness: 2 mm
-
Supplier: LTG Incorporated
Description: . This diffuser is however suitable for installation close to the occupied zone. In the cooling mode, the air is diffused horizontally. A wide radial spreading of the cold air ensures that draft phenomena in the occupied zone are avoided. In the heating mode, the air is
- Diameter / Width: 15.75 to 24.8 inch
- Height: 30.31 to 37.4 inch
- Throw Pattern: 360 Degree
-
Supplier: Acoustical Solutions, Inc.
Description: Pyramid™ Sound Diffusers are ideal for wall and ceiling applications in band, choral, and music facilities requiring acoustical performance. The acoustic quality of a room can be enhanced with the addition of sound diffusers. Pyramid™ Diffusers are constructed of rigid E-glass
- Cross Section: Square / Rectangular
- Silencer / Muffler Design: Reactive / Diffuser
- Type / Application: Other
-
Supplier: Acoustical Solutions, Inc.
Description: eliminate hot-spots and dead-spots while maintaining a true "live" sound. SoundSuede™ Sound Diffusers answer both your acoustical and aesthetic needs with their strong sound diffusion capabilities and elegant appearance. They are 2" thick and are available in 2' x 2',
- Cross Section: Square / Rectangular
- Silencer / Muffler Design: Reactive / Diffuser
- Type / Application: Other
-
Supplier: Acoustical Solutions, Inc.
Description: eliminate hot-spots and dead-spots while maintaining a true "live" sound. AlphaSorb™ Sound Diffusers answer both your acoustical and aesthetic needs with their strong sound diffusion capabilities and elegant appearance. They are 2" thick and are available in 2' x 2',
- Cross Section: Square / Rectangular
- Silencer / Muffler Design: Reactive / Diffuser
- Type / Application: Other
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811090 - S100-PR-2-D00-PK from Datalogic with fixed focus has a maximum range of 70 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. The PNP-switching diffuse reflection sensor 950811090 -
- Technology: Diffuse
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.2500 mm
- Diffuser Shape: Circular
- Thickness: 2 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.2500 mm
- Diffuser Shape: Circular
- Thickness: 2 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Opticals' ground glass diffusers scatter light at angles up to 10°. They are used predominantly in two applications; firstly for focussing and secondly to enhance illumination uniformly in lighting systems. We stock two types of ground glass diffuser; borosilicate
- Diameter, Square Side, or Rectangular Length: 0.2500 mm
- Diffuser Shape: Circular
- Thickness: 4 mm
-
Supplier: Dadanco
Description: DADANCO’s INFFUSERS are quite simply an ‘induction diffuser’ that uses special nozzles located in the underside of the air plenum to mix primary air (ducted from the central air handling plant) with secondary air that is Induced from either the ceiling return air plenum (via *External
- Material: Steel
- Throw Pattern: One Way, Two Way
-
Supplier: Galco Industrial Electronics
Description: HRTR 2/42D-30F, Diffuse sensor with
-
Supplier: Galco Industrial Electronics
Description: HT46CL2/4P-M12, Diffuse sensor with
-
Supplier: Galco Industrial Electronics
Description: FT318B.3/2N-M12
-
Supplier: SensoPart
Description: Economical solution for numerous applications Scanning distance of up to 800 mm, adjustable via potentiometer Red light or infrared • Variants with angled light exit Simple adjustment via potentiometer 2 through holes as additional mounting possibility
- Beam: Infrared
- Operating Distance: 0.0 to 31.5 inch
- Operating Temperature: -13 to 131 F
- Output: Switched / Alarm
-
Supplier: SensoPart
Description: Economical solution for numerous applications Scanning distance of up to 800 mm, adjustable via potentiometer Red light or infrared • Variants with angled light exit Simple adjustment via potentiometer 2 through holes as additional mounting possibility
- Beam: Infrared
- Operating Distance: 0.0 to 31.5 inch
- Operating Temperature: -13 to 131 F
- Output: Switched / Alarm
-
Supplier: Acoustics First Corporation
Description: The polycylindrical (barrel shaped) diffuser will act to scatter high frequency sound and trap bass in any location. Bass absorption will vary with size. A 2’ x 4’ unit has maximum absorption at approximately 125 Hz. Increasing size to 4’ x 8’ lowers center frequency of
- Features: Surface Convolutions
- Height: 24 to 96 inch
- Mounting: Ceiling Attachment
- Noise Reduction Coefficient (if applicable): 0.1000 NRC
-
Supplier: Baumer Ltd.
Description: Baumer’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of
- Beam: Visible
- Body: Rectangular
- Load: DC Load
- Operating Distance: 0.6299 to 4.72 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other U.S. EYE® models, please see our U.S. EYE® Marketing Page.
- Beam: Infrared
- Technology: Diffuse
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other U.S. EYE® models, please see our U.S. EYE® Marketing Page.
- Beam: Infrared
- Technology: Diffuse
-
Supplier: DigiKey
Description: Reflective, Diffuse Optical Sensor
- Operating Temperature: 158 F
- Technology: Diffuse
-
Supplier: DigiKey
Description: Reflective, Diffuse Optical Sensor
- Operating Temperature: -40 to 158 F
- Technology: Diffuse
-
Supplier: DigiKey
Description: Reflective, Diffuse Optical Sensor
- Operating Temperature: 221 F
- Technology: Diffuse
-
Supplier: Restek
Description: Versatile radiello passive diffusive air samplers—now available from Restek—feature a unique 3D radial design that provides several performance advancements compared to standard 2D flat axial air samplers. These samplers are a reliable, cost-effective alternative that offers both
-
Supplier: E+E Elektronik
Description: -term stability. The air from the duct flows through the probe into the EE85 enclosure and back into the duct. Inside the enclosure the air diffuses through a membrane into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Analog Voltage, Switch
- Features: Self Calibration
- Instrument Type: Detector
-
Supplier: Utmel Electronic Limited
Description: LED WHITE DIFFUSED 2SMD
- Color: White, Other
- Forward Voltage: 3 volts
- Lens Type: Flat Lens
- Luminous Intensity: 250 milliCandela
-
Supplier: Utmel Electronic Limited
Description: LED ORANGE DIFFUSED 2SMD
- Color: Orange, Other
- Forward Current: 25 milliamps
- Forward Voltage: 2.2 volts
- Lens Type: Flat Lens
-
Supplier: SensoPart
Description: Switching hysteresis of 2 enables smart part detection even at large distances up to 1000 mm Display for a higher level of user-comfort and a fast and easy setup of the sensor Most stable presence check thanks to intelligent evaluation algorithm
- Operating Distance: 0.0 to 39.37 inch
- Operating Temperature: -4 to 140 F
- Output: Switched / Alarm
- Technology: Diffuse
-
Supplier: SensoPart
Description: Switching hysteresis of 1.2 mm enables smart part detection even at large distances up to 600 mm Display for a higher level of user-comfort and a fast and easy setup of the sensor Most stable presence check thanks to intelligent evaluation algorithm
- Operating Distance: 0.0 to 23.62 inch
- Operating Temperature: -4 to 140 F
- Output: Switched / Alarm
- Technology: Diffuse
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor OGT500 - OGT-FPKG/US from ifm is characterised by a robust stainless steel housing and protection rating IP67. The diffuse reflection sensor OGT500 - OGT-FPKG/US adjustable via teach buttons features a long range of 2-800 mm and programmable
- Body: Cylindrical
- Mode: Light-on, Dark-on, Light/Dark Programmable
- Operating Distance: 0.0787 to 31.5 inch
- Operating Temperature: -13 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
Transforming ceramics into functional lifestyle products. Our Ceramic Scent Diffusers are designed to naturally absorb and gradually release fragrance, creating a long-lasting and refreshing experience—without electricity or heat. Premium porous ceramic material for (read more)
Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
diffuses through the gas-permeable membrane, altering the pH value. The membrane cap, made of titanium grade 2 (3.7025), resists corrosion. It can be replaced after 6–10 autoclaving cycles when response times are starting to increase. The ProTrode pCO? sensor (read more)
Browse Dissolved CO2 Instruments Datasheets for Metrohm USA, Inc. -
1. Product Overview The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background suppression photoelectric sensors based on the dual (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
AHR Expo and its co-sponsors, ASHRAE and AHRI, have chosen the Rosenberg I-Series Backward Curved Fan as the WINNER in the Ventilation Category of the 2025 AHR Innovation (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
operation state. Features: Co-axial M8 diffuse reflective photoelectric sensor Small laser beam spot φ1mm Able to detect tiny objects, such as metallic wires and semiconductor chips Adjustable distance Switch light on or (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
: requires high light transmittance and low scattering properties. Optical treatment: some light pipes feature anti-reflective or reflective coatings to minimize losses, while others employ diffusive treatments to achieve uniform light output. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
combustion engines or fuel cells, producing virtually no greenhouse gas emissions when combusted with oxygen. Hydrogen can be transported, stored, and even blended with other sources such as natural gas to reduce CO2 emissions. So-called "green" hydrogen produced with electricity from renewable (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
and control systems Compatible with strain gauges, ceramic piezoresistive, and diffused silicon sensors for force, torque, displacement, pressure, and liquid (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd. -
. Methods include spraying, brushing, backwashing, oven firing, dilute acid cleaning, solvent cleaning, steam cleaning, and ultrasonic cleaning. Porous ceramics are used for: Ceramic Vacuum Chucks Ceramic Filters Ceramic Diffusers Ceramic Air Bearings (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Voltage Multipliers, Inc. offers the most complete range of high voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Preliminary Hazard Analysis of Fire Systems of Tankers
The CO2 diffusers are considered obstructed when they are dirty or there is any object (inside or outside) that doesn’t allow the release of CO2.
-
https://bora.uib.no/bitstream/handle/1956/1167/Haugan8.pdf?sequence=1
CO2 diffusers could produce gaseous CO2 bubbles that are small enough to dissolve completely before reaching the surface. Liquid.
-
An improved hexagon open‐top chamber system for stable diurnal and nocturnal warming and atmospheric carbon dioxide enrichment
The CO2/air mix is then pumped into the chamber via six 1.8 m air/ CO2 diffuser tubes (constructed using 16 mm aquarium style diffuser tubing) spaced 24 cm apart; the tubes cover the area of the central plot (Fig. 1).
-
Aquaculture Machine Aerators - China Aquaculture Machine Aerators Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 3
air,oxygen, CO2 diffuser for aquaculture .
-
Biomarkers of aging in Drosophila
Flies were then sorted by sex on CO2 diffusers and randomly allocated to one of the treatments and the appro- priate food nutrient concentration or temperature.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
Liguid reagent pump #1 Buffer/acid reservoir 1 gal CO2 reagent system (if liquid reagent is not used) CO2 diffuser CO2 regulator and meter .
-
Sewage and Leachate Wastewater Treatment Using Theabsorbent Waterloo Biofilter
Mississaucja--The industrial-domestic Britannia site treats leachate with a rotating biological contactor before discharging to the sewer, but with ammonium still a problem until pH was lowered by CO2 diffusers in the RBCs.
-
FEASIBILITY OF LARGE-SCALE OCEAN CO2 SEQUESTRATION
The experimental basis for evaluating land ecosystem responses to elevated CO2 levels has been greatly aided by the development of Free Air CO2 Enrichment (FACE) techniques in which a ring of controlled CO2 diffusers release gas on the upwind side of the …
-
Pheromonal control of mating patterns inDrosophila melanogaster
The flies were then poured onto a CO2 diffuser with enough CO2 concentrated at the surface to keep the flies immobilized.
-
Fluidic microsystems based on printed circuit board technology
This is realized by an optical sensor and a CO2 - diffuser (see figure 3).
Indicates content that may require registration and/or purchase.