-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building
- Chemical / Polymer System Type: Rubber Based / Elastomeric, Specialty / Other
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
- Dissimilar Substrates: Yes
- Features: Flexible / Dampening, UL Approved
-
Supplier: Minerallac Company
Description: FIRE-RATED GYPSUM WALLBOARD PARTITIONS, CONCRETE WALLS/FLOORS, WOOD FLOORS/CONCRETE OR CORRUGATED STEEL DECK FLOOR/CEILING ASSEMBLY APPLICATION TUBE CONTAINER TYPE 10.5 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.25 BASE CONTENT WATER BOILING POINT 212 DEG F PACKAGING QUANTITY 24 PER CASE
- Features: Caulk / Grout
-
Description: construction joint filler. Ideal for use as a routed crack and/or concrete joint nosing and spall repair material in high traffic industrial floor applications, including: Warehousing Containment Highways Loading docks Bridges Cold storage Manufacturing Freezer storage Parking decks Aircraft
- Applied Thickness / Gap Fill: Up to 0.1250 inch
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Elongation: 255 %
-
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning gray 3006 caulk is compatible with concrete, drywall, glass, masonry, metal and wood materials with a 7 day cure time. This caulk is water-resistant and for use indoor / outdoor. Minimum to maximum operating temperatures are -30 F to +180 F.
- Type: Leveling / Filling Compound
- Use Temperature: -30 to 180 F
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning white 3006 caulk is compatible with concrete, drywall, glass, masonry, metal and wood materials with a 7 day cure time. This caulk is water-resistant and for use indoor / outdoor. Minimum to maximum operating temperatures are -30 F to +180 F.
- Type: Leveling / Filling Compound
- Use Temperature: -30 to 180 F
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning brown 3006 caulk is compatible with concrete, drywall, glass, masonry, metal and wood materials with a 7 day cure time. This caulk is water-resistant and for use indoor / outdoor. Minimum to maximum operating temperatures are -30 F to +180 F.
- Type: Leveling / Filling Compound
- Use Temperature: -30 to 180 F
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning clear 3006 caulk is compatible with concrete, drywall, glass, masonry, metal and wood materials with a 7 day cure time. This caulk is water-resistant and for use indoor / outdoor. Minimum to maximum operating temperatures are -30 F to +180 F.
- Type: Leveling / Filling Compound
- Use Temperature: -30 to 180 F
-
Supplier: Isotech, Inc.
Description: The Tremco Dymonic® Caulk with Backer Rod is a high-performance, low-modulus, one-component, moisture-curing, polyurethane joint sealant, specifically designed for sealing expansion and control joints in concrete systems. Tremco Dymonic® Caulk is to be used in conjunction with a
- Shock Absorber / Damper Type: Shock Absorber
-
Vibration Isolators and Machine Mounts - Vibration Isolator -- Tremco-Dymonic®-Caulk-With-Backer-RodSupplier: Isotech, Inc.
Description: The Tremco Dymonic® Caulk with Backer Rod is a high-performance, low-modulus, one-component, moisture-curing, polyurethane joint sealant, specifically designed for sealing expansion and control joints in concrete systems. Tremco Dymonic® Caulk is to be used in conjunction with a
- Application: Vibration Isolation
- Machine Mount Type: Other
-
Supplier: Titebond
Description: Titebond Concrete Repair is a durable, acrylic latex formula for the repair of cracks in concrete, masonry and stucco surfaces. It is ideal for sidewalks, patios, basements, driveways and house structures. In addition, it develops a strong, flexible bond that will not chip, peel or
- Chemical / Polymer System Type: Acrylic / Polyacrylate
- Viscosity: 550000 cP
-
Supplier: Titebond
Description: Titebond Self-Leveling Concrete Floor Joint Sealant is a one-component, self-leveling, premium grade, high performance advanced polymer sealant which is specifically engineered for contraction/expansio n joints and cracks in concrete decks and floors. Self-Leveling Concrete
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 110000 cP
-
Description: STEEL-SEAM FT910 EPOXY PATCHING AND SURFACING COMPOUND is a 100% solids epoxy surfacing compound for steel or patching compound for concrete. It is formulated for ease of application with squeegee or trowel on horizontal, vertical or overhead applications. 100% solids, zero VOC
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Thermosetting / Crosslinking, Reactive / Moisture Cured, Single Component System
- Industry: OEM / Industrial, Other
- Substrate / Material Compatibility: Concrete / Masonry, Metal
-
Description: ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short downtime
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Elongation: 530 %
- Industry: Automotive, Marine, OEM / Industrial
-
Supplier: NCFI Polyurethanes
Description: 24-017 is a plural component, polyurea, crack sealing system developed for sealing cracks and joints in concrete and asphalt. This system can also be used for wood and masonry applications. This system can be machine processed or applied using various types of plural component caulking
- Chemical / Polymer System Type: Polyethylene (PE)
- Cure Type / Technology: Two Component System
- Industry: Building / Construction
-
Supplier: Rust-Oleum Corporation
Description: Ideally suited to resist vibration, high torque loads & physical stresses
- Applied Thickness / Gap Fill: 2 to 3 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 32 µin/in-F
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Rust-Oleum Corporation
Description: Ideally suited to resist vibration, high torque loads & physical stresses
- Applied Thickness / Gap Fill: 2 to 3 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Rust-Oleum Corporation
Description: Ideally suited to resist vibration, high torque loads & physical stresses
- Applied Thickness / Gap Fill: 2 to 3 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 19 µin/in-F
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Acoustical Solutions, Inc.
Description: The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and head-of-wall
- Chemical / Polymer System Type: Rubber Based / Elastomeric
- Cure Type / Technology: Single Component System
- Dissimilar Substrates: Yes
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, UL Approved
-
Supplier: Fosroc Limited
Description: A two pack low viscosity epoxy resin product for the repair of cracked concrete and masonry by the injection process.
- Type: Leveling / Filling Compound
-
Supplier: Fosroc Limited
Description: A two pack thixotropic epoxy resin product for the repair of cracked concrete and masonry by the injection process.
- Type: Leveling / Filling Compound
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Multi-Purpose Epoxy Grout No. F-150 is a multi-purpose epoxy resin grout specifically formulated for use where good chemical resistance and flowability are needed. Ideally suited for maintenance applications do to its low exothermic cure reaction.
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 21.3 µin/in-F
- Cure Type / Technology: Two Component System
- Industry: Building / Construction
-
Supplier: Sauereisen, Inc.
Description: , sumps and trenches in chemical processing areas, food & beverage plants and dairies. This tile grout/setting bed resists food stuffs and cleaning compounds commonly found in these types of plants. Aguapoxy also provides a strong bond to concrete, tile and other substrates.
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
- Industry: Medical / Food (Sanitary / FDA), Building / Construction
- Substrate / Material Compatibility: Concrete / Masonry
-
Supplier: KOSTER American Corporation
Description: KOSTER KB-PUR® Gel is a solvent-free, water activated polyurethane gel. It is intended for the external sealing of areas with ground contact, for area injection into highly porous, jointed, or cracked building materials, as well as for sealing cavities, pipe couplings, pipe penetrations, masonry
- Features: Caulk / Grout
-
Supplier: Fosroc Limited
Description: Nitofi ll UR63 is a two part liquid polyurethane which reacts to form a tough, slightly fl exible resin. Nitofi ll UR63 has good adhesion to concrete and masonry and when injected into cracks it allows some movement without loss of bond.
- Type: Leveling / Filling Compound
-
Supplier: KOSTER American Corporation
Description: KB-PUR® IN 1 for permanent, flexible sealing of leaking cracks and joints in concrete, screed, masonry etc. and for strengthening of unconsolidated rocks. No pre-injection is required for sealing dry cracks, joints and voids.
- Features: Caulk / Grout
-
Supplier: KOSTER American Corporation
Description: KOSTER KB-Pur® IN 1 for the permanent, sealing of leaking cracks and joints in concrete, screeds, masonry etc., as well as for solidifying granular soils. It may be used without pre-injections of KOSTER KB-Pur® IN 1 for closing dry cracks, joints and voids.
- Features: Caulk / Grout
-
Supplier: Sauereisen, Inc.
Description: honeycombed concrete, voids, expansion joints and pipe intrusions. Applied by injection, the grout is commonly specified to repair concrete walls, ceilings and floors. It is also recommended for use in tunnels, manholes, sewer lines, tanks, dikes, and dams. Sauereisen No. F-370 has
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Reactive / Moisture Cured
- Dissimilar Substrates: Yes
- Elongation: 9.8 %
-
Supplier: Wacker Chemical Corp.
Description: as concrete, mortar, fibrous cement Application Joint sealant for applications in the construction industry and in industrial areas where high standards are set in respect to flame retardance of the material.
- Chemical / Polymer System Type: Rubber Based / Elastomeric, Silicone
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Reactive / Moisture Cured, Single Component System
- Elongation: 300 %
- Industry: Medical / Food (Sanitary / FDA), Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous concrete high abrasion resistance Application ELASTOSIL® 8510 has been specially developed for natural substrates such as marble, granite, sandstone and quartzite. In
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Reactive / Moisture Cured, Single Component System
- Elongation: 250 %
- Industry: Medical / Food (Sanitary / FDA), Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Reactive / Moisture Cured, Single Component System
- Elongation: 250 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: a permanently flexible silicone rubber. Special features long shelf life primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement almost odorless - non-sag - ready
- Chemical / Polymer System Type: Silicone
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Reactive / Moisture Cured, Single Component System
- Elongation: 300 %
- Industry: Building / Construction
-
Supplier: FORREST Technical Coatings
Description: FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or
- Chemistry: Other
- Form: Cartridge
- Industry: Other
- Substrate / Surface: Asphalt, Concrete / Masonry, Wood
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Elastomeric Joint Compound No. 69 is used as a flexible expansion joint in acid pickling tanks; in concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required, along
- Cure Type / Technology: Two Component System
- Industry: Building / Construction
- Rubber Based / Elastomeric: Yes
- Substrate / Material Compatibility: Concrete / Masonry
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Fixmaster Crack Filler NS is a non-sag caulking gun grade crack filler used to repair all cracks in concrete, vertical and horizontal.
- Cure / Dry Temperature: 77 F
- Form: Transfer Tape
- Industry: OEM / Industrial
- Operating / Use Temperature: 150 to 200 F
-
Description: deck-to-wall joints. Suitable for sealing other detail areas against air and water penetration. Excellent bond to a variety of building materials including plywood, OSB, housewrap, concrete, and most metals. Features & Benefits Provides a strong and immediate adhesion even during
- Adhesive: Rubber
- Carrier / Backing Material: Plastic / Polymer
- Features: Removable
- Peel Strength / Adhesion: 3.94 to 13.69 lbs/in
-
Description: for sealing other detail areas against air and water penetration. Excellent bond to a variety of building materials including plywood, OSB, housewrap, concrete, and most metals. Features & Benefits Provides a strong and immediate adhesion even during extremely cold (Service
- Adhesive: Rubber
- Carrier / Backing Material: Metal Foil / Sheet
- Peel Strength / Adhesion: 4.75 to 14.5 lbs/in
- Temperature Resistance: -37.22 to 93.33 C
-
Supplier: Zurn Industries LLC
Description: cleanout is compatible with inisde caulk, No-Hub, and Neo-Loc connection types, and is easily installed in any type of floor. Cleanout is supplied with a foam thread protector to keep threads clean prior to and during final concrete pour. To view all options, see the Specification
- Drain Type: Floor Drain
- Features: Adjustable Height, Integral Cleanout
-
Supplier: Titebond
Description: Titebond Landscape Retaining Wall Adhesive is a professional strength adhesive for use on retaining and landscape decorative wall systems. It is specifically formulated for use with concrete, wood, brick, masonry, pavers and most other common landscaping materials. Titebond Landscape
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 130000 cP
-
Supplier: Titebond
Description: PROvantage PRO Heavy Duty Adhesive is a premium-grade formula designed for more demanding construction and repair projects. It is ideal for bonding most common materials including wood, metal, brick, marble, ceramic tile, concrete, drywall and wet, frozen and treated lumber. PRO Heavy Duty
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 160000 cP
-
Supplier: Redwood Plastics
Description: over existing wall materials such as drywall or concrete – resulting in a water-proof installation once the joints and seams have been sealed with caulking and moldings. The textured surface provides protection from abrasion and denting, keeping it looking new for years after
- Filler Material: Fiber Glass
- Industry: Medical / Food (FDA, USDA), General Industrial, Building / Construction
- Overall Thickness: 1 to 2 inch
- Tensile Strength (Break): 4351 psi
-
Supplier: Zurn Industries LLC
Description: round scoriated cast iron heavy-duty secured top comes in Polished Bronze (ZB), Nickel Bronze (ZN), and Stainless Steel (ZS) top options with adjustment to the finished floor. This cleanout is compatible with Inside Caulk, No-Hub, and Neo-Loc connection types, and is supplied with a foam
- Drain Type: Floor Drain
- Features: Adjustable Height, Integral Cleanout
Find Suppliers by Category Top
More Information Top
-
Polyurethane-Polyepoxide Sealant
For precast concrete caulking (shown in Fig. 8 and in Fig. 1), polyurethane-polyepoxide sealant attains adhesion without use of a primer.
-
CR4 - Thread: Water Seeping Through Kitchen Floor
Also check for cracks in concrete slab their is a polyurathan concrete caulking you could use.
-
CR4 - Thread: Cracked concrete walkway
hi all, an easy "fix", put a diamond wheel on your 4" angle grinder and grind out a 1/4" groove in the crack and use some concrete caulk to fill in the groove, then saw cut some control joints every 5' so …
-
Design and Practice of Plastic Concrete Anti-Seepage Wall in the Auxiliary Dam Foundation of Tianshengqiao Hydropower Station--《Power System and Clean Energy》2...
WANG Ping (Shaanxi Design and Survey Institute of Hydraulic and Hydropower Engineering, Xi'an 710048,China);Consolidation Design of Concrete Caulking the Underground River for Tianshengqiao Hydropower Station[J];Advances of Power System & Hydroelectric Engineering;2008-04 .
-
Embodied exergy-based assessment of energy and resource consumption of buildings
Sector contents Civil air defense concrete airtight door Civil air defense concrete hanged-plate door Pre-mixed percolation resistance concrete Trench cover Pre-mixed concrete Pre-mixed peastone concrete Mortar Caulking paste Gas concrete Haydite concrete hollow block Elastic caulking paste .
-
Legacy Hazards: One Organization's Assessment of Occupational Exposures
PCBs were potentially present in paint, trans- former oil, light ballasts, concrete and caulk .
-
Operation of Municipal Wastewater Treatment Plants: MoP No. 11, Sixth Edition > Primary Treatment
Patch concrete and caulk and seal joints as necessary.
-
What about running... - Self Help Forums
Found some concrete compatible caulk at Home Depot...any good for this?
-
Measure Guideline: Basement Insulation Basics
Seams in the foam should be taped, and the top and bottom edges should be sealed to the concrete with caulk or foam.