-
Supplier: Cell-Con, Inc.
Description: longer operating time capabilities when compared to NiMH and NiCd batteries of the same size. To properly charge battery assemblies using this cell technology. Utilization of a Lithium Ion or Lithium Polymer battery charger from Cell-Con in a 1.3A,
-
Supplier: Air Compressors Direct
Description: Hitachi Lithium-Ion 3.6 Volt EBM3 Series Battery Charger •Designed to recharge the Hitachi EBM315 HXP Battery Quick Charge Time •Re-charge a dead battery in 30 minutes Compatibility: •Hitachi 3.6-Volt 1.5 amp battery (326263)
- Battery / Chemistry Type: Lithium / Lithium Ion
- Charger Power Source: AC
- Charger Type / Applications: Other
-
Supplier: PCB Piezotronics, Inc.
Description: Battery Charger for LiFePo batteries with Anderson Powerpole connectors. Input: 100-240VAC, 50-60Hz. Output: 3A, cable length 1 ft (30 cm)
- Battery / Chemistry Type: Lithium / Lithium Ion
- Charging Current: 3 amps
- Compliances: RoHS Compliant
- Input Voltage: 100 to 240 volts
-
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC1732-8.4 is a complete constant-current/con stant-voltage linear charge controller for lithium-ion (Li-Ion) batteries. Nickel-cadmium (NiCd) and nickel metal-hydride (NiMH) batteries can also be charged with constant current using external termination.
- Cell Type: Li-Ion
- Charger Type: Linear Charger
- Maximum Charge Current: 2000 mA
- Number of Cells: 2
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC1732 is a complete constant-current/con stant-voltage linear charge controller for lithium-ion (Li-Ion) batteries. Nickel-cadmium (NiCd) and nickel metal-hydride (NiMH) batteries can also be charged with constant current using external termination. Charge
- Cell Type: Li-Ion
- Charger Type: Linear Charger
- Maximum Charge Current: 2000 mA
- Number of Cells: 1
-
Supplier: Makita USA, Inc.
Description: 18V Compact batteries in 30 minutes and 4 18V Compact batteries in 60 minutes Compact design (17.3” long, only 4.5 lbs.) is ideal for a jobsite gang or tool boxes Charger indicators provide updates on charging progress or charging status
- Charger Power Source: AC
- Charger Type / Applications: Other
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries from a vehicle's power outlet enabling batteries to be charged while driving to work or on a jobsite Quickly charges batteries to minimize down time: DCB120 (12V MAX*, 1.3 Ah) – 40 min
- Battery / Chemistry Type: Lithium / Lithium Ion
- Charge Time: 0.6667 to 1.5 hours
- Charger Power Source: AC
- Charger Type / Applications: Other
-
Supplier: DigiKey
Description: Charger IC Lithium Ion SOT-223-3
- Operating Temperature: -40 to 125 C
-
Supplier: ZGC, Inc.
Description: Active system, the TM4 is the perfect charger for the professional who needs the fastest battery turnaround time while in the field. Size: 11.90 x 4.00 x 9.25 in (30.23 x 10.16 x 23.50 cm) Weight: 5.0 lbs (2.3 kg) MAXX III Warranty 70 watt power supply output 100-240 volt wide
- Applications: Camera / Electronic Cells
- Lithium Secondary Batteries: Lithium-ion
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Charger IC Lithium Ion/Polymer 10-VSON (3x3)
- Cell Type: Li-Ion
- Charger Type: Linear Charger
- Operating Temperature: -40 to 125 C
- Package Type: Other
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC4053 is a standalone linear charger for lithium-ion batteries that can be powered directly from a USB port. The IC contains an on-chip power MOSFET and eliminates the need for an external sense resistor and blocking diode. Thermal regulation automatically
- Cell Type: Li-Ion
- Maximum Charge Current: 1250 mA
- Number of Cells: 1
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: Charger IC Lithium Ion/Polymer 10-DFN (3x3)
- Charging Current: 1.1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Charger IC Lithium Ion/Polymer 10-VSON (3x3)
- Charging Current: 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: Charger IC Lithium Ion 16-VQFN (3x3)
- Charging Current: 0.5000 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Topex Battery Co., Ltd.
Description: * Fast charge, 1~3hours full charge * Matching charger available Certificates: CE, UN38.8, MSDS Shipping: By air, by sea or by express(DHL, UPS, FedEx or TNT) Cells available: Topex battery cell or Samsung cell Discharge current: 40A continuous, 60~75A peak OEM is welcome
- Capacity, Amp Hours (AH): 3 ampere-hr
- Lithium Secondary Batteries: Lithium-ion
- Operating Temperature: -4 to 149 F
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Maxim Integrated
Description: The MAX17435/MAX17535 integrated multichemistry battery chargers IC simplify construction of accurate and efficient chargers. The MAX17435/MAX17535 provide SMBus™-programmable charge current, charge voltage, input current limit, relearn voltage, and digital readback of the IINP
- Cell Type: Li-Ion
- Charger Type: Switching Charger
- Features: Lead Free
- Maximum Charge Current: 7000 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 783892-LTC4085EDE-3# PBF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium
- Charger Type: Linear Charger
- Maximum Charge Current: 1500 mA
- Number of Cells: 1
- Operating Temperature: -40 to 85 C
-
Supplier: Makita USA, Inc.
Description: 17-3/4" long and weighs just over 2 lbs. Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles 1-year warranty on flashlight Battery and charger
- Flashlight Type: Rechargeable Flashlight
- Power Source: Lithium, Re-Chargeable
-
Supplier: Quarktwin Technology Ltd.
Description: Charger IC Lithium Ion 16-VQFN (3x3)
- Operating Temperature: -40 to 125 C
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The Micrel MIC79110 is a simple and accurate lithium ion battery charger. Featuring a built-in pass transistor, precision programmable current limiting (±5%), and precision voltage termination (±0.75% over temperature) all in a very small package, the MIC79110 packs full
-
Supplier: Makita USA, Inc.
Description: speed Impact Driver (0-2,300 RPM & 0-3,200 IPM) provides 1,420 in.lbs. of Max Torque and weighs only 3.3 lbs. LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery
-
Supplier: Makita USA, Inc.
Description: Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery
- Battery Voltage: 18 volts
- Features: Battery-Powered
- Length: 8.75 inch
- Power: Power Tools, Electrical Tools
-
Supplier: Quarktwin Technology Ltd.
Description: Charger IC Lithium Ion/Polymer 14-TDFN (3x3)
- Operating Temperature: -25 to 85 C
- Package Type: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD99954GW is a Battery Management LSI for 1-4 cell Lithium-Ion secondary battery, and available in a 40pin 0.40 mm pitch 5.0 mm x 5.0 mm QFN package and small 41-ball 0.4mm pitch 2.6mm x 3.0mm Wafer-Level CSP package which is designed to meet high degree demands for
- Cell Type: Li-Ion
- Charger Type: Switching Charger
- Operating Temperature: -30 to 85 C
- Package Type: Other
-
Supplier: RFMW
Description: The AAT3663 BatteryManager™ is a member of AnalogicTech’s Total Power Management IC™ family. This device is an integrated single/dual cell Lithium-Ion (Li-Ion) / polymer battery charger IC designed to operate from USB ports or an AC adapter inputs up to an input voltage
-
Supplier: Renesas Electronics Corporation
Description: The ISL88732 is a highly integrated Lithium-ion battery charger controller, programmable over the SMBus system management bus (SMBus). The ISL88732 is intended to be used in a smart battery charger (SBC) within a smart battery system (SBS) that throttles the
- Maximum Charge Current: 64 to 220 mA
- Package Type: QFN
- Supply Voltage: 8 to 22 volts
- Voltage Accuracy: 0.5000 %
-
Supplier: RS Components, Ltd.
Description: A range of chargers for the LBP range of Lithium-Ion rechargeable batteries. 3-step desk top charger. Standard 4-pin AXR battery connector. Suitable for medical applications Chemistries Charged = Lithium-Ion Input Voltage = 90 - 264V ac Maximum Output
- Battery / Chemistry Type: Lithium / Lithium Ion
- Cell Size (if applicable): Battery Pack
- Charger Power Source: AC
- Input Voltage: 90 to 264 volts
-
Supplier: Air Compressors Direct
Description: Compact & Lightweight, Perfect For Overhead Use •Over 25% lighter than competitive models Includes (2) 3.0Ah HXP Lithium-Ion Batteries •40% less weight & 3x the power capacity of traditional batteries •Backwards compatible w/ Hitachi's 18V DMR, DVF3
- Features: Battery-Powered
- Power: Power Tools, Electrical Tools
- Type: Rotary Hammer
- Weight: 5.1 lbs
-
Supplier: RS Components, Ltd.
Description: Chargers specially designed to charge CR123 & CR-V3 batteries which are mainly used for digital cameras and portable instrumentation BATTERIES CR-123 & CR-V3 lithium ion batteries. Rechargeable up to 1000 times. Lightweight. Optimum use
- Applications: Camera / Electronic Cells
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 0.5000 ampere-hr
- Height: 0.6476 inch
-
Supplier: Air Compressors Direct
Description: Includes (2) 1.5Ah Lithium-Ion Batteries •Deliver steady power for the duration of every charge •Weigh 40% less than standard NiCd or NiMH batteries 18-Volt 1.5Ah Lithium-Ion Compact Pro Driver Drill (DS18DSAL) •1/2" Ratcheting keyless metal chuck
-
Supplier: Larson Electronics LLC
Description: USA - Certified 3. Uses the latest lithium ion battery technology which has no memory problems, so there is no need to fully discharge the light before using it. In addition, this light runs a full 5 hours. 4. The articulating head enables you to position the head of the light
-
Supplier: Larson Electronics LLC
Description: HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens New push button switch enables operator to use the HID Xenon HID flashlight with one hand. Convenient MagLite format makes the HID Xenon flashlight easy to carry and hold. (A brief note
-
Supplier: Transcat, Inc.
Description: Compatible with Makita 18V Lithium-Ion batteries with a Star symbol 3-year limited warranty on tool, battery and charger Only use genuine Makita batteries and chargers *compared to BL1830 POWER : BL™ Motor delivers 780 ft.lbs. of fastening torque and
-
Supplier: RS Components, Ltd.
Description: Cord wrap. â?¢ Special Lithium-Ion components Battery Type = Li-ion For Use With = 14.4 Volt battery, 18 Volt Battery Charger Current = 6A Battery Charge Time = 45min Supply Voltage = 230V Plug Type = Type G - British 3-pin
-
Supplier: ACE BATTERY CO., LTD.
Description: Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport Battery, produced by the
- Applications: Other
- Depth: 6.54 inch
- Height: 6.81 inch
- Specialty Cells: Battery Packs and Assemblies
Find Suppliers by Category Top
Featured Products Top
-
The AAT3663IWO-8.4-1-T1 is a compact dual-cell lithium-ion battery charger suitable for small to medium-sized batteries, featuring efficient linear charging mechanism and multiple fault protection functionalities. Product Highlights: (read more)
Browse IC Interfaces Datasheets for Quarktwin Technology Ltd. -
Description: The 3.7V Smart Lithium-Ion Battery 18650 with SMBus is a high-quality rechargeable battery designed for various applications such as medical devices, surveying equipment, and portable industrial tools. With a nominal voltage of 3.6V and a capacity of 3300mAh (11 (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
MILVENT's Valve is applicable to the battery of Liquid Coolant and has been successfully applied to customers of major manufacturers Simulation of Lithium Battery with Submerged Liquid Cooling (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Patient Monitoring Lithium-Ion SMBUS Battery 10.8V 6600MAH 7800MAH Battery type: rechargeable lithium-ion battery Nominal voltage: 10.8V Capacity: 6600mAh 71.28WH Charging voltage: 12.6V Cell: 18650 Sanyo Samsung, LG, Panasonic (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
IC BATT CHG LI-ION 1CELL 24QFN Specifications Manufacturer: Skyworks Solutions, Inc. Manufacturer Part Number: AAT2550ISK-CAA-T1 Product Category: Battery Charger ICs Cell Type: Li-Ion; Lithium Ion (read more)
Browse Battery Charger ICs Datasheets for Lingto Electronic Limited -
Experience unparalleled reliability with JINWO's Smart Lithium-Ion Battery designed exclusively for Medical AED Devices. Crafted to perfection, this non-rechargeable lithium battery boasts a nominal voltage of 12V and an impressive 4200mAh capacity (50.40WH), utilizing CR123A Panasonic cells (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Enhance your devices with our JW-L1S1P-1.8 lithium polymer battery pack, featuring a robust aluminum shell for durability and safety. This high-performance battery offers a nominal voltage of 3.7V and a substantial capacity of 1800mAh (6.66Wh), ensuring long-lasting power for your applications (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
-Shell Lithium Battery Pack offers unmatched performance, reliability, and versatility to meet the diverse needs of modern innovations. Contact us today to elevate your projects to new heights with our cutting-edge power solutions. (read more)
Browse Battery Packs and Assemblies Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Unlock the Future with the Smart Li-ion Battery 3S2P In today's tech-driven world, power solutions need to be versatile, reliable, and intelligent. Our Smart Li-ion Battery 3S2P is engineered to empower your innovations, ensuring that you have the energy you need when and where you need (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Simulate Batteries with the EA Battery Simulator There are many advantages to simulating batteries when testing battery-powered equipment, battery chargers, or battery (read more)
Browse Programmable Power Supplies Datasheets for EA Elektro-Automatik Inc.
More Information Top
-
Kodak EasyShare C875
zoom digital camera
Use the charger to charge the Kodak Ni-MH rechargeable digital camera battery . .... CRV3 lithium .
-
ᕡ Installing the software
ᕢ Attaching the strap
If your camera includes a Kodak Li-Ion rechargeable digital camera battery KLIC-8000 and charger , charge the battery before first use. .... Kodak lithium digital camera battery CRV3 (non-rechargeable) .
-
D Battery
1.2V NiMH AA,AAA,C,D 1.2V NiCd AA,AAA,C,D 1.5V alkaline AA,AAA,C,D,N 3V photo Lithium CR123,CR2, CRV3 9V alkaline, carbon, zinc. .... RFNC8 - battery charger ,lion battery charger .
-
ᕡ Installation du logiciel
REMARQUE : si le coffret contient un chargeur de batteries ou une station d'accueil EasyShare, consultez le guide d'utilisation de l'appareil pour charger les batteries . .... Pile au lithium -ion CRV3 (non rechargeable) 2 batteries/piles AA au lithium ou Ni-Mn (rechargeables ou non rechargeables) .
-
Station d'impression Plus
Kodak EasyShare
REMARQUE : les batteries Ni-MH et au lithium Ion qui vous sont livrées ne sont pas chargées. .... Veillez à les charger entièrement avant de les utiliser avec votre appareil photo (voir page 11). .... 3 V, CRV3 .
-
Kodak EasyShare Z1012 IS
digital camera
Kodak lithium digital camera battery CRV3 (non-rechargeable). .... camera includes a Kodak Li-Ion rechargeable digital camera battery KLIC-8000 and charger , charge the battery…
-
ᕡ Installing the software
ᕢ Attaching the strap
Kodak lithium digital camera battery CRV3 (non-rechargeable). .... Note: This charger charges the battery; it does not power the camera.
-
CR4 - Thread: Nickle Metal Hydride Batteries in CoolPix 950
My Dell Lithium Ion battery pack should run the camera a good six hours per charge. .... See ebay - plenty available (you'll need a charger too $AU40-50 batt & charger). .... The CRV3 is a 3V rechargeable pack built to fit into the space of 2 x AAs.
-
EasyShare
Package Contents s Kodak EasyShare DX4330 zoom digital camera s CRV3 lithium battery or equivalent s. .... .114 8683 Kodak EasyShare Ni-MH rapid battery charger . . . . . . . . . . . . . . . . . . . . .
-
EasyShare C743
…Ni-MH rechargeable digital camera battery KAA2HR; 2 Kodak oxy-alkaline digital camera batteries AA; Kodak alkaline batteries AA; 2 Kodak Ni-MH rechargeable digital camera batteries AA; 1 Kodak lithium digital camera battery CRV3 ; 2 lithium batteries AA; 3 volt DC … xxxx Kodak Ni-MH rechargeable battery . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .xxx xxxx Kodak Ni-MH rapid battery charger kit . . . . . . . . . . . . . . . . . . . . . . . . . . .xxx xxxx…