Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Euchner-U.S.A., Inc.
Description: EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This
- Certifications / Approvals: CE Certification?, UL listed?, Other
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 230 volts
- Maximum Current Rating: 0.6000 amps
-
Supplier: Euchner-U.S.A., Inc.
Description: . Their cylindrical design enables direct mounting inside a smooth or threaded hole directly at the sensing point. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the
- Certifications / Approvals: CE Certification?
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 230 volts
- Maximum Current Rating: 4 amps
-
Supplier: Joyce/Dayton Corp.
Description: , actuators, electric cylinders, and integrated actuators. LS7 limit switch, which has two single-pole, double-throw (SPDT) switch contacts. The LS7 limit switch has two single-pole, double-throw (SPDT) switch contacts. This switch offers a
- Device Type: Rotary Limit Switch
- Enclosed Switch Housing: Yes
- Orientation: Side Mounted Actuator
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
-
Supplier: Joyce/Dayton Corp.
Description: , actuators, electric cylinders, and integrated actuators. LS8 limit switch, which has two or four switch contacts and is available with single-pole, double-throw (SPDT) switch contacts, or double-pole, double-throw (DPDT) switch contacts. The LS8
- Device Type: Rotary Limit Switch
- Enclosed Switch Housing: Yes
- Orientation: Side Mounted Actuator
- Switch Configuration: Single Pole, Double Throw (SPDT), Double Pole, Double Throw (DPDT)
-
Supplier: Tolomatic
Description: Double the velocity and stroke capacity of double-acting cylinders
- Actuation: Pneumatic
- Body Material: Aluminum, Steel, Other
- Bore Size: 4 inch
- Coupling: Cable Cylinder, Other
-
Supplier: Euchner-U.S.A., Inc.
Description: EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This
- Certifications / Approvals: CE Certification?, UL listed?, Other
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 230 volts
- Maximum Current Rating: 0.3000 amps
-
Supplier: Tolomatic
Description: Al bearing block guides & supports loads on precision linear ball bearings
- Actuation: Pneumatic
- Body Material: Aluminum
- Bore Size: 0.5000 inch
- Coupling: Cable Cylinder, Other
-
Supplier: Tolomatic
Description: Cylinders can be isolated from any work area with extended cable lengths
- Actuation: Pneumatic
- Body Material: Aluminum
- Bore Size: 0.5000 inch
- Coupling: Cable Cylinder, Other
-
Supplier: Tolomatic
Description: Al bearing block guides & supports loads on precision linear ball bearings
- Actuation: Pneumatic
- Body Material: Aluminum, Other
- Bore Size: 0.7500 inch
- Coupling: Cable Cylinder, Other
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Certifications UL Listed Electrical Specifications Power 100 W (maximum) Voltage Switching 500 VDC (maximum) Breakdown 500 VDC (minimum
- Maximum Current Rating: 3 amps
- Maximum DC Voltage Rating: 500 volts
- Operating Temperature: -50 to 105 C
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Milwaukee Cylinder
Description: We provide inductive proximity switches for end of stroke sensing. These non-contact switches detect the presence of the spud/cushion bushing. Designed for up to 3000 PSI hydraulic systems, as well as pneumatic applications. Available on the A, LH and H Series cylinders. The
- Body: Cylindrical
- DC Load: 3-Wire NPN
- Load: AC Load, DC Load
- Output: Switched / Alarm
-
Supplier: Compact Automation
Description: Product Description The Compact® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak
- Body Material: Stainless Steel
- Bore Size: 0.3125 to 3 inch
- Cylinder Action: Single, Double, Other
- Cylinder Style: Rotating, Other
-
Supplier: DME Company
Description: limit switches are used (not supplied with cylinder): 356°F (180°C). Note: Service temperature will be limited what the external limit switches can withstand - please refer to the manufacturer information for chosen limit switches. - Hydraulic service
- Body Material: Steel
- Cylinder Configuration: Simple
- Mounting Options: Other
- Operating Pressure: 3625 psi
-
Supplier: Air Logic
Description: The Spring Sensor is a limit sensor designed for simple and reliable operation. Functioning like a whisker valve, it is composed of a nylon deflection rod and a tightly wound coil spring. When the nylon rod is deflected 6 degrees or more, the coils of the spring separate and allow free air
- Device Type: Rotary Limit Switch
- Operating Temperature: -17 to 65 C
- Switch Type: Electromechanical
-
Inductive Proximity Sensors - SENSOR: LIMIT SWITCH: INDUCTIVE: DC; 4 WIRE; 10-65VDC; PNP -- 70034556Supplier: Allied Electronics, Inc.
Description: Non-embeddable rectangular inductive sensor with IP67 protection.
- Body: Cylindrical
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Supplier: Kollmorgen Corporation
Description: screw and nut: heat-treated carbon steel alloy Options Standard or custom lengths to 1 mm Threaded, spherical or clevis rod ends Flange, clevis and side cylinder mounting types Magnetic home and limit sensors
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Lead: 0.1250 inches per
-
Supplier: Kollmorgen Corporation
Description: Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Protective Boot
-
Supplier: Kollmorgen Corporation
Description: Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Protective Boot
-
Supplier: Kollmorgen Corporation
Description: tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Protective Boot
-
Supplier: Littelfuse, Inc.
Description: The 59022 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 5.80 mm (Dia.) (1.00” x 0.228”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W. The 59022 Reed Sensor is available with a range of
- AC Voltage Rating: 120 volts
- Current Rating: 0.1800 amps
- DC Voltage Rating: 175 volts
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Littelfuse, Inc.
Description: The 59025 Reed Sensor is a small cylindrical reed sensor, 25.4 mm (L) x 6.22 mm (Dia.) (1.00” x 0.245”), with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 265 Vac/300 Vdc at 10 VA. The 59025 Reed Sensor is available with a range
- AC Voltage Rating: 120 volts
- Current Rating: 0.1800 amps
- DC Voltage Rating: 175 volts
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Littelfuse, Inc.
Description: A miniature, cylindrical reed sensor 15.24mm x 5.10mm (0.600" x 0.201") with a normally open contact. Capable of switching up to 170Vdc at 10W. Available with a range of sensitivity, cable length and connector options. Well suited for position and limit sensing, security, level
- AC Voltage Rating: 120 volts
- Configuration: Normally Open (NO)
- Current Rating: 0.1800 amps
- DC Voltage Rating: 170 volts
-
Supplier: Littelfuse, Inc.
Description: The 59040 Press-Fit Reed Sensor is a small, cylindrical reed sensor 31.0 mm (1.22”) long that presses into a 9.5 mm (.375”) diameter hole with a choice of normally open, normally closed or change-over contacts. It is capable of switching up to 200 Vdc at 10 W Contact rating
- AC Voltage Rating: 120 volts
- Current Rating: 0.1800 amps
- DC Voltage Rating: 175 volts
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: Rota Engineering Limited
Description: The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the
- Body: Cylindrical
- Operating Temperature: -40 to 221 F
- Output: Voltage, Current
-
Supplier: Aries Engineering Co., Inc.
Description: The IntelliCyl® is the successful combination of HyperCyl’s hydra-pnuematic cylinder systems and state of the art electronic technology. IntelliCyl® was designed for applications where continuous monitoring of materials and processes is critical to the successful assembly of
- Features: Home / Limit / Position Switches, Linear Position Feedback, Integral Sensor
- Rated Load/Force: 2000 to 50000 lbs
- Stroke: 2 to 8 inch
-
Supplier: SPIROL
Description: Thermosets. The incorporation of a touchscreen operator interface instead of buttons and switches makes our machines easy to use and customizable. Language conversion is easily executed to support international use. SPIROL’s Compression Limiter Installation Machines are versatile
- Capacity / Operating Force: 0.5000 to 1 tons
- Frame Type & Orientation: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Compact Automation
Description: Multi Act’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single
- Body Material: Aluminum, Stainless Steel
- Bore Size: 2.5 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Description: The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25? to 70?. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector
- Body: Cylindrical
- Operating Distance: 0.0787 to 0.1575 inch
- Power Requirements: DC Powered
- Threaded Barrel: Threaded Barrel
-
Description: The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25? to 70?. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector
- Body: Cylindrical
- Operating Distance: 0.0787 to 0.1575 inch
- Power Requirements: DC Powered
- Threaded Barrel: Threaded Barrel
-
Supplier: Compact Automation
Description: Multi Act’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single
- Body Material: Aluminum, Stainless Steel
- Bore Size: 1.25 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0591 to 0.1575 inch
-
Supplier: Rotork plc
Description: Magnetic limit switch for external mount Explosion proof Exd IIC certified 316 stainless steel switch Magnetic target included Sub sea option available
- Body: Cylindrical
- Output: Switched / Alarm
-
Supplier: Rotork plc
Description: Magnetic limit switch with integrated junction box Explosion proof Exd IIC certified 316 stainless steel complete unit or with optional aluminum junction box Magnetic target included Option available for two positions detection
- Body: Cylindrical
- Output: Switched / Alarm
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.2112 to 23.76 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.0264 to 23.76 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Specialty Product Technologies
Description: . The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Body: Cylindrical
- Load: AC Load, DC Load
- Operating Temperature: -4 to 212 F
- Output: Switched / Alarm
Find Suppliers by Category Top
Featured Products Top
-
/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in conventional lead switches and also has no mechanical wear-out, a long life and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
248°F), which is 50°C (90°F) higher than standard sensors. These new versions are available in 5 and 8 mm diameters, have short circuit and reverse polarity protection as well as an increased maximum switching current over previous versions. They are totally sealed in a cylindrical (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Bellow saftety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle Contact us today for more details and a quote (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
Residual Current Devices, Circuit Breakers, Miniature Circuit Breakers, Residual Current Operated Circuit Breakers, SPD (Surge Protective Devices), Miniature Fuses, Low voltage Fuses (D-, NH-, cylindrical type (read more)
Browse Product and Component Testing Services Datasheets for TUV Rheinland of North America -
cylindrical fasteners. They're made of metal and have a metallic head that is custom-grooved. Sealing fasteners include sealing screws and sealing bolts, and can be tailored to fit a threaded opening. Depending on the type of head, sealing screws get tightened by torque exerted with a suitable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Finally there is a reliable way to precisely detect the end limit positions of pistons and cylinders, particularly when that detection is critical to the operation and/or can result in a disaster if the detection fails. Mechanical limit switches have been used successfully in the past, but can fail
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
Finally there is a reliable way to precisely detect. the end limit positions of pistons and cylinders,. particularly when that detection is critical to the. operation and/or can result in a disaster if the. detection fails. Mechanical limit switches have. been used successfully in the past, but can
-
Texas Instruments: Novel Separation Technique for the Analysis of Trace Levels of Atmospheric Contaminants in Inert Semiconductor Process Gases
Low ppb detection limits for contamination in cylinder gases have been achieved with gas chromatography using a modified gas injection system and megabore capillary columns with a variety of detectors including mass spectrometry, atomic emissions, and discharge ionization. Components of interest
More Information Top
-
Retrofitment of a CNC machine for hybrid layered manufacturing
24V DC (External) Pnumatic Cylinder Limit Switch .
-
Design and experimental study of an end effector for robotic drilling
The sensor unit includes strain transmitter, cylinder limit switch , and feed limit switch.
-
Lansce fail-safe radiation shutter design for isotope production facility
Air Cylinder Limit Switches Locking Mechanism .
-
Chemical and Mechanical Engineering, Information Technologies
Because pindle stop process parameters are set incorrectly, the hydraulic cylinder limit switches fault, magnetic sensors and other causes.
-
Active Noise Control for the 4.0 TFSI with Cylinder on Demand Technology in Audi's S-Series
This is not an easy measurement to be done especially at 4-cylinder mode as full load here means the maximum torque below the ECU 8- cylinder switching limit .
-
Gemini primary mirror control system: design, implementation, and experience
Master Cylinder limit Switches .
-
Some design aspects of nuclear-reactor control mechanisms
AUXILIARY- CYLINDER LIMIT SWITCH .
-
Theory, design, and operation of liquid metal fast breeder reactors, including operational health physics
CylinderRef'ector sha\ft Limit switch Cylinder shaft .
-
Making The Rain Go Away At Miller Park With Nook Electric Cylinders
CC Cylinder Setting Limit Switches - CC Cylinder diagram for setting the limit switch.
-
CR4 - Thread: Need Help With Pneumatic Circuit
Releasing THC prior to 4" cylinder tripping limit switch would be deliberate due to incorrectly loaded parts, etc.