Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three
- Certification: UL
- Outlet Configuration: NEMA
- Phase: Single Phase, Three Phase
- Unit Type: Rack Mount, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: provide full redundant power. Three-phase power is an alternate solution that is practical in large data centers because fewer branch circuits are extended to each cabinet. One three-phase power strip delivers the power equivalent to three
- Certification: UL
- Current Rating: 20 amps
- Nominal Voltage: 115 VAC, 208 VAC
- Outlet Configuration: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Never search for an open outlet again! Tripp Lite's SS240806 power strip with integral AC surge suppression will give you surge-protected outlets where you need them, when you need them. The SS240806 contains a 6-ft. cord and 8 NEMA 5-15R outlets with 2.25-in. center-to-center
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
-
Supplier: TelephoneStuff.com
Description: Supplies power on two circuits to 15 Amp equipment in data centers and audio/video installations. Connects to 30 amp uninterruptible power supplies per NEC regulations. Features: - Two 15 Amp circuits fed by a 30 Amp branch circuit - Allows connection to uninterruptible
- Certification: UL
- Current Rating: 15 amps
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
-
Supplier: Allied Electronics, Inc.
Description: Ideal for cabinets, racks and enclosures where space is a premium. The Power Commander safely brings a total of 30 amps of power to your IT Network or Data Center. Use all 30 amps for a single load or just 15 amps for redundancy. Dual wire harnesses and dual 15 A, UL 489
- Certification: cUL, UL
- Current Rating: 20 amps
- Nominal Voltage: 115 VAC
- Number of Electrical Outlets: 24
-
Supplier: Bio-Rad Laboratories, Inc.
Description: -range gradients for the ultimate in resolution — zoom in on an area of interest or fine-map an entire proteome; strips are carefully designed with sufficient overlap to allow spot matching while limiting the extent of redundant data Comprehensive offering increases resolving
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Micro-range gradients for the ultimate in resolution — zoom in on an area of interest or fine-map an entire proteome; strips are carefully designed with sufficient overlap to allow spot matching while limiting the extent of redundant data Comprehensive offering increases resolving
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Micro-range gradients for the ultimate in resolution — zoom in on an area of interest or fine-map an entire proteome; strips are carefully designed with sufficient overlap to allow spot matching while limiting the extent of redundant data Comprehensive offering increases resolving
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Micro-range gradients for the ultimate in resolution — zoom in on an area of interest or fine-map an entire proteome; strips are carefully designed with sufficient overlap to allow spot matching while limiting the extent of redundant data Comprehensive offering increases resolving
-
Supplier: Allied Electronics, Inc.
Description: Designed for reliable and cost effective power distribution basic ePDUs have the form factor and receptacle choices to meet the needs of demanding data center architects. With power levels ranging from 1. kW all the way to 10 kW, Eaton® has the right ePDU for any
- Number of Electrical Outlets: 12
- Power Rating: 1920 watts
- Unit Type: Other
-
Supplier: Tripp Lite by Eaton
Description: The PDU3V602D354A 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It’s recommended for high-density equipment racks in data centers, server rooms and
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 208 VAC, 230 VAC
- Operating Temperature: 32 to 122 F
-
Supplier: Tripp Lite by Eaton
Description: The PDU3V602D354 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It’s recommended for high-density equipment racks in data centers, server rooms and
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 208 VAC, 230 VAC
- Operating Temperature: 32 to 122 F
-
Supplier: Tripp Lite by Eaton
Description: The PDU3V602D354B 17.3kW 3-Phase Vertical PDU Outlet Strip is a required accessory option for Tripp Lite’s PDU360AT6G60 and other 3-phase ATS PDUs that specify compatibility with this model. It’s recommended for high-density equipment racks in data centers and server rooms. When
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 208 VAC, 230 VAC
- Operating Temperature: 32 to 122 F
-
Supplier: Eaton | Power Quality
Description: Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for
- Certification: UL
- Current Rating: 12 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 18
-
Supplier: Eaton | Power Quality
Description: Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for
- Current Rating: 16 amps
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC, 208 VAC, 230 VAC, Other
- Number of Electrical Outlets: 39
-
Supplier: Eaton | Power Quality
Description: Designed for reliable and cost effective power distribution, Basic ePDUs have the form factor and receptacle choices to meet the needs of the demanding data center architect. With power levels ranging from 1.4 kW all the way to 17 kW, Eaton has the right Basic ePDU for
- Certification: UL
- Current Rating: 16 amps
- Frequency: 50 Hz, 60 Hz
- Number of Electrical Outlets: 42
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections
- Configuration Features: On/Off Switch, Remote Control
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: Other
- Number of Electrical Outlets: 3
-
Supplier: SOCOMEC
Description: Applications • Data center rack cabinet • Networking infrastructure • Computer room Advantages Metered or monitored Zero-U vertical PDU • Installation of ‘U space’ not required • Simplified electrical connections
- Configuration Features: On/Off Switch, Remote Control
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 208 VAC, 230 VAC, Other
- Number of Electrical Outlets: 1
-
Supplier: Eaton | Power Quality
Description: Eaton Managed ePDUs allow you to monitor and control critical factors such as voltage, current and power factor. This level of information allows you to make the right decision when it comes to enegy consumption in your data center. Integrated with Eaton's management software,
- Certification: UL
- Configuration Features: Remote Control
- Current Rating: 48 amps
- Frequency: 50 Hz, 60 Hz
-
Supplier: L-com, Inc.
Description: against power surges and spikes Application Data Centers MDF/IDF Power distribution Surge protection
- Cable Length: 6 ft
-
Supplier: TelephoneStuff.com
Description: Suitable for housing tower-style servers, the premise networking cabinet allows you to securely house cross connect equipment for commercial/LAN applications. The cabinet serves as a data center in small offices by housing active and passive equipment. It's also a workstation cabinet
- Features: Modular
- Use: Commercial
-
Supplier: Littelfuse, Inc.
Description: The 150520 Inline fuse holder is rated at 20A with rated voltage 600 VAC / VDC ideal for applications where supplemental protection is needed, such as Data Centers, HVAC and Power Supplies. Eight-inch pre-stripped wire leads and fuse clips come preassembled for quick
- Mounting: In-Line Mount
- Normal Operating Current: 20 amps
- Rated Operating Voltage: 600 volts
- Standard Fuse Sizes: 5mm x 20mm
-
Supplier: Equipto Electronics Corporation
Description: , data centers and other applications requiring multiple open racks, the new KD Series open rack is very cost competitive. And with knock down (KD) assembly, the rack can ship for a much lower dimensional weight than all-welded frames. Maximum weight capacity is a full ton (1,000 with
- Depth: 36 inch
- Length / Height: 75 inch
- Material: Steel
- Mounting: Free Standing Cabinet
-
Supplier: Hammond Manufacturing Company Inc.
Description: Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
- Depth: 15 inch
- Length / Height: 69.13 inch
- Type: Rack Enclosures
- Width/Diameter: 20 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
- Rack Component Size: Standard 19" Rack
- Rack Height: 48 U
-
Supplier: ValueTronics International, Inc.
Description: added on models so equipped, when enabled Minimum Pulse Width: 128 Clock Periods (Mode 1); 512 Clock Periods (Mode 2) Transition Time: < 500 ps Jitter (p-p, data to trigger): < 10 ps, typical (BSA17500A/C) Output Levels: > 00 mV -p-p, center at 650 m
-
Supplier: CSA Group
Description: UL 2755, Modular Data Centers. 1DV.5 DC Modify Clause 1 by adding the following text: 1DV.5.1 Power Distribution Equipment and Sub-Assemblies 1DV.5.1.1 This Standard also is applicable to power distribution subassemblies connected to a mains used to distribute
Find Suppliers by Category Top
Featured Products Top
-
cooling modules are the reliable thermal management system for dependable operation. Durable fans and blowers with maintenance-free GreenTech EC motors, and in a wide variety of sizes and configurations, are used to guide dissipated energy away from the power electronics. Flexible installation, high (read more)
Browse Electronic Cooling Fans Datasheets for ebm-papst Inc. -
for OEM customization TARGET APPLICATIONS Data centers Networking Storage High-speed interconnects within and between switches, routers and transport equipment (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
Data Centers and Networking Server Power Rack Mount Power Storage Solutions Networking Switches Renewable Energy Systems Electric Vehicle Charging Stations Industrial Power Manufacturing and Assembly Lines Large-Scale Commercial Buildings (read more)
Browse Busbars and Busways Datasheets for TE Connectivity -
Larch Networks designs and provides full set of devices for the datacenter: 10-Gigabit based devices for a small corporate Data CenterTOR switches with 10/25Gbps downlinks and 100Gbps uplinksLEAF/SPINE switches with 400Gbit cross-links and 12.8Tbps total performance EBOF high (read more)
Browse Datasheets for Larch Networks -
innovative integrated power loss brake (A89332) and AC-loss (A89332-1) features, these drivers enable compact, high-airflow fan designs to improve thermal efficiency, reducing energy use and data center costs. When server fans malfunction or break, backflow causes them to go into reverse (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
circuitry, UL listed and CSA certified varieties, halogen-free, low fire hazard solution types, and even Power Distribution Assembly Whips, ideal for fast and easy on-site installations. Data Center wiring solutions can help with safety, fast installations, circuitry identification and provide long (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
As data center densities continue to increase, driving up energy usage, one of the most effective areas for data-center cost reduction is the updating and optimizing of the cooling fans. Rosenberg's UNOBOX fans, with electronically (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
your sophisticated, ruggedized data network – at a competitive price. Northwire SAE Cable features signal, control, instrumentation and power (read more)
Browse Network Cables Datasheets for Northwire, Inc. -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc
Conduct Research Top
-
Tin Vs. Bare
There seems to have always been differences of opinion when it comes to certain topics, be it politics, sports and even which drive-through has the best coffee. Another age old argument that we face as a high-end data cable producer is whether or not a data grade copper conductor should be plated
More Information Top
-
Federal Register > Wednesday, April 7, 2010 > [75 FR 17584] Schools and Libraries Universal Service Support Mechanism
USAC proposes to define a "power distribution unit" as a power strip designed for data centers or racks with greater capacity and features than a power strip, and a "power strip" as a group of sockets that allow for multiple power cords…
-
The Vector Approach to Data Center Power Planning (.pdf)
The actual type and number of power drops and power strips for your data center will depend on the type of IT equipment in each rack and planned changes over the next few years.
-
Advanced Building Technologies for Sustainability
On August 10, 2009, the popular comic strip Dilbert addressed the power and cooling of data centers (http://dilbert.com/strips/comic/2009-08-09/).
-
Neurology psychiatry Psychosomatik
The center right Through the farbkodierte flow information becomes current web constriction, flow acceleration and poststenotische Verwibelung not exactly, but lucidly is represented.
-
Diagnosis of pulmonary embolism with spiral and electron-beam-CT
Additionally, a better contrast-Enhancement becomes [23, 24] in the total lung current web , it reaches as the data acquisition by maximum contrast middle filling of vessels can take place.
-
ASTRO: A tool for dependability evaluation of Data Center infrastructures
Note that in architecture AS, where all four components are replicated including the power strip , an STS is not required since modem data centers have dual corded systems.
-
Economic performance of modularized hot-aisle contained datacenter PODs utilizing horizontal airflow cooling
These increased densities require less data center floor space and therefore less physical racks, less power strips , less metering and monitoring, etc., to achieve the same volume of computing.
-
Data Center Power Distribution Report - 2015
Earlier approaches of monitoring in the data center often did not take into account branch circuits feeding multiple power strips , or could not measure the power consumption of components not being fed from a power strip.
-
The oxygen consumption of the human by Steig work
To the Einflu /] ffir was formed every investigated web inclination mean values the web inclination to analyse on the energy turnover per passing unit from the data of the column 7 yon table 2.
-
MDCSim: A multi-tier data center simulation, platform
We used a power measurement device WT210 [32] to measure power usage of nine (the power strip used could only accom- modate nine connections at a time) randomly chosen nodes from our prototype data center .