Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Glenair, Inc.
Description: Gbps and BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic equipment into
- Data Rate: 1 to 10 Gbps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Fiber Optics Transmitters Plugin Fiber Optical Transceivers ROHS
-
Supplier: Cirrus Logic, Inc.
Description: The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical
- Number of Digital Outputs: 1 #
- Output Signal: Digital
- Sampling Frequency: 8 to 192 kHz
- Supply Voltage: 3.3 to 5 volts
-
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, BICMOS, HIGH-SPEED OPTICAL/COPPER TRANSMITTER INTERFACE, MONOLITHIC SILICON
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTrak II dew point / humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content in gases. The instrument is powered by 24Vdc. The DewTrak II uses the chilled mirror dew point temperature condensation
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Temperature Measurement
- Measurement Type: Trace
-
Supplier: OSI Optoelectronics
Description: The Airpak Series Transmitters are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of high-quality
- Connector Type: FC, Other
- Data Rate: 0.1550 Gbps
- Light Source: Laser Diode
- Maximum Optical Output Power: -10 to 0.0 dBm
-
Supplier: Capella Microsystems, Inc.
Description: POF Plastic Optical Fiber (POF) Capella provides the smallest die of plastic optical fiber (POF) in the world. With a built-in PD and receiver, Capella's POF can be applied to digital audio, such as CD/DVD/mini disc players and recorders, stereo receivers and amplifiers, and PC
- Data Rate: 0.0250 to 0.0500 Gbps
- Light Source: LED
- Signal Input: TTL
-
Supplier: ENMET Corporation
Description: IR-6000 Infrared Hydrocarbon Sensor/Transmitter The IR-6000 hydrocarbon detector is a single source dual wavelength instrument. The sensing and reference elements are self-compensating for optical integrity and other signal inhibitors. The 4-20 mA analog output can be connected to one
- Electrical Outputs: Analog Current
-
Supplier: ENMET Corporation
Description: active and one reference unit, with individual optical filters for specific radiation bands. Features of the sensor include a temperature monitor and a durable tungsten filament as the IR light source. The EX-5165 Sensor/Transmitter operates on 24 VDC power, and provides a 4-20 mA
- Display: Digital
- Electrical Outputs: Analog Current
-
Supplier: KEYENCE
Description: LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting off at a 16,000 Hz sampling rate, this system allows wire diameter to be
- Configuration: Dual Head, Single Head
- Display Type: Digital Display
- Electrical Output: Analog Current (4-20mA, etc.), Analog Voltage, Serial, Other
- Gaging Technology: LED / Optical Micrometer
-
Supplier: KEYENCE
Description: LS-9000 High-Speed LED Optical Micrometer The LS-9000 High-Speed Optical Micrometer uses a new triple-CMOS system to bring a whole new set of capabilities to the optical micrometer playing field. Starting off at a 16,000 Hz sampling rate, this system allows wire diameter to be
- Configuration: Dual Head, Single Head
- Display Type: Digital Display
- Electrical Output: Analog Current (4-20mA, etc.), Analog Voltage, Serial, Other
- Gaging Technology: LED / Optical Micrometer
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments Model DewTrakII MO dew point/humidity transmitter is an optical chill mirror hygrometer designed to continuously measure the moisture content and Barometric pressure in the motor octane testing process. It is used to monitor and ensure compliance with test
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Electrical Outputs: Analog Current
- Technology: Chilled Mirror
-
Supplier: Broadcom Inc.
Description: MOST (Media Oriented Systems Transport) transmitters and receivers in clear mold package are high-end POF (Plastic Optical Fiber) components for in-car entertainment and information systems. The MOST multimedia fiber optic link is optimized for automotive applications and is EMI-proof.
- Cable Type: Multimode
- Connector Type: Other
- Light Source: LED
- Operating Temperature: -40 to 203 F
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: ValueTronics International, Inc.
Description: -template measurements Integrated Optical Channel Built in Optical Power Meter RS - 232 Interface The Agilent HP 83475B is an easy-to-use measurement tool for your lightwave and electrical digital communication applications. The unit measures signal compliance to a variety of
-
Supplier: ValueTronics International, Inc.
Description: Combines a high-performance microwave and RF spectrum analyzer with a sensitive wide-bandwidth optical receiver module for characterizing semi-conductor lasers, laser transmitters, optical modulators, and detectors. Featuring bandwidths from 100 kHz to 2.9 GHz and wavelength
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-10 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX31DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF analog and
- Connector Type: SC
- Wavelength: 1310 nm
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-08 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 8 dBm optical power. The FOTX31DMAC1SC-08 is a high quality, low cost, optical broadcast transmitter used to send RF analog and
- Connector Type: SC
- Wavelength: 1310 nm
-
Supplier: L-com, Inc.
Description: The L-com FOTX55DMAC1SC-10 series is a 1550nm Fiber Transmitter 1550nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX55DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF analog and
- Connector Type: SC
- Wavelength: 1550 nm
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-12 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 12 dBm optical power. The FOTX31DMAC1SC-12 is a high quality, low cost, optical broadcast transmitter used to send RF analog and
- Connector Type: SC
- Wavelength: 1310 nm
-
Supplier: ACCES I/O Products, Inc.
Description: This product is a x1 lane PCIe isolated digital input and FET output board with Change of State (COS) detection capabilities. In addition to the isolated signals, 8 (or 4) TTL/CMOS input/output pins are available, for your application’s convenience. The isolated inputs can be driven
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto
- Application: General Lab and Industrial
- Application Software Included: Yes
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ABB Measurement & Analytics
Description: The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is a key feature of the AWT420 with its powerful, yet intuitive software, advanced
- Analog Input Channels: 2 #
- Application: General Lab and Industrial, Marine
- Application Software Included: Yes
- Auxiliary Outputs: Voltage Output, Relay Output
-
Description: IEC TR 61282-16:2022 is a technical report on coherent optical receiver and transmitter technologies that are employed in fibre optic communication systems as well as in optical test and measurement equipment. This document describes the principle of operation and functional
-
Supplier: Aalborg Instruments
Description: low Temperature Alarm limits with preset delay interval (optional) Two sets of user programmable optically isolated outputs User selectable (via jumpers) analog 0-5 Vdc or 4-20mA flow and temperature (optional) outputs Flow Pulse output (3.3Vdc CIMOS) Digital
- Computer Controllable: Yes
- Display: Digital Display
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Averaging / Multi-Insertion, Controller Functions, Recorder / Totalizer Functions
-
Supplier: Aalborg Instruments
Description: interface is provided to access the following parameters: measuring units; programmable flow alarm; two programmable totalizers; programmable flow rate pulse output; two programmable optically isolated outputs; battery backed real time clock (RTC); digital communication interface
- Liquid Volumetric Flow Rate: 119 to 87397 GPM
- Computer Controllable: Yes
- Display: Digital Display
- Electrical Output: Analog Current
-
Supplier: Broadcom Inc.
Description: configure transmit and receive sides. Transmitter and receiver can operate at different data rates, as is often seen during Fibre Channel speed negotiation. Digital diagnostic monitoring information (DMI) is present in the AFBR-57G5MZ per the requirements of SFF-8472, providing real
- Cable Type: Multimode
- Connector Type: LC
- Data Rate: 28 Gbps
- Light Source: Laser Diode
-
Supplier: Broadcom Inc.
Description: wavelength of 850 nm. Aggregate bandwidth per transmitter-receiver link is 60G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1.x12 ribbon cable connector. The thermal interface can be a factory installed
- Cable Type: Multimode
- Connector Type: MTP
- Data Rate: 5 Gbps
- Light Source: Laser Diode
-
Description: IEC 60728-106:2023 lays down the measuring methods, performance requirements and data publication requirements of optical equipment of cable networks for television signals, sound signals and interactive services loaded with digital channels only. This document • applies to all
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-7QERxxZ is a Four-Channel, Pluggable, Parallel, Fiber-Optic QSFP+ Active Optical Cable (AOC) solution for 40 Gigabit Ethernet Applications. The AFBR-7QERxxZ is a high performance cable for short-range multi-lane data communication and interconnect applications. It integrates
- Cable Type: Multimode
- Connector Type: MTP
- Data Rate: 60 Gbps
- Light Source: Laser Diode
-
Supplier: The Kahn Companies
Description: The Optidew Dewpoint Hygrometer uses fundamental optical dewpoint measurement to provide drift-free long-term performance. It offers a wide measurement range of -76 to +194°F dewpoint (or 0.5 to 100% relative humidity) at temperatures from -40 to +194°F. Optidew provides two linear 4
- Dew Point Accuracy: 0.3600 +/-F
- Dew Point Range: -76 to 194 F
- Digital Outputs: Serial Interface
- Display: Digital Readouts
-
Supplier: Fujitsu Limited
Description: chips and components, including compound semiconductors used in optical communications applications. Fujitsu offers electronic devices for the broadband Internet market in fields such as network/mobile devices for mobile, automotive, SOHO infrastructures; digital consumer electronics
- Device Type: Transmitter
- Technology: Bluetooth
-
Supplier: ValueTronics International, Inc.
Description: The DSA8200 is a 70 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional
- Bandwidth: 70000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 12
- Product Type: Other
-
Description: IEC 60728-115:2022 is applicable to in-building optical transmission systems for broadcast signal transmission that consist of optical transmitters, optical amplifiers, splitters, V-ONUs, etc. These systems are primarily intended for television and sound signals using
-
Supplier: S.I. Tech, Inc.
Description: Operation Mode: CCTV Video/Audio/Data Video Format: NTSC or PAL Transmitter Input Impedance: 75 ohms bulkhead jack Composite: BNC S-Video: Mini-DIN Component: RCA
- Form Factor: Module
- Primary Network: RS232/422/485
- Primary Port Connectors: BNC
- Secondary Port Connectors: SC Single Mode, ST Single Mode, ST Multimode
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series multiplexers simultaneously transmit four channels of 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL, or SECAM CCTV camera systems. Plug and
- Mounting: Desktop / Stand-alone, Rack Mount
- Power: DC
- Sampling Frequency: 0.0050 to 8000 kHz
- Standard(s): NTSC, PAL, SECAM
-
Supplier: RS Components, Ltd.
Description: into 200µm diameter Hard Clad Silica (HCS) and 1mm diameter plastic optical fibre (POF). The HFBR-2528Z receiver utilises a PIN detector and digital output IC compatible with CMOS and TTL logic families. The HFBR-x5x8Z series links operate from DC to 10MBd at distances up to 50m (with
- Data Rate: 0.0100 Gbps
- Transmitter Rise Time: 13 ns
- Wavelength: 662 nm
-
Supplier: RS Components, Ltd.
Description: into 200µm diameter Hard Clad Silica (HCS) and 1mm diameter plastic optical fibre (POF). The HFBR-2528Z receiver utilises a PIN detector and digital output IC compatible with CMOS and TTL logic families. The HFBR-x5x8Z series links operate from DC to 10MBd at distances up to 50m (with
- Data Rate: 0.0100 Gbps
- Transmitter Rise Time: 13 ns
- Wavelength: 662 nm
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series video transmitters and receivers support 8-bit digitally encoded broadcast quality video over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL, and SECAM camera systems. These units are typically used
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series fiber video multiplexers transmit two channels of broadcast quality video using 8-bit digitally encoding and decoding over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems
- Mounting: Desktop / Stand-alone, Rack Mount
- Power: DC
- Sampling Frequency: 0.0050 to 8000 kHz
- Standard(s): NTSC, PAL, SECAM
-
Supplier: Microwave Photonic Systems, Inc.
Description: using single mode fiber optic cable. The OFW-6700TX and OFW-6700RX have been designed to provide maximum flexibility for the systems operator. The OFW-6700TX and OFW-6700RX are both configured with integrated digital attenuators. The L-Band transmission path is configured with variable gain
- Connectors / Interfaces: RS485
- Mounting: Rack Mount
- Product Category: Transmitter
- Standards: MIL-STD
-
Supplier: Aalborg Instruments
Description: 5.5mm (0.21") for Total. Digital RS-232 or RS-485 interface (multi-drop capability of up to 64 devices.) Compact design for unit mount, panel mount, wall mount or field mount applications. User-programmable, optically-isolated pulse output. Two programmable
- Control Signal Output: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input
- Form Factor: Stand-Alone
-
Supplier: RS Components, Ltd.
Description: RS Pro single memory tachometer has an integrated optical transmitter and receiver at the top of the unit and a mechanical contact assembly at the base. The 5-digit LCD automatically inverts when switched from optical to contact so that the display is always the right way up
- Display: Digital
- Features: Battery Powered
- Operating Temperature: 122 F
- Sensor Technology: Contact
-
Supplier: RS Components, Ltd.
Description: RS Pro single memory tachometer has an integrated optical transmitter and receiver at the top of the unit and a mechanical contact assembly at the base. The 5-digit LCD automatically inverts when switched from optical to contact so that the display is always the right way up
- Display: Digital
- Features: Battery Powered
- Operating Temperature: 122 F
- Rotational Speed Range: 19999 to 99999 rpm
-
Supplier: Versitron, Inc.
Description: The VERSITRON VersiVision Series video/data transmitter and receiver support broadcast quality transmission of 8-bit digitally encoded video and 1 channel bi-directional data plus 1 channel bi-directional contact closure over one multimode or singlemode optical fiber. The units
-
Supplier: SPIE
Description: important in order to achieve the desired performance levels. Becoming familiar with solid-state devices and passives used to build optical receivers and transmitters is also important so one can effectively overcome design limitations. The book is organized into six main sections
-
Description: Digital 2-color pyrometer with fibre optic for non-contact temperature measurement of a cast iron pouring stream. Temperature ranges between 750 and 2500 °C. Key Features Accurate measurement of pouring stream Automatic recording of the pouring temperature
- Device Category: Sensor / Transducer
- Electrical Outputs: Current
- Laser Spot Aiming / Sighting: Yes
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's OEM style OS550A-BB series industrial, high-performance, economical thermometer/ transmitter offers a wide choice of temperature ranges, optical fields of view and 3 analog outputs (1 mV/ deg, 4 to 20 mA, and 0 to 5 Vdc) to feed directly into panel meters, recorders, PLCs,
- Additional Output Options: Outputs an analog voltage signal, "Output" is a switch or alarm signal
- Celsius Scale: -23 to 1370 C
- Interface Options: Serial Interface
- Scale: Celsius
-
Supplier: Endress+Hauser, Inc.
Description: reliability through Memosens technology: – No calibration necessary thanks to digital signals – No galvanic corrosion – Completely watertight – No affection by secondary potential thanks to galvanical isolation of simulator and transmitter
- Battery Powered: Yes
- Display Type: Digital Display
- Electrical Output: Switch / Alarm Relay Output
- Measures Turbidity: Yes
Find Suppliers by Category Top
Featured Products Top
-
HumiSense® Transmitter Line Relative Humidity Transmitters (Analog and Digital) Features: Sealed encapsulation Open PC Board Voltage, current, or (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
High accuracy digital output (Parallel, SSI, A/B pulse) GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
The Pyromation T82 programmable HART® field temperature transmitter is a 2-wire unit with analog output. It includes input for RTDs: resistance inputs in 2-wire, 3-wire, and 4-wire connections; thermocouples and voltage signals. The transmitter can be supplied with or without a digital display (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
encapsulation Open PC Board Voltage, current, or digital output Optional dust filter Individually point calibrated Combination humidity, temperature transmitters available Threaded or wall box mount High quality at low cost (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
Integrated or remote sensor Rugged epoxy encapsulation Open PC Board Voltage, current, or digital output Narrow or wide temperature range Loop, DC, or line powered Combination humidity, temperature, and dewpoint transmitters available (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
remote sensor Rugged epoxy encapsulation Open PC Board Voltage, current, or digital output Narrow or wide temperature range Loop, DC, or line powered Combination humidity, temperature, and dewpoint transmitters available Accurate (read more)
Browse RTD Temperature Transmitters Datasheets for Thermalogic Corporation -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
sensor characteristic or a digital signal according Fieldbus standard Profibus PA or Foundation Fieldbus. The remote mounted sensor prevents the transmitter heating up at high temperature; there are no vibrations and oscillations due to long neck tubes and protective pipes with SITRANS TF. For (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Siemens Process Instrumentation
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
A bidirectional hybrid DWDM system for CATV and OC-48 trunking
The bidirectional hybrid DWDM system consists of two externally modulated optical transmitters, two OC-48 digital optical transmitters , and two broad-band erbium-doped fiber amplifiers (EDFAs).
-
optical receiver - offers from optical receiver manufacturers, suppliers, exporters & wholesalers
Digital Optical Transmitter /Receiver .
-
Super-FM and analogue-to-digital-conversion technologies for next-generation wireless access in optical fibres
A previous work [7] demonstrates the feasibility of using digital optical trans- mitters and receivers by digitizing 12.5 MHz cellular telephone signals via an ADC with a sam- piing rate of 30.72MHz.
-
Ring resonator with an internal Sagnac loop for dispersion compensation in DWDM backbone networks
The first block of the simulation scheme is a digital optical transmitter , consisting of a 10 MHz linewidth distributed- feedback laser diode (DFB-LD) with a central frequency around 193.1 THz (1553 nm) and 0 dBm of average output power.
-
WDM transmitter manufacturing at Ortel Corporation
6.0 CONCLUSION The WDM optical transmitter described in this paper represents the first volume produced digital optical transmitter from Ortel for the burgeoning digital telecommunications market.
-
Final Report on LDRD Project: High-Bandwidth Optical Data Interconnects for Satellite Applications
As with the analog transmitter, we considered whether it is possible to make a digital optical transmitter that dissipates less heat than an electronic transmitter.
-
A low-power 1-Gb/s CMOS laser driver for a zero-bias modulated optical transmitter
We demonstrate the feasibility of using a CMOS laser driver for a low-power digital optical transmitter that is capable of at least 1-Gb/s operation.
-
Optical Communications for High-Altitude Platforms
Generic block diagram of digital optical transmitter .