-
Supplier: Allied Electronics, Inc.
Description: 480/277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal
- Continuous Current Rating: 15 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Rated AC Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: 480/277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal
- Continuous Current Rating: 20 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Rated AC Voltage: 277 volts
-
Supplier: Allied Electronics, Inc.
Description: 480/277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal
- Continuous Current Rating: 1 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Rated AC Voltage: 277 volts
-
-
Supplier: Allied Electronics, Inc.
Description: 480/277 VAC , DIN Rail Mounting, Thermal Magnetic High Performance Circuit Breakers Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal
- Continuous Current Rating: 10 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Rated AC Voltage: 277 volts
-
Supplier: Carling Technologies, Inc.
Description: finger safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails. G-Series DIN Rail Circuit Breaker: UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC; UL Recognized: 1 to 4
- Continuous Current Rating: 0.0200 to 63 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1 to 4
-
Supplier: Sensata Technologies
Description: Designed specifically for the 35mm symmetrical DIN rail, Airpax IALHR, IULHR and IELHR series Rail-Mount Magnetic circuit protectors offer the advantages of quick and easy mounting or removal which results in efficient and economical wiring, while conserving space. These
- Trip Unit Type: Magnetic-Hydraulic Circuit Breakers
- Type of Manual Actuator Provided: Toggle Switch
-
Supplier: E-T-A Circuit Breakers
Description: Type: 8340-T Single, two, three and four pole magnetic and hydraulic-magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic only or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability
- Auxiliary Contacts: Yes
- Continuous Current Rating: 0.0200 to 50 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: DIN Rail Mounted
-
Supplier: RS Components, Ltd.
Description: Poles = 4 Current Rating = 40 A Trip Sensitivity = 30mA Rated AC Voltage = 400 V Mounting Style = DIN Rail Mount Range = RED Break Time = Instantaneous Series = REDs Reset Actuator Type = Toggle Switch Overall Width = 79.5mm
- Continuous Current Rating: 40 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 4
- Rated AC Voltage: 400 volts
-
Supplier: DigiKey
Description: Circuit Breaker Magnetic (Hydraulic Delay) 2A 120V AC 50V DC Toggle DIN Rail
- Continuous Current Rating: 2 amps
- Mounting Style: DIN Rail Mounted
- Trip Unit Type: Magnetic-Hydraulic Circuit Breakers
- Type of Manual Actuator Provided: Toggle Switch
-
Supplier: Altech Corp.
Description: Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
- Continuous Current Rating: 1 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 3
- Rated AC Voltage: 277 to 480 volts
-
Supplier: SOCOMEC
Description: switches include contact point technology and double break per phase as standard, enabling safe, optimal operation of LV electrical circuits. Modular device Thanks to their modular format, SIRCO M changeover switches can be fixed to a DIN rail, a backplate or a modular
- Features: Locking
- Maximum AC Voltage Rating: 415 volts
- Maximum Current Rating: 25 to 125 amps
- Maximum Power Rating: 11300 to 56300 watts
-
Supplier: Danfoss A/S
Description: The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design DIN rail mounting Motor application Short-circuit protection Overload protection
- Continuous Current Rating: 40 to 90 amps
- Mounting Style: DIN Rail Mounted
- Rated Breaking Capacity (Icn): 25000 to 50000 amps
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: CARLO GAVAZZI Automation Components
Description: element for short circuit protection B, C, D trip characteristics Full line of bus bars and connectors Auxiliary contact, alarm switch and shunt release accessories
- Continuous Current Rating: 1 to 63 amps
- Miniature Circuit Breaker: Yes
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1 to 4
-
Supplier: RS Components, Ltd.
Description: Suitable for resistive and inductive loads and indicator modules. Fully backed out angled terminals for easy wiring Switch Type = Rocker Number of Gangs = 1 Number of Poles = 1 Number of Ways = 1 Mount Type = DIN Rail Current Rating = 20 A IP Rating = IP2X Colour = Black
-
Supplier: Schneider Electric, Automation & Control
Description: Protection and isolation in accordance with standards IEC 947-1, 947-2 Certification IEC, CSA and UL Easily fixing onto all types af 35 mm on symmetric and asymmetric rails and on Telequick mounting plates Clear indication of “I” and “O” positions on the operators Tamper-proof device
- Mounting Style: DIN Rail Mounted
- Number of Poles: 1
- Operating Temperature: -4 to 140 F
- Rated Breaking Capacity (Icn): 1000 to 50000 amps
-
Supplier: Schneider Electric
Description: breakers for Homeline load centers Enhanced protection against home electrical fires that's reliable, safe, and easy to install For overcurrent protection and switching on both AC and DC systems Square D™ QO™ Plug-On Neutral (PON) Combination Arc Fault Circuit
- Continuous Current Rating: 6 to 225 amps
- Ground Fault Circuit Interrupter (GFCI): Yes
- Miniature Circuit Breaker: Yes
- Mounting Style: Plug-in, DIN Rail Mounted
-
Supplier: Acromag, Inc.
Description: . Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter.
- Analog Input Channels: 2 #
- Differential Channels: Yes
- Operating Temperature: -13 to 167 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: range for each channel with simple DIP switches. Then, you set your zero/full-scale output values using the noninteractive increase/decrease toggle switches on the front panel to modify the output signal until the desired output value is read on your voltmeter. The
- Analog Input Channels: 2 #
- Differential Channels: Yes
- Form Factor: Rack Mount, DIN Rail
- Operating Temperature: -13 to 167 F
-
Supplier: Acromag, Inc.
Description: measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Cold Junction Compensation: Yes
- Differential Channels: Yes
-
Supplier: RS Components, Ltd.
Description: switches for terminal settings. Signals: TXD, RXD, RTS, CTS, GND for RS-232. Protection: 15 KV ESD protection for all signals, RS-422/485 signals surge protection. Status LEDs. For DIN rail mounting. DC power supply 10~30 V (built-in surge protector). Hardware solution,
Find Suppliers by Category Top
Featured Products Top
-
oder 4CO relays One test pick-off option per connection Easy mounting of a marker in the holding clamp Pluggable cross connectors Simple mounting on DIN rail TS 35, or direct mounting (read more)
Browse Solid State Relays Datasheets for Omni Pro Electronics, Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
for intelligent transportation systems, utilities, smart cities, surveillance. With PoE and PoE power per PoE port and PoE intake, each switch can offer the performance needed for today’s power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single managed device. You can choose between DIN rail or Rack-mounted devices. (read more)
Browse Datasheets for Larch Networks -
-
or soft) Single and dual contacts available Mountable in standard DIN radio slot (DIN ISO 7736) Applications Transmission selection (P/R/N/D) Hazard warning Climate system Lighting interior and (read more)
Browse Pushbutton Switches Datasheets for Switches Unlimited -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets are possible. It has toggle switches on front face for zero/gain adjustment, mounting with DIN rail. With the captive software (GPM), zero and gain adjustment is possible at user (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
vertical panel, wall or on a DIN rail. Available AC-DC or DC-DC • Linear or Switching • Single, dual, or wide adjust output • Shipped within 3 Days • 5 Year Warranty (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
Grundfos D2 Duplex Panel (230V, 1/3 to 1-1/2 HP) (96001041) at PlumberSurplus.com
• TOGGLE SWITCH : A SPDT HOA switch with a 20 amp motor rating. • FUSE DISCONNECT: 5 amp (10,000 AIC) fuse with DIN rail mount .
-
Emerson Network Power Unveils Next Generation Din Rail Power Supplies for Industrial Applications
A patented DIN rail mounting clip enables tool-free snap-on mounting specially designed for industrial environments. Other user-friendly features include three LEDs on the front of the case (input, output and alarm) for status monitoring, large accessible screw terminal connections and a single/parallel operation toggling switch for enhanced scalability.
-
Emerson Network Power Unveils Next Generation Din Rail Power Supplies For Industrial Applications
A patented DIN rail mounting clip enables tool-free snap-on mounting specially designed for industrial environments. Other user-friendly features include three LEDs on the front of the case (input, output and alarm) for status monitoring, large accessible screw terminal connections and a single/parallel operation toggling switch for enhanced scalability.
-
IDEC Corporation - PS5R-B05 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC;12V@2.5A;85-264V In;Enclosed; DIN Rail Mount ;PS5R Series Switches > Toggle .
-
Honeywell - 12TS95-2 - Switches - Toggle - Allied Electronics
Power Supply;AC-DC;24V@2.5A;85-264V In;Enclosed; DIN Rail Mount ;S8VS Series Switches > Toggle .
-
SOLA-HD - SDP06-24-100T - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC;24V@2.1A;85-264V In;Enclosed; DIN Rail Mount ;SDP Series Switches > Toggle .
-
Altech Corp. - PS-S1005 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Power Supply;AC-DC;12V@1.5A;135-264V In;Enclosed; DIN Rail Mount ;STEP Series Switches > Toggle .
-
NKK Switches - WB15T-DA - Switches - Pushbutton - Allied Electronics
Power Supply;AC-DC;12V@3A;135-264V In;Enclosed; DIN Rail Mount ;STEP Series Switches > Toggle .
-
Honeywell - 1TL1-3D - Switches - Toggle - Allied Electronics
Socket, Relay; for Relay C10-C14-CSS, Din Rail or Panel Mountable , 10A, 250V Switches > Toggle .
-
Hammond Manufacturing - 1554S2GYCL - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Power Supply;AC-DC;24V@1.87A;85-264V In;Enclosed; DIN Rail Mount ;PFC;DR Series Switches > Toggle .