Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TO-92-3 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: PDIP-8 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: PDIP-8 EEPROM ROHS
- Memory Category: EEPROM
-
-
Supplier: Rochester Electronics
Description: AD1816 - fD1816A SOUND PORT CONTROLLER W/EEPROM
- IC Package Type: QFP, Other
- Memory Category: EEPROM
-
Supplier: Custom Silicon Solutions, Inc.
Description: This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32 bits per word. It features low power, a wide supply range, a synchronous read mode and three programming modes: Page Erase, Block Erase and Page
- Memory Category: EEPROM
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOT-23-5 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Memory Category: EEPROM
-
Supplier: Utmel Electronic Limited
Description: EEPROM
- Memory Category: EEPROM
-
Supplier: Maxim Integrated
Description: The DS2431 is a 1024-bit, 1-Wire® EEPROM chip organized as four memory pages of 256 bits each. Data is written to an 8-byte scratchpad, verified, and then copied to the EEPROM memory. As a special feature, the four memory pages can individually be write protected or put in EPROM
- Bus Type: Serial-1 Wire
- Density: 8 kbits
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: The DS28E05 is a 112-byte user-programmable EEPROM organized as 7 pages of 16 bytes each. Memory pages can be individually set to write protected or EPROM emulation mode through protection byte settings. Each part has its own guaranteed unique 64-bit ROM identification number (ROM ID) that is
- Bus Type: Serial-1 Wire
- Density: 0.8960 kbits
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: DFN-6 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: Utmel Electronic Limited
Description: SOP-8 EEPROM ROHS
- Memory Category: EEPROM
-
Supplier: Utmel Electronic Limited
Description: EEPROM DATA STORAGE MODULE FOR A
- Memory Category: EEPROM
-
Supplier: Allied Electronics, Inc.
Description: 1-W EEPROM 4KB 8-SOIC
- Density: 4 kbits
- Memory Category: EEPROM
- Operating Temperature: Over -40 C
-
Supplier: Allied Electronics, Inc.
Description: 1-W EEPROM 1KB, TSOC
- Data Retention: 40 years
- Density: 1024 kbits
- IC Package Type: Other
- Memory Category: EEPROM
-
Supplier: Maxim Integrated
Description: SHA-1 Coprocessor with EEPROM
- Density: 0.8960 kbits
- IC Package Type: SOIC
- Memory Category: EEPROM
- Operating Temperature: -40 to 85 C
-
Supplier: Embedded Data Systems
Description: Key Features • 4096 bits Electrically Erasable Programmable Read Only Memory (EEPROM) • Overdrive mode boosts communication speed to 142 kbits per second • 256-bit scratchpad ensures integrity of data transfer • Memory partitioned into 256
- Density: Over 4 kbits
- Operating Temperature: -40 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BRCB064GWZ-3 is a serial EEPROM of I2C BUS Interface Method.
- Bits per Word: 8 bits
- Data Retention: 40 years
- Density: 64 kbits
- Endurance: 106 Write/Erase Cycles
-
Supplier: Lingto Electronic Limited
Description: SOUND PORT CONTROLLER W/EEPROM
- TJ: 0.0 to 70 C
- Technology: Other
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite
- Density: 2 to 256 kbits
- Memory Category: EEPROM
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V, Other
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman offers the only Radiation Hardened EEPROMs with the ability to re-write to memory. The radiation hardened robustness of the design (performed by Sandia National Laboratories) and fabrication process is flight proven with more than 10,000 radiation hardened EEPROM
- Density: 64 to 1000 kbits
- Memory Category: EEPROM
-
Supplier: Twilight Technology Inc.
Description: and memory module solutions. Our customers benefit from our broad experience and expertise in design, IC packaging, component reliability, and quality testing. With 25 years of design experience, our engineering staff solves problems with footprint conversions, RoHS, BGA and flip chip
-
Supplier: Win Source Electronics
Description: Manufacturer: Others Technical Support: Please contact us for details. Family Name: 24C01A Alternative Parts (Cross-Reference): M95010-WBN5; M95010-WBN3P; M95010-WBN3G/W; M95010-BN6/W; Introduction Date: September 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake
- Memory Category: EEPROM
-
Supplier: Win Source Electronics
Description: - Operating: -40°C to 85°C (TA) Case / Package: 4-FlipChip (2.39x1.73) Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
- Access Time: 15000 ns
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Production Status: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BR24T64-WZ is a serial EEPROM of I²C BUS Interface Method.
- Bits per Word: 8 bits
- Data Retention: 40 years
- Density: 64 kbits
- Memory Category: EEPROM
-
Supplier: Microchip Technology, Inc.
Description: frequency families. With two independent frequency families on one chip, best-in-class jitter performance, and fractional-N APLL with both a fractional and integer divider. The ZL30261 creates a complete clock-tree, improving design reliability, reducing bill of materials (BOM) cost, and
- IC Package Type: Other
-
Description: Integrated Circuits (ICs) - Memory - EEPROM
-
Description: SOUND PORT CONTROLLER W/EEPROM
- IC Package Type: QFP
- TJ: 0.0 to 70 C
-
Supplier: Renesas Electronics Corporation
Description: The X28HC64 is an 8k x 8 EEPROM, fabricated with Intersil’s proprietary, high performance, floating gate CMOS technology. Like all Intersil programmable nonvolatile memories, the X28HC64 is a 5V only device. It features the JEDEC approved pinout for byte-wide memories, compatible with
- Access Time: 70 ns
- IC Package Type: Other
- Memory Category: EEPROM
- Operating Current: 40 mA
-
Supplier: Microchip Technology, Inc.
Description: MCP47FEB04 is a quad channel, 8-bit, voltage output Digital-to-Analog Converter with EEPROM and an I2C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC
- Memory Category: EEPROM
-
Supplier: TT Semiconductor, Inc.
Description: TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and
- Density: 4000 kbits
- Memory Category: EEPROM
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
-
Supplier: Renesas Electronics Corporation
Description: resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The
- Single Supply: Yes
- Supply Voltage (VS): 4.5 to 18 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Memory Category: EEPROM
-
Supplier: Maxim Integrated
Description: The MAX6874/MAX6875 EEPROM-configurable, multivoltage supply sequencers/superviso rs monitor several voltage detector inputs and general-purpose logic inputs, and provide programmable open-drain outputs for highly configurable power-supply sequencing applications. The MAX6874
- Operating Temperature: -40 to 85 C
- Package Type: QFN
- Pin Count: 32
- Supply Voltage (Vi): Up to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: These devices combine four popular functions, Poweron Reset Control, Watchdog Timer, Supply Voltage Supervision, and Block Lock Protect Serial EEPROM Memory in one package. This combination lowers system cost, reduces board space requirements, and increases reliability.brbr Applying power to
- Output Options: Active High
- Package Type: MSOP, SOIC, PDIP
- Supply Voltage (Vi): 2.7 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
Integrated Circuits (ICs) - EEPROM Specifications Manufacturer: Huagao Semiconductor Co., Ltd. Manufacturer Part Number: 24C04N Product Category: EEPROM (read more)
Browse EEPROM Datasheets for Acme Chip Technology Co., Limited -
The FT232R is a USB to serial UART interface with the following advanced features: Single chip USB to asynchronous serial data transfer interface. Entire USB protocol handled on the chip. No USB specific firmware programming required (read more)
Browse RS-232, RS-422, and RS-485 Interfaces Datasheets for Acme Chip Technology Co., Limited -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
) technologies. The device is a system-on-chip (SoC) architecture that includes two independent angle sensing channels, digital signal processing, and output options: SPI, PWM, motor commutation (U, V, W), and encoder outputs (A, B, I). Also integrated into the devices are on-chip (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
, describes its interface, and gives technical information such as sensitivity, bridge type, excitation, etc. This information is stored in an EEPROM chip attached to a Load Cell. By having this chip, the Load Cell can identify and (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
, bridge type, sensitivity, excitation and other technical information. TEDS information is available on an sensor-based EEPROM chip that makes this data readable to other compatible devices for fast identification and configuration. The (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Expanded RAM (XRAM) with selectable size On-chip 2048 bytes EEPROM for data storage (AT89C51ED2 only) SPI interface, enhanced UART, and versatile programmable counter array Applications: Ideal for applications requiring advanced control and computation (read more)
Browse Microcontrollers (MCU) Datasheets for Acme Chip Technology Co., Limited -
Up to 20 MIPS Throughput at 20MHz On-Chip 2-Cycle Multiplier High-Endurance Non-Volatile Memory Segments: 4/8/16/32KBytes of In-System Self-Programmable Flash Program Memory 256/512/512/1KBytes EEPROM 512/1K/1K/2KBytes (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
computer. It includes the following electronic components like Samsung’s DDR4 SDRAM memory 1GB and serial EEPROM memory from ABLIC. (Learn more about memory chips on Globalspec.com) (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
10A step-down DC-DC converter, single and dual LDO regulator ST Microelectronics’ 8KB serial EEPROM memory Mobileye’s vision system-on-chip On Semiconductor’s dual buffer, single inverter and power MOSFET Analog Device’s 10-bit SDTV (read more)
Browse Datasheets for TechInsights Inc.
Conduct Research Top
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
Serial Peripheral Interface (SPI) compatible serial bus. Bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the 25XXX serial EEPROM is controlled through a Chip Select (CS) input. Maximum clock frequencies range from 3 MHz to 20 MHz
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
and NXP's P89LPC952 8051-based MCU.CS) input. Maximum clockthrough a Chip Select ( The schematic shows the connections necessaryfrequencies range from 3 MHz to 20 MHz. between the MCU and the serial EEPROM as tested. Communication to the 25XXX serial EEPROM can be The software was written assuming
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
EEPROMs and NXP's P89LPC952 8051-based MCU.CS) input. Maximum clockthrough a Chip Select ( The schematic shows the connections necessaryfrequencies range from 3 MHz to 20 MHz. between the MCU and the serial EEPROM as tested. Communication to the 25XXX serial EEPROM can be The software was written
-
Learn About Plug and Play Smart Load Cells
interface, and gives technical information such as sensitivity, bridge type, excitation, etc. This information is stored in an EEPROM chip attached to a Load Cell. By having this chip, the Load Cell can identify and describe itself to the network and or Smart Load Cell Meter, thereby easing automatic
-
Using a Hardware Module to Interface
a. simple Serial Peripheral Interface (SPI) compatible. serial bus. Bus signals required are a clock input (SCK). plus separate data in (SI) and data out (SO) lines. Access to the 25XXX serial EEPROM is controlled. through a Chip Select (CS) input. Maximum clock. frequencies range from 3 MHz to 20 MHz
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Shellcase establishes subsidiary in United States Carmel chip set may reveal future of Intel's Rambus memory program Anadigics revenue up 61% in Q3, led by wireless IC sales Peregrine Semiconductor to detail new EEPROM architecture Infineon acquires Carmel DSP developer TSMC sales jump 75%; net
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of metropolitan networks could get turned on its head when an industry working group gathers Monday (Sept. 10) to hash out a draft standard for resilient packet rings, an emerging technology to improve bandwidth in the crowded metropolitan market. Commentary & analysis of week's chip news, Sept. 3-7 Altera joins
-
SMBus Communication for Small Form Factor Device Families
configuration is shown in Figure 1. SMBus is a trademark of Intel; I2C is a trademark of Phillips Semiconductor. This application note describes the SMBus specification, how to configure and use the on-chip. SMBus interface, and SMBus debugging techniques. Code examples written in C provide the general
More Information Top
-
Smart Card Handbook 4th Edition Complete Document
Although the older but less expensive EPROM technology was used in the French telephone card chips, newer EEPROM chips were used from the start in German telephone cards.
-
Beginning Sensor Networks with Arduino and Raspberry Pi
The hardware for this project consists of a 24LC256 or 24LC512 EEPROM chip like those from SparkFun (www.sparkfun.com/products/525), a pushbutton, jumper wires, and an Arduino.
-
Low Latency Driver to Access External EEPROM Using PIC18 Family Devices (.pdf)
External EEPROM chips , connected via SPI or I2 C, tend to consume a lot of microcontroller throughput to communicate.
-
Bayesian approach for measuring EEPROM process capability based on the one-sided indices CPU and CPL
An electrically erasable programmable read-only memory ( EEPROM ) chip is a user-modifiable read-only memory chip that can be erased and reprogrammed (written onto) repeatedly through the application of a higher electrical voltage.
-
The PICmicro MCU as an IEEE 1451.2 Compatible Smart Transducer
// assert eeprom chip select .
-
Designing eraser of secret information in EEPROM
We also can thoroughly destroy the EEPROM chip by the application of enough high voltage which results in a disruptive discharge and dielectric breakdown.
-
Informatics for the Clinical Laboratory
EEPROM chips can be erased many times and are used in applications where data must be updated frequently and held when the de- vice is turned off.
-
Cmos checksum
Another type of NVRAM uses EEPROM chips to save its contents when power is turned off.