Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Datakey
Description: suited for use in compact systems. Typical applications for the SlimLine Tokens include access control and lower capacity data transfer. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, even when exposed to
- Density: 2 to 256 kbits
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial, Industrial
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V, Other
-
Supplier: Datakey
Description: connection make them especially well suited for use in compact systems where component space is limited. The LCS is constructed of tough, synthetic materials that protect its embedded memory from harsh environmental influences including dirt, moisture, chemicals, X-rays, and up to 15
- Density: 1 to 16 kbits
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial, Industrial
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V, Other
-
Supplier: Datakey
Description: interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories
- Density: 1 to 256 kbits
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial, Industrial
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V, Other
-
-
Supplier: Datakey
Description: interface to your host hardware, or accessed through SlimLink™ Reader/Writers. A thin profile and space-saving interface connection makes them especially well suited for use in compact systems. This token is constructed of tough, synthetic materials that protect its embedded memories
- Density: 1 to 512 kbits
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial, Industrial
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V, 5 V, Other
-
Supplier: Microchip Technology, Inc.
Description: The MEC1723 is a low power integrated embedded controller designed for notebook applications storage enclosure platforms. The MEC1723 is a highly-configurable, mixed-signal, advanced I/O controller. It contains a 32-bit ARM® Cortex-M4F processor core with closely-coupled memory for
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: number within the application. A bidirectional security model enables two-way authentication between a host system and slave-embedded DS28EL15. Slave-to-host authentication is used by a host system to securely validate that an attached or embedded DS28EL15 is authentic.
- Bus Type: Serial-1 Wire
- Density: 0.5120 kbits
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: serial number within the application. A bidirectional security model enables two-way authentication between a host system and slave-embedded DS28EL25. Slave-to-host authentication is used by a host system to securely validate that an attached or embedded DS28EL25 is
- Bus Type: Serial-1 Wire
- Density: 32 kbits
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: an electronic serial number within the application. A bidirectional security model enables two-way authentication and encryption between a host system and slave-embedded DS28C22. Slave-to-host authentication is used by a host system to securely validate that an attached or
- Bus Type: I2C
- Density: 16 kbits
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Maxim Integrated
Description: within the application. A bidirectional security model enables two-way authentication between a host system and slave-embedded DS28E22. Slave-to-host authentication is used by a host system to securely validate that an attached or embedded DS28E22 is authentic.
- Bus Type: Serial-1 Wire
- Density: 16 kbits
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: Memory modules which may be fitted to any S7-221/222/224 CPU modules to increase the base memory capacity. EEPROM memory is used to back up programmes and store data. Can be used as a means of storing or transferring data . Two sizes of memory module are available - 64k and 256k. A real time
-
Supplier: Infineon Technologies AG
Description: Cortex® M0 MCU System clock up to 40MHz 52kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602
- Clock Frequency: 40 MHz
- Interface: Other Interface
- Operating Temperature: 302 F
- Operating Voltage: 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: Arm® Cortex® M0 MCU System clock up to 40MHz 40kB Flash memory, including 4K EEPROM emulation 4KB RAM 2 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2
- Clock Frequency: 40 MHz
- Interface: Other Interface
- Operating Temperature: 302 F
- Operating Voltage: 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: Cortex® M0 MCU System clock up to 25MHz 48kB Flash memory, including 4K EEPROM emulation 4KB RAM 1 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE J2602
- Clock Frequency: 25 MHz
- Interface: Other Interface
- Operating Temperature: 302 F
- Operating Voltage: 5.5 to 28 volts
-
Supplier: Infineon Technologies AG
Description: Cortex® M0 MCU System clock up to 25MHz 64kB Flash memory, including 4K EEPROM emulation 4KB RAM 1 High-Side & 2 Low-Side Switches with PWM capability 5V power supply output Integrated LIN transceiver compatible with LIN standard 2.2 and SAE
- Clock Frequency: 25 MHz
- Interface: Other Interface
- Operating Temperature: 302 F
- Operating Voltage: 5.5 to 28 volts
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce
- Applications: Mobile / Wireless Systems
- Features: RoHS, Antenna Connector
- Form Factor / Package: Through Hole Technology (THT)
- Operating Frequency: 2402 to 2480 MHz
-
Supplier: Cirrus Logic, Inc.
Description: embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data, or they can be
- Clock Frequency: 200 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 14 #
-
Supplier: Cirrus Logic, Inc.
Description: CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and data,
- Clock Frequency: 200 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 16 #
-
Supplier: Cirrus Logic, Inc.
Description: Windows CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program
- Clock Frequency: 200 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 16 #
-
Supplier: Cirrus Logic, Inc.
Description: Linux®, Windows CE® and many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current
- Clock Frequency: 166 MHz
- Data Bus: 32 Bit
- Interface: I2S, SPI, UART, USB
- Number of I/Os: 16 #
-
Supplier: Microchip Technology, Inc.
Description: power management functions. Family parts MEC1618-AJZP MEC1618T-AJZP Additional Features ARC-625D system controller 156 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8
- IC Package Type: Other
- TJ: 0.0 to 70 C
- Technology: Other
-
Supplier: Microchip Technology, Inc.
Description: MEC1619/MEC1619i is the mixed signal base component of a multi-device advanced I/O controller architecture. It incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation and communicates
- IC Package Type: Other
- TJ: 0.0 to 70 C
- Technology: Other
-
Supplier: Microchip Technology, Inc.
Description: MEC1621/MEC1621i is the mixed signal base component of a multi-device advanced I/O controller architecture that incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 KB Embedded Flash Subsystem, 16 KB of SRAM and a 1 KB EEPROM Emulation and
- IC Package Type: Other
- TJ: 0.0 to 70 C
- Technology: Other
-
Supplier: Win Source Electronics
Description: Demand Status: Limited Application Field: Used in Consumer Electronics, Embedded Design & Development, System Monitoring, Test & Measurement, Clock & Timing, Automotive
- Clock Speed: 20 MHz
- Data Bus: 8 Bit
- IC Package Type: CDIP
- Internal RAM Size: 7 KB
-
Supplier: Allied Electronics, Inc.
Description: Building on Microchip's 8- and 16-bit PIC® microcontrollers, the PIC32 MCU family delivers 32-bit performance with more memory to solve your increasingly complex embedded designs. The PIC32 family is supported by Microchip's MPLAB® development environment and well-known industry
- Clock Speed: 80 MHz
- Data Bus: 32 Bit
- IC Package Type: TQFP
- Internal ROM Type: EEPROM, Flash
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so
- Applications: Mobile / Wireless Systems
- Features: RoHS, Antenna Connector
- Form Factor / Package: Through Hole Technology (THT)
- Operating Frequency: 2402 to 2480 MHz
-
Supplier: Radicom Research, Inc.
Description: Radicom Research’s Embedded RB1000 and RB1000HM are single-mode Bluetooth® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so
- Applications: Mobile / Wireless Systems
- Features: RoHS, Antenna Connector
- Form Factor / Package: Through Hole Technology (THT)
- Operating Frequency: 2402 to 2480 MHz
-
Supplier: OMEGA Engineering, Inc.
Description: separately and thus reduces the electrical panel space, makes the control system extremely compact and cost effective. With EZTextPLC starting at $482 for a 32 Digital I/O system (16 Dig In/16 Dig Out), it is built to compete in the market of Embedded controllers without the
- Computer Interface: Multiple Serial Interface
- Expandable: Yes
- Features: Nonvolatile Memory (EEPROM, etc.), Visual Indicators
- Input: DC Input, AC Input, Analog Input, Thermocouple Input, RTD Input
-
Supplier: Keystone Automation, Inc.
Description: it all. With the addition of our embedded systems capabilities, no application is too large or complex. Printed Circuit Board Design Our current equipment allows us to design printed circuit boards of any size, shape and number of layers. We can custom shape a circuit board to
- Industry: Agricultural / Forestry, Biotechnology, Building and Construction, Education, Electrical / Electronics, Food and Beverage, General Industrial, Government, Marine, Medical, Military / Law Enforcement, Packaging, Pharmaceutical, Pulp and Paper
- Location: North America, United States Only, Northeast US Only
- Programming Device: CMOS, EEPROM, EPROM, Microcontrollers
- Programming Type: In Circuit
-
Description: powered by USB port or external power supply) Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232) 96k bytes of Flash and
- Analog Input Type: Other
- Display Technology: LCD
- Features: Adjustable Display, Displays Digits
- Mounting Orientation: Vertical Mount, Horizontal Mount
-
Description: -7 VDC (can be powered by USB port or external power supply) Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232) 96k bytes
- Applications: Computer Applications
- Display Type: Graphic Display
- Features: Built-in Controller
- Technology: AMLCD, Thin Film Transistor (TFT)
-
Supplier: MagicRAM, Inc.
Description: )applications in mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation. MagicRAM offers Linear Flash cards in series I, II, 5, 100& StrataFlash in
- PCMCIA Product: Memory Card
-
Supplier: Allied Electronics, Inc.
Description: . The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V
- Data Bus: 16-Bit
- Flash Memory: Yes
- Package Type: DIP
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6V, 5 V, Other
-
Supplier: Allied Electronics, Inc.
Description: . The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V
- Data Bus: 16-Bit
- Flash Memory: Yes
- Package Type: TQFP
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6V, 5 V, Other
-
Supplier: Allied Electronics, Inc.
Description: . The 30 MIPS dsPIC30F family is developed for applications that benefit from a wide operating voltage (2.5 to 5.5 Volts), extremely low standby current, integrated EEPROM, and for those that prefer 5 V operation due to system considerations. Standard Flash Memory 30 MIPS 2.5-5.5 V
- Data Bus: 16-Bit
- Flash Memory: Yes
- Package Type: TQFP
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6V, 5 V, Other
-
Description: power supply) Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232) 96k bytes of Flash and 4k bytes of EEPROM
- Category: Development Suite / Kit
- Features: Display Included
- Manufacturer: Other
- Ports: RS232/RS422/RS485, USB
Find Suppliers by Category Top
Featured Products Top
-
, such as industrial automation, embedded systems, and communication devices. The MCU's low EMI, power control modes, and wide temperature range make it suitable for diverse environments. Powerful and Flexible MCU Solution for Your Embedded Projects. (read more)
Browse Microcontrollers (MCU) Datasheets for Acme Chip Technology Co., Limited -
Phone is only growing. In fact, recently it was revealed the iOS device reached record levels in 2023 and attained the top spot in the Chinese smartphone market for the first time. The device is also becoming more powerful with the hexa-core 64-bit Apple applications processor embedded as the main (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
Conduct Research Top
-
Basic Serial EEPROM Operation
Looking for the optimum non-volatile memory product for your system that requires a small footprint, byte level flexibility, low power, and is highly cost effective? Serial EEPROM technology is one of the non-volatile memory technologies that has emerged as a leading embedded control solution
-
Basic Serial EEPROM Operation
Looking for the optimum non-volatile memory product for your system that requires a small footprint, byte level flexibility, low power, and is highly cost effective? Serial EEPROM technology is one of the non-volatile memory technologies that has emerged as a leading embedded control solution
-
Logic Powered Serial EEPROMs
Embedded applications increasingly want more integration and power, in less space for less cost. Using low power Serial EEPROMs (SEE) for application firmware, lookup tables, and microcode coupled with small footprints makes for permanent storage at respectable savings. One additional method
-
Recommended Usage of Microchip Microwire Serial EEPROM Devices
The majority of embedded control systems require nonvolatile memory. Because of their small footprint, byte level flexibility, low I/O pin requirement, low-power consumption, and low cost, serial EEPROMs are a popular choice for nonvolatile storage. Microchip Technology has addressed this need
-
Recommended Usage of Microchip I2C? Serial EEPROM Devices
The majority of embedded control systems require nonvolatile memory. Because of their small footprint, byte level flexibility, low I/O pin requirement, low-power consumption, and low cost, serial EEPROMs are a popular choice for nonvolatile storage. Microchip. Technology has addressed this need
-
Interfacing SPI TM Serial EEPROMs to PIC18 Devices
There are many different microcontrollers on the market today that are being used in embedded control applications. Many of these embedded control systems need nonvolatile memory. Because of their small footprint, byte level flexibility, low I/O pin requirement, low power consumption and low cost
-
Interfacing Microwire Serial EEPROMs to PIC16 Devices
There are many different microcontrollers on the market today that are being used in embedded control applications. Many of these embedded control systems need nonvolatile memory. Because of their small footprint, byte level flexibility, low I/O pin requirement, low power consumption and low cost
-
Interfacing Microwire Serial EEPROMs to PIC18 Devices
There are many different microcontrollers on the market today that are being used in embedded control applications. Many of these embedded control systems need nonvolatile memory. Because of their small footprint, byte level flexibility, low I/O pin requirement, low power consumption and low cost
More Information Top
-
GSM-based distribution transformer monitoring system
If there is any abnormality or an emergency situation the system sends SMS (Short Message Service) messages to designated mobile telephones containing information about the abnormality according to some predefined instructions and policies that are stored on the embedded system EEPROM .
-
Design of Three Phase Multi-function and Stealing Power Preventing Watt-hour Meter Based on ATT7022B--《Journal of Northeast Dianli University》2007年01期
YAO Ya-feng,CHEN Jian-wen,HUANG Zai-lu(Dept.of Electronic & Information,HUST,Wuhan 430074,China);Design of Interface and Control Circuit of EEPROM in Embedded System [J];Semiconductor Technology;2007-04 .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/8519/yehdiss-04_12_2010.pdf?sequence=2
Current embedded systems utilize EEPROM technology which is .
-
Development of Embedded systems
E/A 27, 46 real time, hard, 29 system, 28 soft, 29 EDA, 157, 210, 258 EDIF, 262 EEMBC, 242 EEPROM , 72 Embedded systems , 7, 8, 57 emulator 289 EN 23 Entity 101 ESL, 169 development-stages, 82 draft, 102, 166 Evolutionary model …
-
A novel voltage-type sense amplifier for low-power nonvolatile memories
Design techniques for EEPROMs embedded in portable systems on chips.
-
A LOW VOLTAGE-TYPE SENSE AMPLIFIER DESIGN FOR EEPROM MEMORY
Daga, J.M., Papaix, C., Merandat, M., et al., (2003), Design techniques for EEPROMs embedded in portable systems on chips, IEEE Design & Test of Computers, 20(1):68-75.
-
Performance Improvement and Energy Saving Based on Increasing Locality of Persistent Data in Embedded Systems
We1 introduce a high-level performance optimization for EEPROM -based embedded systems .
-
A low-voltage voltage doubler without body effect
[1] Jean Michel Daga, Caroline Papaix, Marc Merandat, Stephane Ricard, Giuseppe Medulla, Jeanine Guichaoua, Daniel Auvergne, "Design Techniques for EEPROMs Embedded in Portable Systems on Chips", IEEE Design & Test of Computers, 2003 [2] John F. Dickson, "On-Chip High-Voltage Generation …