-
Supplier: Tempco Electric Heater Corporation
Description: The heating element is a Series CRT Edison Screw-In Bulb radiant heater. This enclosure heater comes standard with a perforated stainless steel guard attached to a standard NEMA 1 electrical box. Typical Applications Traffic Signal Control Boxes Automatic
- Heater Type: Enclosure Heater
-
Supplier: Tempco Electric Heater Corporation
Description: Type 1: Box Style Incoloy® tubular heating element Up to 15 w/in2 Electrical Termination: Type T – 10-32 screw terminals Box Style Guard is perforated aluminzed steel Type 2: Open Style Incoloy®
- Heater Type: Enclosure Heater
-
Supplier: Tempco Electric Heater Corporation
Description: Silicone Rubber Enclosure Heaters are designed for easy installation and safe operation. These rectangular shaped wire-wound Silicone Rubber Heaters are vulcanized to an aluminum mounting plate with mounting holes. They provide superior protection for enclosures of all
- AC Voltage Required: 120 to 250 volts
- Heater Type: Enclosure Heater
-
-
Supplier: OMEGA Engineering, Inc.
Description: This compact heater is designed for many different applications including electrical and electronic enclosures, display panels, access and parking control systems and personnel booths.
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.1000 to 0.4000 kW
- Maximum Air Flow: 63 SCFM
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features When larger heating capacities or internal forced air circulation is required and space is limited. Compact design to prevent condensation or maintain minimum temperature in enclosures. Fan is included. Accessories Temperature
- Heater Type: Enclosure Heater
- Heating Capacity: 0.4000 kW
- Maximum Operating Temperature: 360 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features For large heating capacity requirements. Maintains minimum operating temperatures in enclosures. Helps prevent failures to components caused by condensation and corrosion. Built-in thermostat and control light. Heating power adjusts to
- Heater Type: Enclosure Heater
- Heating Capacity: 0.5500 kW
- Maximum Operating Temperature: 250 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equipment with protection from low temperatures, condensation and corrosion. The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature environment within
- Heater Type: Enclosure Heater
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas Compact design Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 kW
-
Supplier: Chromalox
Description: Type TEH Tubular Enclosure Heaters and General Purpose Air Heaters are used for freeze protection and condensate protection in electrical enclosures and switchgear. They can also be installed in equipment to keep mechanical components functioning in applications
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Tubular Heater, Other, Enclosure Heater
- Heating Capacity: 0.1000 to 0.4000 kW
-
Supplier: DBK USA, Inc.
Description: Features Power (600 - 700W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.6000 kW
- Maximum Air Flow: 23.53 to 29.42 SCFM
-
Supplier: DBK USA, Inc.
Description: Features Power (300 - 350W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.3000 kW
- Maximum Air Flow: 23.53 to 29.42 SCFM
-
Supplier: DBK USA, Inc.
Description: Features Power (450 - 520W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU Directive 2002/95/EC) CQC (China Quality Certification Centre) approved
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.4500 kW
- Maximum Air Flow: 23.53 to 29.42 SCFM
-
Supplier: Vulcan Electric Co.
Description: Vulcan Enclosure Heaters are used in enclosures and cabinets where temperature control is required. They are an excellent choice in confined spaces for the prevention of condensation build-up or freeze protection. The fins on finned strip models are mechanically attached to the
- Heater Type: Enclosure Heater
-
Supplier: Acrolab Ltd.
Description: Vented cover enclosing NEMA 1 terminal box. Optional NEMA 4 (moisture resistant), NEMA 7 (explosion resistant), and NEMA 12 (dust resistant). 3 1/4" (89mm) of mineral insulation in an aluminized steel enclosure minimizes heat loss while keeping electrical wiring cooler
- Heater Type: Duct Heater
- Sleeve (Sheath) Material: Nickel Alloy
-
Supplier: Pfannenberg
Description: -M Heater to perform consistently over a long period of time. Reduced Installation Time The PRH-M Heater supports multiple voltage and includes a hard wired 12? (300mm) electronic cord to easily install within the electrical enclosure. UL Certified Heaters are UL
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 to 0.0300 kW
-
Supplier: WATTCO
Description: heat generated from electrical power into the target fluid. The main characteristics of the in line heater are for efficient heat transfer, the easiness to install and to maintain, and its high range compatibility with the current standard industrial piping. Applications such as waste
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
- Phase: Single Phase, Three Phase
-
Supplier: WATTCO
Description: such as surfaces, barrels, conical shapes as well as in cylinders and small areas where traditional electric heating elements cannot fit. Adhesive backing is also available to help with fixation. Silicone heaters are used in applications requiring temperatures upwards of 450 degrees F such as
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Flexible Heater
- Maximum Operating Temperature: -70 to 450 F
-
Supplier: OMEGA Engineering, Inc.
Description: Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0500 to 0.1500 kW
- Maximum Air Temperature: 293 F
-
Supplier: OMEGA Engineering, Inc.
Description: Touch-safe heater for the use in enclosures with electrical/electroni c components. The design of the heater supports the natural convection which results in a high aircurrent of warm air. The surface temperatures on the accessible side surfaces of the housing are kept
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0500 to 0.1500 kW
- Maximum Air Temperature: 293 F
-
Supplier: Rittal North America LLC
Description: Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version with fan.
- Industry: Industrial
- Operating Voltage: 115 VAC, Other
- Type: Enclosure
-
Supplier: Rittal North America LLC
Description: Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version without fan.
- Operating Voltage: 115 VAC, 230 VAC, Other
-
Supplier: Rittal North America LLC
Description: Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version without fan.
- Operating Voltage: 115 VAC, 230 VAC, Other
-
Supplier: Rittal North America LLC
Description: Enclosure heaters to regulate relative humidity, prevent temperatures from dropping below the dew point and stop condensation forming inside the enclosure. This prevents consequential damage associated with corrosion or electrical short circuits. Version without fan.
- Operating Voltage: 115 VAC, 230 VAC, Other
-
Industrial Heaters - Cole-Parmer StableTemp Dry Block Heaters (Analog), 4 block, 230V -- GO-36600-19Supplier: Cole-Parmer
Description: , melting/boiling points, and a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 0.3100 kW
-
Industrial Heaters - Cole-Parmer StableTemp Dry Block Heaters (Analog), 6 block, 230V -- GO-36600-21Supplier: Cole-Parmer
Description: , melting/boiling points, and a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 0.4100 kW
-
Industrial Heaters - Cole-Parmer StableTemp Dry Block Heaters (Analog), 3 block, 230V -- GO-36600-17Supplier: Cole-Parmer
Description: , melting/boiling points, and a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 0.2100 kW
-
Industrial Heaters - Cole-Parmer StableTemp Dry Block Heaters (Analog), 6 block, 120V -- GO-36600-20Supplier: Cole-Parmer
Description: , melting/boiling points, and a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 0.4100 kW
-
Supplier: APX Enclosures, Inc.
Description: opening and prevent dust and liquids from dropping into the enclosure when the door is opened. Each side has a removable center post between the doors. 4. All exterior seams are sealed weathertight with silicone sealant. 5. (3R Only) End chambers house electrical components, air
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. Fiber/Utility Module houses electrical components and fiber/cable entry. Custom entry
- Type: Electronic and Instrument Enclosures, NEMA / IP Enclosures
-
Supplier: STEGO
Description: Clip fixing and pressure clamp for quick mounting Dynamic heating up through PTC technology Wide voltage range Additional approvals Compact heater with PTC heating elements for heating enclosures with electrical or electronic components. The heater
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0600 to 0.1500 kW
-
Supplier: APX Enclosures, Inc.
Description: the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weathertight with silicone sealant. 5. (3R Only) End chambers house electrical components, air conditioning, fiber and cable entry. Custom entry
- Type: NEMA / IP Enclosures
-
Supplier: STEGO
Description: Clip fixing for quick mounting Dynamic heating up through PTC technology Wide voltage range Additional approvals Compact heater with PTC heating elements for heating enclosures with electrical or electronic components. The heater prevents too low
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0100 to 0.0500 kW
-
Supplier: STEGO
Description: of electrical and electronic components in enclosures. Its design ensures great convection resulting in excellent heat dissipation. A touch-safe plastic cover provides for low surface temperatures on the side of the device. The practical push-in clamping terminal enables quick and easy
- AC Voltage Required: 110 to 265 volts
- Fuel / Energy Source: Electric
- Heater Type: Air Heater, Enclosure Heater
- Heating Capacity: 0.0500 to 0.1500 kW
-
Supplier: STEGO
Description: Compact heater with PTC heating elements for heating enclosures. The heater prevents low temperature and thus condensation. Its aluminium profile is designed to achieve an optimised chimney effect, which ensures even distribution of warm air in the enclosure. The
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
- Heating Capacity: 0.0500 to 0.1500 kW
-
Supplier: Transtector Systems, Inc.
Description: AC outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a mechanical thermostat. Our fiberglass reinforced polyester (FRP) cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan
- Depth: 8.26 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a mechanical thermostat. TEF141207-1H0 outdoor IP66 NEMA 4 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above.
- Depth: 8.26 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Transtector Systems, Inc.
Description: outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a solid state thermostat. TEF141207-1H0S outdoor IP66 NEMA 4 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in the PDF above.
- Depth: 8.26 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Transtector Systems, Inc.
Description: temperature control. This 48 VDC PoE outdoor NEMA electrical / electronics cabinet enclosure with heater incorporates a thermostat. TEF141207-4H0N outdoor IP66 Insulated NEMA 4 enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can
- Depth: 8.26 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: L-com, Inc.
Description: foreign objects or debris from entering the enclosure. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Like the heaters, the cooling fan does not require the use of any of the AC outlets, leaving
- Depth: 6 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 12 inch
-
Supplier: L-com, Inc.
Description: from entering the enclosure. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. Like the heater, the cooling fan does not require the use of any of the AC outlets, leaving them all available for
- Depth: 7 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 14 inch
-
Supplier: L-com, Inc.
Description: This L-com box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications, and they can ship on the same day. Constructed from 16ga. Brushed 304 Stainless Steel that provides superior protection against corrosion, chemicals and wet conditions. The
- Depth: 6 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 12 inch
-
Supplier: L-com, Inc.
Description: inside an enclosure needs to be controlled. With the built-in heater and cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. For Heating the L-com NBSS141207-EHF includes a thermostat-controlle d 200W heater. The
- Depth: 7 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
- Length / Height: 14 inch
Find Suppliers by Category Top
Featured Products Top
-
sensitive electronics. Several models of high-performance fan heaters and compact PTC heaters are available, and all models are DIN rail mountable. >> Browse Electrical Enclosure Heaters (read more)
Browse Humidity Controllers Datasheets for Kooltronic, Inc. -
TAKE THE “DRY” ROAD – PREVENT CONDENSATION IN YOUR NEMA 4 ENCLOSURE When it comes to designing enclosures that contain (read more)
Browse Humidity Controllers Datasheets for STEGO -
Engine block heaters for automobiles Well pumps housed in pits or enclosures Infrared or other types of heaters in enclosed buildings Solar pumps on water heater systems Coolant circulation systems Aeration pumps in hatcheries or ponds (read more)
Browse Datasheets for Osborne Industries, Inc. -
maintenance. ENCLOSURES, FANS & THERMAL MANAGEMENT An electrical enclosure is a cabinet for electronic equipment, used to mount components (read more)
Browse Industrial Enclosures Datasheets for Galco Industrial Electronics -
: Since it was founded in 1980, STEGO Elektrotechnik in Schwaebisch Hall, Germany, has been developing, producing and selling an evergrowing range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en-suring that all sensitive components work reliably at all times. STEGO is now represented at 12 locations and by more than 200 sales partners worldwide. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
temperature desired for a human body is much different than what is necessary to maintain the integrity of electrical and electronic components. So essentially, an A/C is overkill for most NEMA enclosures needing environmental control. STEGO offers a wide variety of Filter Fans that provide (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse HVAC Fans and Blowers Datasheets for Hartzell Air Movement -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations, Inc. -
range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED-lamps, thermostats, hygrostats and accessories - are aimed at reaching optimum climatic conditions in the most varied environments, en (read more)
Browse Industrial Heaters Datasheets for STEGO
More Information Top
-
WIEGMANN Radiant Enclosure Heater,10-1/5 in. L - Enclosure Heaters - 1ZHC3|EHG150 - Grainger Industrial Supply
• Electrical Enclosure Heaters (53 .
-
WIEGMANN Radiant Enclosure Heater,30W,4 in. L - Enclosure Heaters - 1ZHB7|EHG030 - Grainger Industrial Supply
• Electrical Enclosure Heaters (53 .
-
Polymer Blends Handbook
Electrical heaters enclosed in a jacket that can be selec- tively located to heat the surrounding metal.
-
ISA TR50.02, PART 9 - Fieldbus Standard for Use in Industrial Control Systems: User Layer Technical Report
Cabinet/ enclosure electrical heater .
-
Recommended design and fabrication sequence of AMTEC test assembly
It then describes the design of an OSC-recommended test assembly consisting of an electrical heater enclosed in a graphite box to simulate the radioisotope heat source, four series-connected prototypic AMTEC cells of the OSC-recommended configuration, and a prototypic hybrid …
-
Polymorphism of synthetic glycerides
… the flask and there was inserted, through a fitted three-hole stopper, (a) a glass tube extending to the bottom of the flask and connected to the air line for stirring, (b) a glass- enclosed elec- trical heater and (c) the thermel …