Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: ESD Coating, Licron Crystal, 8 ounces
- Features: Sprayable
- Form: Aerosol
- Industry: Electronics, OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sprayon ESD / anti-static coating is another quality product from Sprayon.
- Features: Sprayable
- Form: Aerosol
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide ESD Safety Shield polypropylene ready-to-use ESD / anti-static coating is another quality product from ACL.
-
-
Description: General Polymers 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL, when installed over a conductive base, provides electrical resistance of 106- 109 ohms and may be used as a topcoat in a coating, slurry or troweled system. 4618E STATIC DISSIPATIVE POLYURETHANE ENAMEL is formulated to meet the
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive
- Form: Liquid
- Substrate / Surface: Concrete / Masonry
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide 20 concentrate ESD / anti-static coating is another quality product from ACL.
-
Supplier: R. S. Hughes Company, Inc.
Description: The ACL Staticide ready-to-use ESD / anti-static coating is another quality product from ACL.
-
Description: General Polymers 3525E STATIC CONTROL EPOXY COATING is a high solids, two component epoxy coating used for static dissipative and conductive flooring systems. 3525E STATIC CONTROL EPOXY COATING is designed as a static dissipative coating over an insulative surface and as
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Wear Resistant (Abrasion / Erosion)
- Form: Liquid
- Substrate / Surface: Concrete / Masonry
-
Supplier: Crosslink
Description: OverviewCrosslink offers multiple ESD coatings for interior applications based on inherently conductive polymers that provide significant benefits. Features of Crosslink's ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent thermal
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Coverage: 600 to 1500 ft²
- Features: Anti-Static / ESD Control, Conductive
- Form: Liquid
-
Supplier: Crosslink
Description: Coatings Quickly Dissipate Static ElectricityAnti-stat ic coatings are vital to the safety of materials, machinery and individuals across many different industries. Anti-static coatings, also known as electrostatic dissipation (ESD) coatings, help prevent problems
- Chemistry: Polyurethane, Resin Base / Polymer Binder, Water Based
- Coverage: 15 to 20 ft²
- Features: Anti-Static / ESD Control, Conductive
- Form: Liquid
-
Supplier: Crosslink
Description: OverviewCrosslink offers transparent, electrostatic dissipative (ESD) coatings for aircraft transparencies based on inherently conductive polymers. Features of Crosslink's aircraft ESD coatings include•Durable, long-lasting. Will not wash off with water;•Excellent thermal
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 15 to 20 ft²
- Features: Anti-Static / ESD Control, Conductive
- Form: Liquid
-
Supplier: Crosslink
Description: Crosslink has developed a custom antistaticcoating system for the United StatesNaval Air Systems Command (NAVAIR).Made for military aircraft canopies,Crosslink's anti-static coating systemoffers a safer, longer lasting solution forpreventing static buildup. This uniquecoating withstands
- Features: Anti-Static / ESD Control, Conductive
- Form: Liquid
- Substrate / Surface: Metal
- Surface Location / Orientation: Exterior, Other
-
Supplier: Rust-Oleum Corporation
Description: Electrostatic dissipative floor coating, 100% solids epoxy, two component
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 100 ft²
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant
- Form: Liquid
-
Supplier: RDM Industrial Products, Inc.
Description: This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance High gloss Non flaking Non slippery Low cost Low tribogeneration generation UL listed No formaldehyde or phthalates Water based Surface resistance (RTT): 107-109 Ohms @100 volts at
- Chemistry: Water Based
- Features: Anti-Static / ESD Control
- Form: Liquid
- Substrate / Surface: Ceramic / Porcelain, Plastic
-
Supplier: Ellsworth Adhesives
Description: Techspray Licron Crystal Coating is a non-flammable, ESD-safe urethane coating that prevents static damage and bonds to electronic components, plastics, glass, and metals. It is non-ozone depleting and humidity independent. 8 oz Aerosol.
-
Supplier: Electro-Lite Corporation
Description: ELC-2900 is a flexible conformal coating for PCB's and provides a flexible, reworkable finish for components and various substrates.
- Chemical / Polymer System Type: Epoxy (EP)
- Coating Type: ESD Control / Anti-static
- Cure Type / Technology: UV / Radiation Cured (also EB, Light)
- Dielectric Constant (Relative Permittivity): 2.4
-
Supplier: Fischer Technology, Inc.
Description: – can withstand marine influences for decades. However, to achieve such longevity, the TSA must have a certain coating thickness, making quality inspections mandatory. FISCHER’s handheld PHASCOPE® PMP10 instrument, together with the probe ESD20Zn, is used for measuring
- Application: Coating Thickness
- NDT Probe Technology: Inductive
-
Supplier: FORREST Technical Coatings
Description: An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge.
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Corrosion Inhibiting / Rust Preventive, Protective, Touch-Up
- Form: Other
- Substrate / Surface: Metal, Plastic, Steel
- Surface Location / Orientation: Interior
-
Supplier: Henkel Corporation - Industrial
Description: shielding against radiated electro-magnetic interference (EMI) and protection against electrostatic discharge (ESD). High conductivity Ease of use Burnish resistant Excellent environmental resistance High conductivity per µm dry coating Compatible with commonly used plastics Stable
- Form: Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: All-Spec Industries
Description: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 1/4" Diameter (6.35mm), 2000/Roll Thickness
- Features: Anti-Static / Electrostatic, Electrically Conductive (ESD / EMI Shielding)
- Product Type: Industrial Tape
- Technology Type: Film / Laminate, Specialty / Other
-
Supplier: All-Spec Industries
Description: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 5/16" Diameter (7.938mm), 2000/Roll
- Adhesive: Rubber
- Backing: Plastic / Polymer, PET / Polyester
- Features: Anti-static / ESD Control, Electrically Conductive, Removable
- Temperature Resistance: -17.78 to 163 C
-
Supplier: RS Components, Ltd.
Description: RS Pro dispenser is for use with the RS Pro disposable heel grounders which are excellent for ensuring all are grounded in ESD protected areas. The dispenser is wall mounted and is treated with an anti-static coating. Printed on the dispenser are instructions of how to use the
-
Supplier: Aervoe Industries Incorporated
Description: Neutralizes static electricity, inhibits airborne dust accumulation
- Chemistry: Other
- Cure / Dry Temperature: 40 to 110 F
- Features: Anti-Static / ESD Control
- Form: Aerosol
-
Supplier: DigiKey
Description: ESD POLYCOAT PAINT 1G MGRAY
-
Supplier: item America, LLC
Description: bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate, ESD: This 30 mm thick table top is electrostatically volume-conductive for
- Length: 109 inch
- Options / Features: ESD (Electrostatic Dissipative)
- Type: Specialty / Other
- Width: 80.32 inch
-
Supplier: PHOENIX CONTACT USA
Description: ESD electronic flat-nose pliers, smooth grip, with opening spring, non-reflective coating and phosphate-treated, 2-component grip
- Form Factor: Handheld
- Technology: Hand Tools
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide ESD Safety Shield 6500 Clear is an anti-static aerosol that is designed for applications on common materials such as glass, acrylic, PETG, PVC, and polycarbonate. It is water-based, durable, and has low VOCs. 8 oz Aerosol.
- Features: Anti-Static / Electrostatic
- Product Type: Industrial Coating
-
Supplier: All-Spec Industries
Description: The All-Spec DP110P-3 is a water based dissipative coating manufactured with a high quality acrylic latex. Produced to meet or exceed the ANSI-ESD57.1 Electronic Industry IS-5-A-2223 specifications for surface resistivity and static decay. All-Spec DP110P-3 Features: Coverage: 300
- Chemistry: Resin Base / Polymer Binder, Water Based
- Coverage: 1500 to 2000 ft²
- Features: Anti-Static / ESD Control, Conductive, Wear Resistant (Abrasion / Erosion)
- Form: Liquid
-
Supplier: Sauereisen, Inc.
Description: Conductive ConoGlaze is an electrically conductive or dissipative, 100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Coverage: 80 ft²
- Cure / Dry Temperature: 65 to 85 F
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Protective
-
Supplier: Allied Electronics, Inc.
Description: Anti-Static Coating, Deionized Water, Ethanol (Ethyl Alcohol) Chemical Component Products designed to help ESD-safe work areas meet ANSI/ESD-S20.20 standards. Zero Charge Anti-Stat is a Chloride-Free Industrial Grade topical Anti-Stat with no free amines. The extremely low
- Features: Anti-Static / Electrostatic
- Industry: Electronics, OEM / Industrial
- Product Type: Industrial Coating
-
Supplier: Coatings For Industry, Inc.
Description: URETHABOND 3013 is a one package water based aromatic urethane coating providing electrostatic discharge.
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Coverage: 420 ft²
- Cure / Dry Temperature: 70 F
- Features: Anti-Static / ESD Control, Brush / Roll-on, Chemical / Oil Resistant, Protective, Sprayable
-
Supplier: DigiKey
Description: SPEEDNUT W/COATING
-
Supplier: Master Bond, Inc.
Description: Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation applications
- Features: Anti-Static / Electrostatic, Electrically Conductive (ESD / EMI Shielding), EMI / RFI Shielding
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, OEM / Industrial, Semiconductor
- Product Type: Specialty Polymers and Resins
-
Supplier: CoorsTek
Description: CoorsTek has developed electrostatic discharge-safe (ESD-safe) ceramics to protect sensitive microelectronic components from static electricity buildup. StatSafe™ materials and ArcResist™ coatings have electrical resistivities engineered to slowly dissipate accumulated electrostatic
- Applications: Electrical / HV Parts, Electronics / RF-Microwave, Other
- Coeff. of Thermal Expansion (CTE): 8.3 to 9.5 µm/m-C
- Diameter: 19.69 inch
- Length: 0.9843 inch
-
Description: ISO 17334:2008 specifies the requirements for autocatalytic nickel-phosphorus alloy coatings applied over autocatalytic copper coatings to provide electromagnetic interference (EMI) or electrostatic discharge (ESD) protection for parts fabricated from either plastics or metallic
-
Description: General Polymers 3526 LOW TEMPERATURE MULTIPURPOSE EPOXY RESIN is a two-component, high solids epoxy resin designed for use in concrete toppings, slurries, machine grouting, beam repair and preservation of concrete where rapid cure, moisture tolerance and chemical resistance are important. Systems
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Conductive, Weather / UV Resistant
- Form: Liquid
- Substrate / Surface: Concrete / Masonry
Find Suppliers by Category Top
Featured Products Top
-
Dissipative (ESD) Coatings For Semiconductor Manufacturing Electrostatic Dissipative Coatings (ESD) Safeguard High Tech ComponentsSensitive equipment and materials used within the industry rely on specialty coatings to dissipate electric (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
used on MDF (medium density fiberboard) and other heat sensitive substrates. ESD Coatings: These coatings dissipate static charge, reducing the chance of static buildup and accidental discharge in (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
With the proliferation of handheld and other small electronic devices, unintentional EMI/RFI interference has become an increasingly important issue. Shielding of these interferences is critical and coatings can be successfully applied as protection on the materials used. In this paper, the different sources of interference are explored, as well as how coatings can play a critical role in protecting these sensitive components and boards. (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Master Bond, Inc. -
electricity. · Only use confirmed ESD dissipative coatings/surface finishes on fixtures/tooling used to assemble the lasers. · When working with lasers, use ESD protective smocks, gloves and shoes/covers, dissipative bench-top mats, and ESD protective flooring or matting (read more)
Browse Lasers Datasheets for SemiNex Corporation -
's for gold finger plating, splash and fume protection, wave soldering, hot air leveling or conformal coating, Saint-Gobain has made an adhesive, in combination with the correct substrate film to work each and every time. Conformal Coating Mask M797 coating masking tape is (read more)
Browse Cable and Electrical Tapes Datasheets for Saint-Gobain Tape Solutions -
failure of all types of onboard equipment. “Sources of such transients are numerous and include lightning, electrostatic discharge (ESD), nuclear electromagnetic pulse (NEMP) and transients caused by load changes and inductive switching of 440 V 60 Hz and other main power (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
. “Sources of such transients are numerous and include lightning, electrostatic discharge (ESD), nuclear electromagnetic pulse (NEMP) and transients caused by load changes and inductive switching of 440 V 60 Hz and other main power supplies.” (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
What are ESD (ElectroStatic Dissipative) Coatings?
ESD coatings can be found in many forms. These include powder coatings, waterborne, solvent borne, and UV-cure. Ranges of resistance typically fall within 106 to 1011 ohms, and an individual coating will usually have a slightly tighter specification than the whole range.
-
Surface Enhancements Eliminate ESD Damage During Operation of State-of-the-Art I.C. Handlers
When San Jose California's Exatron engineered their latest generation of integrated circuit (I.C.) handling equipment, protection from damage due to electro-static discharge (ESD) was a top priority. So they turned to a company known for pioneering high-tech protective coatings for NASA - General
-
Conductive Coatings Protect Circuitry from EMI/RFI and ESD
Electromagnetic interference (EMI) and radio frequency interference (RFI, so called because the offending source is within the frequency range dedicated to radio frequency transmission) are very important issues in the world of electronics. EMI/RFI is energy that unintentionally affects an
-
Capacitives with Perspective
of the potentiometer from the oscillator section to a much more insensitive section of the switching unit Baumer Electric sensors surpass the popular EMV standards to a large extent. The sensors are thereby desensitized as far as HF-, Burst and ESD malfunctions are concerned. It often proves to be difficult
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4628/TANG_SIUKEI.pdf?sequence=1
The low net heat input and the ability to form metallurgical bonding of coating to substrate are some of the noticeable advantages of ESD coating process.
-
Thin Calcium Phosphate Coatings for Medical Implants
It was concluded that carbonate ions play an essential role in controlling the chemical properties of the deposited ESD coatings .
-
Study on Fabrication and Corrosion Resistance of Ni-Based Alloy Coating on P110 Steel by Electro Spark Deposition
Scanning electron microscope (SEM), energy dispersive x-ray spectrometer (EDS), and x-ray diffraction (XRD) were used to investigate the surface morphology/composition, cross-sectional microstructure, and phase constitutions of the ESD coating .
-
In vivo evaluation of the trabecular bone behavior to porous electrostatic spray deposition‐derived calcium phosphate coatings
The ESD coating procedure was per- formed using a vertical ESD set-up (Ad- vanced Surface Technology, Bleiswijk, the Netherlands) with a two-component noz- zle.
-
Characterisations of electrospark deposition Stellite 6 alloy coating on 316L sealed valve used in nuclear power plant
Structure, hardness, chemical composition and morphology of the ESD coating have been analysed.
-
Mechanical properties of porous, electrosprayed calcium phosphate coatings
Generally, all analysis techniques revealed that ESD coatings need to be crystallized in order to ensure interfacial adhesion to the substrate and sufficient mechanical strength of the superficial reticular structure.
-
Influence of deposition parameters on chemical properties of calcium phosphate coatings prepared by using electrostatic spray deposition
The relationship between physical, apparatus‐related deposition parameters, and the chemical characteristics of ESD coatings was investigated by means of X‐ray diffraction, Fourier transform infrared spectroscopy, and energy dispersive spectroscopy to be able to deposit CaP coatings with tailored chemical properties.
-
Electro-spark deposition: A technique for producing wear resistant coatings
Electro-spark deposition ( ESD ) coatings are produced by discharging stored energy from a capacitor bank through an electrode of the material to be deposited.
-
The influence of the crystallinity of electrostatic spray deposition‐derived coatings on osteoblast‐like cell behavior, in vitro
The ESD coating procedure, as has been described earlier, was performed using a vertical ESD set-up (ESD-ACT-XY03) with a two component-nozzle.10 The solvents for the coating consisted of 6.25 mM Ca(NO3)2⅐2H2O and 3.5 …
-
Electrostatic spray deposition (ESD) of calcium phosphate coatings
X‐ray diffraction (XRD) and Fourier transform infrared spectrometry (FTIR) analyses showed that crystalline carbonate apatite coatings were formed after heat treatment of as‐deposited ESD coatings .