Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ethernet Cable Assembly for Brake System Applications Technical Specification
-
Supplier: PIC Wire & Cable
Description: The E51424 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51424’s construction of silver-plated
- Rated Voltage: 0.9 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Ethernet Type: 100Base-TX
-
Supplier: PIC Wire & Cable
Description: The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51426’s construction of high-strength
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 150 C
- North American (AWG): 26 AWG
- Ethernet Type: 100Base-TX
-
-
Supplier: PIC Wire & Cable
Description: The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428’s construction of silver-plated
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 28 AWG
- Ethernet Type: 100Base-TX
-
Supplier: PIC Wire & Cable
Description: The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E50424’s construction of silver-plated
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 24 AWG
- Ethernet Type: 100Base-TX
-
Supplier: Accuris
Description: Twinax cables for digital communications - Part 2: Family specification - Cable for Ethernet-over-twinax physical interfaces
-
Supplier: Accuris
Description: Twinax cables for digital communications Part 2: Family specification \x97 Cable for Ethernet-over-twinax physical interfaces
-
Supplier: Accuris
Description: Twinax cables for digital communications \x96 Part 2: Family specification \x96 Cable for Ethernet-over-twinax physical interfaces
-
Description: IEC 62783-2:2019 covers indoor cables and specifies the definitions and requirements of twin-axial cables used in digital communication systems. This document, which is a family specification, gives additional requirements for twinax cables for use in IEEE Std 802.3
-
Supplier: L-com, Inc.
Description: L-com's HDCAMMZ series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cable products are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI
- Cable Length: 6.561683333333334 ft
- Application: Audio, Video
- Product Category: Cable Assembly
- Features: DVI Cable, HDMI, LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com's HDCAMMZ series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cable products are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI
- Cable Length: 3.280841666666667 ft
- Application: Audio, Video
- Product Category: Cable Assembly
- Features: DVI Cable, HDMI, LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com's HDCAMMZ series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cable products are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI
- Cable Length: 16.404208333333333 ft
- Application: Audio, Video
- Product Category: Cable Assembly
- Features: DVI Cable, HDMI, LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com's HDCAMMZ series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cable products are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI
- Cable Length: 9.842525 ft
- Application: Audio, Video
- Product Category: Cable Assembly
- Features: DVI Cable, HDMI, LAN / Ethernet
-
Description: Mbit/s); - long distance (refers to cable lengths of several hundred meters, with spans up to 1 000 m); - intrinsic safety (installation of Ethernet-capable field devices in hazardous areas); - power supply to field devices over the same 2-wire cable used for data communication.
-
Supplier: Black Box
Description: Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
- Operating Temperature: 75.0000000000001 C
- North American (AWG): 24 AWG
- Product Category: Cable Assembly
- Features: Copper and Copper Alloys, LAN / Ethernet, Other, Patch Cable / Cord, Polyvinyl Chloride (PVC)
-
Supplier: Black Box
Description: Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
- Operating Temperature: 75.0000000000001 C
- North American (AWG): 24 AWG
- Product Category: Cable Assembly
- Features: Copper and Copper Alloys, LAN / Ethernet, Other, Patch Cable / Cord, Polyvinyl Chloride (PVC)
-
Supplier: Black Box
Description: Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
- Operating Temperature: 75.0000000000001 C
- North American (AWG): 24 AWG
- Product Category: Cable Assembly
- Features: Copper and Copper Alloys, LAN / Ethernet, Other, Patch Cable / Cord, Polyvinyl Chloride (PVC)
-
Description: 100 Gb/s Physical Layer (PHY) specifications and management parameters for operation on electrical backplanes and twinaxial copper cables are added by this amendment to IEEE Std 802.3-2012. This amendment also specifies optional Energy Efficient Ethernet (EEE) for 40 Gb/s and
-
Supplier: Black Box
Description: Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low smoke).
- Operating Temperature: 75.0000000000001 C
- North American (AWG): 24 AWG
- Product Category: Cable Assembly
- Features: Copper and Copper Alloys, LAN / Ethernet, Other, Patch Cable / Cord, Polyvinyl Chloride (PVC)
-
Supplier: Broadcom Inc.
Description: on the electrical and mechanical specification enhancements to the well known SFP specifications developed by the SFF committee. The specifications are referred to as “SFP+” to represent the enhancements over previous SFP specifications. The SFP+ AOCs have a cable
- Wavelength: 850 nm
- Operating Temperature: 0 to 70 C
-
Supplier: MilesTek Corporation
Description: HDMI HIGH SPEED W/ETHERNET 28 AWG CABLE 1FT - 32-270-12 See Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to
- Cable Length: 1 ft
-
Supplier: MilesTek Corporation
Description: HDMI HIGH SPEED WITH ETHERNET CABLE 10 FT, PART # 32-270-120 Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to
- Cable Length: 10 ft
-
Supplier: MilesTek Corporation
Description: HDMI HIGH SPEED WITH ETHERNET CABLE 25 FT, PART # 32-270-300 See Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information,
- Cable Length: 25 ft
-
Supplier: MilesTek Corporation
Description: HDMI HIGH SPEED WITH ETHERNET CABLE 15 FT, PART # 32-270-180 See Specifications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information,
- Cable Length: 15 ft
-
Supplier: Visual Sound, Inc.
Description: more. The New features of 3D and Ethernet enabled HDMI cables allows for information pass thru of optimized features of new BluRay players and LED/LCD HDTV's. HDMI High Speed Cable with Ethernet Atlona HDMI Cables are able to support extremely high resolutions much
- Connector Type: Audio / Video Connector
- Features: HDMI
-
Supplier: Tripp Lite by Eaton
Description: v1.4 digital signaling. Features 3ft HDMI to Micro HDMI High Speed w/Ethernet Cable Compliant with HDMI v1.4 specifications, Type D Connector 1080p, 3D, Blu-Ray, Ethernet, Digital Audio transfer Mylar Foil and Braid Shielding for maximum noise suppression Rugged, molded
- Cable Length: 3 ft
- North American (AWG): 34 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI, Type D
-
Supplier: Tripp Lite by Eaton
Description: v1.4 digital signaling. Features 6ft HDMI to Micro HDMI High Speed w/Ethernet Cable Compliant with HDMI v1.4 specifications, Type D Connector 1080p, 3D, Blu-Ray, Ethernet, Digital Audio transfer Mylar Foil and Braid Shielding for maximum noise suppression Rugged, molded
- Cable Length: 6 ft
- North American (AWG): 34 AWG
- Application: Audio, Video
- Features: Cable Assembly, HDMI, Type D
-
Description: This amendment to IEEE Std 802.3-2012 adds 100 Gb/s Physical Layer (PHY) specifications and management parameters for operation on electrical backplanes and twinaxial copper cables. This amendment also specifies optional Energy Efficient Ethernet (EEE) for 40 Gb/s and 100 Gb/s
-
Description: This amendment to IEEE 802.3 Standard for Ethernet defines the 100BASE-T1 Physical Layer (PHY) specifications and management parameters for point-to-point full duplex 100 Mb/s operation over single balanced twisted pair cabling. This specification provides fully functional and
-
Supplier: CSA Group
Description: L'ISO/IEEE 11073-30400:2012 traite de l'application de la famille de protocoles Ethernet (IEEE 802.3-2008) destinés à être utilisés dans une communication de dispositifs médicaux. Le domaine d'application est limité au référencement des spécifications de la famille Ethernet appropriées
-
Description: Attachment Unit Interface (CAUI-4) and optional Energy Efficient Ethernet (EEE) for 40 Gb/s and 100 Gb/s operation over fiber optic cables.
-
Supplier: TapeOnline.com
Description: QVS 50FT Gray CAT5e Ethernet Patch Cable CAT5e Ethernet Patch Cord with snagless boot by QVS is ideal for connecting computers to wall jacks, patch panels, hubs, modems, routers and any other device requiring an ethernet cable connection.50 feet of cable
-
Supplier: TapeOnline.com
Description: QVS 14FT Gray CAT5e Ethernet Patch Cable CAT5e Ethernet Patch Cord with snagless boot is ideal for connecting computers to wall jacks, patch panels, hubs, modems, routers and any other device requiring an ethernet cable connection. 14 feet of cable connects
-
Supplier: TapeOnline.com
Description: QVS 5FT Gray CAT5e Ethernet Patch Cable QVS CAT5e Ethernet Patch Cord with snagless boot is ideal for connecting computers to wall jacks, patch panels, hubs, modems, routers and any other device requiring an ethernet cable connection. QVS PVC stranded patch cord
Find Suppliers by Category Top
Featured Products Top
-
groundbreaking technology delivers a compact, lightweight, and high-performance connectivity solutions. Developed as an evolution of traditional Ethernet solutions, E1G4222 1000Base-T1, Type B Standards cable maintains comparable specifications to its predecessors, such as four (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Reliable Industrial Ethernet communication depends on more than cable performance alone. Connector quality, assembly precision, and mechanical durability all contribute to long-term network reliability in industrial environments. To meet these requirements, SAB Bröckskes offers (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Get connected with L-Com, the leader in wired and wireless connectivity products. L-Com’s continuously expanding portfolio of standard, unique, and custom Ethernet cables, Ethernet connectors, and Ethernet cable assemblies include a choice of Cat 5e, Cat 6, Cat 6A, Cat 7, straight and (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
SAB Bröckskes introduces the SABClean CATLine CAT 5e S, a highly flexible Industrial Ethernet cable engineered for cleanroom environments requiring both strict air cleanliness and continuous mechanical movement. In (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Gigabit Ethernet ExLD cables have been specially developed for use in the ignition protection types Ex-d (flameproof enclosure) and Ex-e (increased safety). They fully comply with the requirements of IEC/EN 60079-14, which serves as the binding basis for the planning (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
KSZ8081RNACA • High integration with LinkMD cable diagnostics • Energy-efficient Ethernet support • Compact QFN package (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
Ethernet-APL brings all of the familiarity and use of standard Ethernet to the process industries while solving challenges such as using single twisted pair cables rather than 4-pair cables, supporting hazardous area deployment, and supporting cable distances well over 100 meters (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
MACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. MACHFORCE connectors optimizes interconnect footprint, provides 10G high-speed performance and reduces installation time while offering repairability in the field.
(read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable
Conduct Research Top
-
Ruggedized Ethernet Cables for Automobiles
Ethernet cables have evolved to create safer vehicles with more advanced technology.
-
Ethernet Cable for Industrial Environments
This paper introduces the basic concepts and special considerations for the Industrial Ethernet cable design.
-
Ethernet Cable Classifications
The development of new data communications systems in the aerospace and defense industry is driving the need for more bandwidth. Ethernet standards have evolved to meet the data transfer rate and frequency requirements for these modern systems. Ethernet cables are used in a wide variety of aircraft
-
White Paper: Ruggedized Ethernet Cables for Automobiles
The future of automobiles and how we drive is constantly changing and changing rapidly. The following white paper will highlight the importance of Champlain rugged Ethernet cables to help provide safety protocols throughout the automotive industry.
-
High-flex Ethernet Cables: Applications & Overview
In the world of industrial Ethernet and building automation, there is a bountiful opportunity for very harsh environments and challenging installation situations. In these cases, industrial Ethernet rated cables are often used. These ruggedized Ethernet cables tend to have additional shielding
-
The Story of How Belden Improved Ethernet Cable Connectors
What do you do when you hear directly from installers that they're frustrated with Ethernet cable connectors available in the marketplace? You get to the bottom of their concerns and see if there's anything you can do to make things better. This is how Belden's REVConnect (R) Connectivity System
-
Understanding the Difference between Cat5e and Cat6 Ethernet Cabling
. Currently there is a great deal of confusion among Industrial Ethernet and Commerical Ethernet users concerning whether to Cat5e or Cat6 cable. This short article serves as a reference paper for technical people and a buying guide for cable users.
-
Commercial Ethernet vs Industrial Ethernet
What are the similarities and differences of Ethernet cable, and what does it mean for your next factory automation project? Also learn about 3 considerations you should have in mind when designing, planning, and implementing Industrial Ethernet networks.
More Information Top
-
Radiological Sciences Dictionary: Keywords, names and definitions
thick Ethernet (comp) The original Ethernet cable specification , requiring an AUI connector; noise-resistant but expensive and difficult to .
-
Ethernet Cables
In addition to application and type, other important Ethernet cable specifications include connector type and gender.
-
Installation and Startup
Ethernet Cable Specifications ” on page B-3 provides additional information about Ethernet network guidelines.
-
Cisco UCS 6200 Series Fabric Interconnects
Table 4 provides 10 Gigabit Ethernet cabling specifications for the Cisco UCS 6200 Series.
-
Leoni to show new automotive ethernet cables at International Suppliers Fair
They are compliant with OPEN Alliance SIG component specifications for ethernet cables .
-
Leoni - Global Headquarters
They are compliant with OPEN Alliance SIG component specifications for ethernet cables .
-
Design of a formal model for the specification of agent platforms based on Plug&Produce-able production systems
Depending on the structure of the conveyor belt, they are interconnected with crosslink Ethernet cables , specifying the ways .
-
PoE Switches for Industrial Networking (.pdf)
Power over Ethernet uses standard Category 5 (CAT-5) Ethernet cables as specified by the IEEE 802.3af standard.
Indicates content that may require registration and/or purchase.