Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMRON Automation and Safety
Description: high-pressure steam cleaning Rotatable head gives four possible actuator entry points for versatile installation. A blanking plug is supplied for the unused entry. Small swing radius allows use on doors with a swing radius as small as 2.5 inches when using the optional flexible
-
Supplier: EMX Industries, Inc.
Description: Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is
- Beam: Infrared
- Body: Rectangular
- Operating Distance: 300 to 1380 inch
- Operating Temperature: -40 to 170 F
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure Double insulated Slow action , 1 NC contact With pre-wired cable Version with cable entry on side available on request Special version only for dust Ex zone 22 available Version with UL/CSA approval available on request N.B.: Please state required approvals
- Features: Explosion Proof
- Maximum AC Voltage: 230 volts
- Maximum Current: 0.2500 to 2 amps
- Maximum DC Voltage: 230 volts
-
-
Supplier: Watson Marlow Pumps Group
Description: products Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, explosion proof motors or fixed-speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.
- Maximum Discharge Pressure: 50 psi
- Maximum Discharge Flow: 9.58 GPM
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Maximum flow rate of 35 gpm (8000 liter/hour) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene tubing Choice of continuous tubing or elements with hygienic connectors Bareshaft pumpheads accept foot-mounted motors
- Maximum Discharge Pressure: 50 psi
- Maximum Discharge Flow: 35.9 GPM
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: WorldWide Electric Corporation
Description: NEMA 7 & 9 / 3 & 4 enclosure Heavy duty NEMA starters Start/stop button Bold pilot legend Solid state ESP200 overload relay Through door overload reset button 230/460 dual voltage, 50/60 hertz dual frequency coils True
- Continuous Current: 25 to 100 amps
- Control Voltage (Separate Control): 440 to 480 volts
- NEMA Rating: 3
- Rating Standard: NEMA Rated
-
Supplier: Rittal North America LLC
Description: Ex enclosure with hinged door, plastic
- Features: Explosion Proof, Hinged Cover, Locking
- Material: Fiberglass, Other
-
Supplier: Rittal North America LLC
Description: Ex enclosure with hinged door, plastic
- Features: Explosion Proof, Hinged Cover, Locking
- Material: Fiberglass, Other
-
Supplier: Rittal North America LLC
Description: Ex enclosure with hinged door, plastic
- Features: Explosion Proof, Hinged Cover, Locking
- Material: Fiberglass, Other
-
Supplier: Rittal North America LLC
Description: Ex enclosure with hinged door, plastic
- Features: Explosion Proof, Hinged Cover, Locking
- Material: Fiberglass, Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: -rated variable speed motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Maximum flow rate of 8,140 l/hour (35 gpm) Hinged door makes changing tube simple and safe Use USP Class VI
- Maximum Discharge Pressure: 29.01 to 50.76 psi
- Maximum Discharge Flow: 2.88 to 35.84 GPM
- Media Temperature: -32.8 to 174 F
- Power Source: AC Powered
-
Supplier: Terra Universal, Inc.
Description: casework. The 4CAF features forced air ventilation, eliminating the need for clearance space in built-in applications. The 4FAF Flammable Material Storage Freezer and 4EAF Explosion-Proof Freezer require additional clearance.* A manual defrost system protects freezer contents from auto
- Chamber Capacity: 4.5 cubic feet
- Exterior Width: 34 inch
- External Height: 24 inch
- External Length: 23.88 inch
-
Supplier: Euchner-U.S.A., Inc.
Description: actuators available Up To 4 Contacts NC positively driven safety contacts Annunciation contacts Door and solenoid monitoring contacts 3 cable entries Eases installation Custom versions available Versions with
- Features: Explosion Proof
- Maximum AC Voltage: 24 to 220 volts
- Maximum DC Voltage: 24 volts
- Number of Normally Closed Contacts: 1 to 2
-
Supplier: Advantech
Description: UNO-430-E1H features all-around IP66-rated ingress protection and cable gland I/O connectors to provide a truly water and dust proof solution. With C1D2, ATEX, and IECEx certification for explosion tolerance, UNO-430-E1H is ideal for applications that can withstand the most demanding
-
Supplier: Phelps Industrial Products
Description: temperatures. This material has excellent electrical properties, and insulating characteristics. All these properties makes Phelps Style 6110 fiberglass for thermal protection & insulation as well as static sealing protection. Applications include: boiler, furnace, and oven door gaskets as
- Cross Section: Square Cross Section
- Cross Sectional Size: 0.2500 to 1.5 inch
- Material Classification: Fiberglass
- Specialty Application: Other Specialty Application
-
Supplier: Alpha Moisture Systems
Description: GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter Incorporates
- Additional Features: Explosion Proof, Flame Retardant, Locking, Viewing Door / Window
- Depth: 4.25 inch
- Length / Height: 2.6 inch
- Material: Aluminum, Stainless Steel
-
Supplier: New York Blower Company (The)
Description: New York Blower High-Efficiency High Pressure Backward Curved fans feature a backward-curved wheel designed for clean-air applications, but is still capable of handling light particle-laden or moist airstreams. Air-handling efficiencies of the HP Backward-Curved Fan are higher than common radial
- Air Flow Rate: 0.0 to 170000 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Belt Drive
-
Supplier: Continental Fan Manufacturing, Inc.
Description: When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive capacities ranging to 54,000 cfm. The AIB tubeaxial fan housing is constructed of heavy duty welded steel and
- Air Flow Rate: 600 to 54000 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Belt Drive
-
Supplier: Universal Air & Gas Products Corp.
Description: design to match your specific needs. Our unique quiet room design separates the engine compartment from the bottle filling station. This provides a safe, comfortable environment for the user. Power Tongue Jack, Ramp Door, Awning & Removable Lights are available options. The user compartment
- Discharge / Operating Pressure: 3000 to 6000 psi
- Features: Integral Cooler, Integral Dryer, Explosion Proof
- Mounting Options: Portable, Trailer / Truck
- Power Source: Hydraulic, Gasoline, Diesel
-
Supplier: Conductix-Wampfler
Description: double housing configurations with 1.5" O.D. shaft. Removeable doors are provided to access internal wiring. Explosion-Proof Swivel Unit with Air Pass This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is
- Operating Speed: 125 rpm
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Supplier: RS Components, Ltd.
Description: allows for over 10,000 actuator and switch combinations. Snap-action contacts with positive break . Positive action push plunger breaks current upon opening of door. Explosion-proof housing for hazardous locations . NEMA 1, 3, 4, 12, 13 and IP67 sealing . cULus, ATEX, IEC Ex . Simple
- Linear Actuator Types: Roller Lever / Leaf, Other
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 240 volts
-
Supplier: RS Components, Ltd.
Description: allows for over 10,000 actuator and switch combinations. Snap-action contacts with positive break . Positive action push plunger breaks current upon opening of door. Explosion-proof housing for hazardous locations . NEMA 1, 3, 4, 12, 13 and IP67 sealing . cULus, ATEX, IEC Ex . Simple
- Linear Actuator Types: Pushbutton or Plunger, Push Roller, Roller Lever / Leaf, Other
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 240 volts
-
Supplier: RS Components, Ltd.
Description: allows for over 10,000 actuator and switch combinations. Snap-action contacts with positive break . Positive action push plunger breaks current upon opening of door. Explosion-proof housing for hazardous locations . NEMA 1, 3, 4, 12, 13 and IP67 sealing . cULus, ATEX, IEC Ex . Simple
- Linear Actuator Types: Pushbutton or Plunger, Other
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 240 volts
-
Supplier: RS Components, Ltd.
Description: allows for over 10,000 actuator and switch combinations. Snap-action contacts with positive break . Positive action push plunger breaks current upon opening of door. Explosion-proof housing for hazardous locations . NEMA 1, 3, 4, 12, 13 and IP67 sealing . cULus, ATEX, IEC Ex . Simple
- Actuator Type: Standard Roller, Other Rotary Type
- Maximum AC Voltage Rating: 600 volts
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 240 volts
-
Supplier: Terra Universal, Inc.
Description: casework. The 4CAF features forced air ventilation, eliminating the need for clearance space in built-in applications. The 4FAF Flammable Material Storage Freezer and 4EAF Explosion-Proof Freezer require additional clearance.* A manual defrost system protects freezer contents from auto
- Chamber Capacity: 4.5 cubic feet
- Exterior Width: 34 inch
- External Height: 24 inch
- External Length: 23.88 inch
-
Supplier: Filter 1 Clean Air Consultants
Description: escaping the work zone, and a clear inspection door. Options Regain Air System Stainless Steel Construction Overflow/Low Water Cut-off Switches Explosion Proof Motors HEPA Safety Filters With Alarms
- Airflow: 3000 SCFM
- Applications: General Cleaning, Metalworking Chips / Fluids
- Collector Type: Downdraft Table
- Features: HEPA / ULPA Filters
-
Supplier: GEA Process Engineering Inc.
Description: Video monitoring Improved GMP-design Fill-O-Matic vacuum loading system Explosion-proof design (optional) Top driven mixer and chopper Identical bowl + mixer configuration as Gral and Vactron Flexibility (processes and products)
-
Supplier: Airflow Systems, Inc.
Description: contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning
- Booth Type: Booth - Hood / Cabinet
-
Supplier: Airflow Systems, Inc.
Description: contaminant bypass of filters. Removable doors: Easy access for cleaning and filter changeout. Prewired to explosion proof box: Meets Group-D electrical requirements. Options Pressure Gauge Kit: Indicates when filters require cleaning
- Booth Type: Booth - Hood / Cabinet
-
Supplier: Mile-X Equipment, Inc.
Description: Electrical 208-230v., 15 amp., single phase Crushing Force 70,650 lbs Locomotive Oil Filter and Waste Oil after Crushing Popular Options 50 Hz motor for international markets Explosion-proofing (Class 1, Division 2)
-
Supplier: Vortec
Description: Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the cabinet Can be used on all cabinets, even in tight spaces Operates in environments up to 175 deg F Significantly lower cost, compared to explosion proof Freon air
- Cooling Capacity: 900 to 5000 BTU/hr
- Features: Thermostatic Control
-
Supplier: Weiss Technik North America, Inc.
Description: The Weiss Technik VT Mini Shed Chambers are used for fuel tank permeation tests or for HC emission tests in fuel carrying vehicle components. The equipment consists of a volume compensation device, explosion-proof test-space, an analyzer, lighting, a window, a refueling port and purging and
- Features: Windows
-
Supplier: Vortec
Description: explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities available, to optimize performance and operating
- Cooling Capacity: 900 to 5000 BTU/hr
- Features: Thermostatic Control
- Specialized Application: Other
- Type: Enclosure
-
Supplier: RDM Industrial Products, Inc.
Description: A,B,C & D, U.L. Approved) Remote Service Fixtures: Air, Vacuum, Gas, Nitrogen, Cold Water, Argon, etc. Built-in Exhaust Fan for models equal to or less than 72" in width 220v Electrical Explosion-Proof Electrical and Lighting Pre-wire electrical to
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash, Other
-
Supplier: RDM Industrial Products, Inc.
Description: , Vacuum, Gas, Nitrogen, Cold Water, Argon, etc. 220v Electrical Explosion-Proof Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: Explosion-Proof Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame Standard metal Cabinets Standard Melamine or
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: , Gas, Nitrogen, Cold Water, Argon, etc. 220v Electrical Explosion-Proof Electrical and Lighting Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling capacities (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
complete lines of Explosion-Proof and Dust-Ignition Proof Enclosures, Instruments, Fittings and Panelboards as well as Stainless Steel, Fiberglass and Polycarbonate Enclosures and NEMA 4X Panelboards. About Switches Unlimited Switches Unlimited (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
F Significantly lower cost, compared to explosion proof Freon air conditioners Reduce operating cost with mechanical thermostat turning the unit on only when necessary Very quiet, 62 dBA operation, 78% quieter than typical vortex coolers Multiple cooling (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Application Needs: Custom plungers Spring returns Custom mounting Custom terminations Explosion Proof Packaging Plunger Retention Features We also specialize in custom winding and insulation of (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
accuracy • 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc. -
alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift configurations (read more)
Browse Lifts Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
Design documentation: Krypton encapsulation preconceptual design
Explosion proof doors shall be able t o withstand 1-PSI.
-
Research on the Suppression of Coal Dust Explosions by Water Barriers
Along the sides of the main gallery from the starting point (the explosion proof door ), .
-
CR4 - Thread: Timer Search
The real issue is the NEMA 7 explosion proof door mounted device to preset timers.
-
Laboratory and Mine Dust Explosion Research at the Bureau of Mines
The explosion - proof doors are used to divide the mine into the various configurations.
-
Sudden surface collapse disasters caused by shallow partial mining in Datong coalfield, China
The underground main transformer station had to be abandoned, and an explosive - proof door of the venti- lation shaft was burst open by the powerful airflow.
-
Resources and Sustainable Development
air volume and pressure, Generally using explosion - proof door air inlet or short circuit of standby fan inlet regulate air volume in wind tunnel[5].
-
Measurement Technology and Engineering Researches in Industry
1) Personnel protection system: Personnel protection system is composed of explosion - proof doors , closed doors and explosion-proof wall.
-
Hydraulic Equipment and Support Systems for Mining
After the disaster, the first one who gets into chamber open the total valve 6 at first, the travel switch of explosion - proof door can control the opening and closing of linkage switch 5, the hand switch 5 control air curtain to …
-
Implementing Prevention Through Design: A Case Study of a Nanoscale-Research Facility
The bunker has a locked, explosion - proof door that provides access to a very small number of trained individuals.
-
Energizing Our Future: Rational Choices for the 21st Century
Storage facilities such as garages will undoubtedly require hydrogen sensors and automated, explosion-proof forced ventilation systems and perhaps explosion - proof door openers and other equipment.