Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: G.L. Huyett
Description: Feeler gage is used in applications where close spacing or extremely tight tolerances are required. Stainless steel works well in applications where corrosion resistance and low magnetism is needed.
- Gap Sensor / Feeler Gauge Types: Fixed Feeler Gauge
- Measuring Technology: Mechanical
-
Supplier: Accuris
Description: FEELER GAUGES
-
Supplier: Reid Supply
Description: Feeler gauges are a vital tool for checking valve tolerance, point gaps, and other narrow slots. . PBH-5 Manufacturer Part Number: 19H5
- Gap Sensor / Feeler Gauge Types: Fixed Feeler Gauge
-
-
Supplier: Reid Supply
Description: Feeler gauges are a vital tool for checking valve tolerance, point gaps, and other narrow slots. . PBH-8 Manufacturer Part Number: 19H8
- Gap Sensor / Feeler Gauge Types: Fixed Feeler Gauge
-
Supplier: Reid Supply
Description: Feeler gauges are a vital tool for checking valve tolerance, point gaps, and other narrow slots. . PBK-24 Manufacturer Part Number: 19K24
- Gap Sensor / Feeler Gauge Types: Fixed Feeler Gauge
-
Supplier: Reid Supply
Description: Feeler gauges are a vital tool for checking valve tolerance, point gaps, and other narrow slots. . PBK-23 Manufacturer Part Number: 19K23
- Gap Sensor / Feeler Gauge Types: Fixed Feeler Gauge
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.004 INCH MIN. GAUGE SIZE 0.025 INCH MAX. GAUGE SIZE 22 LEAVE(S) BLACKHAWK[T] BRAND
- Measuring Range: 3.33E-4 ft
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT, ROUND EDGE TYPE 3.31 INCH LEAF LENGTH 0.5 INCH LEAF WIDTH 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 15 LEAVE(S) 0.001 INCH INCREMENT BLACKHAWK[T] BRAND
- Accuracy: 1.00E-3 inch
- Measuring Range: 5.00E-4 ft
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT, ROUND EDGE TYPE 0.01 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.02 LB
-
Supplier: Proto® Industrial Tools
Description: STRAIGHT, ROUND EDGE TYPE 0.002 INCH MAX. GAUGE SIZE PROTO[R] BRAND WEIGHT 0.01 LB
-
Supplier: Gray Tools Canada Inc.
Description: Description: Blade Thickness (inches): 0015, .002, .003, .004, .005, .006, .007, .008, .009, .010, .011, .012, .013, .014, .015, .016, .018, .020, .022, .024, .025, .028, .030, 032, .035 General Use - Standard Flat Blades (3" x 1/2" )
- Type: Other Gage
-
Supplier: Assembly Tool Specialists, Inc.
Description: All plastic "No-Mar" metric gap and flushness clover gages are designed for measuring height variations and gaps. Rear side is designed for checking gaps. Front side is designed for checking flushness. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and
- Gap Sensor / Feeler Gauge Types: Fixed Feeler Gauge
- Measuring Range: 0.0033 to 0.0262 ft
- Measuring Technology: Mechanical
-
Supplier: MTI Instruments Inc.
Description: Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage position
- Gap Sensor / Feeler Gauge Types: Gap Monitor / Instrument
- Measuring Technology: Capacitance
- Non-contact: Yes
-
Supplier: RS Components, Ltd.
Description: The SKF 729865 series feeler gauges have been designed for accurate bearing clearance measurement. These feeler gauges can be used to measure the internal clearance when adjusting spherical roller bearings. Number of Blades = 13 Imperial or Metric = Both
-
Supplier: ifm electronic gmbh
Description: Air gap provided as absolute value Precise values at all times due to pressure-compensated measuring principle Enables zero gap and clogging detection Self-cleaning measuring channel resists purge air pressure Einfaches Einlernen des Grenzwertes mit nur einem Klick
-
Supplier: Kaman Precision Measuring Systems
Description: Kaman's Wireless Air Gap Tool is simple, fast, and accurate.It's designed for static alignment in large-scale hydro generators. It can be used at the time of initial installation and during re-assembly after maintenance procedures. The Air Gap Tool is easily positioned at predetermined locations
- Gap Sensor / Feeler Gauge Types: Gap Detector / Detection Sensor
-
Supplier: Qualitrol Company, LLC
Description: Capacitive Air Gap Sensors measure the distance between the rotor and stator in hydroelectric generators to avoid reduced efficiency or damage caused by off-center or out-of-round conditions. Features Capacitive Sensor Technology Output directly proportional to the air gap distance (pole profile)
-
Supplier: Metrol Co., Ltd.
Description: Features · ±0.5µm repeatability · IP67 protective structure · 1-350µm detection distance DPA series realizes ultra-precision machining with CNC by enabling precision seating confirmation. Reliable detection of workpiece floating due to cutting chips results in eliminating machining defects. Also,
- Gap Sensor / Feeler Gauge Types: Gap Detector / Detection Sensor
- Measuring Range: 3.28E-6 to 0.0011 ft
- Measuring Technology: Air Pressure / Pneumatic
- Non-contact: Yes
-
Supplier: Festo Corporation
Description: Can be used for stroke-dependent signal generation as a limit switch and fixed stop Ideal for end-position sensing and position control with high accuracy requirements and small actuating forces SD-3-N for sensing fluid levels and heavily foaming liquids For use in inaccessible places
- Gap Sensor / Feeler Gauge Types: Gap Sensor
-
Supplier: KEYENCE
Description: LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green LED and KEYENCE's
- Accuracy: 1.18E-4 inch
- Gap Sensor / Feeler Gauge Types: Gap Sensor
- Measuring Range: 0.0016 to 0.2133 ft
- Measuring Technology: Optical / Laser
-
Supplier: RS Components, Ltd.
Description: These analogue tension/force gram gauges are for precision setting of relay contact pressures, measuring starting torques of miniature motors and clock movements, quality control of microcircuit wire bond strengths etc.Centre reading dial permits measurements to be made in a clockwise or anti
- Accuracy: 2 ±% Full Scale
- Category of Device: Gauge / Indicator
- Force / Load Rating: 0.4409 to 2.2 lbs
-
Supplier: Snap-on Industrial Brands
Description: NUMBER OF PIECES 79 TYPE CHISEL AND PUNCH, FEELER GAUGE SET, HAMMER, HAND SOCKET, PLIER, RATCHET, DRIVE TOOL AND ACCESSORIES, SCREWDRIVER, WRENCH WILLIAMS[R] BRAND
-
Supplier: Milwaukee Electric Tool Corporation
Description: 10-1/4 INCH 3 TO 4 INCH (LEFT), 1 INCH (RIGHT) MIN. CUTTING RADIUS 120 VAC/VDC INPUT SUPPLY RATING 5 AMPERE CURRENT RATING TOGGLE SWITCH TYPE 14 GAUGE FOR STEEL, 16 GAUGE FOR STAINLESS STEEL CUTTING CAPACITY 4000 STROKES PER MINUTE INCLUDES (1) ALLEN WRENCH, (1) FEELER
-
Supplier: RS Components, Ltd.
Description: precision measuring tools and heavy duty cutting tools. Bright red foam helps identify missing parts quickly. Foam tool modules are designed for regular easy removal from drawers Set Type = Cutting & Measuring Set Contents = Feeler Gauge, Scissors, Steel Rule, Tape Measure, Tin Snips
-
Description: Gages External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines
- Form: Gaging System / Station
- Gaging Technology: Electronic, Mechanical, Micrometer
- Graduation / Resolution: 1.00E-5 inch
- Mounting / Loading: Benchtop / Floor
Find Suppliers by Category Top
Featured Products Top
-
Kaman's Threadchecker non-contact application-specific
(read more)sensors are designed to check thread presence/absence and features universal electronics for any probe/material combination.
Browse Gap Sensors and Feeler Gauges Datasheets for Kaman Precision Measuring Systems -
The Wireless Air Gap Tool, From Kaman Measuring Systems, is designed for static alignment in large-scale hydro generators. It can be used at the time of initial installation and during re-assembly after maintenance procedures.
(read more)
Browse Gap Sensors and Feeler Gauges Datasheets for Kaman Precision Measuring Systems -
External Thread Gages Dial / Test Indicators Taper Threads - Pipe Threads (API Gages) Dial Bore Gages Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External Supermicrometer®Model PC Computer based (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Cylindrical Setting Gages Spheres Setting Masters / Setting Gauges Taps, Dies, and Cutting Tools Gears / Splines Feeler Gages Features & Benefits of the External (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Universal Model 175 measures: Your Precision Parts Spheres Ring Gages Gage Blocks / Slip Gauges Setting Standards (Frames, Rods) End Standards / Ball Bars for CMMs Threaded Rings & Plugs (NPT (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Setting (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
GapmanGen3 Electronic Gap Measurement System for Aircraft Applications
suppliers. The new standards require the measurement, data capture, and documentation of an ever increasing number of physical measurements such as gaps, holes and parallelism in their manufacturing and assembly processes. Traditional gap measurement methods such as feeler gauges and plastic shims
More Information Top
-
Feeler Gauge Sets - Measuring and Layout Tools - Grainger Industrial Supply
• Feeler Gauge Sets .
-
Investigation of Efficiency Improvements During CO2 Injection in Hydraulically and Naturally Fractured Reservoirs
Experimental procedure showing feeler gauges and scan locations....................50 Fig. 1.3.2 .
-
Experimental investigations into the application of direct tension indicators with preloaded structural bolting assemblies (HV system) to EN 1090‐2
The use of feeler gauges with predetermined thicknesses according to Fig. 3 indicates whether or not the actual pre- loading force is above the minimum required preloading force Fp,C.
-
DBC Industrial Supply Co., Inc. - Precision Tools
Home > Precision Tools > Gaging > Thickness/ Feeler Gage > Steel > 1/2 x 12" Blades > .
-
DBC Industrial Supply Co., Inc. - Precision Tools
Home > Precision Tools > Gaging > Thickness/ Feeler Gage > Steel > 25 Foot Coils .
-
Refining the Simple Performance Tester for Use in Routine Practice
Using a straightedge and feeler gauges , measure the flatness of each end.
-
MIS Techniques in Orthopedics
With the trial base plate in situ the 4-mm thick feeler gauge is inserted (3mm is acceptable in small patients).
-
Investigating Fracture Aperture Distributions Under Various Stress Conditions Using X-Ray CT Scanner
The calibration technique was conducted with several known size of feeler gauges to correlate the CT domain into actual domain since there is no direct measurement of fracture aperture obtained from CT scanner.