Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: Programmable Logic IC Development Tools USB-FPGA MODULE PROGAMMER
-
Supplier: Marposs Corp
Description: and analysis software: Gear hobbing: focus on safeguarding the expensive milling cutter and on increasing the milling cutter tool life Fluid: focus on checking the proper coolant flow rate. Statistics: focus on process analysis in order to find and eliminate reasons
-
Supplier: VAST STOCK CO., LIMITED
Description: Programmable Logic IC Development Tools ORCA OR4E6 FPGA Eval Brd
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Programmable Logic IC Development Tools TinyFPGA Programmer
-
Supplier: VAST STOCK CO., LIMITED
Description: Programmable Logic IC Development Tools TinyFPGA BX Board
-
Supplier: ELMA Electronic Inc.
Description: FPGA Platform Includes: Elma 19” 2U rackmount enclosure (other sizes available – contact Elma Sales) Elma Bustronic 1-slot backplane BittWare Stratix V FPGA-based 6U VPX board 4-channel, up to 5 GSPS, 8-bit ADC 2-channel, 5.6 GSPS, 14-bit DAC 6U VPX rear transition module for access to
- Device Type: FPGA
-
Supplier: Acromag, Inc.
Description: utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board debugging. Additional Xilinx tools help finish your system faster. Maximize FPGA performance with Vivado® or ISE® Design Suite. And with ChipScope™ Pro
- PMC Data Bus: 64-bit
- Product Type: FPGA Module
- Technology: XMC
-
Supplier: RS Components, Ltd.
Description: The DLP-HS-FPGA module is a compact prototyping tool that can be used for rapid proof of concept or within educational environments. This particular module is based on the Xilinx Spartanâ?¢ 3A and the well known Dual-Channel High-Speed USB IC. The DLP-HS-FPGA provides both the
- Category: Development Suite / Kit
- Ports: USB
- Supported System: Communications/Networking, FPGA, Other
-
Supplier: Smartmore Corporation Limited
Description: -calibrated before leaving the factory, the calibration file is burned in the camera, and out-of-the-box; - High speed: scanning speed 500~4000Hz; - Real-time performance: Built-in FPGA preprocessing, can transmit the center of gravity data in real time; - Industrial-grade protection:
- Applications / Capabilities: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics or Semiconductor Inspection, Electronics Rework, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
- Image Source: Line Scan Camera
-
Description: This book covers technologies, applications, tools, languages, procedures, advantages, and disadvantages of reconfigurable supercomputing using Field Programmable Gate Arrays (FPGAs). The target audience is the community of users of High Performance Computers (HPC) who may benefit from
-
Supplier: ARM Inc.
Description: The ARM Cortex™-M1 processor is the first ARM processor designed specifically for implementation in FPGAs. The Cortex-M1 processor targets all major FPGA devices and includes support for leading FPGA synthesis tools, allowing the designer to choose the optimal
-
Description: Symposium covers new research related to computing that exploits the unique features and capabilities of FPGAs and other reconfigurable hardware. FCCM has been the place to present papers on architectures, tools, and programming models for field-programmable custom computing machines
- Industry: Electronics and Semiconductor, Networking and Computing
- Type: Conference
-
Description: IEC 62566:2012 provides requirements for achieving highly reliable "HDL-Programmed Devices" (HPD), for use in I&C systems of nuclear power plants performing functions of safety category A as defined by IEC 61226. The programming of HPDs relies on Hardware Description Languages (HDL) and related
-
Supplier: RS Components, Ltd.
Description: The Virtex-7 FPGA VC707 Evaluation Kit is a full-featured, highly-flexible, high-speed serial base platform using the Virtex-7 XC7VX485T-2FFG1761C and includes basic components of hardware, design tools, IP, and pre-verified reference designs for system designs that demand high
-
Supplier: CSA Group
Description: IEC 62566:2012 provides requirements for achieving highly reliable "HDL-Programmed Devices" (HPD), for use in I&C systems of nuclear power plants performing functions of safety category A as defined by IEC 61226. The programming of HPDs relies on Hardware Description Languages (HDL) and related
-
Supplier: Luna Innovations
Description: si255 is based, features new and groundbreaking capabilities including high-performance on-board DSP and real-time FPGA processing. This enables rapid full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period FBGs and Fabry-Perot (FP)
- Connector Type: Other
- Multiplexer Type: Wavelength Division Multiplexer (WDM)
- Rack Mountable: Yes
- WDM Wavelength: Other
-
Supplier: Smartmore Corporation Limited
Description: FPGA temperature for optimized cooling and noise performance; - DIN 1.0/2.3 interface and 4-way three-color LED status indicator; - Support CoaXPress single channel up to 13W power supply; - Compatible with CoaXPress V1.1.1 standard; Compatible with GenICam standard; - Flexible IO: 2
- Imaging Technology / Camera Type: CMOS
- Monochrome / Color: Color
- Operating Temperature: 32 to 131 F
- Output: RS422
-
Supplier: Zuken
Description: range of the solution includes schematics, board- and FPGA-level system design, PCB layout, high-speed and signal integrity, analysis, 3D, and creation of manufacturing output, complemented by complete data management capabilities and extensive internet-accessible libraries containing over
- Deployment: Standalone
- Licensing: Perpetual
- Source Code: Proprietary
- Use: Professional
-
Supplier: ADLINK Technology Inc.
Description: Features 2MP 60 fps resolutions, monochrome global shutter CMOS sensors Additional GigE Vision 1 slave camera support Multi-ROI function replaces multi-camera barcode reader solution FPGA-based image pre-processing Flexible software support
- Application / Industry: Industrial
- Horizontal Resolution: 1200 to 2048 lines
- Imaging Technology / Camera Type: CMOS, Smart Camera
- Maximum Frame Rate: 60 to 120 fps
-
Supplier: Mentor, a Siemens Business
Description: D viewing High-speed rules for routing differential pairs, and matched length and min/max length traces Copper flooding Physical design reuse, with intelligent component selection Scalable for unique technologies: test coverage auditing, chip-on-board / advanced packaging, design for manufacturing,
- Operating System: Windows
- Source Code: Proprietary
- Use: Educational, Professional
-
Supplier: ARM Inc.
Description: trace interfaces. DSTREAM enables the connection of RVD, DS-5 Debugger and third party debuggers to ARM-based devices via JTAG or Serial-Wire Debug. DSTREAM uses FPGA acceleration to deliver high download speeds and fast stepping through code on single and multi-processor devices. With
- Bus Width: 16-Bit
- Category: Development Suite / Kit
- Features: JTAG Pin
- Function: Debugger / Debug Probe
-
Supplier: Mentor, a Siemens Business
Description: with Mentor Embedded Sourcery Tools, integrated Inflexion UI, and power management services – software developers are able to create complex, out-of-the-box target platforms instantly. Integrated IDE and Toolchain Nucleus ReadyStart includes Sourcery CodeBench, covering every
-
Supplier: Mentor, a Siemens Business
Description: with Mentor Embedded Sourcery Tools, integrated Inflexion UI, and power management services – software developers are able to create complex, out-of-the-box target platforms instantly. Integrated IDE and Toolchain Nucleus ReadyStart includes Sourcery CodeBench, covering every
- Deployment: Standalone
- Operating System: Linux
- Source Code: Proprietary
- Use: Professional
-
Supplier: ValueTronics International, Inc.
Description: 100 MHz state analysis 250 MHz timing analysis Perfect for debugging digital circuits that use 8- or 16-bit microprocessors, micro-controllers, or FPGAs The Agilent E9340A is the perfect personal tool for digital circuit debugging. LogicWave offers single screen
-
Supplier: RS Components, Ltd.
Description: , Modbus RS232 and others. This series is an excellent low-emission tool for most needs in demanding laboratory and industrial application environments, for R&D and automated testing. FPGA based controller, 16 bit resolution. For laboratory, industry, R&D, automated testing. Flexible
- DC Output Power: 1000 watts
-
Supplier: RS Components, Ltd.
Description: , Modbus RS232 and others. This series is an excellent low-emission tool for most needs in demanding laboratory and industrial application environments, for R&D and automated testing. FPGA based controller, 16 bit resolution. For laboratory, industry, R&D, automated testing. Flexible
- AC Output Current: 10 amps
- DC Output Power: 1500 watts
- Type: DC Power Supply
-
Supplier: Teledyne LeCroy
Description: requirements for next generation development tools for PCI Express. The card is easily operated using a graphical interface that allows link and transaction tests to be selected and run. Results are displayed clearly with a pass or fail marker for each individual test. This new tool
- Interface Port: USB
- Network Protocol: Other
- Number of Ports: 1
-
Supplier: VIAVI Solutions, Inc.
Description: Vector Signal Transceiver. VIAVI Solutions formerly Cobham/Aeroflex and NordiaSoft, the world leader in Software Communications Architecture (SCA) tools, have announced a market first for the SCA community – a fully-integrated SCA platform that supports the entire SCA lifecycle, from
- Analyzer Type: Instrument
- Connection to Host: Direct Backplane Interface
- Display Options: None
- Dynamic Range: 10 dB
-
Supplier: VIAVI Solutions, Inc.
Description: Vector Signal Transceiver. VIAVI Solutions formerly Cobham/Aeroflex and NordiaSoft, the world leader in Software Communications Architecture (SCA) tools, have announced a market first for the SCA community – a fully-integrated SCA platform that supports the entire SCA lifecycle, from
- Form Factor: Rack Mount Unit
- Interface Port: BNC, RJ-45, USB
- Network Protocol: Gigabit Ethernet, Other
- Wireless: Yes
-
Supplier: Microchip Technology, Inc.
Description: The PM42100-KIT Switchtec Gen 4 PCIe Switch Evaluation Kit is used to evaluate the Switchtec Gen 4 PCIe family of switches. The kit contains an evaluation board, cables and ChipLink Diagnostic Tools software. ChipLink is a convenient and easy-to-use Windows®/Mac®/Linux®
- Product Type: Switch
-
Supplier: ValueTronics International, Inc.
Description: , Jump on Event and Tri-state Output Control Characterize and Verify ASIC, FPGA and DACs Test Printer Engines or LCD Display Drivers Construct Logic Verification Systems Utilizing Tektronix Oscilloscopes or Logic Scopes Use in Conjunction with TLA Logic Analyzer to
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Acromag, Inc.
Description: to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7040 saves your precious card slots and reduces
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: -40 to 185 F
-
Supplier: Kollmorgen Corporation
Description: additional FPGA gates Accommodates changing load conditions immediately: Current loop: 1.28us, nearly 50x the speed of our nearest competitors Velocity loop: 62.5us Position loop: 250us AI-based auto-tuning with a click of a button gets you started
- Communication Standards: CANopen, Other
- Configuration: Stand Alone
- Continuous Output Current: 3 to 12 amps
- Features: Auxiliary I/O
-
Supplier: Allied Electronics, Inc.
Description: Oscilloscope, 6.3 in. Diagonal TFT LCD Display Type, 110 W Power Rating DSO6052A Bandwidth-500MHz,Maxium Sample Rate-4GSa/s,Channels-2 The performance and problem-solving tools you need to meet your mixed analog and digital design challenges, today and tomorrow A
- Bandwidth: 500 MHz
- Features: Integral Display
- Number of Input Channels: 2 (# channels)
-
Supplier: Acromag, Inc.
Description: and debugging the FPGA on some AcroPack modules. The JTAG ports of the two AcroPack modules are daisy-chained. Physical Physical Configuration: PCIe x4 lane. Length: 6.3 inches (160.02 mm). Height: 4.375 inches (111.12 mm). Environmental Operating temperature: -40 to
- Carrier Class: Non-intelligent Carrier
- Carrier Type: Other
- Voltage Supplied to Modules: -12 V, 3.3 V, 5 V, 12 V, Other
- Voltage required by Carrier (Host): -12 V, 3.3 V, 5 V, 12 V, Other
Find Suppliers by Category Top
Featured Products Top
-
capabilities including high-performance DSP and real-time FPGA processing on-board, which enables rapid, flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP), Mach-Zehnder (MZ) sensors. The HYPERION Single Board Interrogator is compatible (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
capabilities including on-board, high-performance DSP and real-time FPGA processing. This enables rapid, full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBGs), Long Period Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
capabilities including on-board, high-performance DSP and real-time FPGA processing. This enables rapid, full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The HYPERION (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
Power) field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and a HyperRAM memory subsystems. The MitySOM-C10L delivers a low power, flexible, low cost FPGA solution for rapid development and deployment of new designs. Using a NIOS II Softcore processor, the MitySOM-C10L (read more)
Browse Computer-on-Module (COM) Datasheets for Critical Link, LLC -
Eliminate supply chain challenges Critical Link's production-ready SOMs combine high performance FPGAs, DSPs, and CPUs for industrial applications with long lifespan, eliminating supply chain and obsolescence (read more)
Browse Single Board Computers (SBC) Datasheets for Critical Link, LLC -
Achieve shorter design cycles with fewer supply chain challenges Critical Link's production-ready FPGA, DSP and CPU-based SOMs reduce development schedules while delivering long lifespan and eliminating supply (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC -
includes up to 656KLE FPGA fabric, dual core Cortex-A55 + dual core Cortex-A76, on-board power supplies, and memory subsystems. The Agilex 5 delivers 2.5x the performance at 50% less power consumption versus the Cyclone V SoC. This is a production-ready solution designed for long term (read more)
Browse Single Board Computers (SBC) Datasheets for Critical Link, LLC -
electronic design. Our SOMs have a long lifetime and come with the tools and personal support needed to ensure your product success. View all of our MityDSP and MitySOM Families and their associated Development Kits and Expansion Kits below, or use the filter options to quickly find the product (read more)
Browse Computer-on-Module (COM) Datasheets for Critical Link, LLC -
ON MODULES MityDSP® and MitySOM® System on Modules (SOMs) are building blocks, serving as the foundation for your custom electronic design. Our SOMs have a long lifetime and come with the tools and personal support needed to ensure your product success. View all of our MityDSP and (read more)
Browse Computer-on-Module (COM) Datasheets for Critical Link, LLC -
optimized calls for OpenCV, OpenCL™ kernels, and other industry tools and libraries, workloads can be extended across CPU, GPU and FPGA compute units to accelerate AI workloads, including computer vision, audio, speech, and language recognition systems. The TDP is scalable from (read more)
Browse Computer-on-Module (COM) Datasheets for congatec
Conduct Research Top
-
Powering FPGA Applications
Many new FPGAs are typically designed using advanced technology to achieve low power consumption while providing high performance. Those FPGAs use the new fabrication process that tends to require a lower core voltage, which extends the voltage range needed for its power supply with a higher
-
Processor Design: System-On-Chip Computing for ASICs and FPGAs
Processor Design: System-On-Chip Computing for ASICs and FPGAs. Exploring the vast design space of on-chip processing, this book provides insight into a number of different flavors of processor architectures and their design, software tool generation, implementation, and verification.
-
Implement High-Performance Floating-Point Processing on FPGAs
floating-point variables, but industry-standard synthesis tools do not support floating-point technology. This paper describes a new approach which efficiently implements floating-point data processing in hardware architectures, specifically FPGAs. This allows for extremely high rates
-
Optimize Motor Control Designs with an Integrated FPGA Design Flow
FPGA performance and flexibility are ideal for implementing DSP-intensive motor control algorithms. Read about an optimized tool flow that reduces development time and provides an adaptable model for different drive systems.
-
User-Customizable ARM-Based SoC FPGAs for Next-Generation Embedded Systems
forces and resource. constraints are compounding to make these approaches less viable for many design. teams. For ARM-based embedded systems, though, advances in FPGA technology,. intellectual property (IP), and design tools have witnessed the emergence of usercustomizable. SoC FPGAs. These devices
-
Reducing Total System Cost with Low-Power 28-nm FPGAs
not only from TSMC's 28-nm Low Power (28LP). manufacturing process, but also from the architectural decisions that have gone into. the Cyclone V device family and the array of powerful productivity-enhancing tools. featured in Altera's design tool ecosystem. With Cyclone V FPGAs, customers not. only
-
Development Tools Map the Connected Future
As if the design of embedded systems isn't difficult enough, several trends are making it even more challenging. In the high-performance sector, designers must work with complex devices such as FPGAs and quad-core CPUs, and the "small form factor" segment now encompasses subsystems whose end
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
FPGA tool startup tackles ASIC prototyping FPGA tool startup Hier Design Inc. has announced enhancements to its PlanAhead software that help make it more appropriate for ASIC prototyping. PlanAhead is a hierarchical floorplanning and analysis tool aimed at complex FPGAs. Cadence to help train
More Information Top
-
Three-Dimensional Design Methodologies for Tree-based FPGA Architecture
In this chapter our primary focus is on teaching the development of 3D FPGA tools and technologies and the validation of architecture exploration tools and optimization methodologies by using custom designed 3D homogeneous and heterogeneous Tree-based FPGAs.
-
Field-Programmable Logic and Applications: Reconfigurable Computing Is Going Mainstream
The study has led to a number of guidelines for design teams to make designs prototyping friendly and a number of points for the improvement of the FPGA tools .
-
FPGA Design
FPGA tools typically perform automatic global promotion based upon signal type and fan-out.
-
Reconfigurable Computing: Architectures, Tools and Applications
The process described comes as a complete package: creating the model using pre-defined libraries, compilation and execution using specialized FPGA tools , simulation, co-simulation and in- terfacing with other technologies using in-house developed drivers.
-
High Performance Integer Arithmetic Circuit Design on FPGA
Packing is a key step in the FPGA tool flow that is tightly integrated with the boundaries between logic synthesis, technology mapping, and placement [1].
-
Applied Reconfigurable Computing
FPGA Tools .
-
Guide to FPGA Implementation of Arithmetic Functions
All FPGA tools support both languages and even projects mixing the use of booth languages.
-
Rapid Prototyping of Digital Systems
The March 2007 issue of IEEE Computer contains several articles on recent developments in FPGA tools and reconfigurable computing using FPGAs.