Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HDT Global
Description: that do not have an enclosed cabin or require an open cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the
- Construction: Box / Rigid Cell Filter, Cartridge Filter
- Frame / Assembly: Yes
- Media Type: Other
-
Supplier: Swagelok Company
Description: Remove particulate contaminants in gas or liquid applications where space is limited (inline) or maintained while still in the system (tee-type) with Swagelok filters.
- Configuration: In-line
- Housing Material: Steel - Stainless
- Industry Use: Other
-
Supplier: HDT Global
Description: that do not have an enclosed cabin or require an open cabin for operation. In the M8A3 CBRN filtration unit, the M13 filter is housed within the M2A2 air purifier, which also contains a blower and an inertial dust separator (cyclone). Contaminated air passes through the fan and cyclone to the
- Construction: Box / Rigid Cell Filter
- Frame / Assembly: Yes
- Media Type: Other
-
-
Supplier: HDT Global
Description: The M48A1 is a self-contained filter with both gas and particulate filter elements integrated in one canister. 100-cfm airflow Self-contained canister ASZM-TEDA carbon media Modularity allows for multiple filter applications Horizontal or vertical
- Construction: Cartridge Filter
- Efficiency: 99.97 %
- Length: 14.5 inch
- Media Type: Other
-
Supplier: HDT Global
Description: configurations allow for multiple filter installation The M98, 200-cfm CBRN filter set removes toxic gases and particulates to provide purified air for a variety of applications, including mobile shelters, vehicles and ship-borne collective protection systems. The M98
- Construction: Box / Rigid Cell Filter
- Efficiency: 99.97 %
- Frame / Assembly: Yes
- Length: 10 inch
-
Supplier: Accuris
Description: FILTER GAS - PARTICULATE, 18 CFM: M41
-
Supplier: ASME
Description: supplementary information on (a) Design and selection of sampling trains; (b) Sampling probes and particulate-matter collection apparatus; (c) Particulate-matter sampling systems; (d) Filtration efficiency of filters for fine particulate matter; (e) Sampling in
-
Supplier: ASME Standards and Certification
Description: supplementary information on (a) Design and selection of sampling trains; (b) Sampling probes and particulate-matter collection apparatus; (c) Particulate-matter sampling systems; (d) Filtration efficiency of filters for fine particulate matter; (e) Sampling in
-
Supplier: GENERON
Description: Carbon Steel & Stainless Steel Filter Housings Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration
- Configuration: In-line
- Housing Material: Steel, Steel - Stainless
- Industry Use: Hydrocarbon Processing (Oil & Gas), Other
- Maximum Pressure: 232 psi
-
Supplier: Universal Air & Gas Products Corp.
Description: dryers for absorbing and holding moisture. UAPC filtration systems are available in flow capacities from 5 SCFM to 1030 SCFM. Particulate and coalescing air filters can be supplied with a range of accessories, including automatic drain valves, connector kits, wall mounting kits, and
- Maximum Pressure: 232 psi
- Maximum Temperature: 5 to 1030 SCFM
-
Supplier: Accuris
Description: FILTER UNIT, GAS-PARTICULATE, 12 CFM, ARMORED AMBULANCE, M14
-
Supplier: Accuris
Description: FILTER, GAS AND PARTICULATE, 1200 CFM, M15
-
Supplier: Accuris
Description: FILTER, GAS AND PARTICULATE, 5000 CFM, M17
-
Supplier: Hilliard Corporation (The)
Description: HILCO® offers several designs and sizes of seal gas filters for the purposes of particulate and liquid removal. Each one of our units is designed to the requirements provided by the customer. With our many years of experience, we are able to determine the best option for the
- Application / Industry Use: Oil / Fuel
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Assembly / Element Type: In-line, Duplex
- Filtration Product: Hydraulic Fluid, Lubricants
- Trigger: Filter Element / Cartridge
- Water Removal: Water Absorption
-
Supplier: Sensata Technologies
Description: High temperature sensors monitor vehicle exhaust gas temperature in after treatment applications for control, monitoring, and diagnostics; used in conjunction with DPS, CPS and HCM sensors.
-
Supplier: CO2Meter.com
Description: particulate filter and also as a flame trap. The sensor measures the partial pressure of oxygen within the measurement gas and displays the oxygen concentration (%). The GAP must be calibrated (more specifically re-referenced) in a known gas concentration, typically
- Electrical Outputs: Analog Current
- General Gas Types: Combustible Gas
- Instrument Type: Analyzer
- Operating Humidity: 0.0 to 95 %
-
Supplier: Taylor Dynamometer, Inc.
Description: Analyzer uses a dual-head pump, unique onepiece particulate filter and water separator, protected hoses and a sample probe for open exhaust systems. Closed exhaust systems will require fittings (customer supplied) to be inserted into the exhaust stream. Our emissions analyzers are
-
Supplier: ASCO
Description: media wrap - Allows crossflow of gas and improves performance Metal retainers - Supports the media both inside and outside during pressure spikes or high differential pressures Drain layer - Large pore fibers allow the large coalesced liquids to drain to the bottom of the bowl End caps -
- Bowl Drain: Manual, Automatic
- Bowl Material: Aluminum
- Filter Size Rating: 3 microns
- Filter Type: General Purpose
-
Supplier: Swagelok Company
Description: Remove particulate contaminants with Swagelok filters in demanding gas or liquid applications where purity is a requirement, and space is limited.
- Configuration: In-line
- Housing Material: Steel - Stainless
- Industry Use: Other
-
Supplier: Schutte & Koerting
Description: . Advantages Compact, efficient scrubbing of small gas flows from lab hoods, storage tanks, and small industrial pilot plant equipment. Vent Gas Scrubber Systems are economical in their use of water. They can provide a draft as fans can but they are also efficient in particulate
- Airflow: 5 to 100000 SCFM
- Minimum Particle Size Filtered: 5 to 40 µm
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Process Sensing Technologies USA
Description: A low-cost, self-contained sampling system, with filtration and flow control, for measurement of either pressure or atmospheric dew points. Features: Universal configuration for atmospheric or line pressure dew-point measurements Integral particulate filter
- Features: Self Calibration
- Operating Temperature: -40 to 140 F
-
Supplier: GE ENERGY Air Filtration
Description: The desert is an extremely challenging environment for gas turbines. To ensure that high levels of particulate from fine sands and desert winds do not damage the turbine, an effective filtration system is essential. The Altair product range offers a variety of solutions to address
- Assembly / Element Type: Bag
-
Supplier: Alpha Moisture Systems
Description: to the process. Depending on the application, the systems incorporate an isolation valve, particulate and condensate filters, pressure and flow control, pressure gauges, and flow meters. A dewpoint transmitter and hygrometer are included to provide a complete sampling and moisture
-
Supplier: Universal Air & Gas Products Corp.
Description: dryers for absorbing and holding moisture. UAPC filtration systems are available in flow capacities from 5 SCFM to 1030 SCFM. Particulate and coalescing air filters can be supplied with a range of accessories, including automatic drain valves, connector kits, wall mounting kits, and
- Gas Dryer: Yes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: , including culture vessels and CO2 incubators (6 to 120 liters) – venting of holding tanks for sterile, distilled water and liquid culture media – autoclave venting – in-line sterilization of and particulate removal from air and gases, such as sterilization of air for small
- Configuration: In-line
- Filter Media: PTFE / Teflon®
- Filtration Grade (Micron Rating): 0.4500 µm
- Housing Material: Plastic
-
Supplier: InspectorTools
Description: particulate filters 5 ft./1.5 m sampling tubing Five spare particulate filters One spare water trap filter Confined Space Kit Additionally Includes: Hard-sided, foam-lined carrying case 10 ft./3 m sampling hose Sample probe
-
Supplier: Cole-Parmer
Description: • Quartz filters ideal for sampling airborne particulates Quartz Filters are used for air sampling of acidic gases at high temperatures. Quartz fibers are unaffected by humidity, highly resistant to chemical attack, and biologically inert. Filters are
- Filter Type: Filter Paper
-
Supplier: State Safety & Compliance
Description: nuisance levels of ozone and organic vapors (less than OSHA PEL). The 2940R95 Series has added sorbent helps to filter nuisance levels of acid gas irritants (less than OSHA PEL). Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."
-
Supplier: State Safety & Compliance
Description: nuisance levels of ozone and organic vapors (less than OSHA PEL). The 2940R95 Series has added sorbent helps to filter nuisance levels of acid gas irritants (less than OSHA PEL). Meets heat and flame resistance in accordance with ANSI/ISEA 110-2003 Section 7.11.1."
-
Description: :2002 has been developed and validated for gaseous streams emitted by waste incinerators. More generally, it may be applied to emissions from other stationary sources, and to higher concentrations. If the gases contain unstable, reactive or semi-volatile substances, the measurement will
-
Supplier: Ducon Environmental Systems
Description: are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum air-to-cloth ratios, longer bag life and higher particulate removal
- Collector Filter Cleaning: Pulse-jet, Reverse Air
- Efficiency: 99.9 %
-
Supplier: GE ENERGY Air Filtration
Description: filters, the GT2 can be cleaned to remove salt and hydrocarbon contamination in environments where this occurs. HE10 The HE10 is a high-efficiency barrier filter designed to offer increased protection against airborne water, salt spray, and dust for gas turbines or diesel
- Assembly / Element Type: Bag
-
Supplier: Cole-Parmer
Description: • Quartz filters ideal for sampling airborne particulates Quartz Filters are used for air sampling of acidic gases at high temperatures. Quartz fibers are unaffected by humidity, highly resistant to chemical attack, and biologically inert. Filters are
- Filter Type: Filter Paper
-
Supplier: ASTM International
Description: efficiency. 1.5 These test methods are also applicable for determining compliance with regulations and statutes limiting particulate matter existing in stack gases when approved by federal or state agencies. 1.6 The particulate matter and collected residue samples collected by
-
Supplier: ASTM International
Description: matter collection efficiency. 1.5 These test methods are also applicable for determining compliance with regulations and statutes limiting particulate matter existing in stack gases when approved by federal or state agencies. 1.6 The particulate matter and collected residue
-
Supplier: GE ENERGY Air Filtration
Description: Cartridges Wet/Dry F8 Pulse (LP8) The LP8 synthetic filter provides high levels of protection for self-cleaning gas turbine inlet filtration systems. The advanced synthetic technology uses a special blend of fibers to effectively capture high levels of sub-micron particulate
- Range: Nano Filtration
Find Suppliers by Category Top
Featured Products Top
-
Filters are state of the art, high efficiency, modular filters designed to handle gas volumes from several hundred to several thousand cubic feet per minute. All Ducon Bag Filters are custom designed for optimum air-to-cloth ratios, longer bag life and higher particulate removal efficiencies. (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Navigating the Pricing Landscape of Industrial Bag Filters Industrial bag filters are a crucial component in many manufacturing and processing facilities. They are used to capture dust, fumes, and other particulates from air or gas streams. Choosing the right bag (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Griffin Filters, LLC -
These Compact Dewpoint Sampling Systems are engineered to take a representative sample of process air or gas, which is then safely vented to atmosphere, or returned to the process. Depending on the application, the sample systems incorporate an isolation valve, particulate or condensate (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
the particulates, and then emit clean air. The dusty gas stream is drawn into the baghouse using a duct system, it then passes through the industrial fabric filters leaving the particles on the surface. This then separates the particulates from the air. As the dust builds up on the industrial fabric (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Performance: Dual Vent is designed to improve double check valve have risk to let the dust particulates entry enclosure during negative pressure happen under a tough environment. The structure inside combines a porous filter under double check valve and it could help to (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available. Benefits (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
also prioritized through an advanced exhaust system that effectively filters and eliminates gases and particulates emitted during thermal events. Chad Bauer, Senior Vice President of Technology and Innovation at Freudenberg Sealing Technologies, emphasized the laboratory's significance in (read more)
Browse Engineering Consulting Services Datasheets for Freudenberg Sealing Technologies -
continuous emission monitoring systems filter out hazardous particulate matter. Once sampled and conditioned, the gas stream can be analyzed using a choice of techniques. A data acquisition system collects the signal outputs from each analyser, the strength of each signal indicating the relative (read more)
Browse Calibration Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
Filter Replacement Strategies
Substantial savings can be realised by replacing filters at the right time. The quality of air inlet filters is essential for optimal gas turbine performance. Harmful particulates that bypass filters can lead to power and engine degradation, requiring costly maintenance to recover output
-
A Quick Guide to Air-Purifying Respirators
The use of respiratory protection is necessary when workers must enter an environment in which toxic gases, vapors or harmful. particulates may be present, or within an environment of oxygen deficiency. Many devices have been designed to protect workers based. upon the nature of the hazard as well
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
-
An Exhaust Solution for Controlled Environments
This quick, one-time registration gives you access to members-only site benefits. Mixed-flow impeller systems with HEPA modules and filters are particularly useful at manufacturing sites, since unwanted dust is created during the manufacturing and packaging cycle. Sources for this dust vary from
More Information Top
-
Cellular Ceramics
5.2 Gas ( Particulate ) Filtration 416 .
-
OPTIMIZATION OF ADVANCED FILTER SYSTEMS
Reliable, maintainable and cost effective hot gas particulate filter technology is critical to the successful commercialization of advanced, coal-fired power generation technologies, such as IGCC and PFBC.
-
Clean Coal Technology Demonstration Program: Program Update 2001
Examples of new components include advanced hot gas particulate filtration , hot gas sulfur and alkali removal, air separation membranes, high-temperature heat exchangers, artificial intelli- gence-based controls and sensors, and CO2 and hydrogen separation technologies.
-
Power Generation from Solid Fuels
Hot gas particulate filtration .
-
Technical Division quarterly progress report, January 1--March 31, 1978
Stack Gas Particulate Filters are now leached within the counting vials used to gamna-scan the pelletized sample.
-
Westinghouse Advanced Particle Filter System
Hot gas particulate filters are key components for the successful implementation of IGCC and PFBC in power generation gas turbine cycles.
-
CeraMem Filter Development Program
CeraMem@ Gas Particulate Filter Schematic .
-
Clean Coal Technology Programs: Completed Projects (Volume 2)
• The fines removal system for the hot gas particulate filtration vessel was modified, which included increas- ing the size of the filter fines depressurization bin filters, using nuclear- and vibration-based level detec- tors in all the bins, and incorporating Skimmer …