Products/Services for Harness RFQ Wire
-
Cable Harness and Wire Harness Services - (850 companies)Cable harness and wire harness services design and manufacture cable and wire harnesses for specific applications on a contractual basis. They are located across the United States and around the world and vary in terms of capabilities...Industry ServedCapabilitiesLocation
-
Wire Harness Testers - (36 companies)Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire harnesses. Wire harness testers evaluate continuity, resistance, isolation, and other performance factors for multi-strand wire...
-
Body Harnesses - (71 companies)Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations. Body harnesses are safety devices...
-
Wire to Wire Connectors - (106 companies)Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
-
Litz Wire - (37 companies)Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
-
Wire Terminals - (329 companies)Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
-
Hookup Wires - (276 companies)Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
-
Wire Brushes - (123 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
Wire Forming Services - (421 companies)Wire bending. Wire forming machine. Image Credit: Chief Manufacturing | rmi | flora Engineering Corp. Providers of wire forming services stamp and bend wire into fabricated shapes such as clips, springs, specialty pins, rings, wire racks, hooks...
-
Wire Mills and Wire Flattening Machines - (51 companies)Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...
Product News
-
Shenzhen You-San Technology Co., Ltd.
Wire Harness Tape What is Wire Harness Tape?. Wire harness tape based on velvet cloth (PET) and coated with high-performance acrylic pressure-sensitive adhesive. Wire harness tape is a type of adhesive tape used to bundle and protect wires in a harness. it can prevent abrasion, and secure the wires together within the harness, helping to keep them organized and protected from environmental factors like moisture, heat, and vibration. wire harness tape often has good flexibility and is durable to withstand various... (read more)Browse Cable and Electrical Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
CDM Electronics, Inc.
Wire Harness Assemblies CDM Offers Wire Harness Assemblies for a Wide Variety of Applications. CDM has extensive wire harness manufacturing capabilities provided by some of the most experienced technicians in our industry. CDM 's expertise includes a wide range of wire harness assemblies such as discrete wire, open bundle, closed bundle and waterproof harnesses for commercial, medical, military and aerospace applications. CDM 's extensive wire, cable and connector inventory provides for quick turns at value pricing... (read more) -
CDM Electronics, Inc.
Wire Harnesses and Communications Cables CDM Offers Wire Harness Assemblies for a Wide Variety of Applications. CDM has extensive wire harness manufacturing capabilities provided by some of the most experienced technicians in our industry. CDM 's expertise includes a wide range of wire harness assemblies such as discrete wire, open bundle, closed bundle and waterproof harnesses for commercial, medical, military and aerospace applications. CDM 's extensive wire, cable and connector inventory provides for quick turns at value pricing... (read more)Browse Cable Assemblies Datasheets for CDM Electronics, Inc. -
SCHURTER Inc
SCHURTER Offers Wire Harness Service SCHURTER offers custom wire harness service for its portfolio of IEC Connectors and Filter products. Customer specific requirements with a complete interconnection solution can be requested via the SCHURTER website. The wire harness service includes several types of ready to install wires, cables or wire harnesses with custom specific end-terminal connections. SCHURTER IEC 320 connectors and filter products with quick connect, solder or screw on terminals can be assembled with these custom... (read more)Browse AC Power Connectors Datasheets for SCHURTER Inc -
Ningbo Changyu Electronics Manufacturing Co., Ltd.
Efficient Auto Engine Wire Harness Application: Tailored for Automotive Use. Function: Seamlessly connects engine components for efficient operation. Cable Model: AEX, FLRY, or GXL. Cable Specification: Ranging from 0.35 to 8mm ^2. Temperature Resistance: Operates flawlessly within -40 to 125 C range. Withstand Voltage: Maintains integrity under voltages of less than 60V. Flame Retardant: VW-1 compliant for enhanced safety. Environment Protection: ROHS certified for eco-friendliness. Wire Harness Standard: Complies with QC/T... (read more)Browse Cable Assemblies Datasheets for Ningbo Changyu Electronics Manufacturing Co., Ltd. -
Comus International
APPLICATION: Wire Harness and Cable Testing fully tested?. Wire Harness and Hi-Pot testing equipment are designed specifically to detect cable problems. The GC2717 reed switch is designed into relays used in cable testers that check for open and short circuits and breakdown voltage isolation testing to find problems before vehicle installation. Safety and reliability when you turn the ignition key or cruise the internet every time!. FEATURES. Robust High Reliability Rhodium Contacts. Up to 1300 VAC/VDC Dielectric Strength. Up to 500 VAC... (read more)Browse Reed Switches Datasheets for Comus International -
E-Z-HOOK, a division of Tektest, Inc.
Test terminals & wire harnesses for Aerospace Aviation & Aerospace Applications. For many years, E-Z-Hook has designed, developed, and manufactured customized products specific for the aerospace industry. We are sought out and entrusted to manufacture test terminals and wire harnessing components for use in avionic, military and space applications. We supply test leads and electronic test components directly to manufacturers of commercial and military aviation equipment and components as well as space devices and systems. With our... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Ningbo Changyu Electronics Manufacturing Co., Ltd.
CY-CYWH-01 Tractor Shovel Wire Harness The CY-CYWH-01 Tractor Shovel Wire Harness is a vital component designed specifically for commercial vehicles, particularly tractor shovels. This wire harness facilitates seamless connectivity for various sensors, fuel injection nozzles, ignition coils, and other electrical equipment throughout the vehicle. It is meticulously engineered to meet rigorous industry standards and certifications, including IATF16949, ISO9001, ISO14001, ISO45001, and UL. Key Features: Versatile cable models: AEX... (read more)Browse Cable Assemblies Datasheets for Ningbo Changyu Electronics Manufacturing Co., Ltd. -
Rego Electronics Inc.
Cable Assemblies/Cable Assemblies&Wire Harnesses the following,. -Flat Ribbon Cable Assemblies. -Flexible Flat Cables. -Wire Harnesses. -I/O Cable Assemblies... (read more)Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
Smith Systems, Inc.
Signal Harnessing , Waterproof Harnessing & Cable of sensors for speed, motion and temperature, as well as controls, custom instrumentation, cabling and harnessing associated with these devices. Our capabilities range from commercial standards (found in assembly and process machinery), to the high reliability devices used in aerospace applications, to durable products for reliable performance in harsh environments. We are a qualified source for flight hardware and have supplied products for civilian, military applications and space flight... (read more)
-
New Skate Chassis Concept for Electric Vehicles
… solution allows for a complete lower structure with 61Kg and in the current RFQ 's complies to … This plate allows for multiple access inside the central backbone where hydraulics and main wire harness are guided.
-
Insight Weekly - 24th March 2014
… suppliers coordinated steel price increases to their customers, colluded on Requests for Quotations ( RFQ ) and for Annual … Last year, the EC imposed combined fine of EUR141.8 million (USD181.7 million) on four wiring harness suppliers—Leoni, Furukawa Electric, Yazaki, and one of its subsidiaries—for taking part in five cartels.
-
Issue 3, 2014
… passing on steel price increases to their customers, colluded on requests for quotations ( RFQ ) and annual price … In Europe, last year the Commission imposed a combined fine of EUR141.8 million on four wiring harness suppliers for taking part in five cartels.
-
EDITORIAL - Auto parts suppliers face increasing cases of price-fixing
… suppliers coordinated steel price increases to their customers, colluded on Requests for Quotations ( RFQ ) and for Annual … Last year, the EC imposed a combined fine of EUR141.8 million (USD181.7 million) on four wiring harness suppliers – Leoni, Furukawa Electric, Yazaki, and one of its subsidiaries – for taking part in five cartels.
-
EU fines SFK, Schaeffler, and three other bearings suppliers USD1.3 bil. in price-fixing probe
… passing on steel price increases to their customers, colluded on requests for quotations ( RFQ ) and annual price … In Europe, last year the Commission imposed a combined fine of EUR141.8 million on four wiring harness suppliers for taking part in five cartels.
-
I Need a Wire Harness Assembly
I Need a Wire Harness Assembly • RFQ .
-
An industrial cabling machine for the SSC
From these experiments an industrial cabler specification was generated and used for an international RFQ . … the first industrial prototype which is now in a production line at New England Electric Wire Company. … tested again in order to detect possible adverse effects of the transportation, then harnessed to the production …
-
Technology Pathway Partnership Final Scientific Report
… ahead” points was derived from supplier quote responses based on a rigorous request for quotation ( RFQ ) process. Panel wire harness .
-
EU fines Schaeffler, SKF, three other bearings suppliers USD1.3 billion in price-fixing probe
… on of steel price increases to their customers, colluded on Requests for Quotations ( RFQ ) and for Annual … … markets for car parts, after the sanctions we imposed on producers of electric wires and of foam … … imposed combined fine of EUR141.8 million (USD181.7 million) on four wiring harness suppliers for taking …
-
Supplying Honda
I’ve spoken with a company called Gentex about their systems and how they need to adapt the vehicle wiring harness to incorporate the hardware – is there anything like that with the Aha system? … questions cover all the different phases in which the two parties interact, from RFQ (Request for Quotation …