Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-moly bdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Application: Chemical
- Metal Materials: Hastelloy®
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY C276 is a Nickel-chromium-moly bdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process
- Alloy: Yes
- Applications: Chemical / Materials Processing
- Features: Corrosion Resistant
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: High Performance Alloys, Inc.
Description: HASTELLOY Alloy C-22 is a nickel-chromium-moly bdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C
- Alloy: Yes
- Applications: Chemical / Materials Processing
- Coil Stock: Yes
- Features: Corrosion Resistant
-
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation
- Application: Chemical
- Metal Materials: Hastelloy®
-
Supplier: PT
Description: Will quote in carpenter 20, monel & titanium
- Application: Gas Fitting, Hydraulic Fitting, Sanitary / Food Grade Fitting
- English Size: 0.5000 to 4 inch
- Material: Exotic Metals
- Size: English
-
Supplier: PT
Description: .5" MNPT, will quote in carpenter 20, monel & titanium
- English Size: 0.5000 to 3 inch
- Material: Exotic Metals
- Size: English
- Type: Cam-Lock
-
Supplier: PT
Description: Will quote in carpenter 20, monel & titanium
- Application: Gas Fitting, Hydraulic Fitting, Sanitary / Food Grade Fitting
- Connection: Barbed
- English Size: 1 to 4 inch
- Material: Exotic Metals
-
Supplier: PT
Description: Will quote in carpenter 20, monel & titanium
- Application: Gas Fitting, Hydraulic Fitting, Sanitary / Food Grade Fitting
- English Size: 0.5000 to 4 inch
- Material: Exotic Metals
- Size: English
-
Description: Hastelloy C-276 Strip, Coil, Foil, Wire, ASTM B582 APPLICATIONS OF HASTELLOY C-276 Bellows Marine hardware Chemical processing Agrichemical production Petrochemical production DESCRIPTION OF HASTELLOY C-276
- Alloy: Yes
- Applications: Chemical / Materials Processing, Marine, Oil and Gas, Other
- Coil Stock: Yes
- Features: Corrosion Resistant
-
Description: Strip, Coil, Foil and Wire, ASTM B333 APPLICATIONS Hastelloy® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION Hastelloy® 8-2 is a nickel-base wrought alloy with excellent resistance to
- Alloy: Yes
- Applications: Chemical / Materials Processing, Oil and Gas, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Work (Die / Mold)
-
Description: (ALLOY C-4) STRIP, COIL, FOIL & WIRE, ASTM B 575 APPLICATIONS Chemical processing equipment, nuclear fuel processing DESCRIPTION Hastelloy® C-4 is a nickel-chromium-moly bdenum alloy with outstanding high temperature stability. It has high
- Alloy: Yes
- Applications: Chemical / Materials Processing, Nuclear, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Work (Die / Mold), Heat Resistant / Hot Work
-
Description: (Nickel Alloy HC22) Strip, Foil, Wire, ASTM B575 APPLICATIONS Bellows, flue gas scrubber components, nuclear fuel reprocessing and sour gas production DESCRIPTION Hastelloy® C-22 is a most versatile nickel-chromium-moly bdenum-tungsten alloy with
- Alloy: Yes
- Applications: Nuclear, Oil and Gas, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Heat Resistant / Hot Work
-
Supplier: Heinkel USA
Description: F Series Inverting Filter Centrifuge Guaranteed heel-free solids discharge HEINKEL Inverting Filter Centrifuges have a horizontally mounted bowl. The unique characteristic is the automatic heel-free discharge. While under rotation, the filter cloth is pulled out of the bowl by means of an axially
- Application / Industry Use: Chemicals, Cosmetics, Food and Beverage, Sanitary / Pharmaceutical, Other
- Centrifugal Separators: All Centrifugal Separators, Centrifuge
-
Supplier: ABB Measurement & Analytics
Description: The TB468 conductivity cell is available in either insertion (TB468-0) or hot tap styles (TB468-3). The insertion style is also submersible. A Kynar (PVDF) body and Hastelloy C electrodes allow use in aggressive applications where 316 stainless steel is not advised.
- Conductivity Range: 0.0 to 2.00E6 MicroSiemens/cm
- Maximum Diameter / Width: 0.7500 inch
- Maximum Length: 5 inch
- Mounting Options: In-Line (Insertion)
-
Supplier: Winters Instruments
Description: Description & Features:• Can be used on applications requiring a NACE compliant MR0103-2003 diaphragm seal• CRN registered available upon request• 1 year warrantyApplications : • Sour gas applications requiring instrumentation that meet NACE International Standards
- Diaphragm Material: Hastelloy®
- Fill Fluid: Glycerin, Halocarbon®, Fluorolube®, Silicone, Other
- Instrument Connection Specification: Thread Gender: Female
- Instrument Connection Type: 1/2" NPT
-
Supplier: NBK America LLC
Description: Hastelloy C-276 is a general type of Hastelloy. Excellent corrosion resistance against oxidizing and reducing salts.?The Properties of Screws Made of Special Materials Cleanroom wash and cleanroom packing are completed.?Cleanroom Wash / Cleanroom
- Head Type: Socket Head Cap
- Length: 0.6299 inch
- Metric: M6
- Screw Type: Cap Screw
-
Supplier: ASME Standards and Certification
Description: and study existing creep-fatigue evaluation procedures for Grade 91 steel and Hastelloy XR. Part I of this report is devoted to Grade 91 steel. Part II of this report is devoted to Hastelloy XR.
-
Supplier: ASME
Description: and study existing creep-fatigue evaluation procedures for Grade 91 steel and Hastelloy XR. Part I of this report is devoted to Grade 91 steel. Part II of this report is devoted to Hastelloy XR.
-
Supplier: NBK America LLC
Description: Hastelloy C-22 is one of the few metals that is resistant to wet chlorine gas, hypochlorite, and chlorine dioxide. Excellent corrosion resistance against oxidizing and reducing acids and salts.?The Properties of Screws Made of Special Materials For aquatic
- Head Type: Socket Head Cap
- Length: 0.4724 inch
- Metric: M6
- Screw Type: Cap Screw
-
Supplier: Accuris
Description: CREEP-FATIGUE DATA AND EXISTING EVALUATION PROCEDURES FOR GRADE 91 AND HASTELLOY XR
-
Supplier: NBK America LLC
Description: Hex Socket Head Cap Screws with Special Low Profile equivalent to Hastelloy C-22. All head heights are 1.5 mm or less. For space-saving of equipment/devices and applications with limited overhead space. Hastelloy C-22 is one of the few metals which can withstand wet
- Drive Type: Hex Socket / Allen
- Head Type: Socket Head Cap
- Length: 0.3150 inch
- Material: Superalloy, Other
-
Supplier: Accuris
Description: AEROSPACE SERIES RIVETS, SOLID, 100 DEGREES COUNTERSUNK NORMAL HEAD, IN HEAT RESISTING NICKEL BASE ALLOY NI-PH2301 (HASTELLOY X),INCH BASED SERIES
-
Supplier: Cole-Parmer
Description: Paddle Wheel Flowmeter
- Operating Pressure: 200 psi
- Operating Temperature: 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on short
- Barrel or Shank Style: Straight Shank
- Material of Construction: Hastelloy® B&C, Stainless Steel
- Stem Length: 6 inch
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Applications: Chemical, Motion Coupling
- Bellows Construction: Welded
- Free Length: 1.25 to 2 inch
- Inside Diameter: 0.7500 to 7 inch
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Applications: Chemical, Motion Coupling
- Bellows Construction: Welded
- Features: Flange
- Free Length: 1.63 to 1.97 inch
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal. Allows seal to handle
- Applications: Chemical, Motion Coupling
- Bellows Construction: Welded
- Features: Flange
- Free Length: 2.02 to 2.72 inch
-
Supplier: Flex-A-Seal, Inc.
Description: Dual Cartridge Seals Environmental Protection Flex-A-Seal is a respected leader in the design and manufacture of dual cartridge seals for critical toxic and fugitive emission applications where single seals are not acceptable. The simple idea of a second layer of protection provides the level of
- Applications: Chemical, Motion Coupling
- Bellows Construction: Welded
- Features: Flange
- Free Length: 2.12 to 2.4 inch
-
Supplier: NOSHOK, Inc.
Description: : 316 Stainless steel, Carpenter 20â„¢ and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel®
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Material: Hastelloy®, Monel®, Nickel, Steel - Stainless, Other
- Diaphragm Size (Diameter): 1.4 inch
- Fill Fluid: Other
-
Supplier: NOSHOK, Inc.
Description: : 316 Stainless steel, Carpenter 20â„¢ and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B, Carpenter 20â„¢ and Monel®
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Material: Hastelloy®, Monel®, Nickel, Steel - Stainless, Other
- Diaphragm Size (Diameter): 1.4 inch
- Fill Fluid: Other
-
Supplier: Eaton
Description: slurries. Fitted with fluoropolymer coated baskets or mesh baskets made of Monel or Hastelloy C these strainers can be used in almost any lined piping or similar corrosive/abrasive strainer application. Features Excellent corrosion resistance Abrasion resistant
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Hastelloy®, Other
- Media: Liquid
-
Supplier: NOSHOK, Inc.
Description: Specifications: UPPER HOUSING: 316 Stainless steel and Monel® LOWER HOUSING: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel® DIAPHRAGM MATERIALS: 316 Stainless steel, Hastelloy C, Hastelloy B and Monel®
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Displacement: 0.0350 cubic inches
- Diaphragm Material: Hastelloy®, Monel®, Nickel, Steel - Stainless
- Diaphragm Size (Diameter): 1.9 inch
-
Supplier: Curtiss-Wright, Valve Group
Description: Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®
- Media: Liquid
- Pipe Connection: Welded, Flanged, Threaded, Other
-
Supplier: Hayward Flow Control
Description: , CPVC, GFPP and Eastar Ergonomic Hand-Removable Cover In-Line or Loop Connections External Cover Threads Integral Flat Mounting Bases NSF / ANSI 61 Listed Options Stainless Steel, Monel®, Hastelloy®, and
- Applications: General Purpose, Chemical, Food Processing, Laboratory, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Stainless, Titanium, Hastelloy®, PVC, Polypropylene (PP, PPL), Other
- Media: Liquid
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®
- Media: Liquid
- Pipe Connection: Welded, Flanged, Threaded, Other
-
Supplier: NOSHOK, Inc.
Description: an option Specifications: UPPER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Titanium (Grade 4) LOWER HOUSING: Carbon steel, 316 Stainless steel, Monel® 400, Hastelloy C DIAPHRAGM MATERIALS: All metallic BOLTING: Carbon steel or 300 series Stainless steel GASKET: Silver-plated
- Capillary Tube for Remote Mounting: Yes
- Diaphragm Displacement: 0.0500 cubic inches
- Diaphragm Material: Hastelloy®, Monel®, Nickel, Steel - Stainless, Other
- Diaphragm Size (Diameter): 2.4 inch
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with Hastelloy body, providing a pulse output.
- Liquid Volumetric Flow Rate: 0.0079 to 1.14 GPM
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Clamp, Compression, Flanged, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple, Other
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: DME, Inc.
Description: metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel,
- Applications: Expansion Joint, HVAC, Marine, Petrochemical
- Bellows Construction: Mechanically Formed
- Inside Diameter: 8 inch
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: , surge tanks, filters, and drains to suit your needs. Baskets are manufactured in heavy gauge PVC, CPVC, Polypropylene or exotic metals such as stainless 316 or 304, Hastelloy C or B and Titanium. Wire cloth and woven baskets are also available. Standard perforations are: 1
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Titanium, Hastelloy®, PVC
- Media: Liquid
-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300% open area
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®, Other
- Media: Liquid
-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300% open area
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®, Other
- Media: Liquid
-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300% open area
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless, Hastelloy®, Other
- Media: Liquid
-
Supplier: DME, Inc.
Description: metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel,
- Applications: Expansion Joint, Marine, Petrochemical, Other
- Bellows Construction: Mechanically Formed
- Features: Flange
- Inside Diameter: 1.5 to 104 inch
-
Supplier: DME, Inc.
Description: metal bellows capsules are available in sizes 1-1/2? through 104? diameter. Metal bellows can be made in most alloys. DME uses T-321 stainless steel as a standard due to its excellent forming and high temperature properties. Other common alloys stocked at DME include T-316 and T-304 stainless steel,
- Applications: Expansion Joint, Marine, Petrochemical, Other
- Bellows Construction: Mechanically Formed
- Features: Flange
- Inside Diameter: 1.5 to 104 inch
-
Supplier: MicroGroup
Description: With its OD expressed evenly in millimeters (mm), metric tubing can generally be produced by any method of manufacture and in any drawable material. Standards cover actual dimensions and tolerances plus chemical and physical requirements. Due to its custom nature, metric tubing is sometimes limited
- Application: General Purpose
- Design Units: Metric
- Maximum Inside Diameter / Size: 0.8270 inch
- Metal Materials: Aluminum, Brass / Bronze, Copper, Hastelloy®, Titanium, Steel, Stainless Steel
-
Supplier: MicroGroup
Description: "Fractional" refers to any tubing that is less than 3" in outside diameter and whose outside diameter is an even increment of 1/64" (.016). Fractional tubing can generally be produced by any method of manufacture and in any drawable metal. Available in random lengths and TubeKITS™. Material is
- Application: General Purpose
- Design Units: English
- Maximum Inside Diameter / Size: 1.15 inch
- Metal Materials: Aluminum, Brass / Bronze, Copper, Hastelloy®, Titanium, Steel, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA Diaphragm Pressure Seals afford greater protection to sensitive pressure instrumentation from the damaging effects of corrosives, slurries, or viscous fluids that may be present in your pressure line. A variety of designs and styles are available to suit your application requirements. 100
- Diaphragm Material: Hastelloy®, Monel®, Steel - Stainless, Other
- Exposed to Vacuum Pressure: Yes
- Fill Fluid: Glycerin, Halocarbon®, Silicone
- Instrument Connection Specification: Thread Gender: Female
-
Supplier: BellowsTech, an MW Industries company
Description: Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a
- Applications: Aerospace, Chemical, Other
- Bellows Construction: Welded
- Features: Flange, Medically Rated
- Free Length: 0.0 to 96 inch
-
Supplier: MicroGroup
Description: A medical-quality ("MQ"), T316L, stainless steel tubing manufactured in ID’s from .020" to .500" with ±.001" OD tolerances, or .500" to 1.000" ID with ±.0015" ID tolerances. Available in thin wall fractional OD (Category-F). Tubing is welded and drawn to approximately 1/8 - 1/4 hard temper. No
- Application: Medical / Pharmaceutical
- Design Units: English
- Features: Welded and Drawn (W&D)
- Maximum Inside Diameter / Size: 0.4800 inch
-
Supplier: MicroGroup
Description: Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions. Commonly used with standard metric compression fittings, metric tubing can also
- Application: General Purpose
- Design Units: Metric
- Features: Welded and Drawn (W&D)
- Maximum Inside Diameter / Size: 0.8270 inch
Find Suppliers by Category Top
Featured Products Top
-
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
Some applications require heat resistance, chemical resistance capabilities. Specialty metal such as Tantalum, Tungsten, Hastelloy, Inconel, Molybdenum are required for certain applications, NBK can make these screws. (read more)
Browse Screws Datasheets for NBK America LLC -
/abrasion-resistance - alternatives include a wide variety of alloys such as Hastelloy®, Ferallium, Inconel®, Chrome Carbide, and Cor-ten. Hastelloy is a registered trademark of Haynes International, Inc. Inconel is a registered trademark of Special Metals Corporation. · Low leakage (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Our HAZ meters are certified for hazardous locations (flame-proof locations), with a diecast aluminum explosion-proof enclosure certified to CSA/CUS, ATEX, IECEx, and KOSHA standards. Assembled with stainless steel wetted materials (optional Hastelloy C-276®) the (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Now with flowrates up to 110 lpm (3.9 CFM), these pumps generate a deep vacuum to 29.86" Hg using only 2 stages. Compressors to 60 PSIG. The pumps are oil-free and contamination-free. Aluminum, PTFE & FFPM resin, 316 stainless steel, Hastelloy and other alloys are available for handling (read more)
Browse Datasheets for KNF Neuberger, Inc. -
tight shut-off and protects other equipment in the system from water hammer in liquid, gas or steam services. Stainless, Hastelloy C and Alloy 20 construction insures a long service life. DFT Inc., manufacturers of the broadest product offering of in-line, spring-assisted, and silent check (read more)
Browse Check Valves Datasheets for DFT Inc. -
options are available for sizes from 1/4 pipe through 4” pipe ( consult factory for larger pipe sizes). The default assembly includes 316SS schedule 40 pipe. Alternate pipe schedules, Hastelloy C-276 wetted parts or various tube sizes are available as special order items. The standard end (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
variety of alloys such as Hastelloy®, Ferallium, Inconel®, Chrome Carbide, and Cor-ten. Hastelloy is a registered trademark of Haynes International, Inc. Inconel is a registered trademark of Special Metals Corporation. · Low leakage - options include purgeable mechanical (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
316 Stainless Steel sheath or a Hastelloy C sheath if one is required. Our intelligent sensor technology, which is controlled by a microprocessor, preferentially warms one RTD. At the same time, the other serves as a temperature reference. The heat from the first RTD is dissipated by the process gas (read more)
Browse Mass Flow Meters and Controllers Datasheets for Eldridge Products, Inc. -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
Conduct Research Top
-
Hastelloy: A Guide for Manufacturers and Engineers
Hastelloy (R) metals and alloys are known for their superior ability to withstand high heat and corrosion however, it's important for manufacturers to have a deeper understanding of these alloys. Knowing the chemical compositions of Hastelloy can ensure that manufacturers invest in and source high
-
The Advantages of Tantalum and Nickel-Based Alloy Shell and Tube Heat Exchangers vs. Carbon Block Heat Exchangers in Active Pharmaceutical Intermediate Applications. Author: Lawrence J. Haubner - ©2014
alternative offering superior corrosion resistance that are commonly used by the world's leading pharmaceutical manufacturers and pharmaceutical engineering companies. Use of Tantalum and Hastelloy (R) eliminates many of the problems associated with the use of graphite for pharmaceutical processing
-
Hallestoy, Hallestoy B, Hallestoy C Etc.
Many nickel-based steel alloys exhibit high resistance to corrosion, and Hastelloy is one of the best. In addition to outstanding resistance to all manner of pitting and cracking, parts made of this blend tend to find good use across a wide range of chemical applications that might otherwise
-
Going Small, Thinking Big
This quick, one-time registration gives you access to members-only site benefits. Microreactors can be made of stainless steel, Hastelloy, ceramics, silicon, or glass (which has the added benefit of providing a window to the reaction). They are arranged on wafer-like plates which can be stacked
-
Gauge Your Level Instrumentation Options
In terms of materials, pharmaceutical manufacturers typically use the dairy industry's 3A parameters of 316 stainless steel, polished to a 20 Ra finish, as a starting point. Acid wash as part of a CIP procedure might necessitate an upgrade to Hastelloy C for the process-wetted parts, says John
More Information Top
-
Experimental Criticality Benchmarks for SNAP 10A/2 Reactor Cores
… in the form of a solid cylindrical rod housed within a thin-walled Hastelloy ® N cladding …
-
Design and qualification testing of a strontium-90 fluoride heat source
… PNL to develop a new heat source that would use the existing WESF Hastelloy C-276 inner …
-
PHOEBUS-2 MATERIALS. Final Report.
Development of Improved Strength Large Hastelloy X Forgings Hastelloy X Coolant Tube Investigation Torus Dissimilar Metal Welding …
-
Compatibility of strontium-90 fluoride with containment materials at elevated temperatures
For a variety of reasons, TZM, Haynes Alloy 25, and Hastelloy C-276 were the three mate …
-
Phoebus-2 six months materials development report for 15 February 1966--15 August 1966
Tensi.le Test Data (Unnotched) from Hastelloy X Forging, .
-
METALS AND CERAMICS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING JUNE 30, 1968.
14 Diffusion of Titanium in Modified Hastelloy N ...................................
-
Compact thermoelectric converter development program: Phase IIB. Final report, January 1--December 31, 1967
W - CM50-N1-CM50- Hastelloy "B" Brazed System Voids .
-
COMPATIBILITY OF $sup 238$PuO$sub 2$ WITH VARIOUS NICKEL AND COBALT BASE ALLOYS.
HASTELLOY N AT 8OOOC .
-
Molten-Salt Reactor Program semiannual progress report for period ending August 31, 1972
6.3 Corrosion of Hastelloy N by Fluorobora'-i Melts .
-
Gas-Cooled Reactor Programs. High-Temperature Gas-Cooled Reactor Base-Technology Program. Annual progress report for period ending December 31, 1977
Hastelloy X .