Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hymark/Kentucky Gauge
Description: Standard Features • Open conveyor • Extra heavy construction with steel rollers • Stands for height adjustment from 21-1/4in to 50-1/2in • Material capacity: 1,100 lbs/ft (RD25), 1,800 lbs/ft (RD35) Roller Specifications • Roller diameter
- Conveyor Type: Roller Conveyor
- Load Capacity: 1100 to 1800 lbs/ft
-
Supplier: Timken Company (The)
Description: high shock resistance in heavy load applications. TTHDs are designed for high thrust-load capacity and applications with increased pressures. The true rolling motion of TTHDs allow for higher speeds with minimum roller skewing or skidding. Special profiles on TTHDs create an
- Bore: 1.38 to 53.25 inch
- Outside Diameter: 3 to 60 inch
- Roller Bearing Type: Tapered Roller Thrust
-
Supplier: National Precision Bearing, Inc.
Description: When the application requires high static, dynamic or shock loads heavy duty needle rollers are ideal. Machined or Heavy Duty Type needle rollers are bearings with a relatively low sectional height and a solid machined outer ring. The solid outer ring
- Bore: 0.6250 to 4 inch
- Outside Diameter: 1.12 to 5 inch
- Roller Bearing Type: Combined Needle Roller
-
-
Supplier: Timken Company (The)
Description: Heavy-duty needle roller bearings have a machined and ground channel-shaped outer ring with a complement of needle rollers retained and guided by a cage. The thick outer ring provides maximum load capacity and shock resistance with a relatively small radial cross section. With
- Bore: 0.1969 to 3.94 inch
- Roller Bearing Type: Needle Roller and Cage Assembly
-
Supplier: Renold Jeffrey
Description: standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: H Series (Heavy) Heavy Series roller chains are made with
- Rollers: Rollers
- Strand Configuration: Single
-
Supplier: Melmat, Inc.
Description: -80 to 185 degF, aluminum valances, corrosion-resistant hardware
- Case Type: ATA Case
- Features: Heavy Duty, Locking, Wheels/Rollers
- Inside Height: 10 to 32 inch
- Inside Length: 18 to 50 inch
-
Supplier: Melmat, Inc.
Description: Meets MIL-C-4150, MIL-T-21200, MIL-STD-810 standards
- Case Type: ATA Case
- Features: Heavy Duty, Locking, Moisture Barrier / Proof, Wheels/Rollers
- Inside Height: 6 to 332 inch
- Inside Length: 12 to 82 inch
-
Supplier: Renold Jeffrey
Description: standard sprockets. The larger transverse pitch of double and triple strand chains with heavy duty side plates (H or HV Series) require special sprockets. The XTRA Series chains can be summarized as follows: HV Series (Super Heavy) Super Heavy Series roller chains
- Rollers: Rollers
- Strand Configuration: Single
-
Supplier: Raymond Handling Consultants, L.C.
Description: SUPER HEAVY DUTY ROLLER CONVEYOR
- Conveyor Type: Roller Conveyor
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D=2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are
- Roller Bearing Type: Needle Roller Without Inner
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D=2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are
- Roller Bearing Type: Needle Roller With Inner
-
Supplier: C & C Lift Truck, Inc.
Description: Beefed up design for 2000 lb. capacity. Safely handles 55 gal. steel drums. Easy rolling on 4" x 2" glass filled nylon casters. FOB Shipping Point.
- Capacity: 2000 lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any
- Chain Class / Application: Power Transmission Chain
- ISO BS/DIN Pitch: ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm), >63.50mm
- Non-standard Chain Pitch: 0.6250 to 2.5 inch
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any
- Chain Class / Application: Power Transmission Chain
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 40 (63.50mm), >63.50mm
- Non-standard Chain Pitch: 0.2362 to 2.5 inch
- Rollers: Rollers
-
Supplier: Miller Bearing Company, Inc.
Description: Our heavier duty FR Series is available with a polypropylene inner race specifically designed to allow re-greasing. This design provides a smooth, quieter conveyor roller and most sizes are available in stainless steel for all your washdown applications. All of our bearings are
- Design Units: Inch
- Dynamic Radial Load: 428 lbs
- Hex Bore: Yes
- Outside Diameter: 1.62 inch
-
Supplier: Allied Electronics, Inc.
Description: Ratings: (non-inductive, resistive); 20 A @ 125/250 VAC, 15 A @ 500 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC. Screw terminals. Body Size: 49.2 × 17.5 × 24.2 mm (1.94" × 0.69" × 0.95"). UL Recognized and CSA Approved. Features High-Capacity SPDT Switch Capable of Handling 20 Amp Loads with Large Inrush
- Actuating Force: 5.65 oz
- Actuator Type: Lever, Roller
- Maximum AC Voltage Rating: 250 volts
- Maximum Current Rating: 20 amps
-
Supplier: REB Storage Systems International
Description: FAIRBANKS Heavy Duty Drum Dolly Durable, rugged sturdy steel frame with unique, formed cross section. 3" swivel polyolefin casters located directly under the load. 1 1/2 high load stabilizing lip secures round or square, 55-galloncontainers. Long lasting Gray epoxy powder coated
- Capacity: 1000 lbs
- Type: Drum Dolly
-
Supplier: Renold Canada
Description: Heavy Duty Steel Drag chains are designed for severely abrasive and extremely high-temp applications. For example, hot clinker and hot lime drag conveyors that run up to 1000 degrees. To provide greater fatigue life this series of chain is made with special heat treated and induction
- Chain Class / Application: Engineering Chain
- Links / Sidebars: Offset Link / Sidebar, Straight Link / Sidebar
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: , the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please
- Bearing Design: Needle Roller Without Inner, Needle Roller With Inner, Full Complement Drawn Cup Needle
- Bore: 4.13 inch
- Outside Diameter: 5.12 inch
- Rated Speed (Oil): 1400 rpm
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: , the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please
- Bearing Design: Needle Roller Without Inner, Needle Roller With Inner, Full Complement Drawn Cup Needle
- Bore: 3.65 inch
- Outside Diameter: 4.53 inch
- Rated Speed (Oil): 1600 rpm
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: , the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please
- Bearing Design: Needle Roller Without Inner, Needle Roller With Inner, Full Complement Drawn Cup Needle
- Bore: 1.65 inch
- Outside Diameter: 2.17 inch
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: , the needles rotate without correct guiding, they rub heavily against each other and the bearing has the low limiting rotational speed. Features: • Bearing steel long life bearing, smooth, low noise. • Fully loaded needle roller bearings, open, no cage, Without the inner ring, please
- Bearing Design: Needle Roller Without Inner, Needle Roller With Inner, Full Complement Drawn Cup Needle
- Bore: 1.89 inch
- Outside Diameter: 2.44 inch
-
Supplier: NTN Bearing Corporation
Description: NTN SPAW/SPW Heavy Duty Spherical Roller Bearing Units have been designed and tested to provide superior performance in applications with heavy contamination concerns. These are easy-to-install SAF/SN replacement units that are factory sealed, prelubricated, and
- Bearing Type: Spherical Roller Bearing
- Housing: Cast Iron
- Nominal Shaft / Bore Size: 1.97 to 5.51 inch
- Relubricatable / Grease Fitting: Yes
-
Supplier: Raymond Handling Consultants, L.C.
Description: HEAVY DUTY ROLLER CONVEYOR
- Conveyor Type: Roller Conveyor
-
Supplier: Renold Jeffrey
Description: Designed for severely abrasive and extreme heat applications such as hot clinker and hot lime drag conveyors up to 1000 degrees, this series of chains are made with special heat treated and induction hardened pins for greater fatigue life and shock loads. Both sides of the chain have a bead of hard
- Chain Class / Application: Engineering Chain
- Strand Configuration: Single
-
Supplier: Albion Casters and Wheels
Description: Heavy duty forged steel for extended life in rugged applications. FEATURES Top Plate: AISI 1045 drop-forged steel for enhanced strength Swivel Section: Double ball bearing with coined “deep-groove” load and machined component thrust raceway. Legs
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Height: 5.25 to 10.12 inch
- Load Capacity: 200 to 1500 lbs
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D=2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle roller bearings are
-
Supplier: Albion Casters and Wheels
Description: Manufactured from cold formed steel, this popular series is recommended for heavy duty applications. A heat treated king bolt and nut ensure longer caster life. FEATURES Top Plate: Cold formed from 1/4” steel plate to provide the strongest possible section for swivel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Height: 5.62 to 11.5 inch
- Load Capacity: 300 to 1500 lbs
-
Supplier: Albion Casters and Wheels
Description: Manufactured from cold formed steel, this series comes highly recommended for use on heavy duty applications. FEATURES Top Plate: Cold formed from 1/4” steel plate to provide the strongest possible section for swivel bearing Swivel Section: 3-1/4”
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Height: 5.62 to 11.5 inch
- Load Capacity: 200 to 1500 lbs
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearing has two rows of 12- 15/16" Diameter balls. These bearings may be ordered either dry, or with light oil or greased packed lubricant.
- Bore: 0.4370 to 0.4410 inch
- Design Units: Inch
- Outside Diameter: 1.8 inch
- Overall Width: 1.12 inch
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 9- 5/16" Diameter balls and retainer. These bearings come standard with 2 nylatron seals added to each side of the bearing. These bearings may be ordered either dry, or with light oil or greased packed lubricant.
- Bore: 0.5000 inch
- Design Units: Inch
- Dynamic Radial Load: 1050 lbs
- Outside Diameter: 2.23 inch
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 7- 7/32" Diameter balls and retainer. The above bearings are produced with a 16 teeth per inch knurl on the outside body of the bearing, ( A Dimension), to assist in the assembly of the roll. S following the bearing number designates a front seal. DS following the
- Design Units: Inch
- Dynamic Radial Load: 276 lbs
- Hex Bore: Yes
- Outside Diameter: 1.12 inch
-
Description: are sized far beyond AGMA requirements for easy maintenance and long service life. • Heavy-duty motor mount is standard. • Power ranges from 25 to 1000KW and speed varies from 10 to 245 RPM • Choice of replaceable cartridge seals. • Largest output shaft per
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator
- Motor Power: 33.51 to 1340 HP
-
Supplier: Albion Casters and Wheels
Description: Bearing: 4” diameter precision tapered roller bearing. The forged top plate skirt affords additional labyrinth seal to keep out dirt and contaminants Component Thrust Bearing: 1” tapered roller bearing for increased capacity for towed applications Legs: 3/8” steel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Swivel Lock
- Height: 8 to 10.5 inch
- Load Capacity: 750 to 3500 lbs
-
Supplier: Accuride International, Inc.
Description: Load Rating: 350 lbs. Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150 lbs. [68
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 150 to 350 lbs
- Device Type: Ball Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: 350 lbs Offers another heavy-duty alternative in a .75" cross-section width. Good for wider drawer applications such as drawers or shelves for cookware. May be side or flat mounted: - Side mount load capacity up to 350 lbs. [159 kg]. - Flat mount load capacity up to 150 lbs. [68
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 150 to 350 lbs
- Device Type: Ball Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 200 lbs. [91 kg] Heavy-duty with lever disconnect Shelving units, bins, trays, or wide storage drawers in commercial or residential settings. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Lever disconnect Even lengths 12"–28" [305–711 mm] Clear zinc finish
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 200 to 273 lbs
- Device Type: Ball Slide
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 200 lbs./91 kg Full Extension and heavy-duty load capacity Works well for wide drawers and trays, bulk storage bins, or pullout shelving units Full extension .75" [19.1 mm] side space Drawers up to 42" wide Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 182 to 273 lbs
- Device Type: Ball Slide
-
Supplier: Mile-X Equipment, Inc.
Description: Merrick M998055 Heavy Duty Engine Dolly Attachment Available to fit a Standard or Heavy Duty Auto Dolly, the Engine Dolly Attachment allows a single person to easily move an engine (or engine/transmission combo) in any direction with precision. Features and
-
Supplier: Reid Supply
Description: Reid Suppply provides high-quality roller systems for heavy duty applications. Made with hardened steel these rollers ensure maximum durability. . AU-62 Manufacturer Part Number: 1510500 1275D
- Material: Other
- Roll Diameter: 1.5 inch
-
Supplier: Reid Supply
Description: Reid Suppply provides high-quality roller systems for heavy duty applications. Made with hardened steel these rollers ensure maximum durability. . AU-61 Manufacturer Part Number: KVR151037512
- Material: Other
- Roll Diameter: 1.5 inch
-
Supplier: Reid Supply
Description: Reid Suppply provides high-quality roller systems for heavy duty applications. Made with hardened steel these rollers ensure maximum durability. . RR-24 Manufacturer Part Number: CLM-1-SCB
- Length/Width: 0.6280 inch
- Material: Other
- Roll Diameter: 1.5 inch
Find Suppliers by Category Top
Featured Products Top
-
DCR SERIES : SMITH XTREME™ Double Row Heavy Roller Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
and some misalignment • Heavy-duty roller bearing • Unsealed • Annular lubrication groove • Narrow width configuration • Available in a wide variety of sizes. (read more)
Browse Needle Roller Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
SMITH XTREME™ Series Our SMITH XTREME™ Series are designed with a Double Row of Heavy Duty Rollers, thicker Out Rings, and special Full (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
DCR SERIES : SMITH XTREME™ Double Row Heavy Roller. Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention, Learn More (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
When the application requires high static, dynamic or shock loads heavy duty needle rollers are ideal. Machined or Heavy-Duty Type needle rollers are bearings with a relatively low sectional height and a solid machined outer ring. The solid outer ring provides high rigidity and allows this (read more)
Browse Needle Roller Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
Need heavy duty maintenance free bearings for your agriculture equipment? Contact us today for your bering needs! Follow us on (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
(B Series)(1,2,3) Cottered Type Short Pitch Precision Roller Chain(A Series) Heavy Duty Series Roller (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
Guide Roller Technology for Heavy Duty Linear Motion
Many applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and corrosion can be addressed with material or lubrication options, others are best addressed with linear
More Information Top
-
Package Stops - Conveyors - Grainger Industrial Supply
• Angle End Stop, Width 2 In., Overall Height 2 In., Overall Length 2 Ft., Powder Coated Steel Angle Material, Bolted Mounting, For Use With 21 In BF Heavy Duty Roller Conveyor, Includes 1 - Steel Angle Stop And Hardware .
-
"The originator" of modern clinker cooler designs: past, present and future developments
Besides the innovative conveying system the Originator incorporates a controlled impact system and normally a clinker crusher or a heavy duty roller breaker.
-
Calculation of Gearbox Torques of Rotaflex Pumping Units Considering the Elasticity of the Load Belt
The heavy duty roller chain, as it is turned by the drive sprocket drives a weight box which is connected to one of the links of the chain; the weight box is allowed a vertical movement only.
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > American National Standards Applicable to Machinery, Machining, and Metalworking Practices
ANSI B29.15-1973 (R1987), Heavy Duty Roller Type Conveyor Chains and Sprocket Teeth .
-
Molecular degradation of rice starch during processing to flakes
The roasted paddy (moisture content 20±22gkgÀ1 ) was dehusked, de- branned, tempered and then ¯aked by passing through a heavy duty roller ¯aker consisting of two parallel steel rolls (diameter 50cm, length 60cm, exerting pressure of 40 tonnes per metre length) mounted close …