Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet AB7000HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 8.268" (210.00mm) X 11.693" (297.00mm) X 0.005" (0.13mm)
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet AB7000HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 8.268" (210.00mm) X 11.693" (297.00mm) X 0.022" (0.55mm)
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet AB7000HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 8.268" (210.00mm) X 11.693" (297.00mm) X 0.014" (0.35mm)
-
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Absorbing Sheet AB7000HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 8.268" (210.00mm) X 11.693" (297.00mm) X 0.010" (0.25mm)
-
Supplier: Materion Corporation
Description: Ba Sr Titanate, BST Chromium Oxide, Cr2O3 Copper Oxide, CuO Hafnium Oxide, HfO2 Indium Oxide, In2O3 Indium Tin Oxide, ITO Lanthanum Aluminate, LaAlO3 Lanthanum
- Materials Processed: Oxides
- Type: CVD / Chemical Precursor
-
Supplier: Morgan Advanced Materials
Description: A very high purity zirconia-based material, partially stabilised with yttria, produced specifically for surgical implant devices. Contains 99.9 % ZrO2, Y2O3 and HfO2 in combination.
- Density: 6.07E-9 g/cc
- MOR / Flexural Strength: 88472 to 174044 psi
- Modulus of Elasticity: 3.19E7 psi
- Specialty Ceramic Type: Yttria, Zirconia
-
Supplier: DigiKey
Description: RF EMI Absorbing Sheet AB5020HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.688" (17.48mm) X X 0.008" (0.20mm)
-
Supplier: DigiKey
Description: RF EMI Absorbing Sheet AB5100HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.563" (14.30mm) X X 0.039" (1.00mm)
-
Uncategorized Products - RFI and EMI - Shielding and Absorbing Materials -- 3MAB5100HF2"CIRCLE-10-NDSupplier: DigiKey
Description: RF EMI Absorbing Sheet AB5100HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 2.000" (50.80mm) X X 0.039" (1.00mm)
-
Supplier: DigiKey
Description: RF EMI Absorbing Sheet AB5100HF Polymer Resin, Metal Flakes Non-Conductive, Single Sided 0.875" (22.23mm) X X 0.039" (1.00mm)
-
Supplier: Morgan Advanced Materials
Description: Alumina-based material with mechanical properties enhanced by the addition of yttria partially-stabilised zirconia. Typically contains in excess of 80% Al2O3 with the remainder comprising mainly ZrO2 and HfO2 in combination, plus a small percentage of Y2O3.
- Density: 4.32E-9 g/cc
- Dielectric Constant (Relative Permittivity): 12.5 #
- Dielectric Strength: 8.53E7 V/m
- Modulus of Elasticity: 2.10E7 to 5.08E7 psi
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Hydrogen Fluoride (HF)
-
Supplier: Morgan Advanced Materials
Description: A zirconia-based material, partially-stabilised with magnesia. Contains 96.5% ZrO2 and HfO2 in combination, with 3.5% MgO.
- Compressive / Crushing Strength: 290074 psi
- Density: 5.70E-9 g/cc
- Modulus of Elasticity: 2.90E7 psi
- Specialty Ceramic Type: Magnesia / Magnesite, Zirconia
-
Supplier: Materion Corporation
Description: Terbium, Tb Hafnium, Hf Tin, Sn Indium, In Titanium, Ti Iridium, Ir Tungsten, W Iron, Fe Vanadium, V Lanthanum, La Ytterbium, Yb Lead, Pb
- Applications: Electronics / RF-Microwave
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Zinc / Zinc Alloy (UNS Z), Copper, Brass or Bronze Alloy (UNS C), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Gold / Gold Alloy, Silver / Silver Alloy, Palladium / Palladium Alloys, Platinum /
- Shape / Form: Semi-finished Shape / Mill Stock
- Unalloyed / Commercially Pure / Very Low Alloy: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Insert label with integrated RFID-HF transponder, matt, white, unmarked, can be printed with: BLUEMARK CLED, mounting type: adhesive, lettering field size: 110 x 38 mm
- Backing / Base: Specialty / Other
- Length: 0.1247 ft
- Width: 3.54 inches
-
Supplier: PHOENIX CONTACT USA
Description: Plastic label with integrated RFID-HF transponder, matt, white, unmarked, can be printed with: BLUEMARK CLED, mounting type: adhesive, lettering field size: 110 x 38 mm
- Backing / Base: Plastic / Film, Specialty / Other
- Length: 0.1247 ft
- Width: 4.33 inches
-
Supplier: PHOENIX CONTACT USA
Description: Insert label with integrated RFID-HF transponder, matt, white, unmarked, can be printed with: BLUEMARK CLED, mounting type: adhesive, lettering field size: 110 x 38 mm
- Backing / Base: Specialty / Other
- Length: 0.1247 ft
- Width: 4.33 inches
-
Supplier: PHOENIX CONTACT USA
Description: Insert label with integrated RFID-HF transponder, matt, white, unmarked, can be printed with: BLUEMARK CLED, mounting type: adhesive, lettering field size: 110 x 38 mm
- Backing / Base: Specialty / Other
- Length: 0.1247 ft
- Width: 3.54 inches
-
Supplier: Morgan Advanced Materials
Description: A zirconia-based material, partially stabilised with yttria. Contains 94.0% ZrO2 and HfO2 in combination, plus 5.4% Y2O3 and 0.25% Al2O3. This ceramic possesses enhanced mechanical properties.
- Density: 6.00E-9 g/cc
- MOR / Flexural Strength: 130533 psi
- Modulus of Elasticity: 2.90E7 psi
- Specialty Ceramic Type: Yttria, Zirconia
-
Supplier: FluoroSeal, Inc.
Description: PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining innovative engineering, superior materials selection and 20+ years of
- Media Description: Water
-
Supplier: Serfilco, Ltd.
Description: demanding applications while providing the choice of materials of construction and economy found in all of our molded pumps. The 'HF' is offered in a choice of our exclusive PPP high temperature polypropylene or CPVC construction and is ANSI dimensional with the optional flanged
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Material Type Metals Material Hf Purity 3N7
- Materials Processed: Metal, Specialty / Other
- Purity: 99.97 %
- Type: Sputtering Target
-
Supplier: Accuris
Description: ARINC REPORT 634 HF DATA LINK SYSTEM DESIGN GUIDANCE MATERIAL
-
Supplier: Norplex-Micarta
Description: NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness), and resistance to warp and twist than other NEMA Grade FR-4 products. The product is
- Materials of Construction: Cloth / Fabric (Woven), Glass / Fiberglass
- Temperature Resistance: 130 to 140 C
-
Supplier: Alpha Diagnostic International, Inc.
Description: Human Fetal Normal Tissue cDNA: Thymus General Information SpeciesReactivity Human (fetal) Form PCR Ready For research use only, not for diagnostic or therapeutic use.
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The Turcon® Variseal® HF is a single acting sealing element optimized for sealing high-pressure fluid and gas. The high spring load of the helical spring ensures effective sealing even in extremely low temperature applications. These helical spring seals are ideal for slow moving and
- Maximum Operating Pressure: 8702 psi
- Seal Type: Other
- Shaft O.D. or Seal I.D.: 0.1181 to 130 inch
-
Supplier: Henkel Corporation - Electronics
Description: LOCTITE HF 212 Applications Solder Paste for Medium and Large Board Assemblies LOCTITE HF 212 is a halogen-free solder paste that withstands the thermal demands inherent with larger assemblies. High reliability and a wide reflow process window are at the foundation of this
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 873507-HF30ACC321611 -TD25 Series: HF-ACC Operating Temperature Range: -40°C ~ 125°C Features: Signal Line Ferrite Bead 1206 (3216 Metric) 1.5A 40mOhm Package: Reel - TR Package: 1206 (3216 Metric
-
Supplier: Proto® Industrial Tools
Description: 6 POINT TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 3/32 INCH OVERALL LENGTH 11/16 INCH OUTSIDE DIAMETER 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END
- Drive Size: 3/8"
- Number of Points: 6
- Product Type: Individual Socket
- SAE Socket Size (inch): 0.3125 inch
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UF 3513HF, Halogen-free, Fast cure, Mechanical and Moisture resistant, Epoxy Underfill, Encapsulant LOCTITE® ECCOBOND UF 3513HF epoxy underfill encapsulant is designed for CSP and BGA applications. It cures quickly at moderate temperatures to minimize stress to other
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 33.56 µin/in-F
- Viscosity: 3300 cP
-
Supplier: Visual Sound, Inc.
Description: assembly made in proprietary treated polyethylene material. This design maintains the minimum resonance frequency point value at 1600Hz, extending the frequency response in the mid region when compared to previous compression driver model, the XD120.
-
Supplier: Monroe Engineering
Description: Material-Steel
- Bore Diameter: 0.1900 inches
- Handle Material: Metal
- Handle Type: Lever Handle
- Mounting Type: Stud
-
Supplier: Indium Corporation
Description: Indium8.9HF Pb-Free Solder Paste is Halogen-Free per EN14582 test method. Eliminates hot and cold slump, high oxidation resistance, wets well to oxidized BGA and pad surface. Indium8.9HF has a high transfer efficiency through small apertures, has an excellent soldering performance
- Form / Shape: Paste
- Lead Free: Yes
-
Supplier: Indium Corporation
Description: manufacturing yields. The formulation and application of the flux coating for NC-10HF provide increased adherence of the flux to the preform. This formula minimizes clogging of pick & place equipment or bowl feeders, while putting the flux between the solder and the substrate where it is the
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Hiab, Inc.
Description: M50 High Floatation is commonly used for delivering building material, such as Plaster board, Brick & Block and Timber. High speed, lifting capacity of 5000 lbs and ability in rough terrain deliver the material from the truck to where the work is done, makes this a perfect portable
- Capacity: 5000 lbs
- Stroke: 109 inch
Find Suppliers by Category Top
Featured Products Top
-
Magnetics® is a manufacturer of high quality powder core materials including Kool Mu® (sendust), MPP (molypermalloy), Kool Mµ® MAX, Kool Mu® Hƒ, Edge® , High (read more)
Browse Ferrite Ceramics and Ferromagnetic Materials Datasheets for Magnetics -
work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer (read more)
Browse Clean Benches Datasheets for Baker -
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
subsidiary of a Japanese major metal processing company that mainly handles metal surface modification providing surface modification solutions in the United States, considered the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS (read more)
Browse Scrubbers Datasheets for Texel-Seikow USA, Inc. -
EdgeGARD® e3 HF HORIZONTAL FLOW CLEAN BENCH Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has (read more)
Browse Clean Benches Datasheets for Baker -
Military Ground Vehicles With three levels of effectiveness to choose from, Shield-Flex can meet your needs. All versions can be manufactured with halogen-free jacketing material, using a HF prefix. · Good Shielding: Type (read more)
Browse EMI and RFI Shielding Datasheets for Electri-Flex Company -
Remote electronics via standard twisted pair All set-up, calibration and diagnostics is done at the control panel All control wiring and interface is done at the control panel HF capacitance technology does not require routine cleaning Touch screen (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering
Conduct Research Top
-
Study Crowns HF the Item-Level King
, says Odin president and CEO Patrick J. Sweeney II. HF won five of the eight tests that were conducted, while UHF fared better in two and one was a draw, he says. The most important category tested may be material dependence, since manufacturers must guarantee high read rates for RFID
-
Pedigree Tags Need HF; FDA Agrees
have a greater ability to penetrate obscuring materials and are less affected by the presence of liquids and moisture. This is simply because the radio waves are longer and small fluctuations result in less distortion. Admittedly, no RF system is immune to the effects of liquids and metals. Each
-
Can Packaging Materials Foil RFID Success?
By Paul Thomas, Managing Editor If there s anything that s well understood about how drug packaging materials impact the success of RFID applications, it is that nothing is well understood. Some materials, such as metal foils, can compromise signal strength and significantly reduce the read-rate
-
Innovative Seal for Anodized Aluminum Eliminates Hexavalent Chrome Emissions
CHEMEON TCP-HF Provides Safe Alternative to Carcinogenic Materials Used on Naval Aircraft
-
Filtration Performance of Permanently Hydrophilized Polyethylene Membranes
Lydall Performance Materials B.V. recently developed an innovative membrane platform based on Ultra High Molecular Weight Polyethylene (UHMwPE), a chemically inert and highly durable polymer. The new generation of UHMwPE membranes include Solupor (R) HF membranes and Arioso (R) high performance air
-
Case Study No.2: Metal Processing
Considering the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS) process. Due to the characteristics of the discharged gas, both scrubber and blower need to use corrosion resistant materials. The final concentration
-
Pfizer Learns by Doing with RFID
early insight into how readability and read rates are affected by packaging and product and also how to compensate in some cases. You re using HF tags for the pilot. Was the fact that HF is thought to work better with a wider variety of packaging materials a major consideration in this choice? Did
-
Capacitives with Perspective
Unlike inductive proximity switches, which respond exclusively to metals, capacitive sensors react to a wide spectrum of other materials, such as for example: paper, glass, plastics, oil, water, as well as all metals. The sensor output switches when the object to be detected is within a certain
More Information Top
-
Nanoscale characterization of the dielectric charging phenomenon in PECVD silicon
nitride thin films with various interfacial structures based on Kelvin probe ...
…the stored charge was found to increase almost linearly with increased film thickness for LF SiNx material while there was no clear effect of the dielectric film thickness on the stored charge in the case of HF material (Daigler et al 2009…
-
Measurements and Performance Factor Comparisons of Magnetic Materials at High Frequency
From this example we see that operating at frequencies best suited to a given magnetic material can offer significant 2015 Energy Conversion Congress and Exposition, Sept. 2015 (to appear) TABLE II: Steinmetz parameters for commercially available HF materials , valid for Pv(mW/cm3…
-
Polymeric hollow fiber membranes for bioartificial organs and tissue engineering applications
Other non-degradable materials employed less often for BAO are poly(vinylidene difluoride) (PVDF),92 polycarbonate (PC)93 or for cellular therapies using patented HF materials like Polyflux consisting of a blend of polyarylethersulfone, polyvinylpyrrolidone and polyamide.94 All these materials could…
-
CRANFIELD UNIVERSITY
Experimental study of operation of an MBR to treat municipal wastewater based on a new HF material has revealed that studies based on aeration step provide a more realistic indication of critical operation than classical flux step experiments, since the latter involve…
-
Surface Energy of Sol Gel‐Derived Silicon Oxycarbide Glasses
From the ordi- nate in the V–t plot, the micropore volume of the T- HF material has been calculated and collected in Table V.
-
Periodic cluster Anderson model: Kondo, Intermediate Valence, and Heavy fermion of system
There ar examples of metals with e.g. dilute Ce impurities whose specific heat per impurity is AS large AS that of the HF of material .
-
Tc for heavy Fermion superconductors linked with other physical
properties at zero and applied pressure
Here, a further physical property, the dc electrical conductivity σ(Tc), is one focal point, another being the pressure dependence of both Tc and σ(Tc) for several HF materials .
-
Heavy Fermion Superconductivity
interesting to note that the original question posed above for the discovery of CeCu2Si2, namely the coexistence of magnetism and superconductivity in HF materials , remains a central challenge for the .