-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- CT: 0.3000 pF
- Configuration: Single
- Diode Applications: Detector, Modulation
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- CT: 0.3000 pF
- Configuration: Single
- Diode Applications: Detector, Modulation
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- CT: 0.3000 pF
- Configuration: Single
- Diode Applications: Detector, Modulation
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF,
- CT: 0.3000 pF
- Configuration: Single
- Diode Applications: Detector, Modulation
- Diode Type: Schottky Barrier Diodes
-
Supplier: KRYTAR, Inc.
Description: KRYTAR offers the industry's widest selection of Directional Detectors specifically designed for use in today's high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance,
- Connector Type: BNC, Type N, SMA, SMC
- Frequency Range: 1000 to 20000 MHz
-
Supplier: ValueTronics International, Inc.
Description: 10 MHz to 12.4 GHz Frequency Range High Accuracy The Keysight Agilent HP 423B Low Barrier Schottky Diode (LBSD) Detector is a state-of-the-art addition to the HP family of high performance detectors.
- Frequency Range: 1.24E-5 MHz
-
Supplier: ValueTronics International, Inc.
Description: : Type-N male Output Connector: BNC female Option 004: 2 to 4 GHz octave only The Agilent 8474B is a high-performance detector using a gallium arsenide, planar-doped barrier detecting element. It features extremely flat frequency response over its entire band of
- Frequency Range: 18000 MHz
-
Supplier: ValueTronics International, Inc.
Description: -doped barrier detecting element. It features extremely flat frequency response over its entire band of operation and very good frequency response stability versus temperature. The Agilent HP 8474E is also very rugged with high resistance to ESD damage. The Agilent HP 8474E
- Frequency Range: 50000 MHz
-
Supplier: KRYTAR, Inc.
Description: performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Features: 0.1 GHz - 18.5 GHz Frequency Range Hermetically Sealed for High Reliability Low Threshold Variation & VSWR
- Connector Type: SMA
- Frequency Range: 6000 to 18000 MHz
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Zero Bias Schottky Detectors are specifically designed for use in today's high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM
- Connector Type: BNC, SMA, SMC
- Frequency Range: 10 to 20000 MHz
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They
- Input Frequency Range: 18000 to 170000 MHz
- Package Type: Connectorized
- Power Level: 16.99 to 20 dBm
- RF Connector: SMA
-
Supplier: Richardson RFPD
Description: MADT-011000-DIE is a single-ended, internally-matched power detector with wide frequency range and high dynamic range. The circuit consumes 70 uA from a 4.5 V supply, while matched detector and reference diodes provide temperature compensation in differential operation.
- Frequency Range: 5000 to 44000 MHz
- dBm Measurement Range: 15 dBm
-
Supplier: Richardson RFPD
Description: The LTC5582 is a 40MHz to 10GHz RMS responding power detector. It is capable of accurate power measurement of an AC signal with wide dynamic range, from –60dBm to 2dBm depending on frequency. The power of the AC signal in an equivalent decibel-scaled value is precisely converted into
- Frequency Range: 40 to 10000 MHz
- dBm Measurement Range: 2 dBm
-
Supplier: Richardson RFPD
Description: The ADL5501 is a mean-responding TruPwr™ power detector for use in high frequency receiver and transmitter signal chains from 50 MHz to 6 GHz. It is easy to apply, requiring only a single supply between 2.7 V and 5.5 V and a power supply decoupling capacitor. The input is
-
Supplier: Richardson RFPD
Description: The ADL5902 is a true rms responding power detector that has a 65 dB measurement range when driven with a single-ended 50 ? source. This feature makes the ADL5902 frequency versatile by eliminating the need for a balun or any other form of external input tuning for operation up to 9
- Frequency Range: 50 to 9000 MHz
- dBm Measurement Range: 21 dBm
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies For high-speed applications Zero bias detector diode Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations
- Configuration: Single
- Diode Applications: Detector, Mixer
- Diode Type: Schottky Barrier Diodes
- IF: 100 mA
-
Supplier: KRYTAR, Inc.
Description: performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications. Features: 0.1 GHz - 18.5 GHz Frequency Range Hermetically Sealed for High Reliability Low Threshold Variation & VSWR
- Connector Type: SMA
- Frequency Range: 2000 to 18000 MHz
-
Supplier: Infineon Technologies AG
Description: Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data Networks RFID
- Diode Applications: Detector, Mixer
- Diode Type: Schottky Barrier Diodes
- IF: 20 mA
- Life Cycle Stage: Other
-
Supplier: Infineon Technologies AG
Description: These Infineon RF Schottky diodes are silicon low barrier N-type devices with an integrated guard ring on-chip for overvoltage protection. Their low barrier height, small forward voltage and low junction capacitance, make BAT17-04W a suitable choice for mixer and detector applications
- Diode Applications: Detector, Mixer
- Diode Type: Schottky Barrier Diodes
- IF: 130 mA
- Life Cycle Stage: Other
-
Supplier: Infineon Technologies AG
Description: Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT 15 - 02 LS a suitable choice for mixer and detector
- Configuration: Single
- Diode Applications: Detector, Mixer
- Diode Type: Schottky Barrier Diodes
- IF: 110 mA
-
Supplier: Analog Devices, Inc.
Description: be as high as 50dB. The isolation can be improved to >55dB with differential inputs. The power difference of the two input signals is provided at a difference output pin. Each channel also has a fast envelope detector, which tracks the RF input signal’s envelope and outputs a
- Frequency Range: 40 to 6000 MHz
- IC Package Type: QFN
- Operating Temperature: -40 to 85 C
- Pin Count: 24
-
Supplier: Analog Devices, Inc.
Description: Product Details The HMC1094LP3E Logarithmic Detector converts RF signals at its input, to a proportional DC voltage at its output. The HMC1094LP3E employs successive compression topology which delivers high dynamic range over a wide input frequency range. As the input
- Frequency Range: 1000 to 23000 MHz
- IC Package Type: QFN
- Pin Count: 16
- Standards and Certifications: RoHS Compliant
-
Supplier: Analog Devices, Inc.
Description: Product Details The HMC1030LP5E is a dual-channel RMS power detector designed for high accuracy RF power signal measurement and control applications over the 0.1 to 3.9 GHz frequency range. The device can be used with input signals having RMS values from -60 dBm to +10
- Frequency Range: 0.0 to 3900 MHz
- IC Package Type: QFN
- Operating Temperature: -40 to 85 C
- Pin Count: 32
-
Supplier: Analog Devices, Inc.
Description: Product Details The HMC713MS8(E) Logarithmic Detector/Controller is ideal for converting RF signals with frequencies in the 45 MHz to 2700 MHz range, to a proportional DC voltage at its output. The HMC713MS8(E) employs a successive compression technology which delivers 54 dB of
- Frequency Range: 45 to 2700 MHz
- IC Package Type: MSOP
- Operating Temperature: -40 to 85 C
- Pin Count: 8
-
Supplier: ValueTronics International, Inc.
Description: efficiency and good radio frequency (RF) match . Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks,
- Frequency Range: 10000 MHz
-
Supplier: Crane Aerospace & Electronics
Description: Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down
- Average Power: 100 watts
- Flat Leakage: 1000 milliwatts
- Frequency Band: 350 to 15000 MHz
- Input VSWR: 2.2 :1
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 086703-AD8313ARM Packaging: Tube/Rail Frequency: 100MHz to 2.5GHz RF Type: RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN Accuracy: ±1dB Input Range: -65dBm to 0dBm Categories: RF/IF and RFID Status
- Frequency: 1.00E8 to 2.50E9 Hz
-
Supplier: RFMW
Description: 34dB Small Signal Gain (Typ.) Supports Low Gain Mode 2.5% EVM WiMAX +28dBm 5.0V Single Output Power Detector Multiple Frequency Ranges High Efficiency
-
Supplier: Maxim Integrated
Description: The MAX2016 dual logarithmic detector/controller is a fully integrated system designed for measuring and comparing power, gain/loss, and voltage standing-wave ratio (VSWR) of two incoming RF signals. An internal broadband impedance match on the two differential RF input ports
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: Up to 2500 MHz
- Supply Current: 43 mA
- Supply Voltage: 2.7 to 5.25 volts
-
Supplier: Win Source Electronics
Description: Range - Operating: -25°C to 80°C (TA) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Carrier Frequency: 38.0kHz Alternative Parts (Cross-Reference): RPM7136-R; PNJ4812M; PNJ4813M; Introduction Date: May 15, 2007 ECCN: EAR99 Country of
- Form Factor / Package: Other
- Operating Temperature: -25 to 80 C
- Supply Voltage: 2.7 to 5.5 volts
-
Supplier: Fairview Microwave Inc.
Description: frequency specs for this Fairview Microwave component can be found on its RF pin-pin power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial
- Flat Leakage: 31.62 milliwatts
- Frequency Band: 1000 to 3000 MHz
- Insertion Loss: 1.5 dB
- RF Connector: SMA
-
Supplier: TOP-electronics USA
Description: MegiQ RMS-0460/GEN-OUT, Automated 370MHz-6GHz Antenna Radiation Pattern Measurement System with integrated signal generator and 5m high-quality known-good generator coax cable An independent review of the RMS system was recently published in Microwaves & RF magazine. The
-
Supplier: TOP-electronics USA
Description: ERF2001 High-performance, Low-current transceiver for 868 MHz RF specs - Frequency range 868MHz - Receive sensitivity = –126 dBm - +13 dBm max output power - +30 dBm Peripherals - Low active power consumption - 10 mA RX - 18 mA TX at +10 d
- Applications: Mobile / Wireless Systems
-
Supplier: Silicon Labs
Description: requires no production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and
- Data Rate: 115 to 256 kbps
- Modulation: Frequency Shift Key (FSK)
- Number of Devices in Package: 1 #
- Number of Receivers: 1 #
-
Description: Comprehensive coverage of recent developments in phase-locked loop technology The rapid growth of high-speed semiconductor and communication technologies has helped make phase-locked loops (PLLs) an essential part of memories, microprocessors, radio-frequency (RF) transceivers,
Find Suppliers by Category Top
Featured Products Top
-
-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. The unique rugged stripline design provides high current handling with high power at frequency and excellent isolation. KRYTAR connectorized Bias Tees are used in a variety of applications, but are (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
LadyBug Technologies’ LB5900 Power Sensors span onerational frequencies up to 50Ghz and are available with a variety of connectors and options. In addition to the sensors USB connection, optional direct TTL connectivity, utilizing either SPI (Serial Peripheral Interface) or I2C (Inter (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
LadyBug Technologies’ LBSF09 small form factor power sensor provides accurate power measurement from 9 kHz to 9 GHz. The sensor’s high accuracy, combined with its wide frequency (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
angular beamforming with excellent functionality and simplicity of use. • Ultra-Broadband Coverage? • 0.5 to 40 GHz Frequency? • Excellent Phase Imbalance • Excellent (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC's high-frequency cable is a high-quality cable designed for today's demands. There is a growing trend in the avionics industry toward the use of High-Frequency Cables. Not only do consumers want high-frequency bandwidth data on their aircraft, but there is also a growing (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
in some cases actually exceeds it. Our SMA connectors are high performance Super SMA connectors. These connectors have a long lifetime with a connects/disconnects rating similar to that of 3.5 mm connectors. Our connectors are rated for thousands of connects & disconnects (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
massive production delays. Raltron Electronics, a global leader in high performance frequency management components and antenna products, manufactures programmable oscillators in Miami, Florida. The (read more)
Browse Oscillators Datasheets for Omni Pro Electronics, Inc. -
PIC MicroMATES® provide high bandwidth for data and support satellite communications. Like all our 50 ohm RF Cables, our High Frequency Cables feature minimum (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
What is the Ultrasonic Leak Detector? The Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. A person using the ULD need only aim it in the direction of a suspected leak. When a leak is present (read more)
Browse Leak Testing Equipment Datasheets for EXAIR
More Information Top
-
A novel photonic Rotman-lens design for radar phased array antennas
The high frequency RF detectors have only small area.
-
Optimizing the point spread function in phase‐encoded magnetic resonance microscopy
He heads a research team working on the devel- opment of high - frequency RF detectors for high-resolution NMR spectroscopy and microimaging and the integration of functional magnetic resonance imaging (MRI) and near-infrared spectroscopy for cognitive neuroscience applications.
-
Beam Instrumentation Challenges at the International Linear Collider
An additional diagnostic for the bunch length will be provided in the form of high - frequency RF detectors , which measure the power spectrum of the beam within certain bandwidths and thus allow the approximate bunch length to be inferred.
-
An overview of developments and applications of oceanographic radar networks in Asia and Oceania countries
Furthermore, a detailed field survey regarding the High Frequency RF Signal Detector must be performed before constructing a radar site.
-
Passive Remote Triggering the Activity Cycle of a Wireless Sensor Node: A Method to Adapt the Use of Energy of the Node to the Application
(b) High frequency link using RF detectors .
-
Charlottesville revisited
Resistively shunted non-hysteretic tunnel junctions have been used in dc SQUIDs, and are likely to be used in the future In rf SQUIDs and high frequency detectors .
-
Real-time analysis signal processor for ultrasonic nondestructive testing
Thus to minimize noise due to high RF frequencies , the detector bandwidth must be minimized.
-
Complete Wireless Design > Support Circuit Design
Goal: Create a large-signal detector for the high RF frequencies .
-
Study of the Dependency on Magnetic Field and Bias Voltage of an AC-Biased TES Microcalorimeter
…hypothesis the following tests should be performed in the future: measurements with large L and high bias frequency (f > 1 MHz) since in the rf- SQUID the flux noise decreases at higher rf tank frequencies and the detector operates in a non…
-
Reduced Insertion Loss Of X-Band RF Fiber Optic Links
In accomplishing the low RF insertion loss, we modified the standard Ortel laser and photodiode detector high frequency packages so that RF substrates for RF matching circuits could be inserted into each package.