-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 5000 GPM
- Power Source: Hydraulic
- Pump Type: Submersible Pumps, Trash Pumps, Utility Pumps
-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 21750 psi
- Maximum Discharge Flow: 5.3 GPM
-
Supplier: General Pump
Description: Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 16000 psi
- Maximum Discharge Flow: 4.1 GPM
-
-
Supplier: General Pump
Description: Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 24.0” x 15.0” x 9.0” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet
- Discharge Size: 0.5000 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 21750 psi
- Maximum Discharge Flow: 4 GPM
-
Supplier: Mile-X Equipment, Inc.
Description: pressure switch. Vanguard Jr. starts easily under load and has been thoroughly field-tested for high cycle reliability. Features: 2-Stage Hydraulic Pump 2-Position/3-Way Valve 6ft. Remote Motor Control (specify 115V or 230V) 1 gal. of oil supplied
- Type Of Pump: Hydraulic Pumps
-
Supplier: Williams
Description: pneumatic drive of a Williams “V” Series plunger pump. This combination provides chemical containment of a low maintenance diaphragm with the convenience of a high-turn down pneumatically operated pump with a stroke rate from 3-45 strokes per minute and along
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 172 to 3000 psi
- Maximum Discharge Flow: 0.0090 to 0.5167 GPM
- Media Temperature: -40 to 300 F
-
Supplier: jbj Techniques Limited
Description: the pressure generated behind the vanes, push the vanes outwards, where they follow the profile of the cam of the ring with a sufficient contact pressure to ensure adequate hydraulic sealing. The two opposed pumping chambers formed by the elliptical profile of the cam
- Maximum Discharge Pressure: 2538 to 3046 psi
- Maximum Discharge Flow: 12.38 to 60.72 GPM
- Media Temperature: 14 to 158 F
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: the pressure generated behind the vanes, push the vanes outwards, where they follow the profile of the cam of the ring with a sufficient contact pressure to ensure adequate hydraulic sealing. The two opposed pumping chambers formed by the elliptical profile of the cam
- Maximum Discharge Pressure: 102 psi
- Maximum Discharge Flow: 2.11 to 97.68 GPM
- Media Temperature: 14 to 158 F
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: the pressure generated behind the vanes, push the vanes outwards, where they follow the profile of the cam of the ring with a sufficient contact pressure to ensure adequate hydraulic sealing. The two opposed pumping chambers formed by the elliptical profile of the cam
- Maximum Discharge Pressure: 2031 to 3046 psi
- Maximum Discharge Flow: 10.3 to 29.3 GPM
- Media Temperature: 14 to 158 F
- Power Source: None, Pump Only
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4” to 24” with a variety of impeller designs. These pumps are designed for handling high volumes of water up to 20,000 gpm and head
-
Supplier: SC Hydraulic Engineering Corporation
Description: - HIGH FLOW CAPACITY - DOUBLE ACTING, DOUBLE AIR MOTOR - COMPATIBLE WITH MOST FLUIDS - STAINLESS STEEL WETTED PARTS - AIR OPERATED - NO ELECTRICITY NEEDED - PRESSURE UP TO 12,800 PSI The SC L7 Series pump has a 7" diameter air drive section and stainless
- Discharge Size: 7 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: jbj Techniques Limited
Description: important markets, such as materials handling and vehicles, which has resulted in a series of high performance hydraulic pumps. These high pressure gear pumps are optimized for demanding work, with harsh weather conditions, rugged operations and long service
- Discharge Size: 0.8750 to 2.06 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 2600 to 4000 psi
- Maximum Discharge Flow: 11.8 to 23.2 GPM
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Pressure: 3625 psi
- Maximum Discharge Flow: 2.4 GPM
- Pump Type: Gear Pumps
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft Counter-Clockwise Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Pressure: 3625 psi
- Maximum Discharge Flow: 2.4 GPM
- Pump Type: Gear Pumps
-
Supplier: Western Integrated Technologies
Description: is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very
- Maximum Discharge Pressure: 6000 psi
- Power Source: None, Pump Only
-
Supplier: Western Integrated Technologies
Description: is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very
- Maximum Discharge Pressure: 5000 psi
- Power Source: None, Pump Only
-
Supplier: Snap-on Industrial Brands
Description: COMBINATION CAPACITY 25 TON CYLINDER STROKE LENGTH 7.95 INCH CYLINDER COLLAPSED HEIGHT 12.8 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW COUPLER AND FITTING
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0476 GPM
- Power Source: Manual
- Type Of Pump: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft Counter-Clockwise Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Pressure: 3625 psi
- Maximum Discharge Flow: 4 GPM
- Pump Type: Gear Pumps
-
Supplier: International Hydraulics
Description: High-Pressure Small Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "AA" 2-bolt Mounting Flange 1/2" Straight Keyed Shaft Counter-Clockwise Rotation 93% Volumetric Efficiency 1 Year Warranty
- Maximum Discharge Pressure: 3625 psi
- Maximum Discharge Flow: 1.4 GPM
- Pump Type: Gear Pumps
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0792 to 2.38 GPM
- Power Source: DC Powered
- Type Of Pump: Hydraulic Pumps
-
Supplier: SensorsONE, Ltd.
Description: PGS700 hydraulic test hand pump can be switched for filling large volumes prior to high pressurisation. There is also a relatively large in-built 100cc hydraulic reservoir for priming smaller test volumes. The PGS700 high pressure calibration hand
-
Description: The high efficient Parker bent axis design pumps, with unique spherical piston concept gives thermal shock resistance. The pumps are rated up to 420bar pressure levels, and has high selfpriming speeds. The well proven gear synchronization and double tapered bearing
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 6960 psi
- Maximum Discharge Flow: 95.83 to 95.86 GPM
- Media Temperature: -40 to 239 F
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that
- Drive Type: Hydraulic
- Fluid Compatibility: Oil-based Hydraulic Fluid
- Maximum Inlet Flow: 490 in³/min
- Maximum Outlet Flow: 25 in³/min
-
Description: Parker’s hydraulic truck pump series F1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The F1 pump provide circuit reliability at speeds up to 3100 rpm at 400 bar (5,800 PSI). The F1
- Housing Material: Aluminum
- Maximum Discharge Pressure: 5800 psi
- Maximum Discharge Flow: 48.84 GPM
- Media Temperature: -40 to 248 F
-
Supplier: Weir Minerals
Description: The GEHO® APEXS pump is a hydraulically driven two-chamber single-acting high pressure hose pump developed and manufactured by Weir Minerals Netherlands b.v. The APEXS (annular pressure exchange system) pump is used for contaminated fluids.
- Housing Material: Cast Iron
- Power Source: None, Pump Only
-
Supplier: Weir Minerals
Description: GEHO® APEXS The GEHO® APEXS pump is a hydraulically driven two-chamber single-acting high pressure hose pump developed and manufactured by Weir Minerals Netherlands b.v. The APEXS (annular pressure exchange system) pump is used for contaminated
- Housing Material: Cast Iron
- Power Source: None, Pump Only, Hydraulic
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows.
- Discharge Size: 1 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 500 psi
- Maximum Discharge Flow: 16.67 GPM
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0792 to 2.38 GPM
- Power Source: DC Powered
- Type Of Pump: Hydraulic Pumps
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0792 to 2.38 GPM
- Power Source: DC Powered
- Type Of Pump: Hydraulic Pumps
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING
- Maximum Discharge Pressure: 10000 psi
- Maximum Discharge Flow: 0.0792 to 2.38 GPM
- Power Source: DC Powered
- Type Of Pump: Hydraulic Pumps
-
Supplier: Weir Minerals
Description: minimize wear. The DHC pump range is developed and manufactured by Weir Minerals Netherlands b.v. Features capacities up to 150 m3/h pressures up to 120 bar high viscosities up to 50.000 cP (mPas) moderate to high abrasiveness mild corrosiveness up to 50 mm
- Housing Material: Cast Iron
- Power Source: None, Pump Only
-
Supplier: Weir Minerals
Description: minimize wear. The DHT pump range is developed and manufactured by Weir Minerals Netherlands b.v. Features capacities up to 100 m3/h pressures up to 120 bar high viscosities up to 100.000 cP (mPas) moderate to high abrasiveness mild corrosiveness up to 120 mm
- Housing Material: Cast Iron
- Power Source: None, Pump Only
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications:
- Horsepower: 509 HP
- Maximum Discharge Pressure: 827 psi
- Maximum Discharge Flow: 4.45 to 96.86 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps
-
Supplier: Milton Roy
Description: maintenance, reducing overall pump lifecycle costs. Performance by the numbers: Pressures up to 175 psi (12 bar) High flow rates up to 310 gph (1181 l/h.) Steady-state accuracy – ± 1% of full capacity over the standard 10:1 turndown ratio
- Maximum Discharge Pressure: 175 psi
- Maximum Discharge Flow: 5.17 GPM
- Pump Type: Positive Displacement Pumps, Wastewater Treatment Pumps
-
Supplier: Crane Pumps & Systems
Description: • Multi-use O-ring sealing Hydraulic assembly - VC and V: stainless steel AISI 304 • VS: stainless steel AISI 316 Solid construction shroud - Stainless Steel, reinforced shroud • High pressure resistant exterior • Low noise and vibration levels
- Discharge Size: 4 inch
- Horsepower: 0.2500 to 60 HP
- Maximum Discharge Flow: 600 GPM
- Type Of Pump: Booster Pumps
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics
- Flow: 2 to 15.6 GPM
- Operating Pressure: 3002 psi
- Power Source: Electric Motor
- Unit Weight: 360 lbs
-
Supplier: KNF Neuberger, Inc.
Description: motor- and hydraulic connection options. Highlights Flow Rate (max.): 12.4 l/min Pressure (max.): 1 bar (rel.) Suction Height (max.): 4.5 mH2O Benefits Low pulsation Excellent reliability Contamination
- Maximum Discharge Pressure: 14.5 psi
- Maximum Discharge Flow: 3.27 GPM
- Power Source: AC Powered, DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
, 12,000 psig & Reliability/Life/Fatigue Testing During fatigue testing a product is subjected to repeated load cycles in order to understand how it will perform under similar conditions in actual use. Testing may include any of the following: low & high (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
0.25 series micro gear pumps, high pressure version (RO) displacement 0.19 to 0.64 cc/rev maximum continuous pressure 230 bar maximum intermittent pressure (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder. Hydraulic (read more)
Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
achieved using 3 or 4 plies of heavier gauge stainless steel than is used in our lower pressure rated products. The 3150 series is available in pipe sizes from 2″ up to 12″. These bellows are ideal for OEM’s or repair (read more)
Browse Flexible Expansion Joints Datasheets for Kelco Industries -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Sizing a Power-Limited Steering System
With higher voltages currents are reduced for a given power demand thereby decreasing minor losses. For a given EPHS motor architecture, the maximum flow at low pressure is limited by the voltage... The maximum practical 12v on-demand electric motor driving a hydraulic pump will produce roughly 2.5 HP and consume over 200 amps of current.
-
Electric steering power electronics
Some electro- hydraulic systems imple- ment methods to allow the motor to completely stop during non-steering... During extended vehicle maneuvering, the motor will need to work at maximum load to maintain the pump outlet pres- sure . This means that the motor and drive electronics must exhibit high power efficiency during light loads (important... I + 12v .
-
VENUS PROJECT-submarine cable recovery system
Hydraulic Pump Unit Face 60Hz with 5 A Fuse DC 12V /5A DC24 V / 5A Target Cable Designfor High Pressure Weight in Air Weight in Water Length .
-
CR4 - Thread: How Can I Amplify My Hydraulic Pressure?
Seems to me you need a smaller volume pump or a higher powered motor....or possibly more... Re: How Can I Amplify My Hydraulic Pressure ? Pump is 0.9cc per rev, 12v motor is 1.5hp/ 1KW .
-
Crown Zellerbach Well No. 2, Livingston Parish, Louisiana. Volume I. Completion and testing. Final report
27' high substructure with 20' X 17' working area, rated at 3" X 45' rotary hose, 5,000 # working pressure . Gardner Denver PJ-8 t r i p l e x mud pumps powered by Detroit 12V -71N diesel engine, 2%'' X 2" centrifugal fresh water transfer pump powered by single cylinder Lister d i e s e l engine. Shaffer "'DB" gate valve, 3" - 1500 series, hydraulic operated, flanged, and HZS t r i m , Choke...
-
The California greenhouse gas initiative and its implications to the automotive industry
In the conventional Accord and Civic power from the engine is utilized to keep hydraulic pressure at an acceptable level. ...put out 144v and many of the vehicles’ systems run on the conventional 12v , an inverter is... ...rolling resistance tires are used, however there are no such tires on the high performance Accord Hybrid... ...replacing it with an Instant Mobility System – a kit consisting of tire sealant and a pump .
-
Heterogeneous integration of DC-DC power converters
Due to the small channel size of MCHS ( hydraulic diameter < 200 µm), surface area-to- volume ratio... However, too small a microchannel will pose prohibitively high low resistance and pressure drop for the design to be practical. The DC EO pump consists of an ultra-fine porous membrane with an electrode on each side. ...Fig. 8 illustrates the calculated results obtained from a detailed evaluation of a 12V /1V, 10W synchronous...
-
Rapid deployment drilling system for on-site inspections under a comprehensive test ban treaty vol. 1: description, acquisition, deployment, and operation vol....
triplex mud pump High Pressure Air Comnressors Motive power is provided by a Detroit Diesel 12V -92TA. ...motor that provides the power for drilling by converting a portion of the hydraulic energy of the...
-
Heysea 60ft Yacht from Heysea Yachts Company Limited, China
Manual bilge pump 1 x batteries for generator starting 12v circuit High -performance bronze rudders and struts Stainless steel trimtabs ( hydraulic 24v fresh water pressure system .
-
Electronic management of motorized vehicle drives
The disadvantages Non-Linear hysteresis holding current Cost small setting paths Unterdruckpumpe the gear Kleiner tell region to Cost the system effort the booster pump of Non-Linear hysteresis Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar Pneumatically Hydraulically To the integration stage (3) and partially (4), pressure and flow sensors count. ...e.g., the relief of the driving apparatus uniform, flexible and busfähige interfaces, higher accuracy through disturbing...