Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omni Metalcraft Corp.
Description: Omni Metalcraft Corp. offers a variety of roller coatings that are suitable for a wide range of material handling applications. From food processing to conveying engine blocks, we have a coating solution that will protect conveyed product, prolong the life of the roller and withstand
-
Supplier: Heresite Protective Coatings, LLC
Description: provide the highest quality protective coatings for heat exchange systems that operate in moderate to severely corrosive environments, including both coastal and/or industrial applications. New product for high temperature environments Our latest introduction to the Heresite
- Chemistry: Resin Base / Polymer Binder, Silicone
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Form: Aerosol, Liquid
- Operating / Use Temperature: 570 to 1100 F
-
Supplier: AMPP Resources
Description: High Temperature Coatings demonstrates how to counteract the thermal effects of the rapid corrosion and degradation of exposed materials and equipment that can occur under high operating temperatures. This is the first true practical guide on the use of thermally
-
-
Supplier: AkzoNobel N.V.
Description: High temperature processes are present in many of today™s industrial facilities. From oil and gas assets to chemical processing plants and power stations, all will have vessels, valves, pipework and other equipment operating at elevated temperatures and most require specialist
- Features: Heat Resistant / High Temperature, Protective
- Industry: OEM / Industrial, Process Equipment
- Substrate / Surface: Metal
- Type: Powder Coating
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Chemistry: Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silicone
- Coverage: 370 to 640 ft²
- Cure / Dry Temperature: 70 to 80 F
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
-
Supplier: Linde Advanced Material Technologies
Description: Based on water or solvent, or a hybrid of both, our more than 175 coating slurries are designed to address all your corrosion, oxidation, wear, insulation and release needs. Our proprietary materials are paint-type slurries that are typically applied by standard air atomizing spray
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Wear Resistant (Abrasion / Erosion)
- Form: Powder Coating, Sprayable
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Chemistry: Resin Base / Polymer Binder, Silicone
- Features: Heat Resistant / High Temperature, Protective
- Substrate / Surface: Metal, Steel
- Type: Coating
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new
- Features: Heat Resistant / High Temperature, Protective
- Type: Coating, Clear Coat / Top Coat
-
Supplier: Carestream Tollcoating
Description: CARESTREAM TOLLCOATING provides contract coating services to help youbring your products to market. We specialize in the application of aqueous andsolvent coatings on flexible substrates for display, battery, electronic,imaging, photovoltaic and other high tech markets.
- Additional Services / Processes: Specialty / Other
- Coating Process: Adhesive / PSA, Web Coating, Other
- Functional / Performance: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
-
Supplier: Heresite Protective Coatings, LLC
Description: UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Form: Aerosol, Liquid
- Substrate / Surface: Aluminum, Metal, Steel
-
Supplier: Conax Technologies
Description: coating (E-COAT) for corrosion resistance. It accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C). T11 The T11 termination provides a screw cover with chain leash and a 6
- Measurement/Display Range (°F): 275 to 698 F
- Measurement/Display Range (°C): 135 to 370 C
- Sensor Type: Temperature Probe
-
Supplier: Accuris
Description: COATING, HIGH TEMPERATURE RESISTANT
-
Supplier: Axalta Coating Systems, LLC
Description: Axalta powder coatings offer a superb technology with benefits for many industrial applications. These products have earned a reputation for corrosion resistance and durability due to superior edge coverage, thick film build, and no primer required. With virtually zero levels of volatile
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Weather / UV Resistant, Other
- Surface Location / Orientation: Exterior, Other
- Technology: Thermoplastic
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It
- Cure / Dry Temperature: 50 to 90 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective
- Operating / Use Temperature: 50 to 110 F
- Substrate / Surface: Steel
-
Description: Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at
- Features: Flame Retardant / UL 94V-0 Rated, Heat Resistant / High Temperature, Protective, Other
- Substrate / Surface: Metal
- Surface Location / Orientation: Exterior
- Type: Coating, Sealer / Surface Sealant
-
Supplier: Shanghai Optics
Description: An optical coating is a thin-film deposit used to enhance transmission, change reflective properties, or change the polarization of light transmitted through an optical component. Shanghai Optics can provide all types of anti-reflective, high reflective, and partial reflective
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Metal, Mirror
- Regional Preference: North America, United States Only, Northeast US Only, Southwest US Only, Canada Only, East Asia / Pacific Only
- Substrate Materials: Crystal, Glass, Metal
- Wavelength Range: UV, Visible, IR
-
Description: Semiconductor and photovoltaic manufactures are increasing yields by adopting new materials including ultra-pure, Pyroid® pyrolytic carbon coatings on traditional graphite that provide high density, strength and hardness along with very low porosity that is virtually impermeable to
- Additional Services / Processes: Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Specialty / Other
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Pressure / Spray Washing
- Coating Process: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dry Lubricant Coating, Hardfacing, Painting, Thin Film Coating
- Finishing / Surface Treatment: Mirror Finishing, Sanding / Grinding, Other
-
Supplier: Heresite Protective Coatings, LLC
Description: film maintaining stable heat transfer. We continue our focus on innovation and again have a new story to tell, as we introduce our updated P413 • A high performance modified phenolic coating developed specifically for heat exchangers. • The flexibility and
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Form: Aerosol, Liquid
- Operating / Use Temperature: -103 to 450 F
-
Supplier: Linde Advanced Material Technologies
Description: We’ve spent more than 50 years developing coatings that address the challenges you face every day. No matter your industry, application or location, we have the right coating to meet your needs. And if we don’t, we’ll develop it. Explore our coating families below to see some of
- Chemistry: Metal / Metal Filled
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
-
Description: Metalatex® SEMI-GLOSS COATING Is an interior/exterior multi-purpose, 100% acrylic emulsion coating having outstanding gloss an color retention and durability, Designed for new construction and maintenance applications in light to moderate industrial environments. Suitable for
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Cure / Dry Temperature: 55 to 100 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature
- Form: Liquid
-
Description: DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant Corrosion resistant Fast
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder, Water Based
- Cure / Dry Temperature: 50 to 110 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other
- Form: Liquid
-
Supplier: Omnikote Ltd.
Description: . Quality. Omnikote were one of the first coating companies to achieve ISO 9002 and continues to maintain high standards as our long list of approved applicator and WRACS, MOD, TfL and motor industry accreditations prove. Experience and technical capability.
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Cleaning / Parts Washing: Degreasing
- Coating Process: Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Galvanizing, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Rubber Coating, Spray Coating, Thermal Spraying
- Finishing / Surface Treatment: Abrasive / Blasting
-
Supplier: Dampney Company, Inc.
Description: collects heat energy more efficiently than ordinary black paints which emit a significant amount of the energy they absorb. This solar coating allows manufacturers of solar collector panels to achieve selectivity with the economy and ease of application of a paint. The coating also
- Chemistry: Resin Base / Polymer Binder, Silicone
- Coverage: 416 ft²
- Cure / Dry Temperature: 77 to 400 F
- Features: Heat Resistant / High Temperature, Protective, Weather / UV Resistant, Other
-
Supplier: Plastonics, Inc.
Description: fluidized bed (dip) method is used when a heavy coating is required. Electrostatic (spray) is used for thin film applications and decorative needs. We have also developed the flow-clad (tumble) method. This is used when small parts with high volume require automation and complete
- Additional Services / Processes: Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Degreasing, Stripping / Coating Removal, Ultrasonic Cleaning
- Coating Process: Dip / Immersion Coating, Painting, Plastic Coating, Powder Coating, Rubber Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Sanding / Grinding
-
Supplier: Linde Advanced Material Technologies
Description: Our EBPVD technology allows us to create high-performing thermal barrier coatings (TBCs) with fine columnar microstructures that are highly tolerant to lateral strain. Typical applications include aero-engine and industrial gas turbine blades and vanes.
- Features: Heat Resistant / High Temperature
-
Supplier: JARO Corp.
Description: At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well
- Chemistry: Other
- Dielectric Strength: 1.22E8 V/m
- Features: Chemical / Oil Resistant, Dielectric, Heat Resistant / High Temperature, Weather / UV Resistant, Other
- Form: Aerosol
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Additional Services / Processes: Recoating / Refinishing
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Degreasing, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic Cleaning
- Coating Process: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Spray Coating, Sealing / Impregnation, Thermal Spraying, Thin
- Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Sanding / Grinding
-
Supplier: Valspar Corporation (The)
Description: these products require the usage of chemically resistant linings. Offerings included conventional cure, low temperature cure, and low VOC linings. Technology High solids solvent-based Powder and water-based technologies (specific food and non-food requirements
- Industry: Food and Beverage
- Substrate / Surface: Aluminum, Steel
- Type: Coating
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare,
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Specialty / Other
- Cleaning / Parts Washing: Pressure / Spray Washing, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
- Coating Process: Ceramic Coating, Screen Printing / Selective Coating, Thin Film Coating
- Finishing / Surface Treatment: Buffing / Polishing, Mirror Finishing, Sanding / Grinding, Other
-
Supplier: Epoxies Etc...
Description: 30-1100 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1100 cures to a smooth, high gloss finish. 30-1100 can be
- Chemistry: Resin Base / Polymer Binder, Silicone
- Cure / Dry Temperature: 212 to 302 F
- Dielectric Strength: 2.01E7 V/m
- Features: Brush / Roll-on, Chemical / Oil Resistant, Dielectric, Protective, Wear Resistant (Abrasion / Erosion)
-
Supplier: Epoxies Etc...
Description: 30-1101 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1101 cures to a smooth, high gloss finish. 30-1101 can be
- Chemistry: Resin Base / Polymer Binder, Silicone
- Cure / Dry Temperature: 212 to 302 F
- Dielectric Strength: 2.01E7 V/m
- Features: Brush / Roll-on, Chemical / Oil Resistant, Dielectric, Protective, Sprayable, Wear Resistant (Abrasion / Erosion)
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Degreasing, Ultrasonic Cleaning
- Coating Process: Ceramic Coating, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Plastic Coating, Powder Coating, Rubber Coating, Spray Coating, Thermal Spraying
- Finishing / Surface Treatment: Abrasive / Blasting, Deburring / Deflashing, Sanding / Grinding
-
Supplier: ND Industries, Inc.
Description: When developing a pre-applied product, formulating the right chemical blend is only half the challenge. Just as important is the process of applying that material onto fasteners. That’s where ND’s Design Engineering Group steps in. They work along side R&D to build the custom application equipment
- Additional Services / Processes: Material Selection / Design Assistance
- Coating Process: Adhesive / PSA, Plastic Coating, Other
- Functional / Performance: Adhesive, Heat Resistant / High Temperature
- Industry Served: Architectural / Construction, Automotive
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Cure / Dry Temperature: 72.5 F
- Dielectric Strength: 1.42E7 to 1.77E7 V/m
- Features: Protective
-
Supplier: Abrisa Technologies
Description: Anti-Reflective (AR) These coatings are all dielectric single or multi-layers and are designed for low reflectance and high transmittance in the UV, visible, and near IR spectral bands. Features High transmission Low reflectance Operating
- Industry: Other
- Operating / Use Temperature: 572 F
- Substrate / Surface: Glass
- Wet / Applied Thickness: 0.0039 to 1 inch
-
Supplier: Valspar Corporation (The)
Description: The ultimate Public Defender. Acroflur® is a coating designed and developed to stand up against the injustices of life. A life of hard knocks and heavy times in public places. Acroflur has a hard-to-beat durability and an equally hard-to-beat affordability. Chemistry
- Chemistry: Resin Base / Polymer Binder, Other
- Features: Weather / UV Resistant
- Substrate / Surface: Aluminum
- Surface Location / Orientation: Exterior
-
Supplier: Accuris
Description: COATING, HIGH-TEMPERATURE RESISTANT
-
Supplier: BELL-MARK Corporation
Description: High temerature ink to withstand sterilization and high heat applications.
- Form: Cartridge, Liquid
- Technology: Film Drying / Air Setting
- Type: Heat Resistant / High Temperature
-
Supplier: Linde Advanced Material Technologies
Description: . SermaLoy® J coating and its chrome-free version, SermaLoy® J CF, resist both low- and high-temperature hot corrosion and oxidation in marine and industrial gas turbines.
-
Supplier: Accuris
Description: CERAMIC COATING, HIGH TEMPERATURE RESISTANCE
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides high-efficiency coatings for industrial, commercial, and opto-electronic applications. Our broad selection of coatings is applied via electron beam guns or ion-assisted deposition to influence and control reflection, absorbance, resistance, glare,
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Reflective, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Hard Coating / Treatment: Yes
- Industry: Aerospace, Automotive, Electronics, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Material / Substrate Capabilities: Ceramic, Composites, Glass
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description Electrolube LTC low temperature conformal coating is a modified synthetic rubber, designed specifically for the protection of high-performance electronic circuitry. LTC is fast-drying, tough and highly flexible. Due to its unique base resin, LTC maintains its
- Flexible / Dampening: Yes
- Industry Applications: Electronics (PCB / SMT Assembly)
- Rubber Based / Elastomeric: Yes
-
Supplier: Accuris
Description: HIGH TEMPERATURE RESISTANT, ANTI-CORROSION COATING
-
Supplier: Dontech Incorporated
Description: Dontech offers a variety of vacuum deposited antireflective (VAR) optical coatings for reducing specular reflections from the surfaces of optical substrates. VAR coatings are used in applications where very high ambient light readability is required, such as in avionic cockpit
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Protective
- Form: Liquid
- Operating / Use Temperature: -60 to 300 F
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating is proud to offer unsurpassed precision and uniformity in thin coatings, boasting a tolerance of ±2% in thickness. We have successfully coated thicknesses from 2mm (wet) down to 15nm (dry) for a wide variety of applications.
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Reflective, Protective, Waterproof / Water Repellant
- Hard Coating / Treatment: Yes
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Material / Substrate Capabilities: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium, Specialty / Other
-
Supplier: OMEGA Engineering, Inc.
Description: Application Potting, sealing, encapsulating, assembling, bonding. Is a thick or thin film of cement required? This dictates whether or not an air set or a chemical set cement should be used. 2. Thermal Considerations What is the maximum temperature that the cement must withstand? What
- Coating Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Coeff. of Thermal Expansion (CTE): 6.2 to 13 µin/in-F
- Cure Type / Technology: Single Component System, Two Component System
- Dielectric Constant (Relative Permittivity): 3.4 to 6
-
Supplier: OMEGA Engineering, Inc.
Description: , sealing, encapsulating, assembling, bonding. Is a thick or thin film of cement required? This dictates whether or not an air set or a chemical set cement can be used. 2. Thermal Considerations What is the maximum temperature that the cement must withstand? What degree of thermal
- Coating Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Coeff. of Thermal Expansion (CTE): 2.6 to 12.4 µin/in-F
- Cure Type / Technology: Single Component System, Two Component System
- Dielectric Constant (Relative Permittivity): 3 to 7
-
Supplier: Whitford Corporation
Description: Fastener coating for standard service.
- Cure / Dry Temperature: 401 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Form: Water Based
- Industry: Automotive, OEM / Industrial, Printing / Screen Coating
-
Supplier: Whitford Corporation
Description: Bulk coating suitable for fasteners.
- Cure / Dry Temperature: 401 F
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Form: Water Based
- Industry: Automotive, OEM / Industrial, Printing / Screen Coating
-
Supplier: Whitford Corporation
Description: unfairly, have received negative publicity recently (all sol-gel coatings are free of these). Fusion (like other sol-gel nonsticks) can be taken to extreme temperatures (850°F/455°C). If for any reason a fry pan, for example, is left on high heat with nothing in it, the
- Industry: Food and Beverage
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles.
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Features: Protective
- Form: Liquid
- Operating / Use Temperature: -60 to 300 F
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions.
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Industry: Automotive, OEM / Industrial
- Substrate / Surface: Ceramic / Porcelain, Metal, Plastic, Wood
- Type: Coating, Primer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: off, acid and alkali resistance, corrosion resistance, and leakage prevention. Application: 1. Household appliances, machinery, automobile painting and other industries need high-temperature coating and spray paint protection, high-temperature binding and fixing 2. Manufacturing
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer, Specialty / Other
- Features: Transparent
- Type: Single-Sided Adhesive
- Width: 0.1969 to 7.87 inches
Find Suppliers by Category Top
Featured Products Top
-
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
The HR Series is a new line of high reliability cryogenic temperature sensors for mission-critical applications. Starting with our proven temperature sensor technology, we have developed a family of off-the-shelf sensors that have already undergone extreme testing steps to assure you of extra (read more)
Browse Temperature Sensors Datasheets for Lake Shore Cryotronics, Inc. -
MZ6 Series PTC Temperature-controlled Application: The sensors can be widely used at those work sites which need overheat protection. When the sensors are fixed in those facilities that need overheat protection, they are able to keep the (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
about our High Reliability Sensing (read more)
Browse Temperature Sensors Datasheets for Lake Shore Cryotronics, Inc. -
High temperature resistance Temperature Sensor The Slot temperature sensor is developed to measure the temperature of electrical-mechanical machines. It is inserted in grooves strategically located to protect the equipment from the overheating and to avoid eletromagnetic (read more)
Browse Temperature Probes Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
KTY84 series silicon temperature sensor KTY series silicon temperature sensor is the lastest sensor in the international market at the end of the twentieth century. It can measure temperature in the range of -55°C-500°C. such as air conditioning, oven and so (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
Pt100 Resistance Thermometers in high voltage environments need to be isolated in order to maintain proper function of temperature measurement. These thermometers can be insulated against high voltage. In practice, however, the available installation space is often too small. P44000 from (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
present an unsafe scenario, but it also creates the need for the monitoring itself to be performed safely. This can prove especially difficult with temperature, as embedded sensors within the rotating equipment can find themselves in direct contact with high-voltage elements, creating a (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
ams AS6200 Digital Temperature Sensor consists of a Si bandgap temperature sensor, analog-to-digital converter, a digital signal-processor, while offering accuracy of ±0.4°C and low-power consumption (6µA operation/0.1µA standby). The AS6200 communicates via a 2-wire digital bus and offers alert functions that trigger an interrupt to protect from excessive temperatures. (read more)
Browse Temperature Sensor Chips Datasheets for Mouser Electronics
Conduct Research Top
-
High Temperature Coatings
High Temperature Coatings. Compiling the latest information in coating materials technologies, this practical guide demonstrates how to counteract the thermal effects of rapid corrosion and degradation of exposed materials and equipment that can occur under high temperatures.
-
High Temperature Coatings Explained for Engineers and Manufacturers
High temperature coatings are uniquely formulated to withstand specific temperature ranges. Engineers and manufacturers should know the basic principles of coatings technology and high temperature coatings to make decisions about the coatings for their product lines. This article covers the basics
-
Learn How Extreme High Temperature Coatings Prevent Component Failure at 800F - 1200+F
A component is at higher risk of corrosion if it operates at extreme temperatures and is not protected by a coating or other corrosion-preventing barrier. Many systems include components subjected to extreme temperatures, such as components adjacent to combustion, exhaust, braking or friction
-
How do High Temperature Powder Coatings for Exhaust Systems Work?
Powder Coated Tough called on FORREST Technical Coatings Coatings Research Chemist Dr. Sasha Tavenner Kruger, Ph.D. to write a feature article for their July 2020 extreme temperature powder coatings issue about high temperature powder coatings for motorized vehicle exhaust systems. High heat paint
-
High Tech Coatings and High Touch Service
From industrial paint for the Pacific Northwest to high temperature paint and high temperature powder coatings for global heat resistant paint customers, FORREST Technical Coatings provides personalized service and custom coatings. When you choose FORREST Technical Coatings, our technical sales
-
Application Note: Pyrometer Temperature Measurement in CAL/CGL Coating Lines
Accurate temperature measurements are essential on annealing, galvanizing and coating lines, and on electrical/silicon steel processing lines, to ensure high-product quality and optimise process efficiency.
-
New Breed of Release Coatings Withstand Extreme Temperatures, Increase Production Rates
Despite several decades of advances in materials science and coating formulations, engineers are still searching for release coatings able to withstand temperatures above 500° F and finding that traditional polymer coatings are not up to the task. To meet the demands of high-temperature conditions
-
Engine Header Coating Comparison
Coatings on high-temperature exhaust manifolds and headers have been shown to increase engine performance in some racing applications. Are all coatings equal? What is the effect of having this procedure done on exhaust components? Three different coated tubular headers have been put to the test
More Information Top
-
Thermal Spray Fundamentals
… ceramics by water quenching [15.T12] FORD FLTM BI 107-05 Revision/Edition: 09 Chg: Date: 02/03/09 Thermal shock for coating adhesion [15.T13] JDQ149 Revision/Edition: 02 Chg: Date: 06/27/02 Tests for thermal shock resistance of high temperature coatings [15.T14] ASTM C …
-
Surface Modification Technologies XIV
Electrolytic Deposits on Stainless Steel as High Temperature Coatings .
-
Plasma-Spray Coating
Evolution of high temperature coatings for gas turbines [12]: HT = high temperature, PS = plasma spray.
-
Self Healing Materials
Fig. 6 Weight change per unit of area as a function of the cycle number in a thermal cycle test of different alloys for high temperature coatings (cf. Table 1); one undoped β-phase alloy, the other alloys were doped with 0 …
-
Chemical Vapor Deposition
High Temperature Coatings III, TMS .
-
Materials for High Temperature Power Generation and Process Plant Applications
As examples, within the modern aero gas turbine engine up to 50% of components are surface engineered, with high temperature coatings varying from the relatively simple diffusion aluminised coatings to more exotic (and expensive) thermally sprayed and physical vapour deposited coatings that …
-
High Temperature Surface Engineering
1. R. STRIEFF: 'Protection of materials by advanced high temperature coatings ', Journal de Phisique TV, 1993, 3, 172.
-
Life assessment of hot section gas turbine components
N. Czech, F. Kirchner and W. Stamm, 'Life Assessment of Service Stressed High Temperature Coatings by Permeability Measurements', Elevated Temperature Coatings: Science and Technol- ogy II, N.B. Dahotre and J.M. Hampikian eds, TMS, 1996, 361-371 .