Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon
- Liquid Volumetric Flow Rate: 0.0625 to 800 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Flanged, Threaded
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity,
- Mass Flow Rate: 8.26E-6 to 0.0275 lbs/min
- Electrical Output: Analog Voltage
- Features: Controller Functions
- Interface Options: Serial / Digital
-
Supplier: Daniel Measurement and Control Inc.
Description: Ultrasonic technology has become the method of choice for metering applications requiring high accuracy, flow dynamics intelligence, measurement reliability, low maintenance and low pressure drop. Daniel liquid ultrasonic flow meters are used in custody
- Velocity Flow Rate: 2 to 40 ft/sec
- Electrical Output: Analog Current
- End Fittings: Flanged
- Features: Measures Temperature
-
-
Supplier: Daniel Measurement and Control Inc.
Description: don’t have to sacrifice accuracy for repeatability. The 3812 Ultrasonic Flow Meter measures liquid products with a high accuracy of ±0.3% and repeatability of ±0.1% due to sophisticated algorithms and the configuration of its measuring paths Innovative electronics
- Velocity Flow Rate: 2 to 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Features: Measures Temperature
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the
- Velocity Flow Rate: 2 to 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Features: Measures Temperature
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon
- Liquid Volumetric Flow Rate: 4 to 1050 GPM
- Electrical Output: Frequency
- End Fittings: Threaded, Other
- Features: Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions
-
Supplier: Panametrics
Description: applications. The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic
- Velocity Flow Rate: -82.02 to 82.02 ft/sec
- Electrical Output: Analog Current
- End Fittings: Flanged
- Interface Options: Serial / Digital
-
Description: flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
- Mass Flow Rate: 661 to 13200 lbs/min
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Mounting Type: In-line, Insertion Type
-
Supplier: Proteus Industries Inc.
Description: 8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is enhanced by Proteus’ world-class calibration expertise, to deliver
- Liquid Volumetric Flow Rate: 0.2500 to 16 GPM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Threaded
- Features: Measures Temperature, Audible or Visual Alarms
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES For sanitary
- Liquid Volumetric Flow Rate: 0.3500 to 650 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Clamp, Threaded, Other
- Features: Measures Temperature, Audible or Visual Alarms, Controller Functions, Programmable, Recorder / Totalizer Functions, Sanitary
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with preset delay interval Programmable High and
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Socket Weld / Union
- Features: Measures Temperature, Audible or Visual Alarms, Averaging / Multi-Insertion, Controller Functions, Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Malema Sensors
Description: independent of flow regime: Suitable for laminar, turbulent and transition flow conditions Volumetric and mass flow measurement with built-in temperature sensor option High accuracy and repeatability Suitable for liquids, gases and steam Patented design
- Display: Digital Display
- Flow Meter Type: Mass Flow Meter, Volumetric Flow Meter
- Process Media Type: Gas, Liquid
-
Supplier: Badger Meter
Description: The Flo-tech Turbine flow meter measures the flow rate of hydraulic and compatible liquids. Accurate Flow Measurement. Optional Sensors. The Flo-tech Turbine flow meter is an exceptional choice for process or industrial applications. Durable Design
- Liquid Volumetric Flow Rate: 0.4000 to 160 GPM
- Mass Flow Rate: 8.82E-4 to 0.3528 lbs/min
- Operating Pressure: Over 0.0 psi
- Operating Temperature: -4 to 300 F
-
Supplier: ifm electronic gmbh
Description: Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for water and water-based media For installation in pipes High precision of flow and temperature monitoring
- Gas Volumetric Flow Rate: 0.0636 to 1.13 SCFM
- Velocity Flow Rate: 0.8694 to 15.47 ft/sec
- End Fittings: Threaded
- Media Temperature Range: -40 to 212 F
-
Supplier: ifm electronic gmbh
Description: Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring
- Gas Volumetric Flow Rate: 0.1766 to 3 SCFM
- Velocity Flow Rate: 0.8694 to 14.79 ft/sec
- End Fittings: Threaded
- Media Temperature Range: 32 to 257 F
-
Supplier: ifm electronic gmbh
Description: Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring
- Gas Volumetric Flow Rate: 0.3178 to 5.3 SCFM
- Velocity Flow Rate: 0.9285 to 15.45 ft/sec
- End Fittings: Threaded
- Media Temperature Range: 32 to 257 F
-
Supplier: ifm electronic gmbh
Description: Reliable detection of flow and medium temperature Precise linearized analogue output Suitable for water and water-based media For installation in pipes High precision of flow and temperature monitoring
- Gas Volumetric Flow Rate: 0.1236 to 1.77 SCFM
- Velocity Flow Rate: 0.9514 to 13.6 ft/sec
- End Fittings: Threaded
- Media Temperature Range: -40 to 212 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Optimal Temperature Compensation Simultaneous Monitoring of Temperature and Flow Remote Probe Allows Installation with Minimal Clearance Can be Used with Extremely Low Velocities No Moving Parts Extremely Low
- Liquid Volumetric Flow Rate: 0.0500 to 5600 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Features: Measures Temperature
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals
- Velocity Flow Rate: 1.64 to 32.81 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
- Interface Options: Serial / Digital
-
Supplier: Malema Sensors
Description: . Series 8800 sensors are specially designed for measuring liquids in high-purity semiconductor, bio-pharmaceutical and other applications that require all PFA-wetted* surfaces and provide a Mass Flow Rate, Total Mass and Temperature. *Models 8808-1 and 8808-2 are also
- Mass Flow Rate: 0.0011 to 11.03 lbs/min
- Electrical Output: Analog Current
- End Fittings: Tube End / Hose Nipple
- Features: Measures Temperature, Recorder / Totalizer Functions
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure
- Mass Flow Rate: 22 to 36743 lbs/min
- End Fittings: Flanged
- Features: Measures Density, Measures Temperature, Sanitary
- Media Temperature Range: -328 to 752 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: find out how Hoffer turbine flowmeters can resolve your challenging subsea flow applications. OUTSTANDING FEATURES Operating depths to 20,000 FT or more. Robust flowmeter internals built to meet Military standards for high shock (MIL-S-901D) and vibrations (MIL
- Liquid Volumetric Flow Rate: 0.0625 to 15000 GPM
- Electrical Output: Analog Current, Analog Voltage, Frequency
- End Fittings: Compression, Flanged, Plain End, Socket Weld / Union, Threaded, Tube End / Hose Nipple
- Interface Options: Serial / Digital
-
Supplier: Sierra Instruments, Inc.
Description: . Also, since an ultrasonic flow meter detects the speed of sound in the liquid being measured, a small change in liquid density can have a big impact on accuracy and repeatability. By adding a temperature input from a transmitter provided by Sierra or by using an
- Velocity Flow Rate: 0.1600 to 40 ft/sec
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Clamp
- Features: Measures Density, Measures Temperature, Averaging / Multi-Insertion, Controller Functions, Recorder / Totalizer Functions
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping
- Liquid Volumetric Flow Rate: 119 to 87397 GPM
- Electrical Output: Analog Current
- Features: Measures Density, Measures Temperature, Averaging / Multi-Insertion, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Bronkhorst USA
Description: supercritical CO2) and in liquid dosing systems for micro reactors, amongst many others. Features direct mass flow measurement, independent of fluid properties high accuracy, excellent repeatability easy to re-range (scalable range) IP65
- Mass Flow Rate: 3.67E-6 to 0.0073 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression
- Features: Measures Density, Measures Temperature, Controller Functions, Recorder / Totalizer Functions
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an
- Mass Flow Rate Range: Up to 5200 lbs/min
- Operating Pressure: Over 0.0 psi
- Operating Temperature: -40 to 392 F
- Pipe Diameter: 0.0625 to 3 inch
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
- Features: Measures Temperature, Audible or Visual Alarms, Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation
- Mass Flow Rate: 1.84E-4 to 0.0367 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression
- Features: Controller Functions, Recorder / Totalizer Functions
-
Supplier: Sensirion
Description: manifold system. It is thus ideal for high-volume applications with strict space limitations. Two core technologies are combined at this point: microfluidics chips and digital microsensor chips. This unique approach enables measurement of liquid flow inside a cost-efficient
- Interface Options: Serial / Digital
- Mounting Type: Non-Invasive
- Operating Pressure: 43.51 psi
- Operating Temperature: 41 to 122 F
-
Supplier: Automation24, Inc.
Description: The SV4614 vortex flow meter from ifm with a measuring range of 0.26-5.28 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = Temperature monitoring (analog 4-20 mA), OUT2 = Flow
- Liquid Volumetric Flow Rate: 0.2600 to 5.28 GPM
- Electrical Output: Analog Current
- Media Temperature Range: Up to 176 F
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: The SV5614 vortex flow meter from ifm with a measuring range of 0.55-10.55 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = Temperature monitoring (analog 4-20 mA), OUT2 = Flow
- Liquid Volumetric Flow Rate: 0.5500 to 10.55 GPM
- Electrical Output: Analog Current
- Media Temperature Range: Up to 176 F
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: The SV7614 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = Temperature monitoring (analog 4-20 mA), OUT2 = Flow monitoring
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Electrical Output: Analog Current
- Media Temperature Range: Up to 176 F
- Operating Pressure: 12 psi
-
Supplier: Panametrics
Description: , accurate and reliable meter for volumetric and mass flow measurement in most gases, liquids and steam without the need to recalibrate Energy management through accurate measurement of both temperature and mass flow simultaneously Remote monitoring and integration
- Liquid Volumetric Flow Rate: 20.6 to 34144 GPM
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Compression, Other
- Features: Measures Density, Measures Temperature, Recorder / Totalizer Functions
-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600Z Electromagnetic Flow Meter has backlight and wide temeprature-ranged LCD display. With fully practical functions, visual display, easy operation, it saves troubles for on-site installation, operation and maintenance. The product has the characteristics of high
- Process Media Type: Liquid
-
Supplier: SICK
Description: liquids in the gas stream. With integrated pressure- and temperature measurement and volume conversion according AGA 8 it provides standard flow readings and reduces installation efforts. Power consumption of only 65 mW and the two-wire loop powered concept make integration easy
- Gas Volumetric Flow Rate: 11.77 to 941 SCFM
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Flanged
- Features: Measures Temperature, Audible or Visual Alarms, Programmable
-
Supplier: Automation24, Inc.
Description: The SV7610 vortex flow meter from ifm with a measuring range of 1.3-26.4 GPM ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT1 = flow monitoring (switching/frequency ), OUT2 = Temperature/Flow
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Electrical Output: Analog Current, Switch
- Interface Options: Other
- Media Temperature Range: 14 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
and deionized water usage control of semiconductor manufacturing facilities. Feature ?High durability with no moving parts ?Turndown ratio 50:1 ?Ultrasonic sensor is integrated ?Negligible pressure drop (equivalent to straight pipe) ?Easy to read LCD which can be oriented (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
provide information about the current status. Measures everything that's important The sensor detects the current flow, total quantity and flow direction, as well as the presence of the medium (often referred to as conduit detection). In addition, conductivity and temperature (read more)
Browse Liquid Flow Meters Datasheets for ifm electronic gmbh -
maintenance costs. Where other meter technologies struggle in difficult high-pressure and high-temperature environments, the vortex flow meter offers a wide range and a low pressure drop, making it a top choice for flow professionals. Our PanaFlow vortex (read more)
Browse Vortex Flow Meters Datasheets for Panametrics -
hygienic flow meter. 800HPX Features Master-Touch Series 800HPX Flow Meters are In-line style instruments with all electronics mounted integrally on the flow section in a Type 4X, IP66 enclosure. All input power and signal output connections are (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
PCE-TDS 100H Ultrasonic Flow Meter Measures liquid flow velocity in pipes and tubes with a diameter of 57 … 720 mm / ≈ 2 ... 28 in This is a portable handheld clamp-on ultrasonic flow meter used for non-invasive, unobstructed and highly accurate (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
This is a portable handheld clamp-on ultrasonic flow meter used for non-invasive, unobstructed and highly accurate measurements of the flow velocity of liquids in metal, plastic and rubber pipes and tubes with a diameter of 57 … 720 mm / approx. 2 ... 28 in. Ideal for use in oil (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
66. HIGH TEMPERATURE STABILITY Paratherm HR Heat Transfer Fluid offers greater thermal stability than competitive aromatic based fluids that cover similar temperature ranges. Testing (ASTM D6743) shows that, compared to its closest competitor, Paratherm HR (read more)
Browse Heat Transfer Fluids and Thermal Oils Datasheets for Paratherm — Heat Transfer Fluids -
High Quality Low cost Flow Meter Sensors from Smith Sensors. Smith Systems, Inc. proximity sensors can be used for providing "no drag" speed detection in turbine flow meters. These flow sensors can be powered with a wide range of supply voltages and are compatible with (read more)
Browse Proximity Sensors Datasheets for Smith Systems, Inc. -
AIRMAR Introduces New Digital Diesel Flow Meters CAN-based Sensors Deliver Accurate Performance and Plug & Play Integration AIRMAR® Technology Corporation, a world leader in ultrasonic transducers (read more)
Browse Flow Meters Datasheets for Airmar Technology Corporation -
, wood, rubber, plastic, food, and more Reduces noise levels Speeds testing for humidity effects due to varying humidity levels High pressure liquid flows are not required Precision flow rates minimize usage of expensive coatings, preservatives, rust inhibitors (read more)
Browse Nozzles Datasheets for Vortec
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
measure the mass flow rate of most fluids, both liquids and gases, and do not require knowledge of the identity, or composition, of the fluid. Thermal mass flow meters directly measure the mass flow rate of gases, and do require knowledge of its composition. Coriolis mass flow meters have high accuracy
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
get trapped in high. Hð~Erms ~ErmsÞ areas. This trapping can lead to less secondary. flow and a reduction in mixing, as observed in device 1 for. applied voltages above 200 Vrms. The dependence of mixing on the frequency of the AC. field is shown in Fig. 4B for device 2 at an applied voltage
More Information Top
-
Clamp-on ultrasonic transducers with improved dynamics for flow measuring applications
According to the patent by Karplus [1] in 1976, an ultrasonic transducer of MHz range capable of use in a high - temperature liquid flow metering – incorporates a coupling wedge consisting of a plurality of thin plates of stainless steel and a …
-
Engineering development of slurry bubble column reactor (SBCR) technology. Quarterly report, January 1--March 31, 1996
The high-temperature, high-pressure bubble column was improved by adding differential pressure transducerswith a computer data acquisitionsystem, calibratingthe high- temperature , high -pressure liquid flow meter and fabricating several distributor plates that can be easilyinterchanged.
-
Fast Reactor Programme. Fourth quarter 1972 progress report
06] BOILING CANNING COOLANT LOOPS DATA ELECTRIC POWER FLOW METERS FLOW RATE HEAT TRANSFER HEATERS HIGH TEMPERATURE HYDRAULICS LIQUID METALS MIXING NEUTRON RADIOGRAPHY NOISE RODS SODIUM SPACERS TEMPERATURE MEASUREMENT TEMPERATURE NOISE THERMOCOUPLES VELOCITY VOIDS .
-
Molten Salts for High Temperature Reactors: University of Wisconsin Molten Salt Corrosion and Flow Loop Experiments -- Issues Identified and Path Forward
The main components of the molten salt loop are the reservoir tanks, a centrifugal impeller high temperature liquid salt pump, a high temperature thermal mass flow meter , an up-flow heat transfer test section, and a laser-based manometer.
-
Cavitation performance simulation of turbine meter under different temperature water condition
When turbine flow meters are used to measure high temperature water and cryogenic liquid , the cavitation characteristics in such conditions are different from that of room temperature water.
-
An Experimental Study of Fine Powder Comminution in a Dual Cone Impact Mill
Abstract:The V-cone flow meter is widely used to measure gas, liquid and high temperature steam in current industrial production.
-
Investigation of Effects of Baffle Configuration on the Performance of a Fixed-Cone Valve by Gas-Liquid Two-Phase Model
Abstract:The V-cone flow meter is widely used to measure gas, liquid and high temperature steam in current industrial production.
-
Experimental Research on the Expansibility Factor Calculation Model of V-Cone Flowmeters
Abstract:The V-cone flow meter is widely used to measure gas, liquid and high temperature steam in current industrial production.
-
Experimental Investigation of the Wet Gas Measurement Based on Triple Differential Pressures Method
Abstract:The V-cone flow meter is widely used to measure gas, liquid and high temperature steam in current industrial production.
-
Microcontroller-Based Design within the Cone Flowmeter
Abstract:The V-cone flow meter is widely used to measure gas, liquid and high temperature steam in current industrial production.