-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell North Gen coverall comes in blue and meets CE Type 5 & 6 standards. Proper sizing is important when buying this part. The size for this product is Small.
- Clothing Type: Coveralls/Body Suit
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell North Gen coverall is made of smms polypropylene, comes in green and meets CE Type 5 & 6 and EN533 Index 1 standards. Proper sizing is important when buying this SKU. The size for this product is Small. These types of parts are designed for specific applications which feature
- Clothing Type: Coveralls/Body Suit
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-HNS0 Honeywell 1/4"-28 UNF x male Quick-test, with cap and chain, S.S. Ideal for situations where frequent calibration of a DP transmitter using the bleeder port is required This unique fitting makes a metal to metal seat on the transmitter and a Quick-test hose can be attached on
- English Size: 0.2500 inch
- Material: Stainless Steel
- Size: English
-
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HNS0 Honeywell 1/4"-28 UNF X male Quick-test, no check-valve, S.S. Connect a Quick-test hose directly to a DP transmitter using the bleeder port when the transmitter is not mounted on a 3 or 5 valve manifold or when the manifold is not easily accessible. This unique fitting
- English Size: 0.2500 inch
- Material: Stainless Steel
- Size: English
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell high-visibility & reflective vest is made of polyester, is packaged 1 per pack, 25 per case and comes in green/orange/yellow. Proper sizing is important when buying this SKU. The size for this product is Universal.
- Clothing Type: Jacket/Coat, Shirt, Vest
-
Supplier: R. S. Hughes Company, Inc.
Description: See the Product Details below for detailed information about the Honeywell work & general purpose glove. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar.
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL S&C 1DM3 SWITCH, SAFETY INTERLOCK, SPST-NO, 10A
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: HONEYWELL - SS343RT - Hall-Effekt-Sensor, Unipolar, 20 mA, SOT-23, 3 Pin(s), 3 V, 24 V
- Operating Temperature: -40 to 302 F
-
Supplier: Cole-Parmer
Description: • Available for sale in the US only • Flexible spring-hinge temples adapt to a variety of facial profiles Lightweight, durable, metal frame design encourages use and compliance. Flexible spring-hinge temples adapt to a variety of facial profiles and help keep eyewear securely in place. Soft,
- Type: Glasses
-
Supplier: Honeywell Sensing & IoT
Description: electronics, so they are not susceptible to performance fluctuations in harsh environments. Resolvers are inherently radiation hardened and offer durable EMC (Electromagnetic Compatibility) performance. Honeywell’s Hawk™ 1-Inch Series Resolvers are durable, reliable, non
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 200 F
- Sensor Technology: Resolver
- Shock Rating: 50 g
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors are digital output-type relative humidity (RH) and temperature sensors combined in the same package. They are available in the following accuracies: ±1.7 %RH (HIH9000 Series) ±2.0 %RH (HIH8000 Series) ±3.0 %RH (HIH7000 Series) ±4.0 %RH
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 212 F
- Relative Humidity Accuracy: 3 %
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell HumidIcon™ Digital Humidity/Temperature Sensors are digital output-type relative humidity (RH) and temperature sensors combined in the same package. They are available in the following accuracies: ±1.7 %RH (HIH9000 Series) ±2.0 %RH (HIH8000 Series) ±3.0 %RH (HIH7000 Series) ±4.0 %RH
- Digital Outputs: Other
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 212 F
- RH/aw Accuracy: 3 %
-
Supplier: Honeywell Sensing & IoT
Description: UART output A specialized Honeywell cable (32332297-001) is required The SEK002 board is then plugged in as a shield board to the user-provided Arduino?2; Uno Rev3 board. Jumpers allow the user to select the sensor to be used, supply voltage and interface (I2C, UART or SPI).
- Category: Development Suite / Kit
- Supported System: Sensors
-
Supplier: Transcat, Inc.
Description: function self-test of sensor(s), battery status, circuit integrity and audible/visual alarms on start up and continuous testing on sensor(s/li> Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertQuattro features
- Instrument Type: Detector
- Measurement Type: %LEL
- Specific Gas Types: Hydrogen Sulfide (H2S), Oxygen (O2)
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Win Source Part Number: 186400-S561A Category: Sensors,Transducers Family: Magnetic Sensors - Switches(SolidState) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Win Source Part Number: 1259073-SS460S Manufacturer Homepage: www.inertialsensor.c om Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
- Sensor Type: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 812322-CSNS300M-002S Part Status: Active Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10
-
Supplier: PHOENIX CONTACT USA
Description: VIP 16-channel cable for use with Honeywell C300 universal I/O, 22 AWG, 0.5 m long
- Cable Length: 1.64 ft
- Cable Shielding: Braid
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU,
- Head Type: Hexagon Head, Other
- Inch: 3/8"
- Material: Other
-
Supplier: Win Source Electronics
Description: Overtravel: 70° Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA (AC), 50mA (DC) HTSUS: 8536.50.7000 Mfr: Honeywell Sensing and Productivity Solutions Other Names:
-
Supplier: Datamax-O'Neil
Description: the following mobile computer models: Motorola - MC9000-S, MC70 and MC75 Honeywell - Dolphin® 7900 Intermec - CN3, CN3e, CN4 and CN4e Specifications at-a-glance: 4" direct thermal printer 4.10" [104 mm] print width 4.41" [112 mm] media width Optional Bluetooth connectivity
- Application Software Included: Yes
- Bar / Matrix Code Symbologies: Codabar, Code 128, Code 39, Code 93, EAN / JAN, Interleaved 2 of 5, MSI / Plessey, PDF417, UPC, VeriCode and DataMatrix, Other
- Digital Interface: Serial / Digital
- Media Handling: Paper, Roll
-
Supplier: PR electronics
Description: DeltaV, Yokogawa CS 1000 / CS 3000, ABB Melody / Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks
- Operating Temperature: -40 to 185 F
- Sensor Connection: Screw Clamps or Lugs
- Thermocouple: E, J, K, N, T, B, S, R, W
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's 61/62 NT Series toggle switches simplify installation and enhance panel appearance while providing a broad range of options for circuitry, sealing, size and style. These rugged, cost-effective switches were originally designed to eliminate the need for behind-panel hardware
- Maximum AC Voltage Rating: 277 volts
- Maximum Current Rating: 15 to 20 amps
- Maximum DC Voltage Rating: 250 volts
- Momentary Contact: Yes
-
Supplier: Conax Technologies
Description: 1000/CS 3000, ABB Melody/Harmony and Honeywell Experion software. The simulation mode function can be activated by way of a magnet. Polarity-independent bus connection. 24 bit A/D converter ensures high resolution. PROFIBUS® PA function blocks: 2 analog
- Mounting: Thermohead / Thermowell Mounting
- Other Input: Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Sensed Temperature: -328 to 4172 F
-
Description: High signal output speed sensor Our yuanben company developed high signal output speed sensor is used in railway application. The specification is better than Honeywell 303OS20 or 3030S30 speed sensor. The mounting thread 5/8"or M16, all dimensions for reference only, you may contact
-
Supplier: Allied Electronics, Inc.
Description: such as construction, agriculture, material handling, mining, granaries, and tough industrial manufacturing, These wireless solutions deliver rugged reliability expected from Honeywell S&C. And now it can be applied in places and ways never before possible. Limitless™ Series WGLA
- Certifications / Approvals: CE Certification?
-
Supplier: Allied Electronics, Inc.
Description: such as construction, agriculture, material handling, mining, granaries, and tough industrial manufacturing, These wireless solutions deliver rugged reliability expected from Honeywell S&C. And now it can be applied in places and ways never before possible. Limitless™ Series WGLA
- Certifications / Approvals: CE Certification?
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is manufactured from 17-4 PH stainless steel
- Accuracy: 1 ±% FS
- Device Category: Transducer
- Electrical Output: Analog Voltage
- Media: Liquid, Gas
-
Supplier: Allied Electronics, Inc.
Description: -and-place manufacturing. The HIH 4031's hydrophobic filter is used in condensing environments including industrial, medical and commercial applications. Honeywell's Surface Mount Humidity Sensors feature: Near linear output for instrumentation-qual ity sensor
- Input (Supply) Voltage: 4 to 5.8 volts
- Sensor Type: Humidity Sensor
-
Supplier: Fasco
Description: Fasco's 4.6 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor technology Cast aluminum blower housing
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
- Material: Aluminum
- System: Packaged (Complete System)
-
Supplier: Honeywell Analytics, Inc.
Description: conditions or other chemicals interfered with accurate detection. That is why Honeywell Analytics developed the MDA Single Point Monitor (SPM) utilizing our exclusive, interference-free Chemcassette detection technique. The SPM´s standard weatherproof enclosure will withstand the
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s TMS 9250 torque measurement system provides a non-contact torque measurement through digital telemetry on rotating parts. The TMS 9250’s fully digital, wireless design enables higher integrity of the torque data capture through higher resolution, higher sensitivity
- Maximum Torque: 96000 In-lbs
- Operating Temperature: -40 to 185 F
- Technology: Strain Gauge
- Temperature Compensation: Yes
-
Supplier: PIC Wire & Cable
Description: weather radar indicators. • Picture bus signals between PRIMUS weather radar receiver/transmitter s and EFIS symbol generators. (Honeywell EPIC/APEX Integrated Avionics Systems) • AlliedSignal approved PIC cable D620224 for video and deflection cabling between the symbol generators and
- Number of Conductors: 2 #
- Operating Temperature: -55 to 150 C
- Product Category: Bulk Cable
- Product Type: Fieldbus
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company provides accredited ISO/IEC 17025:2017 torque transducer calibration from 10 ozf-in to 4 million lbf-in (0.07 Nm to 452,000 Nm). The 4,000,000 lbf-in stand is one (read more)
Browse Datasheets for S. Himmelstein & Company -
accuracy - High bearing surface - Reliable, long duty-cycle components • Visumatic S-95 Siamese escapements - Deliver two screws with one movement (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
3 Ways To Avoid Printed Circuit Board Quote Delays Author R.S. Amblee once noted that “technological evolution is the result of our own desire to lead a better life.” Our (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
using all of the tips in a single design. Nothing can move faster than the speed of light 300,000,000 m/s. That is the universe’s maximum speed limit. And the universe doesn’t mess around. Much like the “Speed Enforced by Airplane” on highway 5, these (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC. -
1950s. All the while, its ultimate efficiency has kept the color as the default for functional PCBs. Why Is This the Default PCB Choice? Printed circuit board colors tend to exist in varying levels of green. Green is a color that serves a specific purpose for PCBs (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Advanced Assembly, LLC.