Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey International LLC
Description: Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: MFP Automation Engineering
Description: MFP supplies quality pumps for a number of applications from these fine manufacturers: Parker Piston Pumps Vane Pumps Aluminum Gear Pumps Cast Iron Gear Pumps Cartidge Kits Pumps Northman Vane Pumps Honor Aluminum Gear Pumps
- Pump Type: Gear Pumps, Piston / Plunger Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Available in multiple piston variations, Bosch Rexroth fixed displacement radial piston pumps offer high pressure capability, in excess of 9,000psi/600 bar. Single bank piston arrangements are possible for (3) and (5) pistons models, while a “double bank” version
- Maximum Discharge Pressure: 3000 to 10150 psi
- Pump Type: Piston / Plunger Pumps
-
-
Supplier: Danfoss A/S
Description: Complete range of manual, electric and hydraulic displacement controls and electrical automotive controls.
- Maximum Discharge Pressure: 6962 psi
- Power Source: None, Pump Only
-
Supplier: Danfoss A/S
Description: Series 45 pumps are available in a wide range of displacements, from 25cc to 147cc with continuous pressures up to 310 bar, to fit a broad variety of applications and needs.
- Maximum Discharge Pressure: 5802 psi
- Power Source: None, Pump Only
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMH range is a series of extremely strong, robust pumps for applications requiring a reliable dosing and high-pressure capability, such as process engineering. The DMH 28x has been especially designed for high-pressure applications from 50 up to 200 bar. The range is highly
- Maximum Discharge Pressure: 725 to 2901 psi
- Maximum Discharge Flow: 6.60E-4 to 6.6 GPM
- Power Source: Hydraulic
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Atos North America
Description: PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or synthetic fluids having similar lubricating characteristics. These
- Maximum Discharge Pressure: 5076 to 7252 psi
- Maximum Discharge Flow: 0.6336 to 9.5 GPM
- Media Temperature: -4 to 176 F
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Continental Hydraulics
Description: LPV AXIAL PISTON PUMPS Variable Volume Operating Pressure 3000 PSI (210 bar) Flow at 1800 RPM 3.8 / 7.9 / 10.6 / 17.1 / 21.9 GPM Displacements 0.488 / 0.976 / 1.342 / 2.196 / 2.807 inch³/rev Features
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 3.8 to 21.9 GPM
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Atos North America
Description: of the explosive mixture present in the environment. PFEA are fixed displacement-twelve- vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of
- Maximum Discharge Pressure: 3046 to 5076 psi
- Media Temperature: -4 to 176 F
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
-
Supplier: Continental Hydraulics
Description: HPV AXIAL PISTON PUMPS Variable Volume Pressure compensated 200 to 3500 PSI (13.8 to 241 bar) continuous duty – Up to 4000 PSI (276 bar) intermittently SAE Flange Mounting Displacements 0.88 / 1
- Maximum Discharge Pressure: 200 to 3500 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: IBT Industrial Solutions
Description: mobile and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. PUMPS Gear Pumps Piston Pumps Power Steering Pumps Vane
- Pump Type: Positive Displacement Pumps, Gear Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping
- Maximum Discharge Pressure: 3626 to 5076 psi
- Maximum Discharge Flow: 11.09 to 33.69 GPM
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: intensifiers, consisting of a hydraulic low-pressure part and a high-pressure part. The purpose of separating these two basic parts is to enable the pumps to be assembled by the unitized construction principle. The low-pressure part is fed by a variable-output axial piston
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: -based hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston
- Discharge Size: 0.3150 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 43.51 to 58.02 psi
- Maximum Discharge Flow: 0.3786 to 0.4183 GPM
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: A hydraulic cylinder piston and rod are guided by the guide ring, which also absorbs lateral forces. Metal-on-metal contact between the cylinder’s moving parts, such as the piston and the cylinder or the rod and the cylinder head. These non-metallic guide rings have a high
-
Description: Reliable and highly efficient, Parker Compact Piston Pumps provide fixed-displacement power in a unique miniature design. Engineered for open-circuit systems, they bring flexibility to your operation. Compact Piston Pumps handle a variety of fluids including
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 0.8000 GPM
- Media Temperature: -40 to 122 F
-
Supplier: HAWE North America Inc.
Description: .The closed pump housing permits lein tanklt installation (hydraulic powerpack) as well as the common external pump/ motor installation (pump with motor). The possibility of a radial piston pump with several pressure outlets (several equal or differing
- Maximum Discharge Pressure: 10153 psi
- Maximum Discharge Flow: 0.5993 GPM
- Power Source: None, Pump Only
-
Description: Parker hydraulic truck pump series T1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The T1 pump was specifically designed to meet the requirements of light duty truck applications with short, non-frequent
- Housing Material: Aluminum
- Maximum Discharge Pressure: 5075 psi
- Maximum Discharge Flow: 50.16 GPM
- Media Temperature: -40 to 248 F
-
Supplier: Eaton Hydraulics Group
Description: PVB Series For smaller applications such as conveyor lines, injection molding machines or small presses, consider versatile, compact PVB Series piston pumps from Eaton. With an open-circuit, variable-displacemen t design, PVB Series piston pumps are available with
- Maximum Discharge Pressure: 3045 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Eaton Hydraulics Group
Description: TVX Variable The precise controllers of Eaton TVX Series variable closed-circuit piston pumps provide added efficiency in crusher feeder drives, dewatering presses, cranes and more. With a variable displacement from 66 cc to 90 cc (4.0 to 5.5 cu in) at operating pressures up to 350 bar
- Maximum Discharge Pressure: 5076 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Description: Parker’s hydraulic truck pump series F1 featuring high self-priming speed and high efficiency and is one of the leading truck pumps in the market. The F1 pump provide circuit reliability at speeds up to 3100 rpm at 400 bar (5,800 PSI). The F1 hydraulic pump
- Housing Material: Aluminum
- Maximum Discharge Pressure: 5800 psi
- Maximum Discharge Flow: 48.84 GPM
- Media Temperature: -40 to 248 F
-
Description: Parker’s hydraulic truck pump series F2 is a further development of the twin-flow version of series F1, the very first bent-axis truck pump on the market to feature two entirely independent flows. With a suitable build-up of the hydraulic system, the main advantage with a
- Housing Material: Aluminum
- Maximum Discharge Pressure: 5800 psi
- Maximum Discharge Flow: 60.72 GPM
- Media Temperature: -40 to 248 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: -based hydraulic liquids, environment-friendly hydraulic liquids and water-oil emulsions to flame-resistant hydraulic liquids and dry-running applications. Piston guide rings offer very good gliding behavior, good emergency running properties and also a high wear
-
Supplier: Eaton Hydraulics Group
Description: Medium Duty Sometimes bigger isn’t better—but having the perfect fit for the application is. Engineers rely on Eaton’s mobile medium-duty closed-circuit hydrostatic piston pumps for exactly that fit in vehicles using mid-range pump/motor hydraulic systems
- Maximum Discharge Pressure: 5500 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Eaton Hydraulics Group
Description: TVW Variable Eaton developed Hydrokraft TVW Series variable closed-circuit piston pumps for industrial applications such as thrusters, marine cranes and turbine starters. With displacements from 130 cc to 750 cc (7.93 to 45.77 cu in) at operating pressures up to 350 bar (5,076 psi),
- Maximum Discharge Pressure: 5076 psi
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Bosch Rexroth fixed displacement pumps are available in a variety of sizes and piston designs for many different mobile hydraulics markets and applications, offering superb versatility and adaptability.
- Maximum Discharge Pressure: 3625 to 5000 psi
- Pump Type: Piston / Plunger Pumps
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course,
- Pump Type: Gear Pumps, Piston / Plunger Pumps
-
Supplier: Continental Hydraulics
Description: rugged, reliable performance and value you’ve come to expect in all our products. They outperform sensitive piston pumps in harsh environments. PVR Vane Pumps deliver faster response, and require less external compensation compared to fixed displacement designs. Use PVR Vane
- Maximum Discharge Pressure: 1500 psi
- Maximum Discharge Flow: 4 to 70 GPM
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Continental Hydraulics
Description: to meet requirements of the machine tool, general machinery and other markets where low noise, high performance and competitive pricing are needed. Competitively priced with other manufacturers of vane and axial piston pumps. Reduced sound levels help meet government and purchased
- Maximum Discharge Pressure: 2500 to 3000 psi
- Maximum Discharge Flow: 8 to 75 GPM
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: HAWE North America Inc.
Description: These hydraulic pumps are reciprocating, valve controlled plungerpumps. They are basically oscillating pneumatic/hydraulic pressureintensifiers which are available in three sizes. These pumps stopautomatically when the opposing forces on the pneumatic side of the
- Maximum Discharge Pressure: 21756 psi
- Power Source: None, Pump Only
-
Supplier: SKF/Global
Description: pressure hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block,
- Maximum Discharge Pressure: 21750 psi
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: Atos North America
Description: Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston pumps PFR and vane pumps PFE; PVPCX2E: are composed by axial
- Maximum Discharge Pressure: 2176 to 5076 psi
- Maximum Discharge Flow: 16.79 to 61.51 GPM
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps, Rotary Vane Pumps
-
Supplier: Western Integrated Technologies
Description: is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight
- Maximum Discharge Pressure: 6000 psi
- Power Source: None, Pump Only
-
Supplier: Western Integrated Technologies
Description: is also available. • Thanks to the unique spherical piston design, F11/F12 motors can be used at unusually high shaft speeds. Operating pressures to 480 bar provides for the high output power capability. • The 40° angle between shaft and cylinder barrel allows for a very compact, lightweight
- Maximum Discharge Pressure: 5000 psi
- Power Source: None, Pump Only
-
Supplier: Bosch Rexroth Corporation
Description: Swashplate hydraulic pumps have a rotating cylinder containing pistons. A spring pushes the pistons against a stationary swash plate, which sits at an angle to the cylinder. The pistons suck in fluid during half a revolution and push fluid out during the other
- Maximum Discharge Pressure: 3046 to 6527 psi
- Type Of Pump: Hydraulic Pumps
-
Supplier: SKF/Global
Description: pressure hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block,
- Maximum Discharge Pressure: 10000 psi
- Power Source: Air / Pneumatic, Hydraulic, Manual
-
Supplier: Chevron Lubricants
Description: Ashless hydraulic oil for high performance industrial applications utilizing axial piston pumps where pressures may exceed 5000 psi, and vane- and gear-type pumps, and where applications are situated in environmentally sensitive areas.
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to
- Housing Material: Aluminum, Brass / Bronze, Cast Iron, Stainless Steel
- Maximum Discharge Pressure: 6500 psi
- Maximum Discharge Flow: 650 GPM
- Media Temperature: 400 F
-
Supplier: Weir Minerals
Description: GEHO® APEXS The GEHO® APEXS pump is a hydraulically driven two-chamber single-acting high pressure hose pump developed and manufactured by Weir Minerals Netherlands b.v. The APEXS (annular pressure exchange system) pump is used for contaminated fluids. This patented
- Housing Material: Cast Iron
- Power Source: None, Pump Only, Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which
- Type Of Pump: Hand / Foot Pumps
-
Supplier: Parent Petroleum Co.
Description: . FR Hydraulic Fluid is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with packing and seal materials commonly used in conventional oil systems. Avoid cork shaft seals and butyl seals and packing. Proper
- Kinematic Viscosity: 18.5 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 200
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and
- Maximum Discharge Pressure: 4061 psi
- Power Source: None, Pump Only
Find Suppliers by Category Top
Featured Products Top
-
Technical specification catalogue available for KM11 to RM250N radial piston motors. Hydraulic radial piston motors with fixed displacement, conform with ATEX directive 94/9/EC, applied standards EN 1127-1, EN (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
parallelism, achieved through double-sided grinding and lapping, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture or the general industry. Advantages of Miba Industrial Bearings (read more)
Browse Hydraulic Valves Datasheets for Miba Industrial Bearings -
parallelism, achieved through double-sided grinding and lapping, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture or the general industry. Products (read more)
Browse Hydraulic Valves Datasheets for Miba Industrial Bearings -
-critical applications. Unparalleled precision machining capabilities for the production of components of control valves, spool valves, piston pumps, hose sleeves, and valve bodies make Impro an industry leader in proven, dependable, and cost-effective hydraulic systems and components. Contact us and put the Impro advantage to work for your business. (read more)
Browse CNC Machining Services Datasheets for Impro Industries USA, Inc. -
, deburring, surface treatment, and heat treatment, providing one-stop solutions for myriad industries, including mission-critical applications. Unparalleled precision machining capabilities for the production of components of control valves, valve spools, pump pistons, sleeves, and valve bodies (read more)
Browse CNC Machining Services Datasheets for Impro Industries USA, Inc. -
, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture or the general industry. Applications Axial Piston Motors Axial Piston (read more)
Browse Industrial Valves Datasheets for Miba Industrial Bearings -
, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture or the general industry. Applications Axial Piston Motors Axial Piston (read more)
Browse Industrial Valves Datasheets for Miba Industrial Bearings -
, as well as computer measured analysis. Our valve plates are used in hydraulic motors and pumps such as axial piston pumps for the construction, agriculture or the general industry. Applications Axial Piston Motors Axial Piston (read more)
Browse Industrial Valves Datasheets for Miba Industrial Bearings -
: • Ball Valve Seats • Valve Stem Packing • Cavity Fillers • ButterflyValve Seats • Custom Products • Rotary Lip Seals • Hydraulic Seals • Floating Piston Rings • Gaskets • Mounts • Pump Slides (read more)
Browse Gaskets and Gasketing Datasheets for Kelco Industries -
pumps, high-pressure sensors monitor piston position in the hydraulic drive cylinder. Both companies have noticed increased efficiency and reduced maintenance costs thanks to the use of high-quality sensors like those available from Locon Sensor Systems. To place an order for high (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Low Noise, Increased Reliability, Digital Control: A New Generation of Radial Piston Pumps
of the RKP is optimized as a compromise between hydraulic (low pressure drop, small inductivity) and mechanic (small deformation, low stresses) functionality. Pressure drop along the suction path was reduced by 20%. The sound emission of the new radial piston pump generation was reduced by up to 5dB
-
Transducer Monitors Accumulator Piston Position
can save energy by supplementing pump flow during peak power demands, thereby reducing the size of the pump and motor in the hydraulic power unit. They can also store energy for emergency standby power and smooth out rapid changes in system pressure.
-
What's the Difference Between Honing and Roller-burnishing?
Hydraulic valves, piston pumps and cylinders require increasingly close fits between the piston or spool and bore to reduce internal leakage. The components also need precision surface finishes for high performance and long seal life.
More Information Top
-
rexroth piston hydraulic pump - offers from rexroth piston hydraulic pump manufacturers, suppliers, exporters & wholesalers
Rexroth A4VSO Hydraulic Piston Pump .
-
Technologies Used in the Production of High Pour Point Crude Oil in Shenyang Oilfield
1980-1981: Success in the pilot testing of the hydraulic piston pumping in well Shen-9S and well Gang-9.
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
Denison P46 hydraulic piston pump test .
-
Sell Rexroth hydraulic piston pump A7V series
Home > Selling Leads > General Mechanical Components > Pumps > Sell Rexroth hydraulic piston pump A7V series .
-
STUDY ON AN IMPLANTABLE POWER SOURCE FOR CIRCULATORY SUPPORT DEVICES.
Mechanical friction losses are reduced by avoiding the use of bearings in the transmission of the mam power output of the engine: the power piston is connected directly to the hydraulic pump piston .
-
Measurement of fluid film thickness on the valve plate in oil hydraulic axial piston pumps (I)-bearing pad effects-
Con- sidering the fluid film thickness between the adjacent Faces of the valve plate and the cylinder block of the oil hydraulic piston pump (as shown in Fig. 1.) if the leakage flow rates is Q, the mean fluid film thickness (h0 …
-
Equipment Manufacturing Technology
The problems and improvement of slipper socket in a water hydraulic piston pump .
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
The range of application of hydraulic piston pumps exceeds that of rod pumps by far.
-
Overview of Artificial Lift Systems
This list represents the relative standing of lift systems based on the number of installations throughout the world: (1) sucker rod pumping (beam pumping) (2) gas lift (3) electric submersible pumping, (4) hydraulic piston pumping , (5) hydraulic jet pumping, (6) plunger piston …