-
Supplier: InspectorTools
Description: , ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™ technology. IR-Fusion captures a visible light image in addition to the infrared
-
Supplier: Nikon Metrology
Description: of layered components. The new X.Tract tool provides, fully automated acquisition, powerful image processing and detailed reporting. With X.Tract, users gain better insight into complex packages such as Package on Package (PoP) or dual-layered boards leading to reduced false
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's PCIe-7360 is a high-speed digital I/O board with 32-CH bi-directional parallel I/O lines. Data rate up to 400 MB/s is available through the x4 PCI Express® interface. Clock rate can support up to 100 MHz internal clock or 200 MHz external clock, ideally suiting applications of
- Data Acquisition Device Type: I/O Module
- Digital I/O Channels: 32 #
-
-
Supplier: Infineon Technologies AG
Description: ) camera interface boards Test and measurement equipment USB logic analyzers USB oscilloscopes USB data loggers or acquisition systems List of Components EZ-USB™ SX3: Configurable SuperSpeed USB controller (CYUSB3017-BZXI
- Category: Development Board
- Ports: USB
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: AURIX™ 32-bit radar microcontroller family, e.g. SAK-TC264DA- 40F200, for high-performance signal processing. The device has an FFT acceleration engine and extended memory for radar image storage. The CPU is already pre-programmed with a sample application which samples up to four of the
- Bus Width: 16-Bit, 32-Bit
- Category: Development Board
- Supported System: Other
-
Supplier: North Star Imaging, Inc.
Description: Next generation Digital Radiography software developed entirely by North Star Imaging. High performance image processing and measurement functions using GPU for faster acquisitions using cone beam, fan beam or vorteX. Features: High performance image processing
- Applications: Condition Monitoring Software, Fault Isolation, Non-Destructive Test, Printed Circuit Board Testing
- Computer Platform: PC
- Features: Program Custom Tests, Automatic Test Reporting, Data Acquisition Capability, Third Party Software Integration, Other
-
Supplier: Evident Scientific
Description: The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detection, Corrosion
- Technology: Eddy Current / Electromagnetic, Ultrasonic
-
Supplier: RS Components, Ltd.
Description: .). Applications: Wireless communications demonstration & learning tool, Remote radio head, Software-Defined Radio, Satellite modems, Test & measurement equipment, Radar & advanced imaging, General purpose data acquisition. RS Product Code for Device. 877-6421 AD9361 2 x 2 RF Agile
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: Pleora Technologies Inc.
Description: IEEE 1588 Precision Time Protocol to synchronize image capture functions and other system elements, enabling the exact triggering of image acquisition. Integrated image management allows users to track and retrieve images that are transmitted during a particular
- Ethernet Interface: Yes
- Flash per Processor: 256 MB
- Serial I/O Port: Yes
-
Supplier: Pleora Technologies Inc.
Description: system elements, enabling the exact triggering of image acquisition. The iPORT NTx-NBT25 is supported by Pleora’s feature-rich eBUS™ SDK application tool kit. With this software suite, designers can rapidly prototype and deploy production-ready software to support video transmission
- Ethernet Interface: Yes
- Flash per Processor: 256 MB
- Serial I/O Port: Yes
-
Supplier: ELMA Electronic Inc.
Description: applications, IC-FEP-VPX6b delivers the best that the current technology can provide. Associated with the other building blocks of our OpenVPX product ranges (Intel® and FreescaleTM SBCs, Ethernet Switches & Routers, IO boards/FMC, Graphic), the IC-FEP-VPX6b running our Signal
- Communication Networks: Ethernet
- Flash Memory (RAM): 3.20E7 KB
- I/O Bus Specifications: VPX
- Ports: Serial Ports, USB
-
Supplier: Pleora Technologies Inc.
Description: Gbps rate and sends it with low, consistent latency over a GigE link to receiving software or hardware. The product supports the IEEE 1588 Precision Time Protocol to synchronize image capture functions and other system elements, enabling the exact triggering of image
- Bus Rate: Other
- Data Bus: 32-bit
- FPGA Data I/O Port: Yes
- Flash per Processor: 128 MB
-
Supplier: Smartmore Corporation Limited
Description: capabilities of area-scan cameras, the line scan camera provides the best solution. The line scan camera can match the high-speed line array acquisition rate of 67000 lines per second at the level of 500 to 8000 pixels per line. This allows the machine vision system to acquire high-resolution
- Camera Function: Video
- Height: 2.56 inch
- Horizontal Resolution: 2048 lines
- Imaging Technology / Camera Type: CMOS
-
Supplier: Teledyne FLIR
Description: values that are spatially accurate within +/- 2 mm at 10-meter distance. As the newest member of our field-proven Ladybug series, the Ladybug6 builds on our machine vision heritage with increased image resolution, enhanced on-board processing, and robust IP67-rated connectors. Support
- Application / Industry: Other
- Horizontal Resolution: 6280 lines
- Imaging Technology / Camera Type: Smart Camera
- Maximum Frame Rate: 15 to 29.9 fps
-
Supplier: Advantech
Description: . The module is supplied with a bundled software package that demonstrates a streamlined workflow from video acquisition, encoding, streaming to archiving in a hassle-free approach for simplifying system adoption and integration effort. The well-defined web-based software APIs open the
-
Supplier: BitFlow, Inc.
Description: that traditional frame grabbers are built around, and instead optimize the data path so that the images flow through the board and into the host's memory with no latency and zero CPU usage. The only on-board storage is a FIFO to handle the asynchronous nature of the PCI bus.
- Acquisition Formats: RS422, Non-standard / Other
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 32 bits
-
Supplier: BitFlow, Inc.
Description: The R3 frame grabber family has been designed to simplify the task of interfacing today's Camera Link cameras to a wide array of imaging applications. The R3-CL can acquire from almost every Base CL camera manufactured. Combining the power of a proven, sophisticated acquisition/DMA
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI
- Digital Camera Inputs: Yes
- Digital Input Pixel Acquisition Depth: 24 bits
-
Supplier: ADLINK Technology Inc.
Description: Additional GigE Vision 1 slave camera support reduces TCO Built-in PWM lighting control Flexible software support for STEMMER Common Vision Blox, MVTec HALCON, and many others GeniCam , GenTL, Open CV and Open CL compatible with image acquisition The Starter Kit
- Application / Industry: Industrial
- Imaging Technology / Camera Type: CMOS, Smart Camera
- Monochrome / Color: Monochrome
- Output: Ethernet, USB
-
Supplier: Nikon Metrology
Description: patterns on circuit boards, MEMS and a variety of other demanding applications. Confocal Objective Lenses Confocal Objective Lenses: 1.5x - W.D. 24mm, 3x - W.D. 24mm, 7.5x - W.D. 24mm Advanced Image Processing Advanced image processing enhances contrast and
- Applications / Capabilities: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: BitFlow, Inc.
Description: means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full
- Accepts Video Timing Signals: Yes
- Acquisition Formats: RGB, Non-standard / Other
- Analog Camera Inputs: Yes
- Analog Input Pixel Acquisition Depth: 24 bits
-
Supplier: BitFlow, Inc.
Description: means that each VFG can be configured for a different camera, different triggering mode, different destination buffer and can be in a different acquisition state than the other VFGs. But most importantly, all of the VFGs on one board can acquire simultaneously, at the cameras full
- Accepts Video Timing Signals: Yes
- Acquisition Formats: RGB, Non-standard / Other
- Analog Camera Inputs: Yes
- Analog Input Pixel Acquisition Depth: 24 bits
-
Supplier: Visual Sound, Inc.
Description: video input: simultaneous, line-by-line and side-by-side. The monitor also features a special 3D display function for image acquisition with rig-type 3D camera systems. The color space of the 3DL2550 is 102% of the NTSC standard, exceeding the EBU/SMPTE range that can be displayed by
- Type: LCD Display
-
Supplier: Critical Link, LLC
Description: subsystems. Both the DSP and the FGPA are capable of loading/executing programs and logic images developed by end users. The MityDSP-6455F provides a complete digital processing infrastructure necessary for the most data- and processing-intensive applications. The MityDSP-6455F is used
- Capacity: 64 to 128 MB
- Form Factor: Other
- Memory Type: DDR2
- Operating Temperature: -40 to 185 F
-
Supplier: Airbus Group
Description: /h Use TANAN for: Maritime surveillance Search and rescue Reconnaissance, surveillance and target acquisition Convoy and VIP protection Harbours and offshore platforms surveillance Providing image and communications intelligence
-
Supplier: Analog Devices, Inc.
Description: channel and offers nap and sleep modes to reduce the power consumption to 5µW for further power savings during inactive periods. Bits LTC2321-12 12 LTC2321-14 14 LTC2321-16 16 Applications High Speed Data Acquisition Systems Communications Remote Data Acquisition Imaging Optical
- Architecture: SAR
- IC Package Type: Other
- Input Type: Single-Ended, Differential
- Interface Type: Serial, SPI, Other
-
Supplier: Analog Devices, Inc.
Description: channel and offers nap and sleep modes to reduce the power consumption to 5µW for further power savings during inactive periods. Bits LTC2323-12 12 LTC2323-14 14 LTC2323-16 16 Applications High Speed Data Acquisition Systems Communications Remote Data Acquisition Imaging Optical
- Architecture: SAR
- IC Package Type: Other
- Input Type: Single-Ended, Differential
- Interface Type: Serial, SPI, Other
-
Supplier: Analog Devices, Inc.
Description: channel and offers nap and sleep modes to reduce the power consumption to 5µW for further power savings during inactive periods. Bits LTC2323-12 12 LTC2323-14 14 LTC2323-16 16 Applications High Speed Data Acquisition Systems Communications Remote Data Acquisition Imaging Optical
- Architecture: SAR
- IC Package Type: Other
- Input Type: Single-Ended, Differential
- Interface Type: Serial, SPI, Other
-
Supplier: Analog Devices, Inc.
Description: and offers nap and sleep modes to reduce the power consumption to 5µW for further power savings during inactive periods. Bits LTC2321-12 12 LTC2321-14 14 LTC2321-16 16 Applications High Speed Data Acquisition Systems Communications Remote Data Acquisition Imaging Optical
- Architecture: SAR
- IC Package Type: Other
- Input Type: Single-Ended, Differential
- Interface Type: Serial, SPI, Other
-
Supplier: Airbus Group
Description: proven its capabilities during operational deployments in Afghanistan, the Central African Republic, Somalia, Libya and Mali. The enhanced Tiger HAD variant provides air-to-ground missile capability, improved target acquisition and ballistic protection, 14 percent more power, an evolved
-
Supplier: ValueTronics International, Inc.
Description: common to both the DL5100's and AR4000's. Two new ASIC's were developed for the data acquisition stage. The front end and data acquisition stages are configured so that a single printed circuit board supports two channels for easier addition of channels. In the data
- Bandwidth: 150 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Advantech
Description: facing ethernet ports connected to a cost optimized planar PCIe board the platforms eliminate the need for multiple PCIe cards and offer all the physical connectivity advantages of an off-the-shelf enterprise or provider edge router. Together with software from leading ecosystem partners the
- Server Type: Network Server
-
Supplier: Marposs Corp
Description: display with fast image refresh and high-resolution incl. multicolored, integrated LED warning lamp is used for machine and tool protection, process monitoring and process failure detection and for optimizing process and part quality. Several counter functions (order, tool, dosage
-
Supplier: Marposs Corp
Description: with fast image refresh and high-resolution incl. multicolored, integrated LED warning lamp is used for machine and tool protection, process monitoring and process failure detection and for optimizing process and part quality. Several counter functions (order, tool, dosage, quality
-
Supplier: ValueTronics International, Inc.
Description: . Unparalleled levels of circuit integration and state-of-the-art surface mount technology, enabling all of the acquisition system to be mounted on a single board. Significant advances in intuitive human interface features that enable the addition of productive new capabilities without
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: of the acquisition system to be mounted on a single board. Significant advances in intuitive human interface features that enable the addition of productive new capabilities without adding complexity. A design goal for the TDS was to make virtually every feature discoverable and
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: operation. Standard configurations allow users to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs
Find Suppliers by Category Top
Featured Products Top
-
Precision Time Protocol to synchronize image capture functions and other system elements, enabling the exact triggering of image acquisition. Integrated image management allows users to track and retrieve images that are transmitted during a particular acquisition session. The iPORT NTx-NBT25 is (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Teledyne DALSA is pleased to announce its Xtium™2-XGV PX8, a GigE Vision® compatible image acquisition board that features a real (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
best image function enables users to quickly compare and choose the best observation method between 6 options, brightfield, oblique, darkfield, MIX, polarization, and differential interference contrast 60 frames-per-second image acquisition means (read more)
Browse Digital and Video Microscopes Datasheets for Evident Scientific -
-scene temperature range at a sub-40mK NETD. This newest shutterless version of MicroCalibir provides improved Size, Weight, and Power (SWaP), and uninterrupted image acquisition with no acoustic noise or possibility of shutter fatigue. This makes it easier to withstand high levels of vibration or g (read more)
Browse Video Cameras Datasheets for Teledyne DALSA -
FCI Basics Metral® accessories are compatible with Metral® 2mm Board-to-Board and Board-to-Cable connector systems. These are comprised of shrouds, coding keys, and guiding systems. These enhance the (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Cloud computing Video surveillance and security Imaging Data acquisition Test and measurement Equipment and machine control Electric utility monitoring and control Rail systems and train control Mobile and (read more)
Browse Carrier Cards and Carrier Boards Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Cloud computing Video surveillance and security Imaging Data acquisition Test and measurement Equipment and machine control Electric utility monitoring and control Rail systems and train control Mobile and (read more)
Browse Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
MitySOM-AM57(F) Family Overview MitySOM-AM57F Data Sheet Carrier Board (read more)
Browse Computer-on-Module (COM) Datasheets for Critical Link, LLC -
Factory Automation Industrial Communication Grid Infrastructure Industrial Drives Medical Instrumentation Embedded Control Processing Network Enabled Data Acquisition Test and Measurement Software Defined Radio (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC -
MitySOM-AM57(F) Family Overview MitySOM-AM57F Data Sheet Carrier Board Design Guide (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC
More Information Top
-
Synchronization of binocular motion parameters optoelectronic measurement system
A new method, which uses self-made hardware resetting camera and software triggering image acquisition board , is provided.
-
UWGSP7: a real-time optical imaging workstation
The image acquisition board is used to digitize and format the ana- log signal from the input device into digital frames and to the average frames into images.
-
Development of a miniaturized system for monitoring vergence during viewing of stereoscopic imagery using a head-mounted display
An image acquisition board was used to capture the images and a program was designed using LabVIEW™ to process the images.
-
X64-LVDS.(IMAGE PROCESSING) - Advanced Imaging | HighBeam Research
* Image acquisition board provides high-speed Acquisition .
-
Germ Cell Protocols
Cables from camera to image acquisition board and from LC compensator optics to SpindleView controller box.
-
The measurement system for fiber positioning unit of LAMOST
The image acquisition board converts the analog electrical signal of the light spot into the digital signal.
-
DEVELOPMENT AND UTILIZATION OF TEST FACILITY FOR THE STUDY OF CANDLE FILTER SURFACE REGENERATION
resolution & high speed camera and 3) an image acquisition board .
-
Study on Linear Appraisal of Dairy Cow’s Conformation Based on Image Processing
The system adopts camera to acquire dairy cow image, color image acquisition board to convert its signal into digital signal, image processing technology to measure every trait, so that measurement precision is improved and workload is reduced.
-
Camera Link image acquisition | News | The Engineer
National Instruments has announced several new image acquisition boards for machine vision and scientific imaging, including the new NI PCI-1426 low-cost image acquisition board for base-configuration Camera Link cameras.
-
Images acquisition and processing system based on CIS and DSP
External lighting board, image acquisition board and image processing board are contained in the board level modules.