Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SICK
Description: Inclination sensors take a non-contact measurement of the inclination angle of an object in relation to the earth's gravity. Thanks to the use of capacitive MEMS technology, inclination sensors are both highly precise and extremely reliable. One-dimensional
- Accuracy: 0.0100 to 0.1000 degrees
- Form Factor: Module / Standalone
- Number of Axes: 1 to 2
- Output: Analog
-
Supplier: ifm electronic gmbh
Description: Precise detection of angles of inclination High repeatability Precise analogue output Suited for use in mobile machines
- Output: Analog
-
Supplier: ifm electronic gmbh
Description: Precise detection of angles of inclination High repeatability Precise analogue output Suited for use in mobile machines
- Output: Analog
-
-
Supplier: Baumer Ltd.
Description: Inclination sensors are a sort of electronic „water scales“ by sensing the degree of misalignment to the horizontal line. Inclination sensors are of increasing importance in indus- trial applications since they constitute a vital share to improve automation, system
- Accuracy: 0.1000 to 0.5000 degrees
- Form Factor: Module / Standalone
- Number of Axes: 1 to 2
- Operating Temperature: -25 to 85 F
-
Supplier: ifm electronic gmbh
Description: Precise measurement of angles of inclination on X and Y axes High measurement accuracy across the total angular range in two axes With two programmable switching outputs, two scalable analogue outputs and IO-Link Compact and robust housing High protection rating for the requirements of harsh
- Output: Analog, Digital
- Type: Capacitive
-
Supplier: ifm electronic gmbh
Description: Precise measurement of angles of inclination on X and Y axes High measurement accuracy across the total angular range in two axes Zero point, counting direction and limit frequency adjustable Compact and robust housing High-performance CAN interface for various communication tasks
- Type: Capacitive
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-C29 single axis miniature NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, repeatability, good symmetry and linearity. Rugged hermetic construction and MIL-SPEC temperature range make it suitable
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-010D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, HIGH resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range make
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-060D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range make it
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-003D-NULL single axis NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, superior repeatability, good near-null symmetry and linearity. Rugged hermetic construction and MIL-SPEC wide temperature
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Pepperl+Fuchs SE
Description: E1-Type approval Measuring range 0 ... 360° Analog output 4 mA ... 20 mA Evaluation limits can be taught-in 2 programmable switch outputs High shock resistance Increased noise immunity 100 V/m
-
Supplier: Pepperl+Fuchs SE
Description: E1-Type approval Measuring range 0 ... 360° Analog output 4 mA ... 20 mA Evaluation limits can be taught-in 2 programmable switch outputs High shock resistance Increased noise immunity 100 V/m
-
Supplier: Pepperl+Fuchs SE
Description: E1-Type approval Measuring range 0 ... 360° Analog output 0 V ... 5 V Evaluation limits can be taught-in 2 programmable switch outputs High shock resistance Increased noise immunity 100 V/m
-
Supplier: Pepperl+Fuchs SE
Description: E1-Type approval Measuring range -15° ... +15° Analog output 4 mA ... 20 mA Fixed evaluation limits High shock resistance Increased noise immunity 100 V/m
-
Supplier: Accuris
Description: HEADLAMP LEVELLING SYSTEM PART 5: INCLINATION SENSOR OF THE VEHICLE THIS SPECIFICATION MAY BE APPLIED ONLY FOR CURRENT PROJECTS INCL. GLOBAL EPSILON E (37##). IT IS SUPERCEDED FOR ALL FUTURE PROJECTS AND REPLACED BY GMW14572
-
Supplier: Accuris
Description: HEADLAMP LEVELING SYSTEM - INCLINATION SENSOR OF THE VEHICLE **GMW RESTRICTED/CONFIDENT IAL STD - CONTACT SALES - US CUST CALL 1-800-854-7179/NON-U S SELECT WORLDWIDE OFFICES LINK AT BOTTOM OF PAGE TO FIND OFFICE TO CONTACT * INAC S/S BY GMW14906 & CG982**
-
Supplier: First Sensor AG
Description: inclination or acceleration. Due to high aspect ratio microstructures (HARMS) the sensors feature ultra-low cross axis sensitivities. Further, the patented highly flexible AIM (Air gap Insulated Microstructures) technology minimizes parasitic capacitances.
- Form Factor: Integrated Chip (IC)
- Operating Temperature: -40 to 248 F
- Supply Voltage: 2.7 to 5.2 volts
- Tilt Angle: -90 to 90 degrees
-
Supplier: First Sensor AG
Description: inclination or acceleration. Due to high aspect ratio microstructures (HARMS) the sensors feature ultra-low cross axis sensitivities. Further, the patented highly flexible AIM (Air gap Insulated Microstructures) technology minimizes parasitic capacitances.
- Device Type: Sensor / Transducer
- Frequency Range: 400 to 800 Hz
- Maximum Shock: 2000 g
- Number of Axes: Biaxial
-
Supplier: Galco Industrial Electronics
Description: 1073780, Inclination Sensor
-
Supplier: elobau U.S., Inc.
Description: signals relays are headed, whereby breaking capacity amounts to maximally 60 V (1 A, 30 W/VA). The inclination range of the biaxial N4 amounts to ± 60°. Per inclination axle (x and/or y axis) switching points can be defined, two in the positive and two in the negative range.
- Number of Axes: 1
- Operating Temperature: -40 to 158 F
- Output: Analog
- Supply Voltage: 10 to 30 volts
-
Supplier: elobau U.S., Inc.
Description: signals relays are headed, whereby breaking capacity amounts to maximally 60 V (1 A, 30 W/VA). The inclination range of the biaxial N4 amounts to ± 60°. Per inclination axle (x and/or y axis) switching points can be defined, two in the positive and two in the negative range.
- Number of Axes: 2
- Output: Analog
- Supply Voltage: 10 to 30 volts
- Tilt Angle: -60 to 60 degrees
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1900T is a dual axis tilt sensor module with analog voltage output, the tilt sensor module adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the
- Form Factor: Integrated Chip (IC)
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static gravity field
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCA716S/HCA726S tilt sensor is a small volume wide measuring range and high accuracy tilt sensor produced by RION company to the industrial field control , using RS485/RS232 Serial interface , MODBUS RTU standard protocol format .Built-in high-precision 24bit A /D differential
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Supply Voltage: 9 to 36 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1600T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with
- Form Factor: Integrated Chip (IC)
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: ContiTech AG
Description: inclination detection. Proven automotive design with USCAR connector and communication via CAN protocol. Universal Inertial Sensor covers all applications, except of ESC-Applications. Benefits and Features Measurement directions in x-, y-, and z-axis Measurement of
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software
- Accuracy: 0.2000 to 0.5000 degrees
- Form Factor: Module / Standalone
- Number of Axes: 3
- Operating Temperature: -40 to 257 F
-
Supplier: elobau U.S., Inc.
Description: Broken finger switches with teflon hinge. Switching point with an inclination of a = 12° ±3° at the top of the switch, measured in the air.
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Capacitive / RF Admittance
-
Supplier: elobau U.S., Inc.
Description: Broken finger switches with teflon hinge. Switching point with an inclination of a = 12° ±3° at the top of the switch, measured in the air.
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid
- Meter Technology: Capacitive / RF Admittance
-
Supplier: RS Components, Ltd.
Description: Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâ??s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of
- Body: Rectangular
- Technology: Hall Effect Position Sensor
-
Supplier: RS Components, Ltd.
Description: Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâ??s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of
- Body: Rectangular
- Technology: Hall Effect Position Sensor
-
Supplier: RS Components, Ltd.
Description: Sick TMM55 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâ??s gravity. A simple 4-hole mounting and M12 male connector on the cable outlet offers a great deal of
- Body: Rectangular
- Technology: Hall Effect Position Sensor
-
Supplier: RS Components, Ltd.
Description: Sick TMM88 series inclination sensors use capacitive MEMS technology to take a non-contact measurement of the inclination angle of an object in relation to the earthâ??s gravity. TMM88 two-dimensional sensors take measurements with an accuracy of up to +/- 0.02°. With the
- Body: Rectangular
- Technology: Hall Effect Position Sensor
-
Supplier: Fredericks Company - Televac
Description: 0750-9002-99 Dual-Axis ±90° RS-485 Inclinometer The 0750-9002-99 RS-485 inclinometer utilizes a MEMS sensor to provide highly accurate and repeatable tilt measurement over a ±90° range. Its low-profile zinc housing with potting provides excellent
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -40 to 185 F
- Output: Digital
-
Supplier: Rieker, Inc.
Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the sensor. An
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Gefran inclination sensors to their growing lineup of position transducers. Gefran sensors use cutting-edge MEMS technology (micro-electromechanical devices integrated onto a single silicon chip) to provide reliable and precise tilt angle measurement with respect (read more)
Browse Datasheets for Automationdirect.com -
for personal safety is being used in vehicle leveling devices. With a full range of inclination, acceleration and shock sensors our engineers are happy to offer advice, designs and technical support. Our Smart Sensors have found a home in the most diverse of applications and industries (read more)
Browse Tilt Sensors Datasheets for Comus International -
-based sensor and one ultrasonic sensor were mounted onto the boat. Furthermore, an inclination sensor (read more)
Browse Level Sensors Datasheets for ifm electronic gmbh -
F configurations in single-ended mode. Our sensors are used in dynamic applications including flight testing, transportation environment replication/simulation, modal structural analysis, ride quality, road load, tilt, and inclination measurements (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Conceptually, an acceleration sensor behaves similarly as a tilt switch. When the sensor experiences acceleration the unit registers a change of state. Our acceleration sensors can be used to measure vibration on cars, machines, buildings, process control systems and safety installations. They can also be used to measure seismic activity, inclination, machine vibration, as well as dynamic distances. (read more)
Browse Accelerometers Datasheets for Comus International -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Measurement The NIR Intensity Lens captures the complete angular distribution of a NIR light source (up to ±70 degrees) in a single image, and achieves an angular resolution of up to 0.05 degrees per image sensor pixel. Paired with the ProMetric® Imaging Radiometer, the NIR Intensity (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Pixel Solid Angle Inclination Solid Angle Dot Source Analysis Flood Source Analysis Points of Interest Image Export Angular Distribution of a (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
help you understand some important glossaries when you are selecting Optical Lenses and Camera Lenses. Sensor Size and Resolution? The Sensor Size is the Width (Horizontal Length) and Height (Vertical Length) of the sensor/detector, often measured in (read more)
Browse Optical Lens Assemblies Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd.
Conduct Research Top
-
Grégoire - Using Inclination Sensor Technology for Harvesters
The advantage of the Inertial Measurement Unit is that it has a CANopen interface which ensures an easy handling.
-
Effect of Cross-Axis Inclination on the Scale Factor of 756-Series Mid-Range Miniature Tilt Sensors
Tilt sensors are calibrated by tilting them in a vertical plane and measuring their outputs at known angles. If a sensor is subsequently inclined by the cross-axis angle ß (Figure 1) and again rotated in a vertical plane, its output at the same known angles will be different than in the initial
-
display-controller sensor for boom of excavator
? PRODUCT INTRODUCTION. SMI826C is a display and control integrated equipment independently developed by RION Company. It is equipped with RION brand professional tilt sensor, which can monitor the tilt data of display carrier in real time.The product has four relay alarm signal output, the user
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Accuracy vs. Resolution
, or the amount of inclination of an object in relation to gravity. When using an inclinometer, you mount the sensor to the device, apply tilt, and measure the incline by detecting changes in a certain output. One type of output, via LCD digital display, provides an interpretation of angle based on the sensor
More Information Top
-
Geodetic Deformation Monitoring: From Geophysical to Engineering Roles
Monitoring and Analysing Structural Movements with Precise Inclination Sensors .
-
Improving Wellbore Position Accuracy of Horizontal Wells by Using A Continuous Inclination Measurement From a Near Bit Inclination MWD Sensor
Both these geosteering tools use a Near Bit Inclination sensor (NBI) to help the directional driller perform directional changes smoothly and accurately.
-
Micro-electro-discharge machining as microsensor fabrication technology
The first sensor is an inertial bi-axial inclination sensor .
-
Sensors, Measurement and Intelligent Materials
This paper selects Atmega128 as the microprocessor of the system, and uses SCA103T as high accuracy inclination sensor .
-
Instrumented Motors Prove Crucial in Unconventional Well Placement
The Gamma-At-Bit- Inclination Sensor (GABITM) provides at-bit azimuthal gamma ray and inclination measurements for improved Geosteering and optimum well placement.
-
RZB-type Capacitive Borehole Inclinometer
In addition, one pre-adjusting platform controlled by a micro motors is designed for this instrument to meet the requirement that an inclination sensor may change in a rather large range during downhole installation.
-
Liquid Crystals: Viscous and Elastic Properties in Theory and Applications
It is essentially better than the typical value of industrially produced in clonomete rs of comparable sizes ( see , for example , ZEROTRONIC inclination sensors ).
-
Optimal Horizontal Wellbore Placement Using New Drilling Technology In the Niger Delta - Bonga Field Case Study
In the course of the well execution, achieving the well objective necessitated the introduction of at-bit- inclination sensor and agitator tools in optimally placing the Bonga 10ST 3 drain hole in the reservoir.
-
http://dspace.mit.edu/bitstream/handle/1721.1/27104/56835908-MIT.pdf?sequence=2
However, the improvement is not as discernible in between the inclined sensor and the binocular image on account of the phenomenon described in section 4.2.4.
-
http://waset.org/publications/9996964/design-of-a-novel-inclination-sensor-utilizing-grayscale-image
In this present paper, we have designed an embedded based inclination sensor utilizing the grayscale image with a resolution of 0.3º.