-
Supplier: OMEGA Engineering, Inc.
Description: The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same
- Display: Digital
- Features: Battery Powered, Counter / Totalizer, Timer
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up
-
Supplier: InspectorTools
Description: Combines both contact and non-contact models for use in all applications Features: Characters on display reverse direction depending on contact or photo mode Uses a Laser for greater distance non-contact measurements up to 6.5ft (2m) Memory/readings button holds last reading for 5 min and
-
-
Supplier: Galco Industrial Electronics
Description: Tachometer,Laser,LED Display,6in.
-
Supplier: Galco Industrial Electronics
Description: Tachometer,Laser,LCD Display,6in.
-
Supplier: SKF/Global
Description: The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement versatility in
- Display: Digital
- Features: Battery Powered, Counter / Totalizer, Linear Speed / Length Measurement, Timer
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while
- Display: Digital
- Features: Battery Powered, Counter / Totalizer
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Traceable® Products
Description: Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors, and
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: ValueTronics International, Inc.
Description: accuracy Tachometer memory stores last, max and min readings Provides wide RPM (photo and contact) and Linear Surface Speed (contact) measurements Accurate to 0.05% with max resolution of 0.1rpm in either photo or contact mode Narrow beam Laser photo tachometer for
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Note: To ensure accuracy and safety when using the laser tachometer, measurements must be taken from a distance of 50 ... 150 mm (2 ... 6").
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 63 is a digital handheld optical tachometer, or rotation meter, that can take noncontact measurements of rotational speed. This handheld tachometer features an integrated laser and is ideal for measuring rotational speeds of machines, motors, conveyor belts and other
- Display: Digital
- Features: Battery Powered, Data Logger
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: InspectorTools
Description: Contact Tachometer includes a non-contact IR Thermometer for surface temperature measurements Built-in IR thermometer with laser measures remote surface temperature on motors and rotating parts Provides wide RPM (photo and contact) and Linear Surface Speed (contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: /min or ft/min. The tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal measuring instrument for machines, motors, conveyor belts and other moving parts. Non-contact measurements are taken with the help of
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Display: Digital
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: REED-Direct
Description: Non-contact function utilizes laser light beam for improved accuracy Recalls Max/Min and last values Large, easy to read display Autoranging with 0.05% accuracy Includes battery and carrying case SPECIFICATIONS: Photo Range: 5 to 99
- Display: Digital
- Form Factor: Handheld
- Interface / Control: Knobs / Switches
- Rotational Speed Range: 5 to 99999 rpm
-
Supplier: REED-Direct
Description: Laser: Class 2 red laser diode, 645nm wavelength Power Supply: 4 x 1.5V "AA" batteries Dimensions: 8.5 x 2.6 x 1.5" (215 x 65 x 38mm) Weight: 0.66 lb (300g)
- Display: Digital
- Form Factor: Handheld
- Interface / Control: Knobs / Switches
- Rotational Speed Range: 10 to 99999 rpm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it
- Display: Digital
- Features: Battery Powered, Counter / Totalizer
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Quality Bearings & Components
Description: BETEX 1620 Digital Laser Tachometer CONDITION MONITORING TOOLS BETEX 1620 DIGITAL LASER TACHOMETER PART NUMBER: TB-C520820 This digital laser tachometer is suitable for maintaining and servicing engines, rotating equipment and machines
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Quality Bearings & Components
Description: BETEX 1600 Digital Laser Tachometer CONDITION MONITORING TOOLS PART NUMBER: TB-C520800 BETEX 1600 DIGITAL LASER TACHOMETER This professional digital tachometer is designed for recording rotational speeds (rpm) and peripheral velocities in m
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: HydraCheck Inc.
Description: The DT-207LR tachometer incorporates laser technology yet retains Shimpo’s hallmark rugged construction and reliable quality components; the unit offers incredible value and versatility as it performs non-contact and contact applications via the included contact adapter. We’re
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Knobs / Switches
-
Supplier: Monarch Instrument
Description: Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display
- Display: Digital
- Features: Audible / Visual Alarm, Battery Powered
- Form Factor: Benchtop, Panel Mount
- Outputs: Analog Voltage, Current Loop
-
Supplier: Monarch Instrument
Description: ) and rate of change in rpm. A TTL pulse repeater output is standard. Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals ACT-3X Panel Tachometer
- Display: Digital
- Features: Application Software, Counter / Totalizer
- Form Factor: Benchtop, Panel Mount
- Interface / Control: Digital Front Panel, Computer Programmable
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED’s which are
- Rotational Speed Range: 60 to 999999 rpm
- Sensor Technology: Non Contact
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Transcat, Inc.
Description: Product Highlights Combination Stroboscope & Tachometer eliminates need for two separate products Quick mode selection provides instant back and forth operation between tachometer and stroboscope Multiplication selection of flash rate with scroll dial
-
Supplier: HydraCheck Inc.
Description: The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality
- Display: Digital
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: HydraCheck Inc.
Description: The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the
- Display: Digital
- Features: Battery Powered, Data Logger
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Polytec, Inc.
Description: The new RLV-5500 Rotational Laser Vibrometer uses a fiber-optic cable to provide laser power to the small RLV-500 Sensor Head, thus increasing mounting and positioning options without sacrificing precision. The RLV-5500 Controller comes with a 19'' industrial housing and incorporates
- Form Factor: Benchtop
- Operating Temperature: 5 to 40 F
- Outputs: Analog Voltage
- Rotational Speed Range: 0.0 to 20000 rpm
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® Laser Tachometer, BNC output, continuous laser operation, up to 100000 RPM, 20 in (0.5 m) operating range, includes mounting bracket and retro-reflective tape
- Rotational Speed Range: 100000 rpm
- Sensor Technology: Non Contact
- Tachometer Type: Instrument / Sensor Package
-
Supplier: MTI Instruments Inc.
Description: The state of the art speed resolver/signal conditioning unit capable of working with all types of engine speed signals. Whether you are testing engines with a long tooth or short tooth embedded N1 signal, if you have engines with older high-voltage tachometer generators, or if you are testing
- Application: General Lab and Industrial, Aerospace / Military
- Form Factor: Rack Mount
- Outputs: Voltage Output?
- Specialized & Other Inputs: Other Input?
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: RS Components, Ltd.
Description: Laser tachometer probe for use with PC. Non-contact rotational speed measurement or logging via RS-232 link to PC. Long optical range - up to 2m. Speed range up to 60000rpm. CD-ROM with logging software supplied. Green LED on target indicator. Auto power-off to prolong battery life
- Display: Digital
- Features: Battery Powered
- Rotational Speed Range: 100 to 60000 rpm
-
Supplier: RS Components, Ltd.
Description: RS Pro 5-digit tachometer features a laser for accurate targeting ability. â?¢Direct reading RPM,â?¢Memory - recall of last reading, max, min,â?¢Reflective target tapes included Best Accuracy = ±0.05 % Category = Laser
- Display: Digital
- Features: Battery Powered
- Operating Temperature: 122 F
- Rotational Speed Range: 99999 rpm
-
Supplier: RS Components, Ltd.
Description: Laser tachometer probe for use with PC. Non-contact rotational speed measurement or logging via RS-232 link to PC. Long optical range - up to 2m. Speed range up to 60000rpm. CD-ROM with logging software supplied. Green LED on target indicator. Auto power-off to prolong battery life
- Display: Digital
- Features: Battery Powered
- Rotational Speed Range: 100 to 60000 rpm
-
Supplier: RS Components, Ltd.
Description: The TKRT 20 tachometer from SKF is user-friendly and provides accurate measurement of rotational and linear speeds. Its versatility is due to its range of contact adapters and laser, and works in five different modes. The tachometer has a large inverting LCD display which allows
- Display: Digital
- Features: Battery Powered
- Operating Temperature: 104 F
- Sensor Technology: Contact
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: film, coupon, IC printing, CCD on-line detection, precise positioning detection of solder automation equipment, laser (laser cutting/laser marking/Laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment,
- Bearing Type: Ball Slide, Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: , Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: , Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: , Depreciation, IC printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production
- Bearing Type: Linear Guide Bearing
- Carriage Load: 110 to 220 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount, Water Resistant (Sealed)
Find Suppliers by Category Top
Featured Products Top
-
The HC-DT205L and HC-DT207L are low power consumption, battery-operated, hand-held, microprocessor-controlled, non-contact/contact type tachometers that (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
The ST-5000 combination stroboscope/tachometer portable velocity analyzing and measuring device is ideal for machinery process inspection. The 2 in 1 unit eliminates the need to purchase and carry around two separate test instruments, plus streamlines time to analyze process machinery (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc.
More Information Top
-
Topics in Modal Analysis II, Volume 6
Key-phasor laser tachometer .
-
Grainger.com
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
$300-$400 Nonelectrical Properties Testing - Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
Structural Dynamics, Volume 3
To make sensing of torsional vibration on a rotating shaft easier and minimally intrusive a combination of an adhesive backed zebra tape and a specially modified laser tachometer is used.
-
$300-$400 Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
$300-$400 Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
MONARCH Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
$300-$400 Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
MONARCH Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .
-
$300-$400 Test Instruments - Grainger Industrial Supply
• Laser Tachometer , 0.5 to 20,000 rpmLaser Tachometer,0.5 to 20,000 rpm .