Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: RubyLaser is the machine of choice when High powered Fibre or Yag lasers are needed. Sharing the same control as the high end FlexLaser III it offers extreme performance in demanding applications with a robust enclosure to ensure operator safety. Quality components have enabled
- Process / Operation: Laser Cutting
-
Supplier: Marposs Corp
Description: DESCRIPTION It is ideal for the off-line checking of drill bits, end mills, cutting tools, toothed pulleys, small gears. In addition it can be also used to check the diameter, ovality and the straightness of hard metal blanks, ground pins or cylinders. SUPER
- Gaging Technology: Laser Micrometer
-
Supplier: IDEX Health & Science
Description: The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to
- Laser Power: 20 milliwatts
- Laser Type: Solid State Lasers
- Wavelength Range: 488 nm
-
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: ATARIUM XTR, the new sub 2 picosecond laser, offers a significant advantage over the commonly used picosecond or the more complex femtosecond lasers. High peak power and high pulse energy up to 300 µJ make the ATARIUM XTR an ideal tool for high speed, high precision
- Laser Output: Pulsed
- Laser Power: 15000 milliwatts
- Laser Type: Fiber Lasers
- Pulse Energy: 0.3000 mJ
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: WIRE EDM/ Laser Machining At Eagle Stainless, we’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex
- Materials: Aluminum, Copper, Steel - Stainless
- Process Capability: Laser Welding
- Regional Preference: North America, United States Only, Northeast US Only
- Services: Assembly Services, Design Assistance
-
Supplier: ProPhotonix, Ltd.
Description: InViso™ is an innovative range of diode based laser modules designed to meet the demanding requirements of high thermal performance machine vision applications at wavelengths ranging from the UV to the infrared and power levels up to 100mW. Focused on customer needs rather than constraint
- CDRH Classification: Class II, Class IIIb, Other
- Laser Output: Continuous Wave
- Laser Power: 0.9000 milliwatts
- Laser Type: Alignment Lasers, Laser Diodes, Laser Diode Modules
-
Supplier: ProPhotonix, Ltd.
Description: replacement, all contained in a 14mm diameter housing. Each laser diode module is supplied with an adjustable mounting bracket, (with Allen key), wall plug power supply and power adjustment tool. Optional accessories include a 4-outlet junction box which allows up to four modules to be
- CDRH Classification: Class II, Class IIIb, Other
- Laser Output: Continuous Wave
- Laser Power: 0.1000 to 4.5 milliwatts
- Laser Type: Alignment Lasers, Laser Diode Modules
-
Supplier: Hendrick Metal Products
Description: : Extremely accurate Produces clean, smooth edges No material warping No tooling required Applications for Laser Cutting While there are unlimited applications that can be fabricated using laser cutting, the automotive, electronic, medical and
- Capabilities: Film / Sheet
- Materials: Metals
- Regional Preference: North America, United States Only, Northeast US Only, Midwest US Only
- Services Offered: Design Assistance, Prototype Services, Low Volume Production, High Volume Production
-
Supplier: Lumentum Operations, LLC
Description: CORELIGHT® Series high-power fiber laser systems are based on Lumentum next-generation high-reliability engines. The laser systems offer straightforward integration with new and existing machine tools and are optimized for performance, space savings, and cost efficiency
- CDRH Classification: Class IV
- Laser Power: 3.00E6 to 8.00E6 milliwatts
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
-
Supplier: Lumentum Operations, LLC
Description: CORELIGHT® Series fiber laser modules are compact ytterbium fiber lasers that offer straightforward integration into new and existing manufacturing tools and use a customer™s existing power and control system for cost efficiency. Module control and monitoring are
- CDRH Classification: Class IV
- Laser Power: 3.15E6 to 4.20E6 milliwatts
- Laser Type: Fiber Lasers
- Laser Wavelength: Infrared
-
Supplier: Industrial Fiber Optics, Inc.
Description: . It is useful in most educational curricula as a beginning tool for exploring/experiment ing in laser and optical technology. It is the lowest powered and most economical laser we offer (.5 mW of laser power is adequate for most basic optical experiments as long as there
- Beam Area: 0.1730 mm²
- CDRH Classification: Class II
- Laser Power: 0.5000 milliwatts
- Laser Type: Helium Neon Lasers
-
Supplier: LPKF Laser & Electronics North America
Description: Universal Usability The LPKF ProtoLaser U4 uses a UV laser source. Many material groups are easy to process at these wavelengths – without additional tools, masks, or films. The LPKF ProtoLaser U4 builds on the success of its predecessor and expands its range of
- Automation / Control: Windows / PC Control
- Laser Type: Other
- Materials Processed: Semiconductors / Electronics
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Our new state-of-the-art Laser-Express laser cutting machine is designed to help you meet your customer’s toughest Made to Order requests. Located at our Holyoke, MA manufacturing plant, U.S. Tsubaki now has increased capabilities for providing better lead times and attacking
- Capabilities: Film / Sheet
- Materials: Metals
- Regional Preference: North America, United States Only, Canada Only
-
Supplier: Epilog Laser Corp.
Description: president of sales and marketing for Epilog Laser. “This valuable tool helps operators get up and running faster than ever before, and when they know exactly where their graphics or images will engrave, it saves our customers time and greatly reduces material waste.” Additional
- CDRH Classification: Class II
- Laser Power: 50000 to 80000 milliwatts
- Laser Type: Carbon Dioxide Lasers, Fiber Lasers
- Operating Voltage: 110 to 240 volts
-
Supplier: Epilog Laser Corp.
Description: president of sales and marketing for Epilog Laser. “This valuable tool helps operators get up and running faster than ever before, and when they know exactly where their graphics or images will engrave, it saves our customers time and greatly reduces material waste.” Additional
- CDRH Classification: Class II
- Laser Power: 50000 to 80000 milliwatts
- Laser Type: Carbon Dioxide Lasers, Fiber Lasers
- Operating Voltage: 110 to 240 volts
-
Description: The M-Series consists of advanced manually loaded laser marking workstations for the precise and economic processing of small, large and geometrically complex workpieces as well as small and large batches of parts. For the integration of a UV-laser marking system, the M3000 machine
- Automation / Control: Windows / PC Control
- Laser Type: Fiber Laser, Other
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
- Options / Components: Flying Optics / Guidance Module, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Pallet / Shuttle Pallet
-
Supplier: BLM GROUP USA Corporation
Description: Jumbo laser tube cutting system is suitable for large tubes and profiles used in construction, for mechanical application, heavy duty trucks, earth moving equipment, farm equipment , machine tools, railways and shipyards.
- 3D Laser Processing / 5-axis Machining: Yes
- Automation / Control: CNC Control
- Laser Tube Cutting / Processing: Yes
- Laser Type: CO2, Fiber Laser
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser welding is a welding technique used to join multiple pieces of metal. The beam provides a concentrated heat source, allowing for narrow, deep welds and high welding rates. The process is frequently used in high volume applications, such as in the automotive, consumable electronics
- Materials: Aluminum, Copper, Steel - Stainless, Steel - Structural, Steel - Tool, Exotic Metals, Plastic, Other
- Process Capability: Laser Cladding, Laser Welding
- Regional Preference: East Asia / Pacific Only
- Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low to Mid Volume Production, High Volume Production, Prototype Services
-
Description: All solid state AOM Q-switched laser AO-T-1064 has the features of high peak power, high repetition rate, and short pulse duration, which is widely used in marking on harder metals such as Titanium, Inconel, or Tool Steel.
- Laser Output: Q-Switched
- Laser Type: Solid State Lasers
- Laser Wavelength: Infrared, Other
- Operating Temperature Range: 10 to 35 C
-
Supplier: Lumentum Operations, LLC
Description: The PicoBlade® laser system is a versatile tool for processing virtually any material with the highest precision and reliability. The newly redesigned PicoBlade platform provides the same flexibility as the former generation in a much smaller package to facilitate
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Wavelength: Ultraviolet, Green, Infrared
- Operating Voltage: 100 to 240 volts
-
Supplier: LPKF Laser & Electronics North America
Description: New Design The LPKF ProtoLaser S4 features the new LPKF design, combining a classy look with clever solutions for operation and maintenance. Integration of the control PC is optional. Cost-Effectiveness Built In The ProtoLaser S4 is a valuable tool in the electronics lab
- Automation / Control: Windows / PC Control
- Materials Processed: Semiconductors / Electronics
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Process / Operation: Laser Cutting, Laser Drilling / Perforating
-
Supplier: Ushio America, Inc.
Description: With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more
- Laser Power: 200 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
- Operating Current Range: 290000 milliamps
-
Supplier: Peridot Corporation
Description: Peridot's extensive laser welding capability is extensively utilized by the minimally invasive device industry. We held hubs to cannula, lead wires to contacts, batter contacts to leads etc. Form welding .002 diameter polyamide coated leads to pacemaker bodies we have the equipment and
- Materials: Copper, Steel - Stainless, Steel - Tool, Exotic Metals
- Process Capability: Laser Welding
- Regional Preference: North America, United States Only, Southwest US Only, Northwest US Only
- Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low to Mid Volume Production, High Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Printronix, Inc.
Description: without jams and misalignment. Wide paper path – up to 15.5” media and 13.6” print width High image quality – 600 DPI Low cost per page – best in the LaserLine family High workload - rating of 400,000 pages per month Simple
- Applications: Labels, Forms, Commercial / Office
- Cutter: Yes
- Digital Interface: Serial / Digital, Network / Fieldbus
- Maximum Paper Length: 76.2 to 838 mm
-
Supplier: LPKF Laser & Electronics North America
Description: . An accurate laser pointer and vision system ensure designs are performed with precision. The system imports industry-standard data from CAD programs and is supported by the powerful LPKF CircuitPro 3D CAM software. In conjunction with ProtoPaint and ProtoPlate LDS, the ProtoLaser 3D
- 3D Laser Processing / 5-axis Machining: Yes
- Automation / Control: Windows / PC Control
- Laser Type: Other
- Materials Processed: Semiconductors / Electronics
-
Description: tools and general industrial products and components. The small and mobile universal marking workstation is also perfect for laser based contract manufacturing. The M1000 processes small metallic and plastic components but also batches both economically and in high marking quality. It
- Automation / Control: Windows / PC Control
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive
- Options / Components: Flying Optics / Guidance Module, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Pallet / Shuttle Pallet
-
Supplier: Marposs Corp
Description: DESCRIPTION Mida Laser P is a system adaptable to complex measurement applications such as: Tool presetting Tool breakage detection Length and diameter measurement with rotating tool Tool wear compensation and cutter
- Technology: Non-contact
- Tool Setting Capability: Yes
-
Supplier: Fluke
Description: Whether you're installing large equipment skids or putting in a recessed lighting fixture, Fluke Laser Levels are the essential tools you need to get your layout done quickly and accurately. The Fluke-180L series is the perfect tool for lining up receptacles, conduit or ducting
- Applications: Construction / Building Site, Machine Shop / Tool Room
- Display: Digital Display
- Measuring Technology: Electronic
- Type: Laser / Rotary Laser Level
-
Description: ; perfect for marking all kinds of serial parts (i.e. vehicle interior parts, metal components, tools, medical devices, implants or surgical instruments). Precision and process reliability: Rigid machine (polymer concrete), Laser marking with fully integrated vision alignment and
- Automation / Control: Windows / PC Control
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive
- Options / Components: Flying Optics / Guidance Module, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Pallet / Shuttle Pallet
-
Supplier: LaserStar Technologies Corporation
Description: -hour operational performance. LaserStar micro welding laser systems are ideal for a wide range of large plastic injection mold, tool & die maintenance and repair applications. Lay a bead as small as .0025” / 0.05mm Repair slots, pockets, radius contours and
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Power: 150000 to 200000 milliwatts
- Laser Wavelength: Infrared
-
Supplier: LaserStar Technologies Corporation
Description: laser systems are ideal for a wide range of large plastic injection mold, tool & die maintenance and repair welding applications. Lay a bead as small as .0025” / 0.05mm Repair slots, pockets, radius contours and angles Repair polished, textured and engraved
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Power: 100000 milliwatts
- Laser Wavelength: Infrared
-
Supplier: South Bend Form Tool Co., Inc.
Description: 3 in. dia. lens with .003 line thickness 5.6 in. dia. lens with .005 line thickness Plus/minus .0025 in. repeatability & character size from .025 in. to 4 in. South Bend Form Tool uses their Signature Laser machine to generate the desired
- Marking Capabilities: Bar / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Serial Numbers
- Materials: Metals, Plastics, Rubber, Composites
- Regional Preference: North America, United States Only, Midwest US Only
- Services Offered: CAD / CAM Support, Design Assistance, Prototype, Short Run, Production, Inspection / Quality Control
-
Supplier: Laserglow Technologies
Description: The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra
- CDRH Classification: Class IIIa
- Laser Output: Continuous Wave
- Laser Power: 5 milliwatts
- Laser Type: Laser Pointers
-
Supplier: Laserglow Technologies
Description: An Altair laser is the perfect tool for professionals and laser hobbyists who need full control over the size of the projected beam. The projected spot size can be easily adjusted using the focusing ring at the front of the laser pointer. The combination of this added
- CDRH Classification: Class IIIa
- Laser Output: Continuous Wave
- Laser Power: 3 to 5 milliwatts
- Laser Type: Laser Pointers
-
Supplier: AMADA Weld Tech
Description: systems ensure reliable weld spot overlap resulting in superior hermeticity. In addition, tooling, optimized stage configuration, and innovative focus head mounting add value to system functionality. The systems are perfectly suited for laser welding sensitive electronic packages such
- Automation / Control: Manual Workstation
- Laser Output Power: 5 to 600 watts
- Laser Type: Nd:YAG / Solid State
- Materials Processed: Metal / Conductive Materials
-
Description: The line width of laser module can easily be adjusted with the tool-free manual focus option. And made features of good stability line beam. PGL-LF Series Diode Lasers with its industrial-suited design and stable performance works perfectly as an integrated module collimation,
- Laser Output: Continuous Wave
- Laser Power: 1 to 150 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Blue, Green, Yellow, Orange, Red, Infrared
-
Supplier: Ushio America, Inc.
Description: With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more
- Laser Output: Continuous Wave, Pulsed
- Laser Power: 1500 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: LaserStar Technologies Corporation
Description: Series manual welding systems are ideal for a variety of common welding applications including plastic injection mold, dies and tooling repair, complex electronic components, high-precision industrial assemblies, pressure-sensitive hermetic laser sealing, and other unique industrial
- CDRH Classification: Class IV
- Laser Output: Pulsed
- Laser Power: 80000 to 200000 milliwatts
- Laser Wavelength: Infrared
-
Supplier: Accurate Perforating & Metal Fabricating
Description: methods. Low to medium volume is ideal for laser cutting and tooling costs are virtually non-existent. Quicker turnaround from your design to production level parts in hand. Accurate's laser cutter is a powerful and precise 3500 W Mitsubishi CNC Laser System. Our
- Capabilities: Tube / Pipe, Film / Sheet
- Materials: Metals
- Regional Preference: North America, United States Only, Midwest US Only
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Inspection / Quality Control
-
Supplier: 3 Dimensional Services
Description: Our forming and fabricating operations manufacture parts through stamping, laser processing, hydroforming, tube bending and waterjet cutting. Our stamping area, with presses from 20 to 7000 ton surpasses many production shops. We're well equipped to handle simple bends to complex
- Capabilities: Tube / Pipe
- Materials: Metals, Plastics
- Regional Preference: North America, United States Only, Midwest US Only, Europe Only
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, Inspection / Quality Control
-
Supplier: Ushio America, Inc.
Description: With over 30 years of considerable experience in photonics industry, our UOS line up provides varies product selection in a wide wavelength range from violet to infrared for a broad range of applications such as display, medical, industrial tools (i.e. sensor and leveler), printer and more
- Laser Output: Continuous Wave, Pulsed
- Laser Power: 2000 to 2500 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: GT Schmidt Marking Systems
Description: fiber delivery, Schmidt MicroLase fiber lasers can be easily integrated into tabletop marking systems, automated manufacturing cells, and customized multi axis machine tools. Depending on the specific application requirements, Schmidt fiber lasers can be mounted in a safety
- Laser Output Power: Up to 30 watts
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
- Unit Type: Benchtop, Work Station, Specialty/Other
-
Supplier: GT Schmidt Marking Systems
Description: fiber delivery, Schmidt MicroLase fiber lasers can be easily integrated into tabletop marking systems, automated manufacturing cells, and customized multi axis machine tools. Depending on the specific application requirements, Schmidt fiber lasers can be mounted in a safety
- Laser Output Power: Up to 200 watts
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
- Unit Type: Benchtop, Work Station, Specialty/Other
-
Supplier: GT Schmidt Marking Systems
Description: fiber delivery, Schmidt MicroLase fiber lasers can be easily integrated into tabletop marking systems, automated manufacturing cells, and customized multi axis machine tools. Depending on the specific application requirements, Schmidt fiber lasers can be mounted in a safety
- Laser Output Power: Up to 50 watts
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
- Unit Type: Benchtop, Work Station, Specialty/Other
-
Supplier: GT Schmidt Marking Systems
Description: fiber delivery, Schmidt MicroLase fiber lasers can be easily integrated into tabletop marking systems, automated manufacturing cells, and customized multi axis machine tools. Depending on the specific application requirements, Schmidt fiber lasers can be mounted in a safety
- Laser Output Power: Up to 10 watts
- Laser Type: Fiber Laser
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Semiconductors / Electronics, Other
- Unit Type: Benchtop, Work Station, Specialty/Other
-
Description: against critical environmental conditions (i.e. high temperatures) and dust-tight IP64 laser head Shortest setup with Autofocus in the M-Series workstations (3 times faster vs. manual focus finding) and due to intelligent software features (Parameter Matrix Tool, contour offset, mark
- Automation / Control: Windows / PC Control
- Cutting / Traverse Speed: 47244 in/min
- Laser Output Power: 20 watts
- Laser Type: Fiber Laser
-
Supplier: Universal Laser Systems, Inc.
Description: The ILS9.75 platform is designed for laser material processing in a wide variety of production environments. Flexible enough to be installed as a standalone system or integrated into an automated manufacturing line, the ILS9.75 is an excellent choice for no-tool prototype production
- Automation / Control: Windows / PC Control
- Laser Output Power: 20 to 150 watts
- Laser Type: CO2
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Other
-
Supplier: Universal Laser Systems, Inc.
Description: tools, optics changes or software reconfiguration. This cost-effective, small-footprint, total material processing solution is ideal for fast-paced R&D and production environments and is only available from Universal Laser Systems. 1.06 micron - Fiber Materials: Most metals
- Automation / Control: Windows / PC Control
- Laser Output Power: 20 to 150 watts
- Laser Type: CO2
- Materials Processed: Metal / Conductive Materials, Plastics / Non-conductive, Other
-
Supplier: Budnick Converting, Inc.
Description: Pairing laser technology with rotary press capabilities allows us to produce infinite parts in endless ways - enabling us to create unique parts and prototypes in a production setting with little or no tooling. Today’s engineers need the design freedom to maximize space utilization
- Capabilities: Tapes / Adhesives, Film / Sheet, Textiles
- Materials: Metals, Plastics, Rubber, Glass, Stone / Marble / Granite, Foam, Other
- Regional Preference: North America, United States Only, Southern US Only, Midwest US Only, Other
- Services Offered: Design Assistance, Prototype Services, Low Volume Production, High Volume Production
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: WIRE EDM/ Laser Machining At Eagle Stainless, we’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex
- Location: North America, United States Only, Northeast US Only
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
- Services: Design Assistance
-
Supplier: LaserStar Technologies Corporation
Description: Star 8800 Series manual welding systems are ideal for a variety of common welding applications including plastic injection mold, dies and tooling repair, complex electronic components, high-precision industrial assemblies, pressure-sensitive hermetic laser sealing, and other unique
- CDRH Classification: Class IV
- Laser Output: Continuous Wave, Pulsed
- Laser Power: 150000 to 450000 milliwatts
- Laser Type: Fiber Lasers
-
Supplier: AMADA Weld Tech
Description: Maximizing laser on-time is a simple way to improve throughput in volume manufacturing. Miyachi Unitek's range of high volume workstations offers application-specific load/unload and processing options to achieve manufacturing goals. Simple part loading/unloading Quick-change tooling
- Materials Processed: Metal / Conductive Materials
- Options / Components: Laser Optics / Beam Delivery
- Type: Complete / Turnkey System
-
Supplier: Trotec Laser, Inc.
Description: cutting plastics, wood, rubber, leather, and many other materials. The fiber laser, offered up to 30W, is the right tool for marking metals and plastics.
- Automation / Control: Windows / PC Control, Manual Workstation
- Cutting / Traverse Speed: 6614 in/min
- Laser Output Power: 20 to 60 watts
- Laser Type: CO2, Fiber Laser
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically-actuat ed collet closer supports 0.1 mm to 7.9 mm O.D. materials with frictionless rotary union Clear aperture for product feed-through Standard front and rear tooling platforms Direct-drive linear and rotary motor
- Laser Tube Cutting / Processing: Yes
- Options / Components: Gantry System / XY Table, Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Rotary Table / Rotary Axis
- Pulsed / Q-switched: Yes
- Thickness Capacity: 0.3110 inch
-
Supplier: SAE International
Description: This document describes laser wire stripping technologies and recommendations to strip electrical single conductor and shielded cables intended for aerospace applications. These recommendations include: Laser stripping safety guidelines Laser stripping quality Tool
-
Supplier: AMADA Weld Tech
Description: quality welding of aluminum with spot size diameters of up to 0.03 inches (0.75mm). Motion and tooling can be customized to accommodate the various joint configurations and tooling paths of different laser welding applications. Dual wavelength laser welding Coordinated
- Laser Type: Nd:YAG / Solid State
- Materials Processed: Metal / Conductive Materials
- Options / Components: Laser Optics / Beam Delivery
- Process / Operation: Laser Welding
-
Supplier: Accumet
Description: -power, medium-power, and high-power CO2, YAG, and diode/fiber lasers, and employs [##] highly skilled and experienced laser-machining professionals to optimize the operation of every machine. These professionals can leverage any of Laser Services’ micropositioning tables and
- Capabilities: Tube / Pipe, Tapes / Adhesives, Textiles
- Materials: Metals, Plastics, Rubber, Other
- Regional Preference: North America, United States Only, Northeast US Only
- Services Offered: CAD / CAM Support, Design Assistance, Low Volume Production, High Volume Production
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes laser wire stripping technologies and recommendations to strip electrical single conductor wires and shielded cables intended for aerospace applications. These recommendations include: Laser types for wire stripping Laser
-
Supplier: Iowa Laser Technology, Inc.
Description: No Description Provided
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Process Capability: Laser Welding
- Regional Preference: North America, United States Only, Midwest US Only
- Services: CAD / CAM Support, Design Assistance, Low to Mid Volume Production, High Volume Production
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and correct soft
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser welding is a welding technique used to join multiple pieces of metal. The beam provides a concentrated heat source, allowing for narrow, deep welds and high welding rates. The process is frequently used in high volume applications, such as in the automotive, consumable electronics
- Additional Services: Just-in-Time Delivery, Low to Mid Volume Production, High Volume Production, Prototype Services, CAD / CAM Support, Machining
- Frictional / Other Fusion Welding: Laser Welding, Ultrasonic / Linear Friction
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool, Exotic Metals, Plastic, Other
- Regional Preference: East Asia / Pacific Only
-
Description: Costs With other marking methods, there are consumable material costs for things like tool bits, labels, chemicals and other items that may not create a non-wear surface. With laser marking, there are fewer costs and the laser creates a non-wear surface so there’s no need to
- Materials: Metals, Plastics, Other
- Regional Preference: North America, United States Only, Northeast US Only
-
Supplier: SPIE - Education
Description: Lasers are becoming increasingly important in our high-technology environment. Many technicians and engineers who sell, install, operate, and maintain them have limited training in the field of electro-optics. The result can be less efficient usage of these important tools. This five
- Continuing Education Credit (CEU): Yes
- Modality: Internet / Online, On-site / In Plant
- Technology / Subject: Lasers, Photonics / Optics
- Type: Course
-
Supplier: M&P Manufacturing USA, Inc.
Description: where the parts need to be bonded together. Advantages of laser welding No particulate is generated Vibration-free process Hermetic seals are achievable No wear on the tooling Optically perfect weld joint area High-precision Simple joint geometry
- Materials: Plastic
- Process Capability: Laser Welding
- Regional Preference: North America, United States Only, Southern US Only, East Asia / Pacific Only
- Services: Assembly Services, Design Assistance, Low to Mid Volume Production, Prototype Services
-
Supplier: Leister USA
Description: Turnkey system including optimized welding process Intuitive user interface with programming tools Very high throughput possible with the appropriate upgrade Modular design suited for customization An all-modular, all-purpose system: the NOVOLAS OEM
- Automation / Control: CNC Control
- Laser Output Power: 120 watts
- Laser Type: Diode
- Materials Processed: Plastics / Non-conductive
-
Supplier: Peridot Corporation
Description: Peridot's laser cutting capability encompasses large bed sheet cutting down to fine tube rotary "stent" style cutting. Working in a wide variety of materials and shapes Peridot can process most materials with ease. Laser die cutting of materials such as Kapton, Mylar, Teflon etc. can
- Capabilities: Tube / Pipe, Wire / Rod, Tapes / Adhesives, Film / Sheet, Textiles
- Materials: Metals, Plastics, Rubber, Foam
- Regional Preference: North America, United States Only, Southwest US Only, Northwest US Only
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Inspection / Quality Control
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a condition monitoring laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and correct
- Calibrator Style: Hand Held
- Display Type: Digital Readouts
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Cutting foam for organizing tools - often called "tool shadowing" - is fast becoming a very popular laser application. The laser easily cuts through a variety of foam thicknesses allowing you to precisely cut inserts that fit your specific tools. Learn More Watch the video (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Epilog Laser systems can easily engrave ready-made products, but they're also invaluable tools when it comes to cutting substrates to create one-of-a-kind items that are both stylish and functional. (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
Laser Engraving Metal Flasks An Epilog Laser system is an ideal tool to burn through the black matte coating on these flasks to reveal a shiny contrast beneath. Practical and durable, these (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
from Trotec suitable for cutting foam? The SP large format laser cutting machine provides precise results, detailed contours, and clean-cut edges. The non-contact laser process cuts the material without distortion resulting in shorter run times. The laser cutter cuts and engraves the foam in one operation without the need for any additional tools. (read more)
Browse Laser Cutting and Welding Machines Datasheets for Trotec Laser, Inc. -
Epilog Laser is an innovator and leader in the laser cutter and engraver machine space. We make machines to help people personalize gifts, mark machine parts, and cut designs & prototypes. Working with our lasers is fun, and we take pride in (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
for machining of delicate sections and weak materials. The process leaves minimal burrs Custom tooling is generally not needed WIRE EDM/ LASER MACHINING At (read more)
Browse Laser Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Renishaw halves the hardware and applies unique tool recognition electronics in the new, second-generation TRS2 broken tool detection system. The unique single-head system makes fast, precise laser checking affordable and practical for all kinds of machine tools. Industry-first "all (read more)
Browse Tool Monitors Datasheets for Renishaw -
electricity. · Only use confirmed ESD dissipative coatings/surface finishes on fixtures/tooling used to assemble the lasers. · When working with lasers, use ESD protective smocks, gloves and shoes/covers, dissipative bench-top mats, and ESD protective flooring or matting (read more)
Browse Lasers Datasheets for SemiNex Corporation
Conduct Research Top
-
Ultraviolet Laser
With the increasing demand for small electronic products and microelectronic components, UV lasers are ideal tools for processing plastic and metal materials commonly used in microelectronic components. The latest solid-state laser technology has promoted the development of a new generation
-
Manual Laser Welders - The Tool of Choice for Eyewear Repair!
growing technologies is the use of manual laser micro-welding systems as an alternative to traditional solder and fusion welding repair methods. Laser is an acronym for "Light Amplification by the Stimulated Emission of Radiation." This technology produces a sharply focused beam of hot light that melts
-
Laser Cutting in Education
How do you turn product ideas into prototypes in just a few steps? With a laser cutter, pupils and students can quickly create their first scale models: Whether in model making, design or fashion. Many schools, Makerspaces, FabLabs and universities are already using a laser as one of their digital
-
Laser Marking: Scratching the Surface
In the past, CO2 and Nd: YAG lasers dominated the marking,. cutting and welding of industrial tooling and manufactured. goods. These laser types were the first to be brought. to the marketplace and they were quite useful for their time. Focusing solely on the laser marking side
-
Common Shapes in Laser Cutting
Fiber-optic laser cutting is an ideal method for creating shapes or "features " in round, square or rectangle tube or pipe. For medium to high volumes, this technique offers both precision and speed, as well as flexibility. Use of a laser also offers the advantage of being able to cut or etch
-
Lasers in manufacturing and packaging
with accuracy and permanency, lasers are an ideal tool for creating identification systems. Candidates for laser engraving include batch numbers, typically applied to groups of products sharing selected characteristics; and serial numbers, which can be used to precisely identify individual products
-
Smart Computing Article - Laser
Problem: Printing to the laser printer seems unusually slow. Windows XP requires that your hard drive have at least 120MB of free space when printing. To determine the amount of free space on your hard drive, click Start and then My Computer. Right-click the icon of the hard drive where Windows
-
Counterfeit Electronics and Lasers
essential requirements; mandated for a wide range of product families, including electronics, these too can be produced by an Epilog system. Counterfeiting is an insidious problem in today's manufacturing landscape, and no single tool can address all of its facets. But the introduction of a laser
More Information Top
-
Laser-Assisted Fabrication of Materials
Lasers Tools Manuf.
-
High Power Diode Lasers
…characteristics of high-power diode lasers; their vast application poten- tial in production processes like welding, soldering, polymer joining, cutting, and surface treatment; and last but not least, a 5-year project called “Modu- lar Diode Laser Tools ” funded by the…
-
Handbook of Manufacturing Engineering and Technology
The excellence attributes of laser radiation, combined with a high degree of flexibility, contact- and wear-less machining, the possibility of high automation, as well as easy integration, allow the use of laser tool in a wide field of macromachining processes.
-
Integrative Production Technology for High-Wage Countries
Thirdly, by using a new type of hybrid laser machining tool which employs a laser scanner for the deposition of both welding and hardening can be combined in one laser tool and for the first time, applied using robots.
-
Tailored Light 2
More advantages are provided by the low distortion of the welded parts, cost reduction, and truing as well as contactless and non-wearing machining with a laser tool .
-
Laser Material Processing
None the less, laser tooling will always be simpler and cheaper.
-
Material Processing Laser Systems In Production
This paper will attempt to describe laser tools in general, their uses on the pro- duction floor, and what protection considerations are necessary to ensure their reliability and productivity up -time in the industrial environment.
-
Laser processing integrated into machine tools — design, applications, economy
In both situations the laser tool is handled like a standard tool and can be exchanged automatically.