Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point
- Length: 46 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.3703 to 18.52 cubic yards
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over
- Length: 27.25 inch
- Material: Steel, Stainless Steel
- Type: Metering
- Width/Diameter: 33.5 inch
-
Supplier: National Bulk Equipment, Inc.
Description: NBE storage bins and hoppers provide dry bulk material processing operations an efficient, space-saving, cost-effective, and clean method for temporary storage or transport of dry material; particularly when compared to gaylord containers. A versatile alternative to fixed
- Length: 44 inch
- Material: Steel
- Type: Dry Flow
- Volume: 0.7406 to 2.22 cubic yards
-
-
Supplier: National Bulk Equipment, Inc.
Description: NBE storage bins and hoppers provide dry bulk material processing operations an efficient, space-saving, cost-effective, and clean method for temporary storage or transport of dry material; particularly when compared to gaylord containers. A versatile alternative to fixed
- Length: 54 to 84 inch
- Material: Steel
- Type: Dry Flow
- Volume: 1.07 to 16.96 cubic yards
-
Supplier: Macawber Group
Description: Features: Airlift: Material flow is encouraged by the introduction of a quick but powerful shock wave of air. Evasser: A smaller and more gentile continuous flow of air into a feed hopper/chute is on continuously to keep material aerated. Vibratory motors introduce a physical
- Equipment Type: Air Cannon, Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of
- Material: Steel
- Type: Dry Flow, Surge
- Volume: 1.22 to 27.77 cubic yards
- Width/Diameter: 20 to 96 inch
-
Supplier: DME Company
Description: The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a dump station or as a surge hopper. The High Capacity Live Bottom is available with a 6” screw capable of
- Length: 86 inch
- Material: Steel
- Type: Dry Flow
- Volume: 1.85 to 2.3 cubic yards
-
Supplier: Schutte & Koerting
Description: . They are easily made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Application / Operation: Conveyor Feeding
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Wet / Bridging
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical, Other
-
Supplier: Roura Material Handling, Inc.
Description: With lightweight plastic lids, in 1 and 2 yard capacities, to facilitate sorting and transportation of recyclable and waste materials.
- Bulk Container Type: Hopper
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Equipment Type: Dumper / Tilter
- Weight Capacity: 2000 lbs
-
Supplier: U.S. Plastic Corporation
Description: Just store and pour any dry bulk material such as pet food, bird seed, charcoal, grass seed, kitty litter, rock salt, dry sweep, etc. The Big Bin is perfect for commercial use. Tough, durable, and easy to use. Store up to 40 lbs of dry material. Made of heavy duty, high density
- Material: Plastic
- Type: Dry Flow
- Weight Capacity: 40 lbs
-
Supplier: Roura Material Handling, Inc.
Description: perforated. All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3
- Bulk Container Type: Hopper
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Equipment Type: Dumper / Tilter
- Weight Capacity: 6000 lbs
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over
- Application / Operation: Process / Bin Discharging
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin
- Flow Control: Volumetric
-
Supplier: Toledo Metal Spinning Co.
Description: pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 101000, 0.2 Gallon SS316 Hopper, 3.91 Inch Diameter, Old
- Length: 16.44 inch
- Material: Stainless Steel
- Volume: 0.0317 cubic yards
- Width/Diameter: 14 inch
-
Supplier: Toledo Metal Spinning Co.
Description: pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 101000, 0.2 Gallon SS316 Hopper, 3.91 Inch Diameter, Old
- Length: 21.13 inch
- Material: Stainless Steel
- Volume: 0.0728 cubic yards
- Width/Diameter: 19.93 inch
-
Supplier: Toledo Metal Spinning Co.
Description: pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 100000, 0.2 Gallon SS304 Hopper, 3.91 Inch Diameter, Old
- Length: 8 inch
- Material: Stainless Steel
- Volume: 9.90E-4 cubic yards
- Width/Diameter: 3.91 inch
-
Supplier: Toledo Metal Spinning Co.
Description: pharmaceutical processing and storage containers manually loaded plastic injection molding hopper bins pneumatic conveying loaders and feeders sanitary mixing equipment storage tanks volumetric loaders Product Tags: SKU 101000, 0.2 Gallon SS316 Hopper, 3.91 Inch Diameter, Old
- Length: 9.33 inch
- Material: Stainless Steel
- Volume: 0.0074 cubic yards
- Width/Diameter: 8.85 inch
-
Supplier: Invotec Solutions Ltd.
Description: Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or
- Type: Bin
- Volume Capacity: 36.98 gallons
-
Supplier: Spiroflow Systems, Inc.
Description: Bin Activators Do you need to effectively control the discharge of material from bulk containers? Bin activators and vibratory feeders can control material flow rates and minimize bridging. When you need to control material flow rates and minimize bridging consider
- Equipment Type: Bin Activator System, Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered, Pneumatically Powered
- Size: 12 to 24 inch
-
Supplier: Quantum Storage Systems
Description: Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene bins. Surface resistivity is less than 105 Ohms-per square. Easy access to stored items with hopper front
- Features: Magnetic / EMI / RFI Shielded
- Height: 4 inch
- Length: 17.88 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene bins. Surface resistivity is less than 105 Ohms-per square. Easy access to stored items with hopper front
- Features: Magnetic / EMI / RFI Shielded
- Height: 4 inch
- Length: 11.62 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene bins. Surface resistivity is less than 105 Ohms-per square. Easy access to stored items with hopper front
- Features: Magnetic / EMI / RFI Shielded
- Height: 4 inch
- Length: 23.62 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene bins. Surface resistivity is less than 105 Ohms-per square. Easy access to stored items with hopper front
- Features: Magnetic / EMI / RFI Shielded
- Height: 4 inch
- Length: 11.62 inch
- Type: Bin
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier/Vibranetics® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a vibrating bin discharger is to cause material to flow.
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Mining / Ores / Minerals, Power / Coal and Coke
- Power: Electrically Powered
-
Supplier: DME Company
Description: Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp iron and ferrous objects such as nuts and bolts in free-flowing materials conveyed by
- Geometry: Other
- Magnet Type: Magnetic Assembly
- Magnetization / Orientation: Conventional
-
Supplier: Accuris
Description: CONTINUOUS HANDLING EQUIPMENT AND SYSTEMS - SAFETY AND EMC REQUIREMENTS FOR THE EQUIPMENT FOR THE STORAGE OF BULK MATERIALS IN SILOS, BUNKERS, BINS AND HOPPERS
-
Supplier: Sterling Systems & Controls
Description: Hour) Accuracy Requirements and Space Constraints (Floor Space) Ceiling Height Raw Material Source Packaging (Bag, Box, Bulk Bags, Totes, Drums…) Raw Material Weighment Size (Min and Max) Supply Bin Filling, Size/Capacity, Level Indication, Flow Aid
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Flow Control: Weighing / Gravimetric
- Material Characteristics: Dry / Free Flowing
- Material Type: Other
-
Supplier: Metalfab, Inc.
Description: the Bin Activator and the Posibin, the Live Bin will insure the uninterrupted flow of material without bridging or rat holing upon demand. Metalfab Live Bins are ideally suited for both sanitary and pressure applications since there is no gap to be closed off between a
- Application / Operation: Conveyor Feeding, Filling
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Feeder Type: Bin Activator System, Vibratory Feeder
- Flow Control: Volumetric
-
Supplier: U.S. Plastic Corporation
Description: Stack and Carry Recycling Containers makes it easy to transport recycled materials to storage locations. Hopper front design supports convenient recycling. Easily stackable to enable collection separation and fully nest when empty to conserve space. Containers are manufactured in 50%
- Type: Bin
-
Supplier: U.S. Plastic Corporation
Description: Stack and Carry Recycling Containers makes it easy to transport recycled materials to storage locations. Hopper front design supports convenient recycling. Easily stackable to enable collection separation and fully nest when empty to conserve space. Containers are manufactured in 50%
- Type: Bin
-
Supplier: Accuris
Description: German Language - CONTINUOUS HANDLING EQUIPMENT AND SYSTEMS - SAFETY AND EMC REQUIREMENTS FOR THE EQUIPMENT FOR THE STORAGE OF BULK MATERIALS IN SILOS, BUNKERS, BINS AND HOPPERS
-
Supplier: Cleveland Vibrator Company (The)
Description: for railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Cleveland Vibrator Company (The)
Description: air and directs it through a muffler. SAM and ACM vibrators keep materials moving quickly and efficiently in small hoppers, bins, chutes, tracks, and test devices. For foundry applications, they are a quiet alternative to model SA-EP on match plates and for shell core machines.
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Cleveland Vibrator Company (The)
Description: power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Cleveland Vibrator Company (The)
Description: power allows for operation in hazardous areas VERSATILE - design allows for start and run at low pressure and mounting at any angle on your bins, hoppers, chutes, feeders and tracks. A wide variety of force outputs from 7 lbs. to 146 lbs. make them ideal for precise small jobs on
- Equipment Type: Bin / Hopper Vibrator
- Power: Pneumatically Powered
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal
- Materials: Plastic
- Type: Bin
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal
- Height: 39 inch
- Length: 48 inch
- Materials: Plastic
- Type: Bin
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal
- Materials: Plastic
- Type: Bin
Find Suppliers by Category Top
Featured Products Top
-
multiple point measurement data from two or more 3DLevelScanners to cover a very wide surface area which makes it able to estimate inventory volume with greater accuracy than previously available from any level measurement device. Using advanced processing and software, the MVL also displays a visual representation of the material surface that shows high and low points in the bin such as cone up, cone down, sidewall buildup, or bridging. (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
production process, from the sinter mixture preparation to the recycling of fines and sinter transport to the blast furnace. Wear occurs mostly due to abrasion/impact during loading, mixing, material transfer, and thermal stresses during heating. It involves components such as internal linings of bins (read more)
Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
BMRX Rotary. Simple. Rugged. Reliable. BinMaster has built advanced technology and design features into the BMRX to create a significantly advanced rotary paddle switch that exceeds the performance of competitive rotaries. The BMRX is designed to provide security (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
products include our integral-skin foams (or “self-skinning” foams). Our materials are used in flight deck pads, passenger cabin walls and ceilings, overhead stow bins, service-class dividers, galleys and lavatories, and as edge closeout. Our customers also tap our extensive experience with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Watch>>>Foam Comb AVIATION GAP FILLER APPLICATIONS Overhead storage bins Passenger cabin (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
is as simple as opening a secure website using unique login credentials, then viewing the information on an easy-to-use dashboard. An intuitive interface is used to set up bin parameters, such as height, diameter, material, and bin location for easy identification. A graphical interface (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
COMPOSITE CORE: FACTORS TO CONSIDER WHEN CHOOSING CORE MATERIAL FOR YOUR APPLICATION Composite core materials are used to complete the function (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
Frame and tube material is 304 or 316L stainless steel, good corrosion resistance and no pollution. Applications: Magnetic Grate is installed or simply laid-inside of hoppers, housings, and bins to trap and hold ferrous fines, fragments. (read more)
Browse Magnetic Separator Components Datasheets for Hangzhou X-mag Inc. -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick-set calibration, pro-shield protection, interference-free operation, and an adjustable time delay in every (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
JUST A FEW POTENTIAL APPLICATIONS DIVERTING REJECTED PRODUCT IN SILOS OR BINS: If positioned after a large holding tank, silo or bin of stored material, a Continuous Bulk Density Meter can maintain the bulk density of a flow (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Reducing Bridging in Dust Collector Hoppers
While discussions on dust collector sizing and filter efficiency in equipment selection are common, very little literature tends to discuss the need for collected materials to flow freely from the hopper to a final drum, bin or sack. And, yet, the elimination of hopper bridging in a dust collector
-
Aero-Conveying: The Best of Both Technologies
Moving powders, pelletized materials, or granular bulk materials to processes from bulk bags, bag dump stations, silos, feed bins, hoppers, totes, supersacks or other sources is done very efficiently and economically with Aero-Mechanical Conveying Systems. Depending on the application and bulk
More Information Top
-
Chemical Hydride Slurry for Hydrogen Production and Storage
Storage HOPPER Bin Material .
-
Mining
Falling or sliding material is a hazard in material bins , hoppers , stockpiles, surge piles, surge tunnels, and underground mine material chutes (raises).
-
Gravity Flow Characteristics of Soybean Meal
Effect of Moisture Content, Bin Materials , Hopper Angle, and Hopper Orifice Table 5 shows the statistical analysis of the effects of the variables of moisture content, hopper angle, and hopper orifice on flow performance of soybean meal at 12% m.c. The …
-
COARSE-GRID SIMULATION OF REACTING AND NON-REACTING GAS-PARTICLE FLOWS
Experimen- tally, it has long been known that the flow rate of Geldart type B granular material from bins and hoppers is independ- ent of the surcharge level [36].
-
Food Powders
A controller programmed to the desired batch weight links the scale to another volumetric feeder mounted below the material bin or surge hopper .
-
Countries > Canada > Province of New Brunswick > Regulations > Occupational Health And Safety Act > [CANADA NB Reg 1991-191] Regulation 1991-191 - General Regu...
Bulk Material in Bins , Hoppers and Process Vessels .
-
A Predictive Model for Arch Destruction in
Hopper-Bottom Bins for Cohesive Bulk Solids
… cylindrical portion, the following geometric relationship is obtained (fig. 1): (1) (2) where D = diameter of bin cylinder (m) D1 = diameter of hopper outlet (m) Hb = material height in bin cylinder (m) Hp = material height in bin hopper (m) n = total number …
-
Countries > Canada > Province of Nova Scotia > Regulations > Occupational Health and Safety Act > [CANADA NS Reg 1999-44] Regulation 44/1999 - Occupational Saf...
Bulk material in bins , hoppers and tanks .
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > Construction Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d40801...
Storage of material in bins or hoppers .
-
States > Michigan > State > Register > 2004 > [2004 MI Register 915] 09/15/2004
R 408.40821 Storage of material in bins or hoppers .