Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: Model LCEC load cells are designed to operate in all weather or wash-down environments. Their low profile and high side load capability simplify mechanical installation considerations. Their weather sealing, high precision and repeatability make them ideally suited for
- Force / Load Rating: 50 to 1000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Cantilever
- Operating Temperature: -65 to 200 F
-
Supplier: Interface, Inc. - AZ
Description: to 10X capacity High performance Low creep 1 to 450 lbf More Information The SMT is ideal for low capacity applications where loads cells are often inadvertently overloaded. The SMT has internal mechanical stops permitting overloads up to 10 times rated capacity.
- Force / Load Rating: 1.1 to 450 lbs
- Force Measured: Tension, Compression
- Load Cell Package: S-beam
- Operating Temperature: -10 to 175 F
-
Supplier: tecsis LP
Description: The rod-end design of this load cell is effective for bi-directional in-line force measurement. With ranges from 2,000 to 750,000 lbs and customer specified thread combinations, these units cover a variety of critical in-line force applications including wire line tension monitoring,
- Force / Load Rating: 2000 to 750000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Rod End - Male
- Operating Temperature: -65 to 250 F
-
-
Supplier: tecsis LP
Description: The design of this load cell is optimal for in-line tension or compression force measurement. Covering ranges from 2,000 to 200,000 lbs and with female/female thread combinations, the Model XLRF is used for a variety of critical in-line force applications including wire line tension
- Force / Load Rating: 2000 to 200000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Rod End - Female
- Operating Temperature: -65 to 250 F
-
Supplier: Gefran
Description: The CU range of load cells are designed for the measurement of static or dynamic loads in compression. All the transducers are calibrated as load cells in units of mass (Kg). The CU series is supplied for nominal loads from 50 Kg to 1 T. This model has an
- Accuracy: 0.2000 ±% Full Scale
- Force / Load Rating: 110 to 2205 lbs
- Force Measured: Compression
- Load Cell Package: Canister
-
Supplier: Interface, Inc. - AZ
Description: Interface models by adding high resistance strain gages for lowcurrent loop power and shielded internal amplifier for extra low emissions and minimal EMI susceptibility. Model 3400 Intrinsically Safe Load Cell The Model 3400 is a family of load cells of various
- Accuracy: 0.1000 ±% Full Scale
- Load Cell Package: Pancake
- Operating Temperature: -40 to 200 F
- Sensor Technology: Strain Gauge
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are
- Force / Load Rating: 5000 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
- Operating Temperature: -688 to 572 F
-
Supplier: ZwickRoell LP
Description: insensitive to parasitic influences such as transverse forces, bending moments, torque and temperature variations. Xforce load cells are very robust and can withstand loads up to 300% of nominal capacity without mechanical failure and up to 150% without zero-point shift.
- Force Measured: Tension, Compression
- Shear Cell Type (if applicable): Bending Beam
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping
- Force / Load Rating: 0.0 to 13488 lbs
- Force Measured: Compression
- Load Cell Package: Pancake
-
Supplier: Gefran
Description: The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T. This
- Accuracy: 0.2000 ±% Full Scale
- Force / Load Rating: 110 to 2205 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Pancake
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series LP Loadpin Load Cell is the best in class: Designed to replace pins or bolts that carry a load Stainless steel construction Capable of 100% humidity, 30G mechanical shock and 5G vibration Used with clevises, or pulley shafts to monitor
- Force / Load Rating: 1740 lbs
- Load Cell Package: Load Pin
- Sensor Output: Analog Voltage, Other Output
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Application: Web Control
- Force / Load Rating: 25 to 500 lbs
- Force Measured: Tension
- Load Cell Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Application: Web Control
- Force / Load Rating: 25 to 500 lbs
- Force Measured: Tension
- Load Cell Package: Rod End - Male
-
Supplier: Montalvo Corporation
Description: Not all load cells are created equal. As part of the ES Series of load cells, Dead Shaft/Idler load cells deliver the finest sensitivity in the industry. Accuracy, Precision, Consistency, & Functionality combine to make the most reliable & repeatable tension
- Application: Web Control
- Force / Load Rating: 25 to 500 lbs
- Force Measured: Tension
- Load Cell Package: Rod End - Male
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Accuracy: 0.1000 ±% Full Scale
- Force / Load Rating: 2000 to 44960 lbs
- Load Cell Package: Rod End - Male
- Operating Temperature: -65 to 250 F
-
Supplier: Transducer Techniques, LLC
Description: TLL SERIES CAPACITY RANGES: 5K, 10K, 20K, 30K, 50K lb Our TLL Series load cells are offered as an economical method for accurately measuring in line tension forces. Best results are obtained when loaded through spherical rod end bearings or similar "universal" mechanical
- Force / Load Rating: 5000 to 50000 lbs
- Force Measured: Tension
- Load Cell Package: Bolt
- Operating Temperature: -65 to 200 F
-
Supplier: Cole-Parmer
Description: years Extremely compact force measurement sensor for tensile and compressive loads in applications with limited space. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of hook attachments or other implements.
- Force / Load Rating: 20 lbs
- Force Measured: Tension, Compression
-
Supplier: Cole-Parmer
Description: years Extremely compact force measurement sensor for tensile and compressive loads in applications with limited space. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of hook attachments or other implements.
- Force / Load Rating: 0.2500 lbs
- Force Measured: Tension, Compression
-
Supplier: Cole-Parmer
Description: years Extremely compact force measurement sensor for tensile and compressive loads in applications with limited space. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of hook attachments or other implements.
- Force / Load Rating: 50 lbs
- Force Measured: Tension, Compression
-
Supplier: Cole-Parmer
Description: years Extremely compact force measurement sensor for tensile and compressive loads in applications with limited space. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of hook attachments or other implements.
- Force / Load Rating: 100 lbs
- Force Measured: Tension, Compression
-
Supplier: AMETEK Sensors, Test & Calibration
Description: loadcell connected. Load readings are selectable in gf, ozf, lbf, kgf and N. The SLC loadcells have mechanical overload protection to 150% full scale. Because of the "smart technology" the loadcell will maintain a history of overload occurrences. SLC loadcells have a retractable cord,
- Accuracy: 0.2500 ±% Full Scale
- Force / Load Rating: 0.0 to 500 lbs
- Load Cell Package: Plate / Platform
- Operating Temperature: 30 to 120 F
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are
- Force / Load Rating: 607 lbs
- Force Measured: Shear
- Load Cell Package: Donut / Washer
- Operating Temperature: -4 to 248 F
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are
- Force / Load Rating: 20232 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
- Operating Temperature: -321 to 392 F
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are
- Force / Load Rating: 13938 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Donut / Washer
- Operating Temperature: -4 to 248 F
-
Supplier: Sensor Developments, Inc.
Description: This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable
- Accuracy: 0.1000 ±% Full Scale
- Force / Load Rating: 1000 to 20000 lbs
- Load Cell Package: Rod End - Male, Rod End - Female
- Operating Temperature: -65 to 250 F
-
Supplier: Dover Flexo Electronics, Inc.
Description: available in an H (horizontal) configuration for use when the applied force is oriented more parallel to the transducer top plate. The F transducer mounts on a stable machine frame surface using one bolt (size 2), or two bolts (size 3) on each end. The F transducer is available in two sizes.
- Application: Web Control
- Force / Load Rating: 100 to 5000 lbs
- Force Measured: Tension
- Load Cell Package: Cantilever
-
Supplier: Gefran
Description: Strain link sensors picks up surface-strain between the 2 mounting locations. The strain occuring between the mounting areas is mechanically amplified inside of the sensor. The integrated digital amplifier processes the signal on the spot, avoiding EMC problems. Thanks to the rugged
- Accuracy: 0.5000 ±% Full Scale
- Force Measured: Tension
- Load Cell Package: Cantilever
- Operating Temperature: 14 to 149 F
-
Description: IEC TS 62782:2016(E) provides a test method for performing a cyclic (dynamic) mechanical load test in which the module is supported at the design support points and a uniform load normal to the module surface is cycled in alternating negative and positive directions. This test
-
Supplier: B&Plus USA, Inc.
Description: The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
- Body: Cylindrical
- Operating Distance: 0.1575 inch
- Operating Temperature: 32 to 140 F
- Output: Current
-
Supplier: JA Solar USA, Inc.
Description: Assembled with high-efficiency PERC cells, the half-cell configuration of the modules offers the advantages of higher power output, better temperature-dependen t performance, reduced shading effect on the energy generation, lower risk of hot spot, as well as enhanced tolerance for
- Efficiency: 19.2 %
- Material: Monocrystalline Silicon
- Peak Voltage: 1000 to 1500 volts
- Power: 380 watts
-
Supplier: JA Solar USA, Inc.
Description: Assembled with high-efficiency PERC cells, the half-cell configuration of the modules offers the advantages of higher power output, better temperature-dependen t performance, reduced shading effect on the energy generation, lower risk of hot spot, as well as enhanced tolerance for
- Efficiency: 19.2 %
- Material: Monocrystalline Silicon
- Peak Voltage: 1000 to 1500 volts
- Power: 320 watts
-
Supplier: JA Solar USA, Inc.
Description: The modules assembled with half cells not only generate more power output, but also perform better during daily operation as a result of lower temperature coefficient of power, along with reduced shading effect on the energy generation, lower risk of hot spot, and enhanced tolerance for
- Efficiency: 17.4 %
- Material: Polycrystalline Silicon
- Peak Voltage: 1000 to 1500 volts
- Power: 290 watts
-
Supplier: JA Solar USA, Inc.
Description: The modules assembled with half cells not only generate more power output, but also perform better during daily operation as a result of lower temperature coefficient of power, along with reduced shading effect on the energy generation, lower risk of hot spot, and enhanced tolerance for
- Efficiency: 17.4 %
- Material: Polycrystalline Silicon
- Peak Voltage: 1000 volts
- Power: 345 watts
-
Supplier: CSA Group
Description: IEC TS 62782:2016(E) provides a test method for performing a cyclic (dynamic) mechanical load test in which the module is supported at the design support points and a uniform load normal to the module surface is cycled in alternating negative and positive directions. This test
-
Supplier: ADMET, Inc.
Description: Employ strain gage load cells for direct measurement of force
- Application Software: Yes
- Display / Interface: Video / Graphic Display, Computer Interface
- Force / Load Capacity: Up to 22480 lbs
- Mechanical Test: Tensile, Compressive, Flexure / Bending, Shear / Torsion
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell consist of two parts: Weigh cell mechanical system in stainless steel IP44 housing Stainless steel electronic box Important accessories: The interface converter YDI05-Z installed in the non hazardous area The power supply
- Capacity: 13.67 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Resolution: 2.20E-8 lbs
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: cell mechanical system Electronic mounted on metal plate Robust strain gauge weighing system with a resolution of as low as 1 mg Adjustable load receptor with overload and lift-off protection Possibility for under floor weighing Fast warm-up by
- Capacity: 1.81 lbs
- Interface: Serial
- Resolution: 2.21E-5 lbs
- Type: Weigh Module / Assembly
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 0.1 mg Internal calibration weight for easy checks in automated environments
- Capacity: 0.4851 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Remote Display: Yes
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: two parts: Weigh cell mechanical system in stainless steel IP44 housing Aluminium electronic box, all connection via the front Monolithic weighing system with a resolution of 10 mg and the range of 8.2kg Internal calibration weight for easy checks in automated
- Capacity: 18.08 lbs
- Interface: Serial
- Platform Material: Stainless Steel
- Remote Display: Yes
-
Supplier: Transcat, Inc.
Description: and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy
- Category of Device: Gauge / Indicator
- Force / Load Rating: 2 lbs
-
Supplier: Transcat, Inc.
Description: and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy
- Category of Device: Gauge / Indicator
- Force / Load Rating: 200 lbs
-
Supplier: Transcat, Inc.
Description: and Mitutoyo Outputs, Display and Output Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy
- Category of Device: Gauge / Indicator
- Force / Load Rating: 0.4409 lbs
Find Suppliers by Category Top
Featured Products Top
-
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Load Cells Datasheets for RDP Electrosense -
, ensuring reliable and accurate measurements every time. We also offer a comprehensive range of electrical and mechanical load cell accessories, complementing and enhancing our product functionality. From industrial automation to research labs, our versatile solutions cater to a broad (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
. The unique long length platform weigh bridge mounts directly to a corrosion-resistant platform load cell. An adjustable mechanical shear gate profiles the material and fixes the correct material bed depth for a given material particle size. The belt speed can be automatically adjusted to attain the (read more)
Browse Weigh Modules Datasheets for Siemens Process Instrumentation -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that changes in resistance when it (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
of load sensors but ours are strain gauge type load cells. The load cell itself is a mechanical structure designed such that one part of it deforms in a linear manner proportional to the load or force applied. This part of the load cell is strain gauged. A strain gauge is a resistive device that (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
. The unique weigh system reduces dead load and applies live load directly to two platform load cells. Load cells are externally mounted for easy access and maintenance. Standard components include the belt weigh bridge, speed sensor and test weights, supported by Milltronics BW100, BW500, or (read more)
Browse Weigh Modules Datasheets for Siemens Process Instrumentation -
1000 times per second. About us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the (read more)
Browse Force and Load Sensors Datasheets for RDP Electrosense -
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense
Conduct Research Top
-
Introduction to Load Cells
which converts force into a measurable electrical output. Although there are many varieties of load cells, strain gage based load cells are the most commonly used type. Before strain gage-based load cells became the method of choice for industrial weighing applications, mechanical lever scales were
-
Load Cell Technical Information [Deflection, Spring Rate, and Natural Frequencies]
These mechanical properties of the load cells are based on the installation of Figure 1, in which the outer rim of the cell is clamped to a heavy, rigid base which deflects negligibly under load, and does not vibrate when excited by the load cell forces.
-
Load Cell Enhancement Using Micron Instruments' Semiconductor Strain Gages
A load cell is a transducer that converts an input force into a measurable electrical output. Load cells are built with different force measurement devices; however, strain gage load cells are the most common choice. Strain gages convert mechanical motion into an electronic signal. A change
-
Pressure Sensor Application - Hydraulic Systems
to fully control the mechanical devices and apply known high force or load effortlessly. The pressure sensor can also be used to monitor the hydraulic fluid level for preventive maintenance. If and when the fluid pressure begins to reach an unsafe level, the user would be notified. Load Cell | Bending
-
PAT Advances Freeze Dryer Control
However, noise can be a problem. His company is, instead, using pressure-rise measurement to optimize freeze drying, isolating each chamber and taking readings. "It's a straightforward technique, " he says. Oregon Freeze Dry uses load-cell measurements, looking at variations by examining product weight
-
Gauge Your Level Instrumentation Options
is in the area of calibration. Genentech devised an off-line calibration bench equipped with laser and target for verifying the accuracy of its radar and magnetostrictive probes. "We can pull the probes and calibrate them, even while the process is running, " Ward explains. In the past, the load cells
More Information Top
-
Less is more: New biomimetic approach to control spatial and temporal cell loading for tissue engineering
This hypothesis suggests that the key requirement to manage this process is a controllable shift of mechanical cell loading from the 3D support material (i.e., the stiff polymer “scaffold,” or mechanical compartment of the system) onto the cell–extracellular, natural matrix…
-
High-speed precision weighing of pharmaceutical capsules
Today, state-of- the-art modern electronic analytical laboratory balances based on mechanical load cells of capacity from a gram to a few kilograms can even detect 10−10 kg [6] with accuracy and . precision of one part in 107 at the full…
-
Overview of monitoring systems used during construction and permanent structural monitoring
Mechanical Load Cells .
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
DISK LOAD CELL Mechanical load cell that has an elastic element consisting of a cup spring.
-
The effects of tine coupling and geometrical imperfections on the response of DETF resonators
These features make them ideal for the development of highly versatile and ultra-sensitive micro- mechanical load cells for the characterization of complex materials (in particular .
-
Instrumentation For the Measurement of Load On Underground Supports
…transducers; 2 - Electrical load cell with curved surface; 3 - Load cell using a transducer; 4 - Compression ring load cell (measurement of change in circumference); 5 - Compression ring load cell (measurement of change in diameter). b) Mechanical load cells using dial gauge: I…
-
Growth Of Laser Crystals At Airtron
Power inputs are regulated by a pyrometer or mechanical load cell as the sensing element, appro- priate amplifiers, a feedback loop to take corrective action in reference to a definite set point, and a saturable reactor or silicon controlled rectifier to obtain…
-
Designing an optical force transducer
Here, the member and the resulting stresses around the hole are the sensing elements, which are equivalent to the spring element in mechanical load cells .
-
Advanced international training course on state systems of accounting for and control of nuclear materials
Mechanical Load Cells (see Figure 9-6).
-
The viscoelastic response of highly-stretches rubber specimens to superposed torsional deformation
The mechanical load cell responded more slowly but was sturdier and more reliable.