Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Ondrives.US Bellows couplings comprise two end hubs with set screws or an integral clamp to fasten to a shaft. The flex member of the coupling is hydro formed from tubing to make deep flexible corrugations. The center bellow coupling unit is mechanically fastened to the
- Coupling Type: Elastomeric "Tire" Shape
-
Supplier: Wichita Clutch
Description: life. Some benefits of the Mesur-Fil fluid coupling All aluminum housing and impeller for low rotating inertia Reduces energy consumption Wide range of mounting options Standard gear coupling used for shaft to shaft coupling Fluid coupling with built-in QD
-
Supplier: ATLANTA Drive Systems, Inc.
Description: With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral
- Angular Misalignment: 1 degrees
- Axial Misalignment: 0.0098 inch
- Bore Diameter: 0.5512 inch
- Coupling Diameter: 1.57 inch
-
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: FCL Flexible Couplings is widely used, owing to its advantages: compact designing, easy installation, convenient maintenance, small size and light weight. As long as the relative displacement between shafts is kept within the specified tolerance, B couplings will operate the
- Bore Diameter: 0.4331 to 3.74 inch
- Rated Torque: 138761 In-lbs
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 2.5 to 3 degrees
- Axial Misalignment: 0.0276 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.1181 to 0.4724 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 2.5 to 3.5 degrees
- Axial Misalignment: 0.0492 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.1181 to 0.7874 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 1.7 to 2 degrees
- Axial Misalignment: 0.0067 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.0591 to 0.1969 inch
-
Supplier: TPA Motion
Description: Standard Production Coupling in our product range. Flexible Beam Shaft Couplings - RCSA AND RCLA Series Bore diameters: 1.0 to 12.0 mm with OD ranging from 6 mm to 25 mm Excellent for servo or stepper motor motion control applications Zero Backlash, High Reliability
- Angular Misalignment: 2.5 to 3.5 degrees
- Axial Misalignment: 0.0492 inch
- Backlash: 0.0 degrees
- Bore Diameter: 0.1181 to 0.7874 inch
-
Description: Industrial motor shaft couplings Large parallel misalignment capacity High torque capacity Large shaft diameters Keyways available Applications Good for encoder/resolver applications, moderate torque pump, lead screw, and various other
- Bore Diameter: 0.1560 to 1 inch
- Collar Material: Aluminum, Steel
- Collar Type: One Piece (Set Screw), One Piece (Clamp), One Piece (Threaded)
- Design Units: English
-
Supplier: Servometer®, an MW Industries company
Description: . Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
- Angular Misalignment: 11 degrees
- Axial Misalignment: 0.1490 inch
- Bore Diameter: 0.6300 inch
- Coupling Diameter: 1 inch
-
Supplier: Servometer®, an MW Industries company
Description: . Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
- Angular Misalignment: 9 degrees
- Axial Misalignment: 0.0320 inch
- Bore Diameter: 0.1570 inch
- Coupling Diameter: 0.2500 inch
-
Description: The X-Series couplings offer a cost effective balance between couplings that are too stiff radially and those not stiff enough torsionally for servo-type applications. It features high torsional stiffness, low radial loads, one piece integrity, good flexibility, and zero backlash.
- Bore Diameter: 0.0940 to 1 inch
- Collar Material: Aluminum, Steel
- Collar Type: One Piece (Set Screw), One Piece (Clamp), One Piece (Threaded)
- Design Units: English
-
Description: only with integral clamp attachments, the DS series provides the high torsional stiffness and low inertia necessary for positioning devices, servo motors and lead screws. The DS Series also provides you with substantial .010-inch parallel offset capability, reducing the need for high
- Bore Diameter: 0.1880 to 0.7500 inch
- Collar Material: Aluminum
- Collar Type: One Piece (Set Screw), One Piece (Clamp), One Piece (Threaded)
- Design Units: English
-
Supplier: John Crane, Inc.
Description: TLKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TLKL coupling incorporates a scalloped design of stainless steel flexible
- Bore Diameter: Up to 13 inch
- Coupling Type: Metal Contoured Diaphragm
- Rated Speed: 6100 rpm
- Rated Torque: 2.79E6 In-lbs
-
Supplier: John Crane, Inc.
Description: TSKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TSKL coupling incorporates a scalloped design of stainless steel flexible
- Bore Diameter: Up to 5 inch
- Rated Speed: 21500 rpm
- Rated Torque: 118142 In-lbs
-
Supplier: Voith Turbo Inc.
Description: The hydrodynamic characteristics are identical to those of types T, TV, TVV and TVVS. The motor bearings support the turbo coupling weight via a primary coupling flange. A flexible coupling provides the connection between turbo coupling solid shaft and
- Features: Delay Chamber, Flexible Coupling
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Input Drive Size: 16.61 inch
-
Supplier: Servometer®, an MW Industries company
Description: . Flexible Shaft Couplings Applications we support: Resolvers Encoders Stepper and Servo Motors Small Pumps Fans and Blowers More
- Angular Misalignment: 7 degrees
- Axial Misalignment: 0.0230 inch
- Bore Diameter: 0.1250 inch
- Coupling Diameter: 0.2500 inch
-
Supplier: John Crane, Inc.
Description: M Series coupling range is particularly suited for electric motor and turbine drives in the oil and gas industry. Torque is normally transmitted through two sets of pre-assembled membrane units, separated by a spacer element. The coupling provides a good level of angular,
- Bore Diameter: Up to 12 inch
- Coupling Type: Metal Contoured Diaphragm
- Rated Speed: 24000 rpm
- Rated Torque: 845133 In-lbs
-
Supplier: Zero-Max
Description: The single disc pack coupling is an excellent choice for servo motor applications, use in pairs for floating shaft applications, and many other uses where a small amount of parallel misalignment is needed and where precise alignment is difficult to achieve.
- Angular Misalignment: 3 degrees
- Axial Misalignment: 0.0700 inch
- Bore Diameter: 1.25 inch
- Coupling Diameter: 3.75 inch
-
Supplier: Renold Canada
Description: shaft Mill motor coupling Brake drum coupling Applications Metal manufacture Mining and mineral processing Pumps Fans Compressors Cranes and hoists Pulp and paper industry General
- Angular Misalignment: 0.5000 degrees
- Axial Misalignment: 0.0315 to 0.4232 inch
- Coupling Diameter: 6.37 to 87.01 inch
- Coupling Length: 4.06 to 75.91 inch
-
Supplier: John Crane, Inc.
Description: L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications
- Bore Diameter: Up to 13 inch
- Coupling Type: Metal Contoured Diaphragm
- Rated Speed: 22000 rpm
- Rated Torque: 2.08E6 In-lbs
-
Description: Rigid shaft connector couplings accomplish this goal but they do not deal with angular and radial misalignment or axial movement that may exist between the shafts. When rigid shaft couplings connect shafts that are mounted in bearing supports or are a
- Coupling Type: Flexible Link
- Rated Speed: 19000 to 39000 rpm
- Rated Torque: 4.42 to 26.55 In-lbs
- Torsional Stiffness: 0.6798 to 8.03 in-lb/deg
-
Supplier: Voith Turbo Inc.
Description: Turbo coupling type T is the basic design of all turbo couplings with constant fill. Normally the turbo coupling is mounted on the driven machine shaft or gear shaft. A flexible coupling is provided for connection between turbo coupling and
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Input Drive Size: 19.17 inch
- Input Power: 350 kwatts
-
Description: Misalignment motor shaft couplers are designed to absorb the misalignment between the shafts. Ondrives offers various motor gear coupling types to solve every type of misalignment problem and to protect the supporting bearings.
- Coupling Type: Metal Bellows
-
Description: The patented Servo-Beam™ motor couplings are the best replacement for expensive and delicate bellows couplings. The Servo-Beam™ coupling is a true servo coupling exhibiting torsional rigidity, zero backlash, high RPM capability and superior life. Ondrives.US Metal
- Coupling Type: Helical / Slit
-
Description: Flexible coupling with keyway-hubs. The elastic elements can be dismounted radially without displacement of the motor and the driven shafts. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload
- Bore Diameter: 1.18 to 7.87 inch
- Coupling Diameter: 7.87 to 16.54 inch
- Coupling Length: 12.72 to 25.67 inch
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: General Pump
Description: Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange SAE Type "B" 7/8" straight shaft coupler
- Coupling Design: One Piece Set Screw
- Design Units: English
-
Supplier: General Pump
Description: Hydraulic Flange, SAE-B (KE Series), Call GP Sales for More Information Features Allows 70 series (KE) to be directly mounted to hydraulic motor SAE Type "B" 2 and 4 bolt flange SAE Type "B" 1" straight shaft coupler
- Coupling Design: One Piece Set Screw
- Design Units: English
-
Supplier: CEF Industries LLC
Description: shafts can reduce design time and cut unit costs dramatically. They simplify power transmission designs and applications. Alignment and Large off-sets: Most flexible couplings only allow 5 degrees of off-set and most U-Joints only allow 30 degrees of off-set. However to accommodate
- Rotation: Bidirectional
-
Supplier: Bervina Ltd.
Description: shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates
- Angular Misalignment: 1.7 degrees
- Bore Diameter: 0.2165 to 0.5512 inch
- Coupling Diameter: 1.17 inch
- Coupling Length: 1.57 inch
-
Supplier: KTR Corporation
Description: BoWex® Curved-tooth gear couplings® are flexible shaft connections for a positive torque transmission and specifically suitable to compensate for axial, radial and angular shaft misalignment. According to the well-known effect of curved-tooth gear
- Angular Misalignment: 0.3000 to 1 degrees
- Axial Misalignment: 0.0394 inch
- Bore Diameter: 0.3937 to 3.15 inch
- Coupling Diameter: 2.28 to 7.01 inch
-
Supplier: Lovejoy, Inc.
Description: . Lovejoy / Sier-Bath gear couplings are stocked in a wide assortment of configurations, which include C and F standard hubs and sleeves, Mill Motor hubs, Vertical style, Floating Shaft, and Spacer designs. Lovejoy’s superb engineering staff makes it possible to support many
- Angular Misalignment: 0.2500 to 0.5000 degrees
- Bore Diameter: 1.25 to 12.5 inch
- Coupling Diameter: 3.31 to 20.5 inch
- Coupling Length: 25 to 31.13 inch
-
Supplier: Essen Magnetics Pty Ltd
Description: A magnetic coupling is a coupling that transfers torque from one shaft to another, but using a magnetic field rather than a physical mechanical connection. Magnetic couplings are of considerable interest for many industrial applications because they can transmit torque
- Magnet Type: Magnetic Assembly
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied without internal linear bearings and
- Device Type: Linear Actuator
- Linear Stroke: 0.2500 to 2.5 inch
- Peak Force (FP): 0.1812 to 58 lbs
-
Supplier: Conic Systems
Description: hollow wave generator bore. Optional inputs utilizing an Oldham coupling and shafting are available as required. Standard sizes are available with torque capacities to 372 Nm. High torque options, larger units, and customized units are available upon request. Features: Zero backlash
- Backlash: 0.0 arcmin
- Flange(s): Yes
- Gear Ratio: 50 to 160 (X : 1)
- Gearing Arrangement: Harmonic
-
Supplier: MotiCont
Description: These linear motors (electric cylinders) are supplied with an internal shaft supported by two linear bearings. Applying a voltage across the terminals of the motor causes the motor to move to one direction. Reversing the polarity of the applied voltage will move the
- Linear Motor Type: Moving Magnet
- Peak Force: 0.6875 to 3.1 lbs
- Slider or Carriage Travel: 0.3750 to 0.9600 inch
-
Supplier: WorldWide Electric Corporation
Description: paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust Bearing Design For Deeper Well Applications
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 17.3 amps
- Gearbox Efficiency: 93 %
- Other Output Power: 15 HP
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1102 to 0.1496 inch
- Coupling Diameter: 0.6260 inch
- Coupling Length: 0.7992 inch
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1890 to 0.2283 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
-
Supplier: Bervina Ltd.
Description: and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1102 to 0.1496 inch
- Coupling Diameter: 0.5000 inch
- Coupling Length: 0.7520 inch
-
Description: Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially
- Bore Diameter 1: 1.18 to 7.87 inch
- Design Units: Metric
- Keyway: Yes
- Length: 9.29 to 15.24 inch
-
Supplier: Weichai Power Co., Ltd.
Description: pressure shut off optional. Swashing to 0 cc/rev. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in version optional, speed
- Motor Type: Axial Piston
- Operating Pressure: 6092 to 7252 psi
- Operating Speed: 2700 to 5300 rpm
- Operating Torque: 3239 to 16566 In-lbs
-
Supplier: Stearns®
Description: Features & Benefits The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required Available in five
- Application / Type: Industrial / General Purpose, Motor
- Bore Diameter: 1.62 inch
- Clutch Engagement: Friction
- Diameter: 8.38 inch
-
Supplier: Weichai Power Co., Ltd.
Description: closed loop. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure connection ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in version optional. Speed sensor optional. Counter
- Motor Type: Axial Piston
- Operating Pressure: 6092 to 7252 psi
- Operating Speed: 2700 to 5300 rpm
- Operating Torque: 3239 to 12425 In-lbs
-
Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 2.6 GPM
-
Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting
- Discharge Size: 0.3750 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 3000 psi
- Maximum Discharge Flow: 4 GPM
-
Supplier: Sensata Technologies
Description: Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In this configuration the motor?s rotor and stator are housed within the customer?s ?next higher? assembly
- Continuous Torque: 3.1 In-lbs
- Motor Type: DC Motor
-
Supplier: Sensata Technologies
Description: Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In this configuration the motor?s rotor and stator are housed within the customer?s ?next higher? assembly
- Continuous Torque: 3.36 In-lbs
- Motor Type: DC Motor
-
Supplier: Sensata Technologies
Description: Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In this configuration the motor?s rotor and stator are housed within the customer?s ?next higher? assembly
- Continuous Torque: 0.8407 In-lbs
- Motor Type: DC Motor
-
Supplier: Sensata Technologies
Description: Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In this configuration the motor?s rotor and stator are housed within the customer?s ?next higher? assembly
- Continuous Torque: 1.33 In-lbs
- Motor Type: DC Motor
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and
- Device Type: Linear Actuator
- Linear Stroke: 0.1250 to 5.25 inch
- Peak Force (FP): 0.3125 to 58 lbs
-
Supplier: Stafford Manufacturing Corp.
Description: The Precision Sleeve Flange coupling allows for mounting components such as gears, motors, brake assemblies etc. to the coupling. The flange includes three through holes and three tapped holes. It features a solid center section that provides a close tolerance fit on ground
- Bore Diameter 1: 1.5 inch
- Bore Diameter 2: 1.5 inch
- Coupling Design: One Piece Clamp
- Design Units: English
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: strength. Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). Pump shaft connected to the motor through the elastic coupling with inside ball bearings, is guided trough
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.7371 to 24.79 HP
- Housing Material: Plastic
- Maximum Discharge Flow: 22.01 to 528 GPM
-
Supplier: KTR Corporation
Description: primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible shaft coupling For assembly in piston engines, electric motors etc. Easy assembly due to axial plug-in Suitable for blind
- Angular Misalignment: 0.2500 to 1.5 degrees
- Axial Misalignment: 0.1969 inch
- Bore Diameter: 1.89 to 3.74 inch
- Coupling Diameter: 7.09 to 14.09 inch
-
Supplier: KTR Corporation
Description: primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible coupling to be mounted to combustion engines and electric motors with spacer for pump drives Elastomer
- Angular Misalignment: 0.2500 to 1.5 degrees
- Axial Misalignment: 0.1969 inch
- Bore Diameter: 1.1 to 2.56 inch
- Coupling Diameter: 7.87 to 14.09 inch
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the
- Application / Type: Industrial / General Purpose, Aerospace, Automotive, Conveyor, Heavy Transport, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
- Bore Diameter: 0.7874 to 2.44 inch
- Clutch Engagement: Friction, Plate / Disc
- Diameter: 3.15 to 6.38 inch
-
Description: FICEM PHO series centrifugal pumps are multistage pumps with a horizontal shaft with motor Coupling by means of a flexible coupling; the intake body and the discharge casing offer the layout of the relative openings in a lateral or vertical position. The pumps are
-
Supplier: IBT Industrial Solutions
Description: Laser Shaft Alignment: Align motors, pumps, couplings and sheaves in integrated components. Bearing, Coupling, Sheave Installation: Complete teardown and component replacement services. Predictive and Preventive Maintenance: Avoid catastrophic failure and costly
- Location: North America, United States Only, Southern US Only, Midwest US Only
- Repair Capabilities: Component Remanufacturing, Dynamic Balancing, Motor Testing, Vibration Analysis
- Services: Field (On-site), Failure Analysis, Installation / Start-up, Preventative Maintenance / Service Contracts, Replacement / Exchange Program, Spare Parts Inventory
-
Supplier: Kollmorgen Corporation
Description: are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0885 to 336 In-lbs
- Design Units: Metric
- Diameter / Width: 0.8402 to 9.42 inch
-
Supplier: Kollmorgen Corporation
Description: are integrated directly with the load where the same bearings which support the load also support the motor. This configuration eliminates shaft, bearings, endbells, and couplings offering reduced volume, weight, and complexity. As the saying goes, these motors are
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0885 to 336 In-lbs
- Design Units: Metric
- Diameter / Width: 0.9598 to 10.14 inch
Find Suppliers by Category Top
Featured Products Top
-
hours. More sizes of Oldham couplings can be customized. Surface treatment options include Clear Anodize, Black oxide etc. Leno full range of Flexible Shaft Couplings: Jaw couplings; Curved Teeth Gear Couplings; Beam Couplings; Oldham Couplings; Bellow Couplings; L Couplings; Miniature Disc Couplings; Heavy Duty Disc Coupliings; Universal Joint (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Backlash free, flexible shaft couplings from the standard range are especially suitable for applications in highly dynamic drives such as, linear axes in machine tools, packaging machines or printing presses, or drives for automation (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
highly non uniform torque pattern. Standard ELPEX-S coupling types are designed as flange-shaft-connections or shaft-shaft connections. Application-related types can be implemented on request. Benefits The ELPEX-S coupling is suitable for horizontal and vertical (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
+80°C. By using alternative elastomer elements, the permissible ambient temperature range can be extended to between -50°C and +100°C. Frequently, the coupling is used to connect the motor to the gear unit input shaft. The coupling is suitable especially for drives with uniform to average (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
NBK’s slit type couplings range in outside diameters from 8-63 mm. The couplings are very strong when working with stepping motors. NBK offers slit couplings made from aluminum, stainless steel and plastic with set screw, clamping and keyway fixtures. Some of the recommended (read more)
Browse Flexible Couplings Datasheets for NBK America LLC -
, ELPEX® couplings are especially suitable for coupling machines with a very non uniform torque pattern. ELPEX® couplings are also suitable for connecting machines with high shaft misalignment. Standard ELPEX® coupling types are designed as shaft-shaft (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
NBK’s Jaw type couplings range in outside diameters from 14-95 mm. We have the capability to have bore diameters in both metric and imperial sizes. Our jaw couplings work well with servomotors, stepping motors and general-purpose motors. They are strong at high torque levels (read more)
Browse Flexible Couplings Datasheets for NBK America LLC -
Previously the use of disk couplings, featuring an all-metal body with high torsional rigidity, was recommended. However, now that motor performance has dramatically improved, high-gain rubber couplings are ideal. High vibration absorption and optimal torsional rigidity (read more)
Browse Flexible Couplings Datasheets for NBK America LLC
Conduct Research Top
-
Proper Shaft Fits for Precision Coupling Devices
and the bore. But when it comes to high-performance / high-speed drives and "smart" motors, such as servo and steppers, shaft fit becomes increasingly important.
-
Stator Coupling Model Analysis - White Paper (.pdf)
to connect encoders to the motor shafts (rotor part), whereas a stator coupling is used to connect encoders to the motor housing (stator part). A rotor coupling rotates together with the motor shaft whereas a stator coupling remains static during the operation of the motor. Proper coupling design
-
Flexible Couplings Give Power Transmission Designs an Edge
"Motor shafts and driven shafts are never perfectly aligned." That may be a pretty strong. statement, but unless you have a deep budget and your equipment is destined for a space. telescope or a nanoscale manufacturing facility, tolerance stacking and assembly accuracy will create misalignment
-
Force Control C Face Uses Split Clamped Quill Shaft Connection
Many Force Control Industries clutches and brakes are available for C Face mounting. C Face means the clutch or brake can be mounted to a motor or gear reducer by a flange mounting and female quill to male shaft extension. Many applications have the motor C Faced to the clutch brake or brake
-
What Options are There for Integrated Motor and Screw Designs?
Ball and lead screw assemblies are often driven by a motor connected in-line with the screw shaft via a coupling. While this mounting arrangement is simple and easy to service, the addition of a non-rigid mechanical component (the coupling) can introduce windup, backlash, and hysteresis - all
-
How to Select the Right Size Hydraulic Gear Motor...
, required mounting interface and required inlet and outlet porting, flanged or threaded. 5) Don't forget the coupling from the hydraulic motor shaft to the driven shaft. jbj Techniques have a wide range of mechanical power transmission couplings to suit many applications. We would be happy to help.
-
CYCLOIDAL Reducer - Customer FAQs
Standard motor interfaces permits direct keyed servo motor shafts that match standard reducer input bores to be directly plugged into the reducer. We offer a complete range of motor mounting flanges. Additional, we can accommodate non-standard motor shafts with input collets, extension shafts
-
Pump Basics
). The impeller is in turn secured to the shaft-pump, directly fit onto the motor transmission shaft or coupled to it using rigid coupling.
More Information Top
-
Roloff / Matek machine elements
The moment of inertia mostly reduced to the motor shaft ( clutch shaft) of the total drive (cf. the image 13-5) becomes then .
-
Roloff / Matek machine elements
The moment of inertia mostly reduced to the motor shaft ( clutch shaft) of the total drive (cf. the image 13-5) becomes then .
-
Dubbel
They are used for example to calculate the Drehmomenten tips in the drive shaft ( clutch ) that follow by the approaching with asynchronous-electric motors [14].
-
Dubbel
They are used for example to calculate the Drehmomenten tips in the drive shaft ( clutch ) that follow by the approaching with asynchronous-electric motors [14].
-
Mess- and test bench technique
Specimen / motor shaft connection with safety protection with intermediate frame load device .
-
Dubbel
They are used for example to calculate the Drehmomenten tips in the drive shaft ( clutch ) that follow by the approaching with asynchronous-electric motors [14].
-
CR4 - Thread: Mechanical Analogies of Series and Parallel Electrical Circuit
So why can't we find similar results for two motor shafts coupled in a different way?
-
Main-coolant-pump shaft-seal guidelines. Volume 1. Maintenance-manual guidelines. Final report. [PWR; BWR]
Motor Shaft Coupling Half .