Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: 1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt, dust, oil
- Depth: 4 inch
- Features: Hinged Cover
- Height: 10 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
-
Supplier: Allied Electronics, Inc.
Description: 1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt, dust, oil
- Depth: 4 inch
- Features: Hinged Cover
- Height: 6 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
-
Supplier: Allied Electronics, Inc.
Description: even for highly sensitive electronics. • 16 Sizes Available • IP67 (NEMA TYPE 4X) • ABS or Polycarbonate • Gray or Tinted Transparent Covers • Smooth Sidewalls • Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
-
Supplier: Allied Electronics, Inc.
Description: even for highly sensitive electronics. • 16 Sizes Available • IP67 (NEMA TYPE 4X) • ABS or Polycarbonate • Gray or Tinted Transparent Covers • Smooth Sidewalls • Choice of Standard or 1/4 Turn Quick Release Stainless Steel Cover Screws
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 7
- Material: ABS
- NEMA Rating: Type 4X
-
Supplier: EXAIR
Description: A low cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout.
- Cooling Capacity: 5600 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Operating Voltage: Other
-
Supplier: Gems Sensors & Controls
Description: NEMA-1 Enclosure - General Purpose NEMA-4 Enclosure - Water Resistant NEMA-4X Enclosure - Corrosion and Water Resistant Optional Equipment - Visual Alarms, High & Low Audible/Silent Alarms, Hand-off Auto Switches When it comes to control panels
- Additional Control Outputs: Audible Alarm, Switches / Relays
- Agency Approvals: UL Listed
- Current: 10 amps
- Display Type: No Display
-
Supplier: Hammond Manufacturing Company Inc.
Description: its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications. The ERP part numbers below ONLY include the vertical upright angles that support
-
Supplier: Hammond Manufacturing Company Inc.
Description: its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications. The ERP part numbers below ONLY include the vertical upright angles that support
-
Supplier: Hammond Manufacturing Company Inc.
Description: its own, attaches to the panel studs at the rear of the enclosure and can be mounted on its own or over an installed inner panel to accommodate both electrical and data communication applications. The ERP part numbers below ONLY include the vertical upright angles that support
-
Supplier: L-com, Inc.
Description: 14x12x06 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid Black NEMA enclosure cabinet NBBWPC141206 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association
- Depth: 6 inch
- Height: 14 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: 18x16x10 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid DKGY NEMA enclosure cabinet NBWPC181610 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association
- Depth: 10 inch
- Height: 18 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: 14x12x06 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid DKGY NEMA enclosure cabinet NBWPC141206 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association
- Depth: 6 inch
- Height: 14 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: 18x16x10 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid Black NEMA enclosure cabinet NBBWPC181610 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association
- Depth: 10 inch
- Height: 18 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: Nex Flow Air Products Corp.
Description: Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Four (4) Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12
- Cooling Capacity: 290 to 2900 BTU/hr
- Features: Thermostatic Control
- Operating Voltage: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: front panel. Complete with 4 depth adjustment brackets. Hardware kit maintains UL, CSA and NEMA ratings when field installed. Finished in white. (Note: Not compatible with DSTOPK door stop kit.) Part Details Click Part No, below, for details
-
Supplier: Nex Flow Air Products Corp.
Description: NEMA TYPE 12 (IP 52) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary
-
Supplier: Nex Flow Air Products Corp.
Description: NEMA TYPE 12 (IP 52) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary
-
Supplier: Nex Flow Air Products Corp.
Description: NEMA TYPE 12 (IP 52) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary
-
Supplier: EXAIR
Description: A low-cost, reliable way to cool and purge electronic control panels. EXAIR Cabinet Coolers incorporate a vortex tube to produce cold air from compressed air - with no moving parts. The compact Cabinet Cooler can be installed in minutes through a standard electrical knockout.
- Cooling Capacity: 5600 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Operating Voltage: Other
-
Supplier: Transtector Systems, Inc.
Description: / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x6. The 14x12x6 NEMA enclosure box inner dimensions are 13.7x11.7x5.9. The Transtector UL E514156 NEMA panel enclosure is one of many configurations
- Depth: 6 inch
- Features: Hinged Cover
- Height: 14 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures Clamp Cover w/Panel NEMA4 Alum. 12x10x5"
- Features: RoHS Compliant
- Height: 5 inch
- Width or Diameter: 10 inch
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2
-
Supplier: Integra Enclosures, Inc.
Description: Polycarbonate electrical enclosure for use in applications requiring corrosion resistance, insulation, ease of installation and/or a competitive price. Integra’s polycarbonate is the ideal material for various types of NEMA enclosures, with uses such as electrical construction,
- Depth: 10 inch
- Features: Flame Retardant, Hinged Cover, Locking, RoHS Compliant
- Height: 24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X, Bellcore TA-NWT-000487 STANDARD CONSTRUCTION A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction
- Type: NEMA / IP Enclosures
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures NEMA12 Clamped Cover Steel No Inner Panel
- Features: RoHS Compliant
- Width/Diameter: 4 inch
-
Supplier: TelephoneStuff.com
Description: 3-Pole 4-wire non-grounding 30Amp panel mount receptacle. Fits all wallplates with 2.15" diameter center hole. Features: - 30Amp - 125/250V - Self grounding - NEMA 14-30R - 3P, 4W - Straight blade - Industrial grade - Side wired - Steel strap
- Applications: Industrial
- Mounting Style: Panel Mounted
-
Supplier: Vortec
Description: Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers utilize an electrical thermostat with a solenoid, so installation must
- Cooling Capacity: 900 to 2500 BTU/hr
- Features: Thermostatic Control
-
Supplier: Transtector Systems, Inc.
Description: / electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 18x16x10. The 18x16x10 NEMA enclosure box inner dimensions are 18.2x16.2x9.7. The Transtector UL E514156 NEMA panel enclosure is one of many configurations
- Depth: 10 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included
- Features: Screw-on Cover
- Material: Aluminum
- NEMA Rating: Type 4, Type 4X
- Shape: Rectangular
-
Supplier: nVent Electric
Description: An economical solution for a broad range of electrical and terminal wiring applications that don?t require a back panel, this enclosure features aesthetic, rounded corners and is available in flat and dome cover models for mounting flexibility.
- Depth: 4 inch
- Height: 8 inch
- Material: Steel
- NEMA Rating: Type 4
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-808-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge
- Features: NEMA Enclosure, NC/NO Dry Contacts, Visual Indicators / LEDs
- Maximum Surge Current: 160000 amps
- Mounting: Wall / Panel / Backboard Mount
- Operating Temperature: -40 to 167 F
-
Supplier: Automation24, Inc.
Description: the panel cutout for the unit are 76x88mm (HxW) and it provides excellent ingress protection with NEMA rating 4, 4X, and 12. The GF-R-32 is composed of a diecast aluminum housing, Plastic cover, and stainless steel fastening lever.
- Contact Size (AWG): 12 to 20 AWG
- Current Rating: 3 amps
- Gender: Female / Jack
- Voltage Rating: 120 volts
-
Supplier: Wiegmann
Description: APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD7272 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP
- Depth: 12.12 inch
- Features: Hinged Cover
- Height: 74.12 inch
- Material: Stainless Steel
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This
- 3-Phase Configuration: Wye
- Features: NEMA Enclosure, NC/NO Dry Contacts, Visual Indicators / LEDs
- Maximum Surge Current: 160000 amps
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s N4X-SS single door enclosures are applied indoors and outdoors to house such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. These enclosures are designed to provide protection against
- Depth: 8 inch
- Features: Hinged Cover, Locking
- Height: 48 inch
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Interpower® offers a four series product line of NEMA 5-15, 5-20, 6-15, and 6-20 snap-in sockets (screw-mount also available). The snap (read more)
Browse Electrical Receptacles Datasheets for Interpower -
, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs. With hardy NEMA 4X enclosures, these digital panel meters are suitable for a variety of indoor and outdoor process applications and can easily be seen in bright sunlight, smoke, fog, or dusty environments. (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
data from level sensors from one to 128 silos from a single console. The rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates the need to visit a control room or PLC and complements BinView or (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
The Guardian Series electrical enclosure air conditioners are designed specifically for NEMA 4 cabinet applications that require washdown or protection from severe weather conditions. All Guardian AC models (read more)
Browse Air Conditioners Datasheets for Kooltronic, Inc. -
TAKE THE “DRY” ROAD – PREVENT CONDENSATION IN YOUR NEMA 4 ENCLOSURE When it comes to designing enclosures that contain (read more)
Browse Humidity Controllers Datasheets for STEGO -
The Guardian Series All-Weather Enclosure Cooling Fans from Kooltronic are rated for NEMA 4 or NEMA 4X electrical cabinets and are perfect for wash-down environments, wastewater, and other challenging applications where (read more)
Browse Electronic Cooling Fans Datasheets for Kooltronic, Inc. -
The new 6K Series industrial contactors are designed to withstand high electrical loads and ensure the proper operation of electrical enclosures and other machinery. The range includes the types 6K.04, 6K.14 and 6K.13 all approved to EN 60947 / IEC (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio -
of previous part numbers 83011512 and 8301511. These new Sheet F outlets are designed to mount in the same panel cutout as the existing Sheet F Screw-Mount Outlets. The outlet is rated 250VAC 10A international and 250VAC 15A North American. These are used in applications requiring (read more)
Browse Datasheets for Interpower -
. Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1/4 NPT Male Temperature Range (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
The GuardianX Series enclosure air conditioning units feature a durable stainless steel shell and internal corrosion protection for reliable, closed-loop cooling of NEMA 4X electrical cabinets in (read more)
Browse Enclosure Air Conditioners Datasheets for Kooltronic, Inc.
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
Listed Cabinet Cooler System. Lasercraft also purchased a second NEMA 12 Cabinet Cooler System to mount on top of the monitor control panel. The Cabinet Cooler came complete with everything needed to get it up and running. There were numerous features that made EXAIR's Cabinet Cooler the best
More Information Top
-
Formidable Features With PrimoWeigher 360 Combination Scales
All electronics are located remotely from the scale in a NEMA 4 electrical panel that eliminates any possibility of damage during washdown or from vibration.
-
Equipment | Pasta Dough Mixing Machine Provides Shorter Mix Times And Increased Production | Food Processing
It also includes a Nema 4 electrical control panel , ASME pressure dispensing injection tank, liquid spray manifold system and Fairbanks Series II 300 lb. digital weight scale.
-
Sizing NEMA 3R enclosure - Self Help Forums
… brick walls oldnewhouse Building Construction - Existing Home 5 January 18th, 2008 07:25 PM Sub-Panel Sizing Unregistered Electrical Code - USA 1 December 30th, 2004 02:34 PM Conduits entering nema 3 enclosure bulldawg56 Electrical Code - USA 4 August 11th, 2004 08 …
-
Sizing NEMA 3R enclosure - Self Help Forums
… brick walls oldnewhouse Building Construction - Existing Home 5 January 18th, 2008 07:25 PM Sub-Panel Sizing Unregistered Electrical Code - USA 1 December 30th, 2004 02:34 PM Conduits entering nema 3 enclosure bulldawg56 Electrical Code - USA 4 August 11th, 2004 08 …
-
Sizing NEMA 3R enclosure - Self Help Forums
… brick walls oldnewhouse Building Construction - Existing Home 5 January 18th, 2008 07:25 PM Sub-Panel Sizing Unregistered Electrical Code - USA 1 December 30th, 2004 02:34 PM Conduits entering nema 3 enclosure bulldawg56 Electrical Code - USA 4 August 11th, 2004 08 …
-
States > West Virginia > State > Regulations > Title 47 - Office of Water Resources > [47 WVCSR 31] 031 - State Water Pollution Control Revolving Fund Program ...
-- Control panels shall be of the National Electrical Manufacturers Association ( NEMA ) Type 4 enclosure.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/7426/Safa_Mahdi.pdf?sequence=1
Electrical Control Panel Built to NEC requirements and U.L. listed NEMA 4 S.S. (Optional NEMA 4x w/Z-purge) Panel door disconnect switch with external operating handle Heated and cooled Window Kit Yokogawa UT-350 Controls for …