Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the
- Applications: Bearings (BQ), Marine, Wear Parts / Tooling
- CDA Grade: 630
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Wear Resistant
- Overall Length: 144 inch
-
Supplier: National Bronze & Metals Inc.
Description: C63020 Nickel Aluminum Bronze AMS 4590 High ductility, high electrical and thermal conductivity, high impact strength, good creep resistance, ease of welding, and low volatility under high vacuum. A special heat treatment process improves the mechanical properties beyond the
- Applications: Bearings (BQ), Wear Parts / Tooling
- Elongation: 4 to 6 %
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Wear Resistant
- Overall Thickness: 0.6250 to 6.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 614
- Overall Thickness: 0.3750 to 2.5 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- Overall Thickness: 0.0630 to 3 inch
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
- Standards / Specifications: UNS
- Types: Nickel Alloy
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- Overall Thickness: 0.0630 to 4 inch
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
- Standards / Specifications: UNS
- Types: Nickel Alloy
-
Supplier: Belmont Metals, Inc.
Description: additional base metals such as Zinc, Silicon, Tin, Nickel, Chromium and Beryllium among others, to produce Brasses and Bronzed that are used to make a wide variety of artistic, jewelry, marine and industrial products. Copper has always been recycled, and today remains the most widely
- Applications: Other
- Shape / Form: Ingot, Other
- Standards / Specifications: CDA
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the
- CDA Grade: 95410
- Elongation: 18 %
- Features: Cast (Continuous, Centrifugal)
- Hollow Stock: Yes
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Linde Advanced Material Technologies
Description: Without the right coating material, even the highest-quality spray equipment can deliver low-quality coatings. That's why we engineer and manufacture a wide variety of TAFA® wires-from traditional metal and metal alloy to complex cored wire compositions-for all of your arc spray applications. Our
- Thermal Spray Technology: Arc Spray (Electric Wire Arc)
-
Supplier: Linde Advanced Material Technologies
Description: Without the right coating material, even the highest-quality spray equipment can deliver low-quality coatings. That's why we engineer and manufacture a wide variety of TAFA® wires-from traditional metal and metal alloy to complex cored wire compositions-for all of your arc spray applications. Our
- Shape / Form: Wire / Shaped Wire
-
Supplier: Bunting Bearings, LLC
Description: C95500 Aluminum Bronze is a non-lead “GREEN” Alloy Nickel Aluminum Bronze CDA 955 9D ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNiAl ASME SFA5.7, ERCuNiAl MIL-E-23765/3 Description Washington Alloy Nickel-Aluminum Bronze filler metal is used for MIG and TIG welding of cast and wrought nickel-aluminum bronze parts such as ship propellers, where high
-
Supplier: Accuris
Description: BRONZE, NICKEL ALUMINUM AND MANGANESE - NICKEL
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuMnNiAl ASME SFA5.7, ERCuMnNiAl MIL-E-23765/3 Description Washington Alloy Manganese-Nickel-Alu minum Bronze filler metal is designed for MIG and TIG welding or surfacing of cast or wrought base metals of similar
-
Supplier: Belmont Metals, Inc.
Description: without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead,
- Applications: Bearings (BQ), Other
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead,
- Applications: Bearings (BQ), Other
- Shape / Form: Ingot
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: BRONZE, NICKEL ALUMINUM CASTINGS FOR SEAWATER SERVICE
-
Supplier: Belmont Metals, Inc.
Description: without other designated alloys such as Tin, Aluminum, Nickel, and Lead . By Comparison Bronze is principally an alloy of Copper and Tin. Bronze does not necessarily contain Tin, and a variety of alloys of Copper, including alloys with Iron, Phosphorus, Lead,
- Applications: Bearings (BQ), Other
- Shape / Form: Other
-
Supplier: SAE International
Description: This specification covers one type of nickel-aluminum bronze in the form of extruded rod, bars, and tubes.
-
Supplier: SAE International
Description: This specification covers one type of nickel-aluminum bronze in the form of sand or centrifugal castings.
-
Supplier: Accuris
Description: INSPECTION PROCEDURE FOR DETECTION AND MEASUREMENT OF DEALLOYING CORROSION ON ALUMINUM BRONZE AND NICKEL-ALUMINUM BRONZE COMPONENTS
-
Supplier: Accuris
Description: BRONZE, NICKEL-ALUMINUM (UNS NO. C95800) CASTING FOR SEAWATER SERVICE
-
Supplier: Materion Corporation
Description: C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent
- Applications: Abrasive / Erosive Wear Protection
- Features: Cast (Continuous, Centrifugal)
- Processing & Finish: Annealed, Hardened / Heat Treated
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Washington Alloy Co.
Description: joining aluminum bronze of similar composition, silicon and manganese bronze, high strength copper-zinc alloys, some copper-nickel alloys, ferrous metals and dissimilar metals. Dissimilar metal combinations would include aluminum bronze to steel and copper
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 365
- Overall Thickness: 0.3750 to 3 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: Allied Electronics, Inc.
Description: plating 0.000010" gold over 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide
-
Supplier: Allied Electronics, Inc.
Description: plating 0.000010" gold over 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide
-
Supplier: Allied Electronics, Inc.
Description: plating 0.000010" gold over 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide
-
Supplier: Allied Electronics, Inc.
Description: plating 0.000010" gold over 0.000050" nickel. 19 Inch Rackmount Format Guide Positions at 0.25" Increments Adjustable for Height and Depth 0.080" Thick Clear Chromate Finish Aluminum Construction Sidewall Slots Provide
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to
- Alloy: Yes
- Features: Corrosion Resistant, Heat Resistant / Hot Work
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R), Cobalt / Cobalt Alloy, Titanium / Titanium Alloy
- Overall Thickness: 0.1770 to 0.2400 inch
-
Supplier: Isabellenhutte USA
Description: Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM® Nickel, chrome and additives from aluminum, silicon, manganese and iron High specific
- Applications: Resistance Alloy / Heating, Other
- Elongation: 25 %
- Processing & Finish: Annealed
- Shape / Form: Wire / Shaped Wire
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B
- Applications: Electronics / RF-Microwave
- Shape / Form: Semi-finished Shape / Mill Stock
- Types: Copper (Pure / Low Alloy)
-
Supplier: ASTM International
Description: This specification establishes requirements for an alloy having a composition of copper, tin, lead, and zinc which is used for component castings of valves, flanges, and fittings. The specimen shall have the chemical composition of major elements: copper, tin, lead zinc, nickel including
-
Supplier: ASTM International
Description: .2.4 Zinc immersion with acid or alkaline electroless nickel strike. 1.2.5 Tin immersion with bronze strike (6.6). 1.3 From the processing point of view, these procedures are expected to give deposits on aluminum alloys that are approximately equivalent with respect to
-
Supplier: ASTM International
Description: .2.4 Zinc immersion with acid or alkaline electroless nickel strike. 1.2.5 Tin immersion with bronze strike (6.6). 1.3 From the processing point of view, these procedures are expected to give deposits on aluminum alloys that are approximately equivalent with respect to
-
Supplier: ASTM International
Description: .2.4 Zinc immersion with acid or alkaline electroless nickel strike. 1.2.5 Tin immersion with bronze strike (6.6). 1.3 From the processing point of view, these procedures are expected to give deposits on aluminum alloys that are approximately equivalent with respect to
-
Description: Dexmet precision expanded metals are used in a host of primary OEM and aftermarket automotive products. Typical applications include: low-cost greaseless bearings, high temperature gaskets, airbags, inlet screen and filtration. Dexmet bronze mesh is used as a lubricating material and support
- Application: Screening
- Features: Calendered / Flattened
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium, Other Metal
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services. Machining Materials: Aluminum, Brass, Bronze, Cast Iron
- CNC Machining: Yes
- Capabilities: Drilling, Milling, Turning, Surface Grinding, Electrode EDM, Wire EDM, Etching / Chemical Milling
- Location: North America, United States Only, Southwest US Only, Midwest US Only, South / Central America Only, Europe Only
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Plastics
-
Description: product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer
- Housing Material: Aluminum, Brass / Bronze
- Maximum Discharge Pressure: 2000 psi
- Maximum Discharge Flow: 40 GPM
- Media Temperature: -10 to 240 F
-
Description: -proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum
- Horsepower: 14.8 HP
- Housing Material: Aluminum, Brass / Bronze
- Maximum Discharge Pressure: 1800 psi
- Maximum Discharge Flow: 12 GPM
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
- Hub Outer Diameter: 2 inch
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Single, Double
- Material: Other
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Single, Double
- Material: Other
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
- Hub Outer Diameter: 1.5 inch
- Hub Type: Bored Hub - Round, Bored Hub - Keyed, Bored Hub - Hex, Bored Hub - Splined, Bored Hub - Square
- Joint Type: Single, Double
- Material: Other
-
Supplier: Curtis Universal Joint Company, Inc.
Description: For marine and other applications which require unusually high non-corrosion standards, Curtis provides universal joints and parts in Alloy Steel, Stainless Steel, Bronze, Naval Brass, Aluminum-Bronze, Nickel-Aluminum-Bron ze and Monel.
- Hub Outer Diameter: 2 inch
- Hub Type: Solid
- Joint Type: Single, Double
- Material: Other
Find Suppliers by Category Top
Featured Products Top
-
The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and (read more)
Browse Check Valves Datasheets for DFT Inc. -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
-assisted, silent check valves, that are built for liquid, steam, or gas applications. Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. www.dft-valves.com (read more)
Browse Check Valves Datasheets for DFT Inc. -
Nickel-Aluminum Bronze. And did you know DFT® can size your check valve based on YOUR flow conditions? Contact us today for more information. Want to find out more about the Excalibur® or the GLC Check Valve and other quality DFT® check valve product lines (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
- Nickel-Aluminum Bronze (NAB) • Standard ends: RF Flanged • Optional ends (4): Butt weld, Flanged x Butt weld, RTJ, Victaulic® (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Alloy 20 Hastelloy® Monel Nickel-Aluminum Bronze (NAB) One piece body Spring-assisted silent closing, non-slam Center guided Dual guided stem Horizontal or (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
-line, spring-assisted, silent check valves, with various end connections (flanged, wafer, RTJ, butt weld, Victaulic® or threaded). Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. View our other offerings for the Chemical Manufacturing Industry (read more)
Browse Check Valves Datasheets for DFT Inc. -
- ASME 150 and 300 - 2" to 24" • Standard body materials: - A216 Grade WCB carbon steel or A351 CF8M stainless steel • Optional body materials: - Alloy 20 - Hastelloy® - Monel - Nickel-Aluminum Bronze (NAB (read more)
Browse Check Valves Datasheets for DFT Inc. -
: 301 Stainless Steel 316 Stainless Steel Nickel Copper Monel Hastelloy® C-276 Inconel® Aluminum Brass Bronze Beryllium copper The list above is not all inclusive, and (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
The materials we offer for our custom nut solutions are: Alloy steels Aluminum Beryllium Brass Silicone bronze Carbon steel Magnesium Molybdenum (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Lightning Strike Protection for Carbon Fiber Aircraft
for commercial nacelle. applications subjected to lightning strike effects, it has been. an industry practice to use a series of external metal mesh. products such as copper, aluminum, phosphorous bronze wire. interwoven with carbon, nickel coated interwoven carbon fiber,. and nickel coated non-woven veils
More Information Top
-
Cast and Wrought Aluminium Bronzes
Appendix 3 Comparison of nickel aluminium bronze with competing ferrous alloys in sea water applications .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/3027/02Sep_Cuevas.pdf?sequence=1
SUBJECT TERMS Nickel Aluminum Bronze , Friction Stir Processing, Orientation Imaging Microscopy, Electron Backscatter Diffraction, Energy Dispersive Spectroscopy, Optical Microscopy, Thermomechanically-Affected Zone, Shear Deformation.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4475/09Dec_Nelson.pdf?sequence=1
Microstructural effects of multiple passes during friction stir processing of nickel aluminum bronze .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6105/03Jun_Walton.pdf?sequence=1
Microtextural characterization of shear textures in the thermo-mechanically affected zone of friction stir processed nickel aluminum bronze .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/msa.2011.211207
[14] J. C. Rowlands, “Studies of the Preferential Phase Corro- sion of Cast Nickel Aluminium Bronze in Seawater,” Proceeding of 8th International Congress of Metallic Corrosion, 1981, p. 1346.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6107/03Jun_Faires.pdf?sequence=1
SUBJECT TERMS Nickel Aluminum Bronze , Friction Stir Processing, Orientation Imaging Microscopy, Energy Dispersive Spectroscopy, Optical Microscopy, Thermomechanically-Affected Zone, Shear Deformation.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6104/03Dec_Vazquez.pdf?sequence=1
The FSP of Nickel Aluminum Bronze is a novel approach to enhance the microstructural properties of the material through a shear deformation process.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6106/03Jun_Nabach.pdf?sequence=1
DEVELOPMENT OF NICKEL ALUMINUM BRONZE ...........................5 B.
-
Advanced Experimental and Numerical Techniques for Cavitation Erosion Prediction
Fig. 3.5 Effect of flow velocity on the reference pitting rate 1/(d2 s) for three different materials (aluminum alloy Al 7075, nickel aluminum bronze NAB and stainless steel A2205).
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
Key words: Heat treatment; nickel aluminum bronze alloy; Kapa phases; Widmanstatten phases; normalized samples.