-
Supplier: Infineon Technologies AG
Description: MOSFETs List of components Gate driver IC EiceDRIVER™ (2EDL23N06) Target applications Prototyping forklifts and LEVs (low speed cars, e-scooters, 3-wheelers, golf cars) BPA BLDC motor drives Cordless power tools Variations of the mother boards: KIT_LGMB_BOM504 Interactive
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: For evaluation of XE164/XE167 including documentation, compiler, debugger, DAVE™ mother system v2.1 and a flash programming tool.
- Category: Development Board
- Supported System: Other
-
Supplier: Infineon Technologies AG
Description: speed cars, e-scooters, 3-wheelers, golf cars) BPA BLDC Motor Drives Cordless Power tools Variations of the master mother boards: KIT_LGMB_BOM004 Interactive 3D board model
- Category: Development Board
- Supported System: Other
-
-
Supplier: Infineon Technologies AG
Description: Prototyping forklifts and LEVs(low speed cars, e-scooters, 3-wheelers, golf cars) BPA BLDC motor drives Cordless power tools Variations of the master mother boards KIT_LGMB_BOM003 Interactive 3D board model
- Category: Development Board
- Supported System: Other
-
Supplier: RS Components, Ltd.
Description: . Tantalum capacitors are the preferred choice in applications where volumetric efficiency, stable electrical parameters, high reliability, and long service life are primary considerations.,Filt ering and decoupling within DC-to-DC conversion, line cards, mother boards and power supply
- Capacitance Range: 330 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: RS Components, Ltd.
Description: . Tantalum capacitors are the preferred choice in applications where volumetric efficiency, stable electrical parameters, high reliability, and long service life are primary considerations.,Filt ering and decoupling within DC-to-DC conversion, line cards, mother boards and power supply
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: RS Components, Ltd.
Description: . Tantalum capacitors are the preferred choice in applications where volumetric efficiency, stable electrical parameters, high reliability, and long service life are primary considerations.,Filt ering and decoupling within DC-to-DC conversion, line cards, mother boards and power supply
- Capacitance Range: 680 microF
- Capacitance Tolerance: 10 (+/- %)
- Electrolytic Capacitors: Tantalum Oxide
- Electrostatic Capacitors: Other
-
Supplier: RS Components, Ltd.
Description: . Tantalum capacitors are the preferred choice in applications where volumetric efficiency, stable electrical parameters, high reliability, and long service life are primary considerations.,Filt ering and decoupling within DC-to-DC conversion, line cards, mother boards and power supply
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- Electrolytic Capacitors: Tantalum Oxide
- Electrostatic Capacitors: Other
-
Description: either with solder, insulation displacement, wrapped connections or with screw terminals and flat quick-connect terminations. The terminations of the fixed board connectors are located in such a way as to be suitable for use with mother boards using a grid of 2,54 mm
-
Description: features Applies to groups of related two-part connectors for use with printed boards. They range from connectors with high contact density for low-voltage applications to connectors for heavy currents and high voltages having fewer contacts (Types B, C, D, F and G). Also applies to
-
Supplier: CSA Group
Description: either with solder, insulation displacement, wrapped connections or with screw terminals and flat quick-connect terminations. The terminations of the fixed board connectors are located in such a way as to be suitable for use with mother boards using a grid of 2,54 mm
-
Supplier: Richardson RFPD
Description: heatsink to form a functional half bridge power stage. It allows users to easily evaluate the GaN E-modes performance in any half bridge-based topology, either with the universal mother board (P/N: GS665MB-EVB) or users’ own system design. Features and Benefits Programmable
- Category: Development Board
-
Supplier: HARWIN
Description: flexibility, with the same high performance. Horizontal options allow mother-daughter board configurations, or reduced PCB stack height when used with cable connectors. All male designs have the option of locking latches. These latches can be dis-engaged either by hand, or with special
- Category: Board-to-Board Connector, Wire-to-Board Connector
- Contact Pitch: 1.25 mm
- Current Rating: 2 amps
- Gender: Male / Plug, Female / Jack
-
Supplier: 4D Systems Pty. Ltd.
Description: end, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The IoD-09TH features Through Hole (TH) pads with male pin headers mounted, and the IoD-09SM features Surface
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ValueTronics International, Inc.
Description: Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell
- Load Bank Type: DC
-
Supplier: Phoenix Mecano Inc.
Description: Designed with an integral card cage, CombiSet allows for mounting up to three single height VMEbus boards or one modular plug-in power supply unit (maximum 2.4” front panel width). Backplanes are offered in DIN 41612 or press-in mother-board varieties. A special 32 contact
- Depth: 5.35 inch
- Features: Flame Retardant, Screw-on Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Supplier: OTEK Corporation
Description: The SPM is a combination of that expertise and newest technology in an industry's standard 1/8 DIN package. We started with a universal display (4 1/2 digit LCD or LED) and embedded Sigma-Delta A/D. We added (Option 2) 3 1/2 LED .8" IF YOU DON'TSEE IT,ASK FOR
- Depth: 68.58 mm
- Display Technology: LED
- Display Type: Numeric Display
- Height: 48.26 mm
-
Supplier: Xoxide
Description: LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Vent and 80mm fan mounting space on the side panel
-
Supplier: Xoxide
Description: 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Clear Side window w/ precut Vent and 80mm fan mounting grill.
-
Supplier: ASME
Description: environment." But the Reliability Department, the Safety Compliance Department, the Thermal Engineer and the Customer all have different ideas of what the thermal worst case should be. Chapter 1.2 Blowing the Rel Test The blowers in the Reliability Test Chamber makes the air flow
-
Supplier: ASME Standards and Certification
Description: environment." But the Reliability Department, the Safety Compliance Department, the Thermal Engineer and the Customer all have different ideas of what the thermal worst case should be. Chapter 1.2 Blowing the Rel Test The blowers in the Reliability Test Chamber makes the air flow
-
Supplier: TMP Pro Distribution
Description: , expressive EQ and integrated mic preamplifiers, both used in a proprietary front end circuit. In addition to superior audio quality, reliability and serviceability are also primary design criteria for ProRack. Internal construction is based upon a passive mother board and multiple
Find Suppliers by Category Top
Featured Products Top
-
The BTFW Series is a floating board-to-board connector system consisting of plugs and receptacles with two rows of staggered contacts on 1.00mm (0.039in.) centerlines. This connector system is designed for applications that require high density, and high reliability interconnects with higher pin (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
Honeywell's ABP2 series of piezoresistive silicon pressure sensors offers a digital output for reading pressure over the specified full-scale pressure span and temperature range. Their small size saves room on the PC board (PCB), simplifying the design in smaller and lower (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
Honeywell ABP2 Board Mount Pressure Sensors are piezoresistive silicon pressure sensors offering a digital output for reading pressure over the specified full-scale pressure span (4bar to 12bar | 400kPa to 1.2MPa | 60psi to 175psi) and temperature range (-40°C to +110°C). (read more)
Browse Air Flow Sensors Datasheets for Mouser Electronics -
at 0.1mm Standoff design 0.5mm square drawn wire pin High raw material temperature range BENEFITS Everything intermateable 38% less board space compared with 2.54mm Meets your (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
WILMINGTON, Mass - Heilind Electronics, a leading global distributor of electronic components and authorized distributor for Molex, is stocking and shipping Molex’s OneBlade 1.00mm Wire-to-Board Connector System. One (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
or terminal ring adapters. Harness Board Nails Nickle-Plated Steel 1.25, 1.75, 2, 3, or 5 inch harness board nails. Harness Board Nails have a slightly dulled tapered point, approximately 3 to 4 (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameter up to 0.20’’ (5.08 mm) and can (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
redundancy) Up to 64 GB of NAND flash Hardware write protection for non-volatile memory XMC/PrPMC interface x4 PCI Express or Serial RapidIO or 10GbE XAUI fabric Fat Pipe P1.A fabric interconnect x4 PCI Express or Serial RapidIO Fat Pipe P1.B (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
TP2 series thermal protector is the device of single pole and single throw. *It has a nominal operating temperature rang from 45°C to 140°C *It has normally closed contacts and normally open contacts. *It conforms to DIN EN 60730-1 and DIN EN 60730-2 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
single board computer based on the Intel® Xeon® D-1500 family of processors. Providing up to 16 Xeon®-class cores, up to 32 GB of DDR4 ECC SDRAM, and XMC support, the XPedite7683 is an optimal choice for computationally heavy applications requiring maximum data and information (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES)