-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 24 V VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR BLUE; ENCLOSURE IP44; SLEEVE MATERIAL NICKEL PLATE
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 16 amps
- Poles: 3 Poles
- Voltage Rating: 24 volts
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE POLYAMIDE 6 MATERIAL 24 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 16 amps
- Poles: 3 Poles
- Voltage Rating: 24 volts
-
Supplier: Legrand - Pass & Seymour
Description: STRAIGHT OUTLET TYPE PLASTIC MATERIAL 380 TO 415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) ENCLOSURE IP44
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 32 amps
- Poles: 3 Poles
- Voltage Rating: 380 to 415 volts
-
-
Supplier: Hubbell Wiring Device-Kellems
Description: PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 16 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -20 TO 100 DEG C
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 16 amps
- Poles: 3 Poles
-
Supplier: Legrand - Pass & Seymour
Description: PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 16 amps
- Poles: 3 Poles
-
Supplier: Legrand - Pass & Seymour
Description: PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 63 AMPERE CURRENT RATING 3 POLE(S)
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 63 amps
- Poles: 3 Poles
-
Supplier: Hubbell Wiring Device-Kellems
Description: PLASTIC MATERIAL; INDUSTRIAL GRADE; 380 TO 415 VAC AT 50/60 HZ VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); HYPRA[R] BRAND; TEMPERATURE RATING -50 TO 100 DEG C
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 32 amps
- Poles: 3 Poles
-
Supplier: Hubbell Wiring Device-Kellems
Description: STRAIGHT OUTLET TYPE; PLASTIC MATERIAL; 380 TO 415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 3 POLE(S); ENCLOSURE IP44
- Blade / Pin Type: Straight, Pin and Sleeve
- Current Rating: 32 amps
- Poles: 3 Poles
- Voltage Rating: 380 to 415 volts
-
Supplier: Appleton Electric
Description: SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 20 amps
- Standards and Certifications: NEMA
- Voltage Rating: 125 volts
-
Supplier: Appleton Electric
Description: ALUMINUM MATERIAL 2 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/5/7B/7C/7D /9F/9G/12 ENCLOSURE 20 AMPERE CURRENT RATING 2 HP POWER RATING 3 POLE(S) ECP MATING PLUG U-LINE. BRAND ECH MODEL
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 20 amps
- Standards and Certifications: NEMA
- Voltage Rating: 250 volts
-
Supplier: Appleton Electric
Description: TWO GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 20 amps
- Standards and Certifications: NEMA
- Voltage Rating: 125 volts
-
Supplier: Appleton Electric
Description: SINGLE GANG TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED COPPER FREE ALUMINUM COVER, MALLEABLE IRON BACKBOX, FIBERGLASS REINFORCED THERMOSET POLYESTER INSULATING BLOCK MATERIAL 2 WIRE(S) 250 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 20 amps
- Standards and Certifications: NEMA
- Voltage Rating: 250 volts
-
Supplier: Selecta Products
Description: " POLARIZED TYPE POLYAMIDE 6 MATERIAL 24 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP44 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 16 amps
- Poles: 3 Poles
- Voltage Rating: 24 volts
-
Supplier: TelephoneStuff.com
Description: 20Amp 30Amp 125V North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Watertight
-
Supplier: Hubbell Electrical Products
Description: SINGLE GANG TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY/POLYESTER POWDER FINISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1
- Current Rating: 20 amps
- Phase: Single-Phase
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Hubbell Incorporated
Description: APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR YELLOW ENCLOSURE IP44 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 16 amps
- Poles: 2 Poles
- Standards and Certifications: NOM, Other
-
Supplier: LAPP
Description: EPIC® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the cable seal and contact terminals.
- Applications: Commercial, Industrial
- Blade / Pin Type: Pin and Sleeve
- Configuration: Single
- Country Selection: British Isles, Denmark, Italy, Other
-
Supplier: JC Cherry, Inc.
Description: Small Size Socket Pin ?Material: Sleeve: Brass Gold over Ni plating Contact: Beryllium-Copper, Gold over Ni plating SL: Silicone Seal ?Specifications: Contact Resistance: less than 15mO (Standard Specification) Operating Temperature: -55 to 150? Acceptable Plug: Dia.0.30 -
- Contact Plating: Other
- Product Type: PCB Pins
-
Supplier: Hubbell Incorporated
Description: . BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
- Current Rating: 32 amps
- Gender: Receptacle / Outlet
- Poles: 3 Poles
- Standards and Certifications: NOM, Other
-
Standards and Technical Documents - GUIDE TO PIN & SLEEVE PLUGS, RECEPTACLES, CONNECTOR -- NEMA PR 3Supplier: Accuris
Description: GUIDE TO PIN & SLEEVE PLUGS, RECEPTACLES, CONNECTOR
-
Supplier: Hubbell Incorporated
Description: APPLICABLE STANDARD ICE 309-1, IEC 309-2, VDE COLOR RED ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
- Current Rating: 16 amps
- Device Type: Receptacle / Outlet
- Poles: 4 Poles
- Power: AC Power Connector
-
Supplier: Mencom Corporation
Description: MDC, Receptacle, 4 Pole, Male Straight, Solder Cup, 4A, N, Panel Mount, Aluminum Clear Anodized
- Applications: Residential / General-Purpose
- Blade / Pin Type: Pin and Sleeve
- Configuration: Single
- Current Rating: 4 amps
-
Supplier: Altech Corp.
Description: Altech's line of industrial plugs and sockets are manufactured by ABL Sursum, a company well known in Europe for its quality electrical products. This major manufacturer combines the elements of good design, high quality, safety, ease of installation and competitive cost. The
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Configuration: Single
- Current Rating: 30 amps
-
Supplier: Glenair, Inc.
Description: "PogoPin" Connectors page. The Glenair Power Product Group has been manufacturing these products since 1985. The Power Product Group factory consists of two 4000 square meter plants which are certified to UNI EN ISO 9001, NATO AQAP110 and ISO 9001:2008. A worldwide sales and
- Applications: Industrial, Other
- Blade / Pin Type: Pin and Sleeve
- Current Rating: 17 to 750 amps
- Features: Corrosion Resistant, Locking, Watertight
-
Supplier: Hubbell Electrical Products
Description: ALUMINUM MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING CLASS I, DIV 1 AND 2 GROUP B C D CLASS I, ZONE 1 AND 2 GROUP IIB+H2, IIA CLASS II, DIV 1 AND 2 GROUP F G CLASS III, NEMA 3/7BCD/9FG ENCLOSURE 15 AMPERE CURRENT RATING 2
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
- Voltage Rating: 250 volts
-
Supplier: Harwin Plc
Description: 90° Angled, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Solder to inner contact, crimp outer sleeve. Specified as 319 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact areas and termination.
- Contact Plating: Gold Plating
- Mounting: Solder
- Product Type: PCB Pins
- RoHS Compliant: Yes
-
Supplier: Fargo Controls, Inc.
Description: Connectors for Proximity Sensors
- Blade / Pin Type: Pin and Sleeve
- Configuration: Single
- Wires: 4-Wire
-
Supplier: CSA Group
Description: Preface This is the harmonized ANCE, CSA Group, and UL Standard for Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type. It is the First edition of NMX-J-719-ANCE, the Fifth edition of CSA C22.2 No. 182.1, and the Fifth edition of UL
-
Supplier: Teledyne D.G.O'Brien, Inc.
Description: All Mil-C-24217 designs available, 5 contacts, dual o-ring seal and keys
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Configuration: Single
- Country Selection: Japan
-
Supplier: Waytek, Inc.
Description: environments Higher current capability, improved sealing, higher terminal retention, and significant cost advantage over standard pin-and sleeve systems Terminals Required: 42 of size 20, 5 of size 16 257°F (125°C) to -67°F (-55°C) IP67 Shell size 24
- Gender: Male / Plug, Female / Jack
-
Supplier: Allied Electronics, Inc.
Description: Watertight IEC Pin and Sleeve D-Sub Receptacle 60 A current rating Every Hubbell non-metallic Pin and Sleeve product is designed to meet the International Standard IEC 60309-1 and IEC 60309-2. This device standard calls out singly rated,
- Current Rating: 60 amps
- Voltage Rating: 600 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PIN AND SLEEVE 20A 2P3W 250V
- Current Rating: 20 amps
- Gender: Plug / Inlet
- RoHS Compliant: Yes
- Terminals: Screw, Other
-
Supplier: RS Components, Ltd.
Description: Durable PVC female in-line connector, for use with French Schuko 2 pin plus hearth plugs, with earth contact in accordance with French and Belgian standards. The female French socket features an anti-kink sleeve cable entry and is manufactured to NBN C61-112 and NF
- Current Rating: 16 amps
- Mounting Style: Other
- Poles: 2 Poles, Other
-
Supplier: DigiKey
Description: Power Entry Connector Receptacle, Female Sockets Pin and Sleeve (2P3W) Panel Mount, Flange
-
Supplier: Quarktwin Technology Ltd.
Description: Power Connector Receptacle, Female Sockets Pin and Sleeve (3P4W) Free Hanging (In-Line)
Find Suppliers by Category Top
Featured Products Top
-
The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
Flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against (read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
Bryant pin & sleeve mechanical interlocks use pin and sleeve technology to conveniently connect and disconnect mobile equipment safely and safeguard against connecting incorrect devices together (read more)
Browse Motor Controllers Datasheets for Automationdirect.com -
the correct orientation and join matching terminals. They are also defined by their physical construction, size, contact resistance, insulation between pins and optional locking mechanisms that secure connections into place. Plugs and receptacles vary case by case, with plugs (read more)
Browse Cable Assemblies Datasheets for Galco Industrial Electronics -
- Lowest Profile ( 22.6mm above PCB ) - Pin through hole solder tails for rugged fixing on PCB - Tape & reel packaging for automatic pick & place and (read more)
Browse HDMI Cables Datasheets for Rego Electronics Inc. -
of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage the plunger for locating, fastening, and quick change operations. Look for ball locking pin accessories as well, including receptacles and lanyards. (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
stainless steel. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
SCHURTER introduces a new version of its NR010 series NEMA 5-15R Receptacles, with IDC terminals for bussing insulated wires perpendicular to the Pin-Axis. The new version completes the range with both vertical and horizontal bussed wire options. All three terminals L, N & E can be bussed (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
. PIN ACCESSORIES Receptacles, end caps and wire rope lanyard assemblies (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Typical Applications Wear plates, stampings, and tooling die Journal bearing races and sleeves Mold cavities and pins, fittings, couplings Elastomeric parts (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
$400-$500 Plugs and Receptacles - Electrical - Grainger Industrial Supply
• Pin and Sleeve Receptacles (15) .
-
Electrical Supplies and Equipment – Grainger Industrial Supply
• IEC Pin and Sleeve Receptacle , 60A, 250VIEC Pin and Sleeve Receptacle,60A,250V .
-
Electrical - Grainger Industrial Supply
• IEC Pin and Sleeve Receptacle , 60A, 250VIEC Pin and Sleeve Receptacle,60A,250V .
-
Meltric | Catalog Search Results | Galco Industrial Electronics
Pin and Sleeve Receptacles , DSN Series .
-
DSN SERIES | Meltric | Plugs and Receptacles | Pin and Sleeve Receptacles | Product Catalog Search Results | Galco Industrial Electronics
DSN SERIES, Meltric, Pin and Sleeve Receptacles , Plugs and Receptacles .
-
$300-$400 Plugs and Receptacles - Electrical - Grainger Industrial Supply
○ Pin and Sleeve Receptacles (6) .
-
APPLETON ELECTRIC Plugs and Receptacles - Electrical - Grainger Industrial Supply
• Hazardous Location Pin and Sleeve Receptacle with GFI, Voltage 125, Amps 20, HP 1, Number of Wires 2, Number of Poles 3, Hub Size 3/4, Hub Style Dead-End, Screws Captive Hex Head Slotted, Stainless Steel, Mounting Box Malleable Iron, 2 …